Ka-Band Beamformer ICs

2 Results
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC -- AWMF-0239
from Qorvo

The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With higher output power than previous generations, more accurate temp sensing and a new compact... [See More]

  • Band Type: Ka
  • Antenna Polarity: Dual
  • Beamformer Type: Transmitter
  • Operating Frequency: 27500 to 31000
Ka-Band Tx Beamformer IC -- AWMF-0198
from Anokiwave

Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Band Type: Ka
  • Beamformer Type: Transmitter
  • Technology: SATCOM Active Antenna
  • Antenna Polarity: Dual