Receiver Beamformer ICs

5 Results
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer -- AWMF-0146
from Qorvo

Qorvo's AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]

  • Beamformer Type: Receiver
  • Band Type: Ku
  • Antenna Polarity: Dual
  • Operating Frequency: 10700 to 12750
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC -- AWMF-0240
from Qorvo

The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip... [See More]

  • Beamformer Type: Receiver
  • Band Type: Ku
  • Antenna Polarity: Dual
  • Operating Frequency: 10700 to 12750
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer -- AWMF-0197
from Qorvo

Qorvo's AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]

  • Beamformer Type: Receiver
  • Band Type: K
  • Antenna Polarity: Dual
  • Operating Frequency: 17700 to 21200
K-Band Rx Beamformer IC -- AWMF-0197
from Anokiwave

Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Beamformer Type: Receiver
  • Antenna Polarity: Dual
  • Technology: SATCOM Active Antenna
  • Band Type: K
Ku-Band Rx Beamformer IC -- AWMF-0146
from Anokiwave

Ku-Band Quad 4x2 Rx Beamformer IC. The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Beamformer Type: Receiver
  • Antenna Polarity: Dual
  • Technology: SATCOM Active Antenna
  • Band Type: Ku