Single Channel Incremental Rotary Encoders

13 Results
Incremental Rotary Encoder -- Model 225A/Q Accu-Coder®
from Encoder Products Company

For tachometer feedback, or motor speed control applications, the Model 225 Accu-Coder ® is the ideal encoder choice. The Model 225 Accu-Coder ® is a thru-bore encoder available in both single channel (225A) and quadrature (225Q) models that provides a cost-effective solution for simple... [See More]

  • Encoder Signal Output: Quadrature; Single Channel
Incremental Rotary Encoder -- Model 711 Accu-Coder®
from Encoder Products Company

The Model 711 Accu-Coder ® is the original, industry-standard cube encoder. Designed for compatibility with most programmable controllers, electronic counters, motion controllers, and motor drives, it is ideally suited for applications that require a simple, symmetrical, uni-directional square... [See More]

  • Encoder Signal Output: Single Channel
  • Features: Programmable
  • Counts / Revolution: 10000
Rotary Shaft Encoder -- 380 Std & Quad
from Electro-Sensors, Inc.

#380 and #470 Rotary Shaft Encoders. Features. • Ideal for use on slow speed applications. • Multiple mounting configurations for easy installation. • Wide variety of pulse per revolution counts. • Traction wheel assembly available. The #380 Encoder is a standard industrial grade... [See More]

  • Encoder Signal Output: Quadrature (optional feature); Single Channel; Pulse & Direction
  • Output Interface: Square Wave
  • Encoder Technology: Optical
  • Counts / Revolution: 1 to 1270
High Resolution Kit Encoder -- HEDR-55L2-BH07
from Broadcom Inc.

The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Voltage; Current
  • Encoder Technology: Optical; Modular Kit
  • Counts / Revolution: 2048
Industrial Duty Rotary Encoder with Single Channel or Quadrature Output -- ZB
from OMEGA Engineering, Inc.

The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along with speed and... [See More]

  • Encoder Signal Output: Quadrature; Single Channel; Pulse & Direction
  • Output Interface: Current
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1000
Industrial Duty Encoder -- Series 60 Rotopulser©
from Dynapar Corp.

Dual shafts and measuring wheels are recommended for better parallel tracking in measuring applications.Series 60 Rotopulser encoders are available with line driver outputs for applications with longer cabling requirements (hundreds of feet) and/or higher signal noise immunity. [See More]

  • Encoder Signal Output: Single Channel
  • Counts / Revolution: 1 to 2540
  • Encoder Technology: Optical
  • Accuracy: 150.00
Traction Wheel Encoder Assembly
from Electro-Sensors, Inc.

Traction Wheel Encoder Assembly. Features. • A complete ready-to-install system. • 1 to 1,270 pulses per revolution. • Optional Bi-Directional models. • Double traction wheel assembly. • Specify pulses per revolution when ordering. The Traction Wheel Encoder Assembly... [See More]

  • Encoder Signal Output: Quadrature; Single Channel; Index (optional feature)
  • Output Interface: Square Wave
  • Encoder Technology: Optical
  • Counts / Revolution: 1 to 1270
Reflective Optical Encoder -- AEDR-8010-1K2
from Broadcom Inc.

Direct Replacement of HEDR-8000 Encoder series is now possible with the AEDR-8000 Encoder series. Such migration is always simple and easy due to the perfect matching of the height profiles as well as same footprints in both encoder series. The AEDR-8000 series is the smallest optical encoder... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Square Wave
  • Encoder Technology: Optical
  • Count Rate: 30
Mill-Duty RIM Tach® Encoder -- 1250
from Dynapar Corp.

The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Current
  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 2048
Reflective Optical Encoder -- AEDR-8310-1K0
from Broadcom Inc.

The AEDR-8310 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Square Wave
  • Encoder Technology: Optical
  • Count Rate: 30
Mill-Duty RIM Tach® Encoder -- 8500
from Dynapar Corp.

The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Current
  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 1200
Ultra-Precision 17-Bit Absolute Encoder -- AEAT-9000-1GSH1
from Broadcom Inc.

The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Square Wave; Serial; Serial Synchronous Interface
  • Encoder Technology: Optical
  • Counts / Revolution: 2048
NorthStar SLIM Tach ST56 -- ST5
from Dynapar Corp.

Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4" Profile Saves Space and can be "Sandwiched" Between Motor and ReducerCompact Height of... [See More]

  • Encoder Signal Output: Single Channel
  • Output Interface: Voltage
  • Encoder Technology: Magnetic
  • Counts / Revolution: 64 to 2048