Analog Current Incremental Rotary Encoders
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 256
- Encoder Technology: Magnetic
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Output Interface: Voltage; Current
- Counts / Revolution: 8192
- Encoder Technology: Magnetic
- Accuracy: 1080.00 to 2520.00
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact with a length of only 1.7 mm. Wide range of resolutions [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 50
- Encoder Technology: Magnetic
- Operating Temperature: -13 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Custom-resolution up to 1024 lines per revolution available as standard. Index channel. Small size [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 128
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Integrated encoder for brushless flat DC-micromotors of the BXT H series. Extremely compact with a length of only 6.2 mm. Index channel. Wide range of resolutions [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 256
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 1024
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series. Wide range of resolutions. Index channel [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 512
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Fully integrated encoder for brushless DC-motors of the B, BHS, and BHT series. Extremely compact, motors are not extended by encoders. Index channel. Wide range of resolutions [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 256
- Encoder Technology: Magnetic
- Operating Temperature: -22 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Highest resolutions up to 10 000 lines per revolution. Customer-specific resolutions freely programmable. High signal quality and accuracy. Supports supply voltage of 3.3 V and 5 V. Wide temperature range. Small size [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 256
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Highest resolutions up to 10 000 lines per revolution. Wide range of resolutions. Index channel. Small size. High signal quality and accuracy [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 10000
- Encoder Technology: Optical
- Operating Temperature: -4 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Index channel. Small size. High signal quality and accuracy. Different resolutions [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 500
- Encoder Technology: Optical
- Operating Temperature: -4 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from FAULHABER MICROMO
Small size. High signal quality and accuracy [See More]
- Output Interface: Square Wave; Current
- Lines / Revolution: 50
- Encoder Technology: Optical
- Operating Temperature: -22 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Current; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Assun Motor Pte. Ltd.
Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]
- Output Interface: Square Wave; Current
- Counts / Revolution: 360 to 1440
- Encoder Technology: Optical
- Count Rate: 60 to 1000
from Quantum Devices, Inc.
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]
- Output Interface: Square Wave; Current; Single-ended TTL
- Lines / Revolution: 0 to 5000
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Output Interface: Current
- Counts / Revolution: 20 to 50
- Encoder Technology: Magnetic
- Shaft Speed: 10000
from Broadcom Inc.
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of... [See More]
- Output Interface: Voltage; Current
- Counts / Revolution: 2048
- Encoder Technology: Optical; Modular Kit
- Count Rate: 320
from maxon
The "8 OPT" is an 8mm diameter optical based encoder with digital incremental outputs and designed for a motor of the same diameter. The supply voltage is 3 V. This tiny encoder outputs an impressive 50 cycles per revolution. [See More]
- Output Interface: Current
- Counts / Revolution: 50
- Encoder Technology: Optical
- Operating Temperature: -4 to 185
from Hymark/Kentucky Gauge
DESCRIPTION. ATEX cat. 3 certification for zones 2, 22. Incremental, size 58 mm. Blind hollow shaft. Pulse rates up to 10000 PPR. Universal output circuit [See More]
- Output Interface: Current; NPN, PNP, Push-Pull, Line Driver, Universal Circuit, Sine/cosine
- Diameter / Width: 2.28
- Count Rate: 100
- Shaft Speed: 6000
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Counts / Revolution: 256 to 80000
- Encoder Technology: Optical
- Lines / Revolution: 54 to 20000
from Dynapar Corp.
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be... [See More]
- Output Interface: Current
- Counts / Revolution: 64 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 9
from Bourns, Inc.
Rotary encoders are ideal for use as digital panel controls or position sensing devices in a wide range of applications where digital circuitry is used. These devices are available in contacting and optical types and in various resolutions. Some models are available with push momentary switch and... [See More]
- Output Interface: Voltage; Current
- Counts / Revolution: 8 to 256
- Encoder Technology: Optical
- Diameter / Width: 0.5512 to 0.8268
from Trumeter Company, Inc.
The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted... [See More]
- Output Interface: Current
- Accuracy: 1.02
- Encoder Technology: Mechanical
- Shaft Speed: 8000
from OMEGA Engineering, Inc.
The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback,... [See More]
- Output Interface: Current; NPN Open Collector
- Counts / Revolution: 1 to 20480
- Encoder Technology: Mechanical
- Count Rate: 1000
from Assun Motor Pte. Ltd.
Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]
- Output Interface: Square Wave; Current
- Counts / Revolution: 32 to 1024
- Encoder Technology: Magnetic; Ring / Bearingless
- Count Rate: 20 to 512
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation... [See More]
- Output Interface: Square Wave; Current; Single-ended TTL
- Lines / Revolution: 0 to 8192
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11 °... [See More]
- Output Interface: Current; Sin/Cos
- Counts / Revolution: 2
- Encoder Technology: Magnetic
- Count Rate: 20
from Broadcom Inc.
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped... [See More]
- Output Interface: Current
- Lines / Revolution: 1800
- Encoder Technology: Optical
- Count Rate: 40
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 1024
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Incremental encoder for elevators. REO compatible flange. 1024 PPR , AB /AB output. cable length on request. low-cost version [See More]
- Output Interface: Current; AB / AB
- Count Rate: 100
- Counts / Revolution: 1024
- Diameter / Width: 4.53
from Dynapar Corp.
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the... [See More]
- Output Interface: Current
- Counts / Revolution: 60 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 12.5
from Trumeter Company, Inc.
The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial... [See More]
- Output Interface: Current
- Accuracy: 1.02
- Encoder Technology: Mechanical
- Shaft Speed: 7500
from OMEGA Engineering, Inc.
The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along with speed and... [See More]
- Output Interface: Current
- Counts / Revolution: 1000
- Encoder Technology: Mechanical
- Count Rate: 20
from Broadcom Inc.
The HEDS-9710 series is a high performance, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic... [See More]
- Output Interface: Current
- Lines / Revolution: 1800
- Encoder Technology: Optical
- Count Rate: 40
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 1024
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Size 58 mm, low profile. 204800 pulses/revolution. Suitable for electromedical [See More]
- Output Interface: Current; Serial
- Counts / Revolution: 2048 to 204800
- Encoder Technology: Optical
- Count Rate: 500
from Dynapar Corp.
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and... [See More]
- Output Interface: Current
- Counts / Revolution: 60 to 1200
- Encoder Technology: Magnetic
- Diameter / Width: 7.33
from Trumeter Company, Inc.
Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output. This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is... [See More]
- Output Interface: Current
- Accuracy: 1.02
- Encoder Technology: Mechanical
- Shaft Speed: 6000
from maxon
maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the... [See More]
- Output Interface: Current
- Counts / Revolution: 1000
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Compact incremental encoder. Size 40 mm. Versatile and multipurpose. Blind hollow shaft. Packaging, electromedical [See More]
- Output Interface: Current
- Diameter / Width: 1.81
- Counts / Revolution: 1 to 4096
- Shaft Speed: 6000
from Trumeter Company, Inc.
Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B,... [See More]
- Output Interface: Current
- Accuracy: 1.02
- Encoder Technology: Mechanical
- Shaft Speed: 7500
from maxon
maxon Easy encoders excel with their robust construction and high signal quality. The 3-channel encoders with inverted signaling guarantee trouble-free function even under very heavy load. The number of counts per turn is programmable at the factory. [See More]
- Output Interface: Current
- Counts / Revolution: 1000
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Heavy-duty encoder for harsh environments. "Tachogeneretor" design, B10 Euro-flange. Orientable connections with screw terminals. High shaft load. Power output circuit for long distance transmissions. Corrosion resistant housing. For steel mills, big size motors [See More]
- Output Interface: Current; Push-Pull, Line Driver, Universal circuit
- Count Rate: 100
- Counts / Revolution: 2500
- Diameter / Width: 4.53
from Trumeter Company, Inc.
4T764 Series encoders have a full through hollow shaft (which may be fixed at either end). The bore size is 10mm. The encoder body is fixed by means of two flexible mountings which compensate for minor shaft misalignment. The Output circuit has a push/pull output as standard, signals A, B,. [See More]
- Output Interface: Current
- Accuracy: 0.70 to 60.00
- Encoder Technology: Mechanical
- Shaft Speed: 6000
from maxon
maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of up to 65,536 counts per turn can be programmed ex works. The cable strain relief and robust general design make it an... [See More]
- Output Interface: Current
- Counts / Revolution: 1024
- Encoder Technology: Optical; Mechanical
- Shaft Speed: 40000
from Hymark/Kentucky Gauge
DESCRIPTION. Heavy-duty encoder for harsh environments. Euro flange. Redundant version. Connections with terminal block. For steel mills and big size motors [See More]
- Output Interface: Current; NPN, PNP, Push-Pull, Line Driver, Universal Circuit, Power Push-Pull
- Count Rate: 100
- Counts / Revolution: 2500
- Diameter / Width: 4.53
from Trumeter Company, Inc.
An integrated heavy duty encoder and spring loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in a single, or optional dual-wheel format, the TR3 Heavy Duty Tru-Trac ™ is a versatile solution for tracking velocity, position or distance over a wide variety of... [See More]
- Output Interface: Current
- Accuracy: 1.02
- Encoder Technology: Mechanical
- Shaft Speed: 3000 to 6000
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 100
- Encoder Technology: Mechanical
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Stainless steel incremental encoder. Size 58 mm. IP67 washdown protection. High environmental protection. Food machinery, marine environment [See More]
- Output Interface: Current; Line Driver
- Count Rate: 100
- Counts / Revolution: 10000
- Diameter / Width: 2.28
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 500
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Optical incremental encoder. Square flange, Japanese standard. Robust design. Extended operating temperature. For machine tools [See More]
- Output Interface: Current; Push-Pull, Line Driver, Universal circuit
- Count Rate: 100
- Counts / Revolution: 10000
- Diameter / Width: 2.68
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX... [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Blind hollow shaft. Diagnostic LEDs [See More]
- Output Interface: Voltage; Current
- Count Rate: 750
- Counts / Revolution: 65536
- Accuracy: 18.00
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 pulses can be programmed ex works. Thanks to the cable strain relief and general robust design of the ENX series, it is an excellent... [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Solid shaft. Diagnostic LEDs [See More]
- Output Interface: Voltage; Current; Universal
- Count Rate: 750
- Counts / Revolution: 65536
- Accuracy: 18.00
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX QUAD encoder is a single-pulse, 2-channel encoder with 4 statuses per rotation. It is used for speed and direction detection. With ESD protection network, reverse polarity protection, cable strain relief and the general... [See More]
- Output Interface: Current
- Counts / Revolution: 1
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Size 36 mm, compact and robust housing. Stainless steel housing. Hollow shaft. Sealed circuits (option) [See More]
- Output Interface: Current; NPN, Push-pull, Line Driver
- Count Rate: 300
- Encoder Technology: Magnetic
- Accuracy: -3600.00 to 3600.00
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from Hymark/Kentucky Gauge
DESCRIPTION. Draw wire encoder. Robust and space saving construction. Integrated incremental encoder. Measuring length up to 2000 mm. Electromedical [See More]
- Output Interface: Current; Universal Circuit PP/LD
- Diameter / Width: 2.17
- Encoder Technology: Mechanical
- Operating Temperature: -13 to 185
from maxon
maxon ENX EASY encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from Hymark/Kentucky Gauge
DESCRIPTION. Integrated programmable encoder. Universal output circuit HTL/TTL. Compact design and easy installation. 5000 or 10000 mm measuring length. Resolution up to 16384 PPR (prog.) [See More]
- Output Interface: Current; Universal Output Circuit HTL/TTL
- Features: Programmable
- Diameter / Width: 4.92
- Operating Temperature: -40 to 185
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX... [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Compact and robust, size 36 mm. Resolution from 1 to 16384 PPR. Programmable via USB [See More]
- Output Interface: Current
- Accuracy: -540.00 to 540.00
- Count Rate: 500
- Diameter / Width: 1.35 to 1.42
from maxon
maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of up to 65,536 counts per turn can be programmed ex works. The cable strain relief and robust general design make it an... [See More]
- Output Interface: Current
- Counts / Revolution: 4096
- Encoder Technology: Optical; Mechanical
- Shaft Speed: 40000
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Compact and robust, size 36 mm. Resolution from 1 to 16384 PPR. Programmable via USB [See More]
- Output Interface: Current
- Accuracy: -540.00 to 540.00
- Count Rate: 500
- Diameter / Width: 1.35 to 1.42
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]
- Output Interface: Current
- Counts / Revolution: 512
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from maxon
The inductive ENX MILE encoder ideally complements our ECX flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields as well as against soiling. It is integrated directly into the motor. [See More]
- Output Interface: Current
- Counts / Revolution: 2048
- Encoder Technology: Mechanical; Magnetic
- Shaft Speed: 14000
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be programmed at the factory. Equipped with a practical flexprint supply cable, the ENX MAG is ideal for a wide variety of positioning and... [See More]
- Output Interface: Current
- Counts / Revolution: 1
- Encoder Technology: Mechanical
- Shaft Speed: 100000
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be programmed at the factory. Equipped with a convenient flexprint supply cable, the ENX MAG is highly suitable for a wide variety of... [See More]
- Output Interface: Current
- Counts / Revolution: 1
- Encoder Technology: Mechanical
- Shaft Speed: 100000
from maxon
The maxon ENX 8 EASY offers high signal quality and a high level of integration into the motor. Various protocols can be programmed: 3 channel differential, absolute encoder (SSI or BiSS-C), and commutation signals. Different cable materials and lengths are available. Configure your encoder online... [See More]
- Output Interface: Current
- Counts / Revolution: 256
- Encoder Technology: Mechanical
- Shaft Speed: 80000
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be programmed at the factory. Equipped with a convenient flexprint supply cable, the ENX MAG is highly suitable for a wide variety of... [See More]
- Output Interface: Current
- Counts / Revolution: 1
- Encoder Technology: Mechanical
- Shaft Speed: 100000
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 500
- Encoder Technology: Mechanical
- Shaft Speed: 12000
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 500
- Encoder Technology: Mechanical
- Shaft Speed: 12000
from maxon
High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]
- Output Interface: Current
- Counts / Revolution: 500
- Encoder Technology: Mechanical
- Shaft Speed: 12000