Analog Voltage Incremental Rotary Encoders
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Output Interface: Voltage; Current
- Counts / Revolution: 8192
- Encoder Technology: Magnetic
- Accuracy: 1080.00 to 2520.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Shaft Speed: 4000
- Encoder Technology: Optical
- Rotor Inertia: 4.25E-4
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Shaft Speed: 4000
- Encoder Technology: Optical
- Rotor Inertia: 4.25E-4
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 3500
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 3500
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from BEI Sensors
Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. [See More]
- Output Interface: Voltage
- Counts / Revolution: 2500
- Encoder Technology: Mechanical
- Diameter / Width: 1.57
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Output Interface: Voltage
- Counts / Revolution: 1 to 5000
- Encoder Technology: Optical
- Count Rate: 120
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]
- Output Interface: Square Wave; Voltage; Serial; OL7272 high voltage line driver
- Lines / Revolution: 0 to 5000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from B&Plus USA, Inc.
MEH-130 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 360 to 28125
- Encoder Technology: Mechanical
- Count Rate: 100
from US Digital
The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface, the encoder... [See More]
- Output Interface: Voltage
- Counts / Revolution: 400 to 1440
- Encoder Technology: Optical
- Lines / Revolution: 100 to 360
from PREMA Semiconductor GmbH
Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also integrated into the... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 2500
- Encoder Technology: Optical
- Diameter / Width: 0.5079 to 1.22
from Citizen Chiba Precision Co., Ltd.
Products Features. Ultra-small and ultralight weight. High resolution. Open collector output. Best suited for high accuracy positioning applications [See More]
- Output Interface: Square Wave; Voltage
- Diameter / Width: 0.6299
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature
from Dynapar Corp.
The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A... [See More]
- Output Interface: Voltage
- Counts / Revolution: 1024 to 2048
- Encoder Technology: Optical
- Accuracy: 150.00
from Bourns, Inc.
Rotary encoders are ideal for use as digital panel controls or position sensing devices in a wide range of applications where digital circuitry is used. These devices are available in contacting and optical types and in various resolutions. Some models are available with push momentary switch and... [See More]
- Output Interface: Voltage; Current
- Counts / Revolution: 8 to 256
- Encoder Technology: Optical
- Diameter / Width: 0.5512 to 0.8268
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Blind hollow shaft. Diagnostic LEDs [See More]
- Output Interface: Voltage; Current
- Count Rate: 750
- Counts / Revolution: 65536
- Accuracy: 18.00
from Celera Motion
Mercury ™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output, all constructed using vacuum-compatible materials rated up to 10-8 torr. Benefits. The M1500V... [See More]
- Output Interface: Voltage
- Counts / Revolution: 6600 to 4200000
- Encoder Technology: Optical
- Accuracy: 2.00
from Grayhill, Inc.
Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary, typical... [See More]
- Output Interface: Voltage
- Diameter / Width: 0.8750
- Encoder Technology: Optical
- Operating Temperature: -40 to 185
from Broadcom Inc.
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 5000
- Encoder Technology: Optical
- Count Rate: 1000
from Gefran
Monodirectional encoder with position hysteresis; outputs x1, x2, x4 (EG01). Monodirectional or bidirectional, with or without separate zero reference output, encoder (EG02). The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]
- Output Interface: Voltage
- Count Rate: 50
- Encoder Technology: Mechanical
- Shaft Speed: 5000
from BEI Sensors
Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. [See More]
- Output Interface: Voltage
- Counts / Revolution: 2500
- Encoder Technology: Mechanical
- Diameter / Width: 1.57
from Baumer Ltd.
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11 °... [See More]
- Output Interface: Voltage; Sin/Cos
- Counts / Revolution: 2
- Encoder Technology: Magnetic
- Count Rate: 20
from Quantum Devices, Inc.
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Lines / Revolution: 0 to 5000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from B&Plus USA, Inc.
MEH-60 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 180 to 21600
- Encoder Technology: Mechanical
- Count Rate: 100
from Citizen Chiba Precision Co., Ltd.
Products Features. Ultra-small and ultralight weight. High resolution. Open collector output. Best suited for high accuracy positioning applications [See More]
- Output Interface: Square Wave; Voltage
- Diameter / Width: 0.7874
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature
from Dynapar Corp.
The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal... [See More]
- Output Interface: Voltage
- Counts / Revolution: 200 to 5000
- Encoder Technology: Optical
- Accuracy: 150.00
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Solid shaft. Diagnostic LEDs [See More]
- Output Interface: Voltage; Current; Universal
- Count Rate: 750
- Counts / Revolution: 65536
- Accuracy: 18.00
from Celera Motion
MicroE Mercury 1000 kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has broad alignment tolerances for fast and easy setup. Benefits. Miniature sensor fits into tight spaces. Wide alignment... [See More]
- Output Interface: Voltage
- Counts / Revolution: 6600 to 4200000
- Encoder Technology: Optical
- Accuracy: 2.00
from Broadcom Inc.
The Avago AEDT-981x is a series of high resolution 3-channel optical incremental encoder modules designed for robust, high precision motion control applications. Building upon Avago's market-proven HEDS-914x series, the AEDT-981x features a built-in interpolator supporting a wide range of encoding... [See More]
- Output Interface: Voltage
- Counts / Revolution: 5000
- Encoder Technology: Optical
- Count Rate: 1000
from Gefran
Tachometer with analogue output proportional to the speed and digital output. The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]
- Output Interface: Voltage
- Count Rate: 50
- Encoder Technology: Mechanical
- Shaft Speed: 1 to 5000
from BEI Sensors
This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of use and the simplicity of installation, carry even higher the level of the 58mm European... [See More]
- Output Interface: Voltage
- Counts / Revolution: 96000
- Encoder Technology: Mechanical
- Diameter / Width: 2.28
from Quantum Devices, Inc.
Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Lines / Revolution: 0 to 10000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from B&Plus USA, Inc.
MEH-85 Series/ MSH-85 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 200 to 21600
- Encoder Technology: Mechanical
- Count Rate: 100
from Citizen Chiba Precision Co., Ltd.
Products Features. Ultra-small and ultralight weight. High resolution. Open collector output. Best suited for high accuracy positioning applications [See More]
- Output Interface: Square Wave; Voltage
- Diameter / Width: 1.18
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature
from Dynapar Corp.
A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]
- Output Interface: Voltage
- Counts / Revolution: 1024 to 2048
- Encoder Technology: Optical
- Accuracy: 150.00
from Celera Motion
MicroE ’s renowned PCB-mounted Mercury ™ Encoders deliver up to 78nm resolution in an extremely compact and light package (5.6mm installed height, 2g weight), enabling machine and instrument designers to achieve rapid accelerations and high throughput in applications where size and mass... [See More]
- Output Interface: Voltage
- Counts / Revolution: 6600 to 4200000
- Encoder Technology: Optical
- Accuracy: 2.00
from Broadcom Inc.
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of... [See More]
- Output Interface: Voltage; Current
- Counts / Revolution: 2048
- Encoder Technology: Optical; Modular Kit
- Count Rate: 320
from BEI Sensors
This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of use and the simplicity of installation, carry even higher the level of the 58mm European... [See More]
- Output Interface: Voltage
- Counts / Revolution: 96000
- Encoder Technology: Mechanical
- Diameter / Width: 2.28
from B&Plus USA, Inc.
REH-30R Series. Roller Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 200 to 2000
- Encoder Technology: Mechanical
- Diameter / Width: 2.51
from Dynapar Corp.
A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating potential damage at high ambient operating... [See More]
- Output Interface: Voltage
- Counts / Revolution: 500 to 10000
- Encoder Technology: Optical
- Accuracy: 150.00
from Broadcom Inc.
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago ’s... [See More]
- Output Interface: Voltage
- Lines / Revolution: 200
- Encoder Technology: Optical; Modular Kit
- Count Rate: 40
from BEI Sensors
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size... [See More]
- Output Interface: Square Wave; Voltage
- Lines / Revolution: 24 to 40640
- Encoder Technology: Optical
- Count Rate: 100
from B&Plus USA, Inc.
ME-12-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 100 to 2048
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]
- Output Interface: Voltage
- Counts / Revolution: 1024 to 2048
- Encoder Technology: Optical
- Accuracy: 150.00
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Counts / Revolution: 256 to 80000
- Encoder Technology: Optical
- Lines / Revolution: 54 to 20000
from B&Plus USA, Inc.
ME-17-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 100 to 500
- Encoder Technology: Mechanical
- Count Rate: 50
from Dynapar Corp.
Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extremely robust, the DWD38 encoder is also available in stainless steel to meet NEMA 4X and 6P... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1 to 5000
- Encoder Technology: Optical
- Diameter / Width: 3.75
from BEI Sensors
After the success of the marketing of its flame-proof encoders, BEI IDEACOD launches INTRATEX: range of incrémental encoders with intrinsic safety. These encoders are especially designed for explosive atmosphere gas or dust. Their grounds of application are the chemical industry (painting, solvent,... [See More]
- Output Interface: Voltage
- Counts / Revolution: 96000
- Encoder Technology: Mechanical
- Diameter / Width: 3.54
from B&Plus USA, Inc.
ME-20-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 40 to 7200
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder is also available in stainless steel to meet NEMA 4X... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1 to 3600
- Encoder Technology: Optical
- Diameter / Width: 2.32
from BEI Sensors
The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks. [See More]
- Output Interface: Voltage
- Counts / Revolution: 10000
- Encoder Technology: Mechanical
- Diameter / Width: 7.87
from B&Plus USA, Inc.
ME-30-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 40 to 10800
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double sealed housing that allows the encoder to... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1 to 5000
- Encoder Technology: Optical
- Diameter / Width: 3.75
from BEI Sensors
The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity. [See More]
- Output Interface: Voltage
- Counts / Revolution: 10000
- Encoder Technology: Mechanical
- Diameter / Width: 3.54
from B&Plus USA, Inc.
MES-40-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 100 to 15000
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket, flower pot, or flange adapter. This not only reduces the installation depth, but also... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1 to 2500
- Encoder Technology: Optical
- Diameter / Width: 3.55
from BEI Sensors
The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity. [See More]
- Output Interface: Voltage
- Counts / Revolution: 10000
- Encoder Technology: Mechanical
- Diameter / Width: 3.54
from B&Plus USA, Inc.
ME-50 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 500 to 10800
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features... [See More]
- Output Interface: Voltage
- Counts / Revolution: 64 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 5.5
from B&Plus USA, Inc.
ME-9-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage; Open Collector
- Counts / Revolution: 100 to 1024
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
The hard anodized aluminum alloy frame provides strength, ruggedness, and corrosion resistance. The hardened encapsulated electronics offer outstanding reliability under heavy machine vibration and accidental impacts. The electronics range from +5 to +15 volts DC and include the latest in short... [See More]
- Output Interface: Voltage
- Counts / Revolution: 64 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 7.17
from B&Plus USA, Inc.
MES-3P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1024
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output... [See More]
- Output Interface: Voltage
- Counts / Revolution: 64 to 1024
- Encoder Technology: Magnetic
- Diameter / Width: 13.13
from B&Plus USA, Inc.
MES-3PST Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 64 to 100
- Encoder Technology: Mechanical
- Count Rate: 100
from Dynapar Corp.
This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C. It also comes in a wide variety of shaft sizes, cover choices, and connector options.The durable SLIM Tach®... [See More]
- Output Interface: Voltage
- Counts / Revolution: 64 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 5.5
from Dynapar Corp.
NorthStar's HSD37 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to +100°C. Its Hard Anodized finish enclosure exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double-sealed housing that allows application... [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1 to 5000
- Encoder Technology: Optical
- Diameter / Width: 3.75
from Dynapar Corp.
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life-cycle costs. [See More]
- Output Interface: Square Wave; Voltage
- Counts / Revolution: 1024
- Encoder Technology: Optical
- Diameter / Width: 4.4
from Dynapar Corp.
The separately mounted ring and gear are designed to function without any setup or adjustments. Operation is reliable even in wet, dirty, and extreme industrial temperature environments. No flexible shaft coupling is required, and there are no bearings to wear out, meaning greater mechanical... [See More]
- Output Interface: Voltage
- Counts / Revolution: 1 to 60
- Encoder Technology: Mechanical
- Diameter / Width: 9.5
from Dynapar Corp.
ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all encoder electronics, including the optoelectronic sensors, which enhances reliability and... [See More]
- Output Interface: Voltage
- Counts / Revolution: 100 to 512
- Encoder Technology: Optical
- Lines / Revolution: 512
from Dynapar Corp.
The M9 may be used as direct replacements for most Hewlett Packard HEDS-5XXX encoders with no changes to the motor or cable.The M9 provides high performance feedback for precision motion control in a very small package. Its small envelope makes it ideal for instrument axes for position and speed... [See More]
- Output Interface: Voltage
- Counts / Revolution: 100 to 512
- Encoder Technology: Optical
- Lines / Revolution: 512
from Dynapar Corp.
Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with patented magnetoresistive technology. The outputs are available as either single or dual outputs... [See More]
- Output Interface: Voltage
- Counts / Revolution: 60 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 4.5
from Dynapar Corp.
The HS85 digital tachometer incorporates state-of-the-art magnetoresistive sensing technology. The magnetically encoded signals provide pulse codes of A, B, and an optional index pulse Z, with complements (A, B, Z). These signals are solid for the life of the encoder. They do not exhibit the... [See More]
- Output Interface: Voltage
- Counts / Revolution: 60 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 8.96
from Dynapar Corp.
Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3 phase commutation... [See More]
- Output Interface: Voltage
- Counts / Revolution: 200 to 1024
- Encoder Technology: Optical
- Accuracy: 300.00
from Dynapar Corp.
Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4" Profile Saves Space and can be "Sandwiched" Between Motor and ReducerCompact Height of... [See More]
- Output Interface: Voltage
- Counts / Revolution: 64 to 2048
- Encoder Technology: Magnetic
- Diameter / Width: 4.5