Pulse & Direction Incremental Rotary Encoders
from Portescap
D12 Magnetic Encoder. D12. The D12 magnetic encoder allows position monitoring without compromising on package size. Product Highlights. Integrative design. Insensitive to hostile environments. Low current consumption. Hall sensors position monitoring [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Lines / Revolution: 12
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Shaft Speed: 4000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from Gurley Precision Instruments
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max),... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Serial
- Encoder Technology: Optical
- Counts / Revolution: 900000
from Encoder Products Company
The Model 715 Accu-Coder ® is ideally suited for applications requiring bi-directional feedback with a constant pulse width. The Model 715 is available in two versions. The Model 715-1 provides output pulses for clockwise shaft rotation on one channel and pulses for counterclockwise rotation on... [See More]
- Encoder Signal Output: Pulse & Direction
- Counts / Revolution: 10000
from Portescap
F16 Magnetic Encoder. F16. The F16 magnetic encoder allows position monitoring without compromising on package size. Product Highlights. Integrative design. Insensitive to hostile environments. Low current consumption. Hall sensors position monitoring [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Lines / Revolution: 16
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Shaft Speed: 4000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from Portescap
HEDS 5500/5540 Optical Encoder. HEDS 5500/5540. This high-performance HEDS-5500 optical encoder is available in 2 or 3 channels. Its high-resolution will allow high accuracy for precise positioning applications. Product Highlights. High resolution. High accuracy for precise positioning. Stable... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Optical
- Lines / Revolution: 96 to 1024
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Incremental
- Encoder Technology: Optical
- Accuracy: 7.20
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from Portescap
MR2 Magneto-Resistive Encoder. MR2. The MR2 compact magneto-resistive encoder is available with a wide range of resolution, from 4 up to 512 lines. It perfectly suits many applications requiring closed loop motion feedback as well as accurate positioning. Product Highlights. Compatible with all... [See More]
- Encoder Signal Output: Pulse & Direction
- Lines / Revolution: 4 to 512
- Encoder Technology: Magnetic
- Count Rate: 1280
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Incremental
- Encoder Technology: Optical
- Accuracy: 7.20
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Incremental
- Encoder Technology: Optical
- Accuracy: 7.20
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. From May 1st 2025,... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. From May 1st 2025,... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. High protection rating for the food and beverage industry. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: Push-Pull (HTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage; Incremental
- Encoder Technology: Optical
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. From May 1st 2025,... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Due to global supply... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: IO-Link
- Encoder Technology: Magnetic
- Accuracy: 360.00
from Sinotech
Cone blind and hollow shaft encoder, axis inside diameter Φ9mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 1000 to 2500
from Quantum Devices, Inc.
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 250 to 2500
from Broadcom Inc.
The HEDB-9140 series are three channel optical incremental encoder module offered with a codewheel. When used with a codewheel, these low cost modules detect rotary position. Each module consists of a lensed LED source and a detector IC enclosed in a small plastic package. Due to a highly collimated... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Optical
- Lines / Revolution: 500
from PREMA Semiconductor GmbH
For higher flexibility at lower production volumes, PR5201 uses a reticle to adapt the photodiodes of the IC to customized resolutions and radii for A/B and Z channel. PR5201 includes a LED current control. With two signals indicating the sense of rotation and a phase change on A and B, PR5201... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 100 to 10000
from Gefran
Monodirectional encoder with position hysteresis; outputs x1, x2, x4 (EG01). Monodirectional or bidirectional, with or without separate zero reference output, encoder (EG02). The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage
- Encoder Technology: Mechanical
- Count Rate: 50
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoder Division product line. It was designed from the ground up for the industrial machine tool marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 288000
from Magnescale Americas, Inc.
Compact, reflective rotary Laserscale featuring high accuracy, high resolution, and high-speed response, Ideal for high-resolution angle measuring in HDD manufacturing equipment and precision measuring instruments. High resolution and high response speed(signal wavelength : 250nm). Clock generator... [See More]
- Encoder Signal Output: Pulse & Direction
- Shaft Speed: 13000
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Electro-Sensors, Inc.
#380 and #470 Rotary Shaft Encoders. Features. • Ideal for use on slow speed applications. • Multiple mounting configurations for easy installation. • Wide variety of pulse per revolution counts. • Traction wheel assembly available. The #380 Encoder is a standard industrial grade... [See More]
- Encoder Signal Output: Quadrature (optional feature); Single Channel; Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 1 to 1270
from OMEGA Engineering, Inc.
The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback,... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Current; NPN Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 1 to 20480
from B&Plus USA, Inc.
SE-17 Series. Approximate Sine Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Single Channel (optional feature); Pulse & Direction
- Output Interface: Approx. Sine Wave
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 360
from Sinotech
Hollow shaft encoder, axis diameter Φ8mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor. [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 1000 to 2500
from Quantum Devices, Inc.
Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design, the model JR12... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 10 to 20000
from Gefran
Tachometer with analogue output proportional to the speed and digital output. The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage
- Encoder Technology: Mechanical
- Count Rate: 50
from OMEGA Engineering, Inc.
The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along with speed and... [See More]
- Encoder Signal Output: Quadrature; Single Channel; Pulse & Direction
- Output Interface: Current
- Encoder Technology: Mechanical
- Counts / Revolution: 1000
from B&Plus USA, Inc.
SES-10 Series. Approximate Sine Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Single Channel (optional feature); Pulse & Direction
- Output Interface: Approx. Sine Wave
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 200
from Quantum Devices, Inc.
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 10 to 8192
from B&Plus USA, Inc.
REH-30R Series. Roller Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 200 to 2000
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Voltage; Serial; OL7272 high voltage line driver
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Sin/Cos
- Encoder Technology: Optical
- Counts / Revolution: 2000 to 50000
from B&Plus USA, Inc.
ME-12-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 2048
from Quantum Devices, Inc.
Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability of a bearing encoder design, the model QR12 can provide significant performance upgrades... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 4096 to 320000
from B&Plus USA, Inc.
ME-17-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 500
from Quantum Devices, Inc.
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 10 to 40000
from B&Plus USA, Inc.
ME-20-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 40 to 7200
from Quantum Devices, Inc.
Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Encoder Technology: Optical
- Lines / Revolution: 0 to 10000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Sin/Cos
- Encoder Technology: Optical
- Counts / Revolution: 2000 to 50000
from B&Plus USA, Inc.
ME-30-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 40 to 10800
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 10 to 8192
from B&Plus USA, Inc.
MES-40-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 15000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 500 to 40000
from B&Plus USA, Inc.
ME-50 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 500 to 10800
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 5000 to 320000
from B&Plus USA, Inc.
ME-9-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 1024
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
from B&Plus USA, Inc.
MEH-30 T Series. Diameter: 44mm. Height: 18mm. Thin Type Incremental Encoder (Hollow Type) [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Voltage
- Encoder Technology: Mechanical
- Counts / Revolution: 20000 to 200000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
from B&Plus USA, Inc.
MES-3P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave; Voltage
- Encoder Technology: Mechanical
- Counts / Revolution: 1024
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
from B&Plus USA, Inc.
MES-3PST Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Square Wave; Voltage
- Encoder Technology: Mechanical
- Counts / Revolution: 64 to 100
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
from B&Plus USA, Inc.
MES-6-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction
- Output Interface: Square Wave; Open Collector
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 360
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 250 to 2500
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Pulse & Direction
- Output Interface: Voltage
- Encoder Technology: Optical
- Counts / Revolution: 1 to 5000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 1 to 2500
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 5 to 120
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 6000 to 80000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 6000 to 80000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 6000 to 80000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 5 to 16384
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 5 to 16384
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Signal Output: Quadrature; Pulse & Direction; Index
- Output Interface: Square Wave
- Encoder Technology: Optical
- Counts / Revolution: 5 to 6000