Serial Incremental Rotary Encoders
from RS Components, Ltd.
SICK PFG05-A1KM0160 / 1060972 [See More]
- Output Interface: Serial; TTL
- Diameter / Width: 0.2362
- Counts / Revolution: 2500
from Sensata Technologies
Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]
- Output Interface: Serial
- Diameter / Width: 0.5000 to 1
- Count Rate: 1000
- Shaft Speed: 6000
from Gurley Precision Instruments
The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]
- Output Interface: Square Wave; Serial
- Lines / Revolution: 36000
- Encoder Technology: Optical
- Count Rate: 20000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from RS Components, Ltd.
SICK VFS60A-BHPK01024 / 1036747 [See More]
- Output Interface: Serial; TTL
- Diameter / Width: 0.5906
- Counts / Revolution: 1024
- Shaft Speed: 6000
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Output Interface: Serial; Serial Synchronous Interface
- Count Rate: 300 to 1000
- Lines / Revolution: 10000
- Diameter / Width: 0.5000 to 1
from Gurley Precision Instruments
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]
- Output Interface: Square Wave; Serial
- Lines / Revolution: 36000
- Encoder Technology: Optical
- Count Rate: 20000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from RS Components, Ltd.
Lenght measurement system compact with p [See More]
- Output Interface: Serial; HTL, TTL
- Shaft Speed: 12000
- Counts / Revolution: 16384
from Sensata Technologies
Parameters [See More]
- Output Interface: Serial; Serial Synchronous Interface
- Count Rate: 300 to 1000
- Lines / Revolution: 10000
- Diameter / Width: 0.5000 to 1.18
from Gurley Precision Instruments
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max),... [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 900000
- Encoder Technology: Optical
- Lines / Revolution: 11250
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from RS Components, Ltd.
NFC configurable incremental encoder wit [See More]
- Output Interface: Serial; HTL, TTL
- Shaft Speed: 12000
- Counts / Revolution: 16384
from Gurley Precision Instruments
The Seiries 835S is a family of industrial-grade optical incremental encoders, available in twodifferent models. They have the same mechanical and electrical features, but differ inperformance and price. [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 900000
- Encoder Technology: Optical
- Lines / Revolution: 11250
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from RS Components, Ltd.
NFC configurable incremental encoder wit [See More]
- Output Interface: Serial; HTL, TTL
- Shaft Speed: 12000
- Counts / Revolution: 16384
from Gurley Precision Instruments
The model 7700 Incremental and encoder is a compact, non-contact modular. encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors. Features common to both models... [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 20000
- Encoder Technology: Optical
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 77 mm, ø 15 mm (0.59") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 6000
from RS Components, Ltd.
NFC configurable incremental encoder wit [See More]
- Output Interface: Serial; HTL, TTL
- Shaft Speed: 8000
- Counts / Revolution: 16384
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Output Interface: Serial; Quad Output
- Counts / Revolution: 8192
- Encoder Technology: Magnetic
- Accuracy: 1080.00 to 2520.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 3500
from RS Components, Ltd.
INCR ENCODER. 6 MM-1T = 1024 IMP. [See More]
- Output Interface: Serial; TTL/HTL
- Diameter / Width: 0.3937
- Counts / Revolution: 65536
- Shaft Speed: 6000
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 864000
- Encoder Technology: Optical; Modular Kit
- Lines / Revolution: 10800
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 100 mm, ø 30 mm (1.18") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Accuracy: 360.00
- Encoder Technology: Optical
- Shaft Speed: 3500
from RS Components, Ltd.
Hengstler RS0-550-152 [See More]
- Output Interface: Serial; Rs422
- Diameter / Width: 0.4724
- Counts / Revolution: 500
- Shaft Speed: 10000
from Gurley Precision Instruments
1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 144000
- Encoder Technology: Optical
- Lines / Revolution: 1800
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Interface: Serial; Incremental
- Accuracy: 7.20
- Encoder Technology: Optical
- Shaft Speed: 8000
from RS Components, Ltd.
Hengstler RS0-550-169 [See More]
- Output Interface: Serial; Rs422
- Diameter / Width: 0.4724
- Counts / Revolution: 2500
- Shaft Speed: 10000
from Gurley Precision Instruments
The Series 9x20 is a family of optical incremental encoders designed for industrial grade applications that require high resolution and high accuracy. The Series 920 is available in two basic models and a variety of mechanical configurations. [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 18000
- Encoder Technology: Optical
- Lines / Revolution: 4500
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Interface: Serial; Incremental
- Accuracy: 7.20
- Encoder Technology: Optical
- Shaft Speed: 8000
from RS Components, Ltd.
Hengstler RS0-550-170 [See More]
- Output Interface: Serial; Rs422
- Diameter / Width: 0.4724
- Counts / Revolution: 5000
- Shaft Speed: 10000
from Gurley Precision Instruments
The Series 9x25 is a family of optical incremental encoders designed for industrial-grade applications that require high resolution and high accuracy. [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 36000
- Encoder Technology: Optical
- Lines / Revolution: 9000
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Interface: Serial; Incremental
- Accuracy: 7.20
- Encoder Technology: Optical
- Shaft Speed: 8000
from RS Components, Ltd.
Hengstler RI58-D/ 1024AD.37RB [See More]
- Output Interface: Serial; Rs422
- Diameter / Width: 0.4724
- Counts / Revolution: 1024
- Shaft Speed: 6000
from Gurley Precision Instruments
Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]
- Output Interface: Serial
- Counts / Revolution: 1048576
- Encoder Technology: Optical
- Accuracy: 12.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Shaft Speed: 4000
- Encoder Technology: Optical
- Rotor Inertia: 4.25E-4
from RS Components, Ltd.
SICK DBS36E-BBAJ01000 / 1061252 [See More]
- Output Interface: Serial; TTL, RS422
- Diameter / Width: 0.3150
- Counts / Revolution: 1000
- Shaft Speed: 6000
from Gurley Precision Instruments
The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: • Resolutions from 1 to 262,144 cycles/rev (4 to 1,048,576 counts/rev). • -40C to +85C extended... [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 1048576
- Encoder Technology: Optical
- Accuracy: 100.00
from POSITAL B.V.
POSITAL IXARC Incremental encoder: RS 422 (TTL) output, Through Hollow Shaft , ø 58 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Serial; Incremental
- Shaft Speed: 4000
- Encoder Technology: Optical
- Rotor Inertia: 4.25E-4
from RS Components, Ltd.
SICK DBS36E-BBAJ01024 / 1060868 [See More]
- Output Interface: Serial; RS422, TTL
- Diameter / Width: 0.3150
- Counts / Revolution: 1024
- Shaft Speed: 6000
from Gurley Precision Instruments
The Model R137 optical incremental encoder is designed for industrial-grade applications requiring high resolution in a small package. Mechanical features are as follows: • Optical reflective technology. • Single-board, surface-mount electronics for reliability. • RS-422 differential... [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 5373952
- Encoder Technology: Optical
- Accuracy: 75.00
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBAK02048 / 1058603 [See More]
- Output Interface: Serial; TTL, RS422
- Diameter / Width: 0.3150
- Counts / Revolution: 2048
- Shaft Speed: 6000
from Gurley Precision Instruments
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. • Resolutions up to 450,000 cycles/rev (1,800,000 counts/rev) [See More]
- Output Interface: Serial
- Counts / Revolution: 1800000
- Encoder Technology: Optical
- Accuracy: 30.00
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBAK02500 / 1061235 [See More]
- Output Interface: Serial; TTL, RS422
- Diameter / Width: 0.3150
- Counts / Revolution: 2500
- Shaft Speed: 6000
from Gurley Precision Instruments
Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]
- Output Interface: Serial
- Counts / Revolution: 1048576
- Encoder Technology: Optical
- Accuracy: 12.00
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBAL01024 / 1061078 [See More]
- Output Interface: Serial; TTL, RS422
- Diameter / Width: 0.3150
- Counts / Revolution: 1024
- Shaft Speed: 6000
from Gurley Precision Instruments
The Models R112S and R112B optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: • -40C to +85C extended operating temperature available. • Either shafted or blind-hollow shaft... [See More]
- Output Interface: Square Wave; Serial
- Counts / Revolution: 1048576
- Encoder Technology: Optical
- Accuracy: 200.00
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from RS Components, Ltd.
SICK DBS36E-BBAL02500 / 1065070 [See More]
- Output Interface: Serial; RS422, TTL
- Diameter / Width: 0.3150
- Counts / Revolution: 2500
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from RS Components, Ltd.
SICK DBS36E-BBAM01000 / 1068766 [See More]
- Output Interface: Serial; RS422, TTL
- Diameter / Width: 0.3150
- Counts / Revolution: 1000
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBAP01024 / 1062784 [See More]
- Output Interface: Serial; TTL
- Diameter / Width: 0.3150
- Counts / Revolution: 1024
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBCJ01024 / 1104654 [See More]
- Output Interface: Serial; RS422, TTL
- Diameter / Width: 0.3150
- Counts / Revolution: 1024
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBEK00360 / 1060530 [See More]
- Output Interface: Serial; HTL
- Diameter / Width: 0.3150
- Counts / Revolution: 360
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBEK00400 / 1060531 [See More]
- Output Interface: Serial; HTL
- Diameter / Width: 0.3150
- Counts / Revolution: 400
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBEM00500 / 1062353 [See More]
- Output Interface: Serial; HTL
- Diameter / Width: 0.3150
- Counts / Revolution: 500
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBEM02048 / 1063756 [See More]
- Output Interface: Serial; TTL
- Diameter / Width: 0.3150
- Counts / Revolution: 2048
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from RS Components, Ltd.
SICK DBS36E-BBEP01024 / 1066378 [See More]
- Output Interface: Serial; HTL
- Diameter / Width: 0.3150
- Counts / Revolution: 1024
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Interface: Voltage; Current; Serial; Programmable Incremental
- Accuracy: 316.08
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Size 58 mm, low profile. 204800 pulses/revolution. Suitable for electromedical [See More]
- Output Interface: Current; Serial
- Counts / Revolution: 2048 to 204800
- Encoder Technology: Optical
- Count Rate: 500
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Interface: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Counts / Revolution: 256 to 80000
- Encoder Technology: Optical
- Lines / Revolution: 54 to 20000
from Renco Encoders, Inc.
Three commutation channels in quadrature, meets NEMA ICS-16 [See More]
- Output Interface: Square Wave; Serial; TTL compatible
- Counts / Revolution: 250 to 2500
- Encoder Technology: Optical; Modular Kit
- Lines / Revolution: 250 to 2500
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Output Interface: Square Wave; Serial; Serial Synchronous Interface
- Counts / Revolution: 2048
- Encoder Technology: Optical
- Diameter / Width: 2.2
from Quantum Devices, Inc.
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]
- Output Interface: Square Wave; Serial
- Lines / Revolution: 0 to 5000
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
from Lika Electronic
Absolute kit-encoder for robotics. Precise optical sensing. Single turn resolution up to 23 bit. Electronic multiturn counter. Incremental sine/cosine track. Hollow shaft up to Ø24 mm [See More]
- Output Interface: Serial; Serial Synchronous Interface; BiSS-C
- Counts / Revolution: 8388608
- Encoder Technology: Optical; Modular Kit
- Lines / Revolution: 8388608
from Quantum Devices, Inc.
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance... [See More]
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Lines / Revolution: 0 to 20000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from Lika Electronic
Ultra flat kit-encoder. Absolute magnetic sensing. BiSS-C, SSI, SPI, Incremental + UVW interfaces. Resolution up to 19 bit. Axial or radial connector output [See More]
- Output Interface: Serial; Serial Synchronous Interface; BiSS-C, SPI
- Counts / Revolution: 65536
- Encoder Technology: Magnetic; Modular Kit
- Lines / Revolution: 524288
from Quantum Devices, Inc.
Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design, the model JR12... [See More]
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Lines / Revolution: 0 to 20000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from Quantum Devices, Inc.
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications... [See More]
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Lines / Revolution: 0 to 20000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]
- Output Interface: Square Wave; Voltage; Serial; OL7272 high voltage line driver
- Lines / Revolution: 0 to 5000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from Quantum Devices, Inc.
Quantum Devices Model QM22 optical rotary encoder is a high performance, small diameter modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM22's versatile electrical configurations include lines counts up to 2500* and... [See More]
- Output Interface: Square Wave; Serial; Single-ended TTL
- Lines / Revolution: 0 to 2500
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM35's versatile electrical configurations include lines counts up to 8192 and several... [See More]
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Lines / Revolution: 0 to 8192
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
from Quantum Devices, Inc.
Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability of a bearing encoder design, the model QR12 can provide significant performance upgrades... [See More]
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Lines / Revolution: 0 to 20000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from Quantum Devices, Inc.
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Lines / Revolution: 0 to 5000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000
from Quantum Devices, Inc.
Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Lines / Revolution: 0 to 10000
- Encoder Technology: Optical
- Shaft Speed: 0.0 to 8000