Reference / Index Channel Incremental Rotary Encoders
from Sensata Technologies
The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting ring and shaft coupling. The integrated mounting ring and shaft coupling allow for simplified installation and a... [See More]
- Lines / Revolution: 1 to 28800
- Shaft Speed: 10000
- Count Rate: 100 to 800
- Encoder Signal Output: Quadrature; Index
from DigiKey
ENCODER OPT QUAD VERT CABLE LEAD [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 360
- Operating Temperature: 32 to 140
from Gurley Precision Instruments
The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 36000
- Output Interface: Square Wave; Serial
- Count Rate: 20000
from Sensata Technologies
The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of... [See More]
- Lines / Revolution: 1 to 1024
- Shaft Speed: 5000
- Count Rate: 100
- Rotor Inertia: 0.0060
from DigiKey
ENCODER OPT QUAD VERT CABLE LEAD [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 360
- Operating Temperature: 32 to 140
from Gurley Precision Instruments
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 36000
- Output Interface: Square Wave; Serial
- Count Rate: 20000
from Sensata Technologies
The ES25 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of... [See More]
- Lines / Revolution: 1 to 2048
- Shaft Speed: 5000
- Count Rate: 100
- Rotor Inertia: 0.0060
from DigiKey
ENCODER OPT QUAD VERT CABLE LEAD [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 500
- Operating Temperature: 14 to 158
from Gurley Precision Instruments
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max),... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 900000
- Output Interface: Square Wave; Serial
- Lines / Revolution: 11250
from Sensata Technologies
The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty applications. The EX11 offers benefits of the Opto-ASIC design with 1024 line counts in a 1.1 inch diameter size. Packaged in a glass filled polycarbonate housing with 1/8 ” stainless... [See More]
- Diameter / Width: 0.1247
- Encoder Signal Output: Quadrature; Index
from DigiKey
ENCODER OPT QUAD VERT CABLE LEAD [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 500
- Operating Temperature: 14 to 158
from Gurley Precision Instruments
The Seiries 835S is a family of industrial-grade optical incremental encoders, available in twodifferent models. They have the same mechanical and electrical features, but differ inperformance and price. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 900000
- Output Interface: Square Wave; Serial
- Lines / Revolution: 11250
from Sensata Technologies
The Omnicoder ® features a patented dynamic encoder resolution capability that allows users to easily program the encoder resolution to any value between 1 and 10,000 counts per turn. Packaged in BEI ’s flagship Model H25 incremental encoder, the Omnicoder ® allows for virtually... [See More]
- Lines / Revolution: 1 to 10000
- Shaft Speed: 8000 to 30000
- Diameter / Width: 0.3750
- Rotor Inertia: 4.10E-4
from DigiKey
ENCODER OPT QUAD VERT CABLE LEAD [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 200
- Operating Temperature: 14 to 158
from Gurley Precision Instruments
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share... [See More]
- Encoder Technology: Magnetic
- Diameter / Width: 0.3150
- Lines / Revolution: 4096
- Shaft Speed: 30000
from Sensata Technologies
The H38 is an explosion proof version of the field-proven H25 encoder series. The H38 is UL certified for NEMA Class 4X and 6 (outdoor nonhazardous locations) and Class 4X and 13 (indoor non-hazardous locations). It is available with single and triple certifications for use in hazardous locations... [See More]
- Lines / Revolution: 1 to 72000
- Diameter / Width: 0.3750
- Count Rate: 100
- Shaft Speed: 10000
from DigiKey
ENCODER OPT QUAD VERT CABLE LEAD [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 360
- Operating Temperature: 14 to 158
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 8192
- Output Interface: Serial; Quad Output
- Accuracy: 1080.00 to 2520.00
from Sensata Technologies
The HS35 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. [See More]
- Lines / Revolution: 5000
- Shaft Speed: 6000
- Count Rate: 150 to 300
- Rotor Inertia: 0.0190
from DigiKey
Rotary Encoder Incremental Programmable Quadrature with Index (Incremental) Vertical [See More]
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 212
- Features: Programmable
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 864000
- Output Interface: Square Wave; Serial
- Lines / Revolution: 10800
from Sensata Technologies
The HS45 is a large bore, heavy duty, rugged encoder designed to operate in very demanding environments. It is available in both single and dual output versions as shown. These encoders use a preloaded bearing set for mechanical stability and a long service life. The dual output version has... [See More]
- Lines / Revolution: 8192
- Shaft Speed: 5000
- Count Rate: 150
- Rotor Inertia: 0.0630
from DigiKey
Rotary Encoder Incremental Programmable Quadrature with Index (Incremental) Right Angle [See More]
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 212
- Features: Programmable
from Gurley Precision Instruments
1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades [See More]
- Encoder Technology: Optical
- Counts / Revolution: 144000
- Output Interface: Square Wave; Serial
- Lines / Revolution: 1800
from Sensata Technologies
The L25 is a lighter duty version of BEI ’s H25 optical encoder Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque. Other features include ABEC 5 bearings, EMI shielding, a 1/4 ” diameter stainless steel shaft and a drawn... [See More]
- Lines / Revolution: 1 to 28800
- Diameter / Width: 0.2500
- Count Rate: 100 to 800
- Shaft Speed: 10000
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 500
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
The Series 9x20 is a family of optical incremental encoders designed for industrial grade applications that require high resolution and high accuracy. The Series 920 is available in two basic models and a variety of mechanical configurations. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 18000
- Output Interface: Square Wave; Serial
- Lines / Revolution: 4500
from Sensata Technologies
Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]
- Output Interface: Serial
- Diameter / Width: 0.5000 to 1
- Count Rate: 1000
- Shaft Speed: 6000
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
The Series 9x25 is a family of optical incremental encoders designed for industrial-grade applications that require high resolution and high accuracy. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 36000
- Output Interface: Square Wave; Serial
- Lines / Revolution: 9000
from Sensata Technologies
Parameters [See More]
- Lines / Revolution: 10000
- Diameter / Width: 0.5000 to 1.18
- Count Rate: 300 to 1000
- Shaft Speed: 6000
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1048576
- Output Interface: Serial
- Accuracy: 12.00
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Output Interface: Serial; Serial Synchronous Interface
- Count Rate: 300 to 1000
- Lines / Revolution: 10000
- Diameter / Width: 0.5000 to 1
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
The Model R137 optical incremental encoder is designed for industrial-grade applications requiring high resolution in a small package. Mechanical features are as follows: • Optical reflective technology. • Single-board, surface-mount electronics for reliability. • RS-422 differential... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5373952
- Output Interface: Square Wave; Serial
- Accuracy: 75.00
from Sensata Technologies
By the time you have read this first sentence, you could have installed the model MX21 INSTA-MOUNT ™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or... [See More]
- Rotor Inertia: 2.60E-5
- Encoder Signal Output: Quadrature; Index
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. • Resolutions up to 450,000 cycles/rev (1,800,000 counts/rev) [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1800000
- Output Interface: Serial
- Accuracy: 30.00
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1048576
- Output Interface: Serial
- Accuracy: 12.00
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000
- Operating Temperature: -13 to 185
from Gurley Precision Instruments
The Models R112S and R112B optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: • -40C to +85C extended operating temperature available. • Either shafted or blind-hollow shaft... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1048576
- Output Interface: Square Wave; Serial
- Accuracy: 200.00
from DigiKey
ENCODER OPT QUAD R/A CABLE LEADS [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 2000
- Operating Temperature: -13 to 185
from DigiKey
ENCODER INCREMENTAL QUAD R/A [See More]
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 221
- Features: Programmable
from DigiKey
ENCODER INC QUAD VERT CONN [See More]
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 221
- Features: Programmable
from DigiKey
ENC INCREMNTL QUAD VERT CONNECTR [See More]
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 257
- Features: Programmable
from DigiKey
Rotary Encoder Incremental 2048 Quadrature with Index (Incremental) Right Angle [See More]
- Counts / Revolution: 2048
- Operating Temperature: -40 to 212
- Encoder Signal Output: Quadrature; Index
from DigiKey
ENCODER OPTICAL QUAD CONNECTOR [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 2000
- Operating Temperature: 32 to 158
from DigiKey
ENCODER INCREMENTAL QUAD CONN [See More]
- Counts / Revolution: 1024
- Operating Temperature: 32 to 158
- Encoder Signal Output: Quadrature; Index
from DigiKey
ENCODER OPTICAL QUAD CONNECTOR [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 720
- Operating Temperature: 32 to 158
from DigiKey
ENCODER OPTICAL QUAD CONNECTOR [See More]
- Encoder Technology: Optical
- Operating Temperature: -4 to 185
- Encoder Signal Output: Quadrature; Index
from DigiKey
ENC INCRE QUAD VERT TERMINAL PIN [See More]
- Counts / Revolution: 500
- Operating Temperature: -40 to 212
- Encoder Signal Output: Quadrature; Index
from Renco Encoders, Inc.
Features. Rugged die cast aluminum flange and cover. 2 data channels in quadrature. Standard 90 ° index pulse. Max line counts of 8192. 500 KHz frequency response. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 400 to 40000
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 100 to 10000
from Quantum Devices, Inc.
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
- Output Interface: Square Wave; Serial
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Optical
- Count Rate: 120000
- Counts / Revolution: 250 to 2048
- Diameter / Width: 6.22
from Broadcom Inc.
Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]
- Encoder Technology: Optical; Modular Kit
- Lines / Revolution: 1250
- Output Interface: Square Wave; TTL Compatible
- Count Rate: 75
from BEI Sensors
The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting ring and shaft coupling. the integratedmounting ring and shaft coupling allow for simplified installing and a... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 72000
- Output Interface: Square Wave
- Lines / Revolution: 18000
from Celera Motion
MicroE Mercury kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has broad alignment tolerances for fast and easy setup. Benefits. Miniature sensor fits into tight spaces. Wide alignment... [See More]
- Encoder Technology: Optical
- Accuracy: 2.00
- Counts / Revolution: 6600 to 655000
- Shaft Speed: 13000
from DR. JOHANNES HEIDENHAIN GmbH
Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes [See More]
- Encoder Technology: Optical
- Lines / Revolution: 9000 to 18000
- Output Interface: Square Wave; TTL, Vpp
- Rotor Inertia: 0.0028
from Dynapar Corp.
The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1024 to 2048
- Output Interface: Voltage
- Accuracy: 150.00
from Electro-Sensors, Inc.
#380 and #470 Rotary Shaft Encoders. Features. • Ideal for use on slow speed applications. • Multiple mounting configurations for easy installation. • Wide variety of pulse per revolution counts. • Traction wheel assembly available. The #380 Encoder is a standard industrial grade... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1 to 6000
- Output Interface: Square Wave
- Count Rate: 20
from OMEGA Engineering, Inc.
The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback,... [See More]
- Encoder Technology: Mechanical
- Counts / Revolution: 1 to 20480
- Output Interface: Current; NPN Open Collector
- Count Rate: 1000
from Magnescale Americas, Inc.
Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm. High.speed response... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 343 to 1190
- Counts / Revolution: 302400 to 1048576
- Encoder Signal Output: Index
from Renco Encoders, Inc.
Three commutation channels in quadrature, meets NEMA ICS-16 [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 250 to 2500
- Output Interface: Square Wave; Serial; TTL compatible
- Lines / Revolution: 250 to 2500
from Quantum Devices, Inc.
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
- Output Interface: Square Wave; Current; Single-ended TTL
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Accuracy: 0.50
- Counts / Revolution: 256 to 1024
- Encoder Signal Output: Index
from Broadcom Inc.
Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]
- Encoder Technology: Optical; Modular Kit
- Lines / Revolution: 2500
- Output Interface: Square Wave
- Count Rate: 150
from BEI Sensors
The H20 is an all metal, extremely rugged encoder designed to economically fill the resolution range up to 2048 cycles per turn. This compact unit features a shock resistant disc, heavy duty bearings, and EMI shielding. The H20 conforms to NEMA 4 and 13 requirements. The H20 is also available in a... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 8192
- Output Interface: Square Wave
- Lines / Revolution: 2048
from DR. JOHANNES HEIDENHAIN GmbH
Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes [See More]
- Encoder Technology: Optical
- Lines / Revolution: 18000 to 36000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0510
from Dynapar Corp.
The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 200 to 5000
- Output Interface: Voltage
- Accuracy: 150.00
from Renco Encoders, Inc.
Features. 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Opto-Asic technology. 200 KHz frequency response. RS-422 interface available. [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 1000 to 20000
- Output Interface: Square Wave; RENCO Serial I/F
- Lines / Revolution: 250 to 5000
from Quantum Devices, Inc.
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 250 to 2500
- Output Interface: Square Wave
- Count Rate: 120
from Broadcom Inc.
The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 500
- Output Interface: Square Wave
- Count Rate: 100
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoder Division product line. It was designed from the ground up for the industrial machine tool marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 288000
- Output Interface: Square Wave
- Lines / Revolution: 72000
from DR. JOHANNES HEIDENHAIN GmbH
Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes [See More]
- Encoder Technology: Optical
- Lines / Revolution: 18000 to 36000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0510
from Dynapar Corp.
A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1024 to 2048
- Output Interface: Voltage
- Accuracy: 150.00
from Renco Encoders, Inc.
Features. 41mm O.D. (1.5 inch). Robust .060" [1,524mm] chrome-on-glass. code disk. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. Flexible mounting plate accommodates. large axial movement. Integral cable strain relief. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 64 to 5000
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 16 to 1250
from Quantum Devices, Inc.
Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design, the model JR12... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 10 to 20000
- Output Interface: Square Wave
- Lines / Revolution: 10 to 5000
from Broadcom Inc.
The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x supports a wide range of encoding resolution... [See More]
- Encoder Technology: Optical
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1000 to 5000
- Operating Temperature: -40 to 239
from BEI Sensors
The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft to provide an accurate, backlash-free... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 10160
- Output Interface: Square Wave; Comm Tracks
- Lines / Revolution: 2540
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 9000 to 18000
- Output Interface: Square Wave; TTL, Vpp
- Rotor Inertia: 0.0103
from Dynapar Corp.
A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating potential damage at high ambient operating... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 500 to 10000
- Output Interface: Voltage
- Accuracy: 150.00
from Renco Encoders, Inc.
Features. 50mm O.D. (1.97 inch). Max line count of 10000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate. large axial shaft movement. Differential Sensor Array. 300 KHz frequency response. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 400 to 37268
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 100 to 8192
from Quantum Devices, Inc.
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 10 to 8192
- Output Interface: Square Wave
- Lines / Revolution: 10 to 2048
from Broadcom Inc.
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5000
- Output Interface: Square Wave; Voltage
- Count Rate: 1000
from BEI Sensors
The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a cable gland. This low-profile design, just 2" deep, is... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 8192
- Output Interface: Square Wave
- Lines / Revolution: 2048
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 18000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.1487
from Dynapar Corp.
A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1024 to 2048
- Output Interface: Voltage
- Accuracy: 150.00
from Renco Encoders, Inc.
Features. 50mm O.D. (1.97 inch). Max line count of 5000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate. large axial shaft movement. Opto-Asic technology. 300 KHz frequency response. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1000 to 20000
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 250 to 5000
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
- Output Interface: Square Wave; Voltage; Serial; OL7272 high voltage line driver
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 2000 to 50000
- Output Interface: Sin/Cos
- Lines / Revolution: 2000 to 5000
from Broadcom Inc.
The Avago AEDT-981x is a series of high resolution 3-channel optical incremental encoder modules designed for robust, high precision motion control applications. Building upon Avago's market-proven HEDS-914x series, the AEDT-981x features a built-in interpolator supporting a wide range of encoding... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5000
- Output Interface: Voltage
- Count Rate: 1000
from BEI Sensors
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 20320
- Output Interface: Square Wave
- Lines / Revolution: 5080
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 36000
- Output Interface: Square Wave; µApp
- Rotor Inertia: 0.0489
from Dynapar Corp.
The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with... [See More]
- Encoder Technology: Mechanical
- Accuracy: 150.00
- Output Interface: Square Wave
- Diameter / Width: 1.5
from Renco Encoders, Inc.
Features. Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response. [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 16 to 16384
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 4 to 4096
from Quantum Devices, Inc.
Quantum Devices Model QM22 optical rotary encoder is a high performance, small diameter modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM22's versatile electrical configurations include lines counts up to 2500* and... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 2500
- Output Interface: Square Wave; Serial; Single-ended TTL
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 4096 to 320000
- Output Interface: Square Wave
- Count Rate: 1300
from Broadcom Inc.
Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1250 to 2500
- Output Interface: Square Wave; TTL Compatible
- Count Rate: 200
from BEI Sensors
The L25 is a lighter duty version of BEI's H25 optical encoder. Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque. Other features include ABEC 5 bearings, EMI shielding, a 1/4" diameter stainless steel shaft and a drawn aluminum cover. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 72000
- Output Interface: Square Wave
- Lines / Revolution: 18000
from DR. JOHANNES HEIDENHAIN GmbH
Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 18000 to 90000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.1699
from Dynapar Corp.
ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all encoder electronics, including the optoelectronic sensors, which enhances reliability and... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 100 to 512
- Output Interface: Voltage
- Lines / Revolution: 512
from Renco Encoders, Inc.
Features. 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available for... [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 64 to 8192
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 16 to 2048
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM35's versatile electrical configurations include lines counts up to 8192 and several... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 8192
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 10 to 40000
- Output Interface: Square Wave
- Lines / Revolution: 10 to 10000
from Broadcom Inc.
The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 100 to 1000
- Output Interface: Square Wave; TTL Compatible
- Count Rate: 100
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoders with graduation on steel scale drumField of application: Rotary tables, Swivel heads, Accurate, highly dynamic motors - Large diameter range- High permissible shaft speeds- High accuracy- Various shapes of drum- Various line counts per diameter- Protective cover for increased... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 3000 to 52000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0382 to 36.53
from Dynapar Corp.
The M9 may be used as direct replacements for most Hewlett Packard HEDS-5XXX encoders with no changes to the motor or cable.The M9 provides high performance feedback for precision motion control in a very small package. Its small envelope makes it ideal for instrument axes for position and speed... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 100 to 512
- Output Interface: Voltage
- Lines / Revolution: 512
from Renco Encoders, Inc.
Features. 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" (1.53mm) chrome on glass code disk. [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 20 to 8192
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 5 to 2048
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 8192
- Output Interface: Square Wave; Current; Single-ended TTL
- Encoder Signal Output: Quadrature; Index
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 2000 to 50000
- Output Interface: Sin/Cos
- Lines / Revolution: 2000 to 5000
from Broadcom Inc.
The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 500
- Output Interface: Square Wave
- Count Rate: 100
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoders with graduation on steel scale drumField of application: Rotary tables, Swivel heads, Accurate, highly dynamic motors - Large diameter range- High permissible shaft speeds- High accuracy- Various shapes of drum- Various line counts per diameter- Protective cover for increased... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 12000 to 52000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0396 to 8.35
from Dynapar Corp.
Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3 phase commutation... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 200 to 1024
- Output Interface: Voltage
- Accuracy: 300.00
from Renco Encoders, Inc.
Features. Small size 22mm O.D. (.866 inch). Max line count of 1024. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Easily centered with motor pilot. Opto-Asic technology. 300KHz min frequency response. [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 16 to 4096
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 4 to 1024
from Quantum Devices, Inc.
Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability of a bearing encoder design, the model QR12 can provide significant performance upgrades... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
- Output Interface: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 10 to 8192
- Output Interface: Square Wave
- Lines / Revolution: 10 to 2048
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoders with graduation on steel tapeField of application: Large rotary tables, Telescopes, Special applications - Very large diameter range- Full-circle and segment versions- High variability of diameter- High accuracy- Inward or outward scale tape [See More]
- Encoder Technology: Optical
- Counts / Revolution: 36000 to 90000
- Output Interface: Square Wave; Vpp
- Encoder Signal Output: Index
from Renco Encoders, Inc.
Features. Line count up to 4000. 2 data channels in quadrature. Once around index pulse. Optimized for Size 11 motor. CMOS ASIC design. 500 KHz frequency response. Push/Pull or Line Driver outputs [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 320 to 16384
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 80 to 4096
from Quantum Devices, Inc.
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 500 to 40000
- Output Interface: Square Wave
- Lines / Revolution: 500 to 10000
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise [See More]
- Encoder Technology: Optical
- Counts / Revolution: 4096
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0071
from Renco Encoders, Inc.
Features. Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Several gating options available. Opto-Asic technology. Frequency response to 500KHz (all... [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 16 to 32768
- Output Interface: Square Wave; RENCO Serial I/F
- Lines / Revolution: 4 to 8192
from Quantum Devices, Inc.
Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 0 to 10000
- Output Interface: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Shaft Speed: 0.0 to 8000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5000 to 320000
- Output Interface: Square Wave
- Count Rate: 1300
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise [See More]
- Encoder Technology: Optical
- Counts / Revolution: 131072
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 7.08E-4 to 0.0354
from Renco Encoders, Inc.
Features. Patended slide lock for easy installation. Line counts up to 5000. 2 data channels in quadrature. Once around index pulse. 3 commutation channels (optional). Up to 300 KHz frequency response. Several mounting options [See More]
- Encoder Technology: Optical; Modular Kit
- Counts / Revolution: 1000 to 20000
- Output Interface: Square Wave; Serial (optional feature); RENCO Serial I/F
- Lines / Revolution: 250 to 5000
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Square Wave
- Count Rate: 320
from DR. JOHANNES HEIDENHAIN GmbH
Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise [See More]
- Encoder Technology: Optical
- Counts / Revolution: 180000
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.1699
from Renco Encoders, Inc.
Features. 41mm O.D. (1.5 inch). Multiple output formats available. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. C-Flange mounting adapter, (with flex couplings). Integral cable strain relief. [See More]
- Encoder Technology: Optical
- Counts / Revolution: 64 to 5000
- Output Interface: Square Wave; TTL Compatible
- Lines / Revolution: 16 to 1250
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Square Wave
- Count Rate: 320
from DR. JOHANNES HEIDENHAIN GmbH
The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 1800 to 7200
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.2266 to 33.28
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
- Output Interface: Square Wave
- Count Rate: 320
from DR. JOHANNES HEIDENHAIN GmbH
The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 512 to 1024
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0170 to 0.1982
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
- Output Interface: Square Wave
- Count Rate: 320
from DR. JOHANNES HEIDENHAIN GmbH
Electronic handwheel- with mechanical detent- for general automation technology [See More]
- Output Interface: Square Wave; TTL
- Encoder Signal Output: Index
- Lines / Revolution: 100
- Operating Temperature: 32 to 140
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
- Output Interface: Square Wave
- Count Rate: 320
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 1000 to 5000
- Output Interface: Square Wave; TTL, HTL, Vpp
- Diameter / Width: 0.7874 to 1.97
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 250 to 2500
- Output Interface: Square Wave
- Count Rate: 120
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Encoder Technology: Optical
- Lines / Revolution: 100 to 3600
- Output Interface: Square Wave; TTL, HTL, Vpp
- Count Rate: 100 to 300
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1 to 2500
- Output Interface: Square Wave
- Count Rate: 120
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 500 to 8192
- Output Interface: Square Wave; TTL
- Count Rate: 300
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5 to 120
- Output Interface: Square Wave
- Count Rate: 10
from DR. JOHANNES HEIDENHAIN GmbH
ROD,ROCandROQrotary encoders from HEIDENHAIN have their own bearings and are sealed. They are robust and compact. These encoders are coupled by the rotor to the measured shaft through a separate coupling that compensates axial motion and misalignment between the encoder shaft and measured shaft. [See More]
- Encoder Technology: Optical
- Lines / Revolution: 100 to 3600
- Output Interface: Square Wave; TTL, HTL, Vpp
- Rotor Inertia: 7.08E-5
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 6000 to 80000
- Output Interface: Square Wave
- Count Rate: 300
from DR. JOHANNES HEIDENHAIN GmbH
In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without integral bearings. Of particular importance are the mounting eccentricity and radial runout of the measured shaft. [See More]
- Encoder Technology: Optical
- Lines / Revolution: 1024 to 2048
- Output Interface: Square Wave; TTL, Vpp
- Rotor Inertia: 3.04E-4 to 3.12E-4
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 6000 to 80000
- Output Interface: Square Wave
- Count Rate: 300
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 6000 to 80000
- Output Interface: Square Wave
- Count Rate: 300
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5 to 16384
- Output Interface: Square Wave
- Count Rate: 150
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 5 to 16384
- Output Interface: Square Wave
- Count Rate: 150