Magnetic Incremental Rotary Encoders
from Gurley Precision Instruments
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share... [See More]
- Encoder Technology: Magnetic
- Diameter / Width: 0.3150
- Lines / Revolution: 4096
- Shaft Speed: 30000
from Portescap
D12 Magnetic Encoder. D12. The D12 magnetic encoder allows position monitoring without compromising on package size. Product Highlights. Integrative design. Insensitive to hostile environments. Low current consumption. Hall sensors position monitoring [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 12
- Output Interface: Square Wave
- Count Rate: 10
from FAULHABER MICROMO
Small size. Index channel [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 64
- Output Interface: Square Wave
- Operating Temperature: -13 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Shaft Speed: 12000
from Encoder Products Company
The Model 30M Accu-Coder © is a compact, incremental encoder module with advanced magnetic sensing and signal processing technology. Featuring resolutions from 1 to 1024 CPR, commutation channels, several output types, and two supply voltage options, it can be configured for a wide range of... [See More]
- Encoder Technology: Magnetic; Modular Kit
- Encoder Signal Output: Quadrature
- Counts / Revolution: 1 to 1024
- Operating Temperature: -40 to 248
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.44
from DigiKey
ENCODER MAG QUAD VERT WIRE LEAD [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 2
- Operating Temperature: -40 to 257
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 8192
- Output Interface: Serial; Quad Output
- Accuracy: 1080.00 to 2520.00
from Portescap
F16 Magnetic Encoder. F16. The F16 magnetic encoder allows position monitoring without compromising on package size. Product Highlights. Integrative design. Insensitive to hostile environments. Low current consumption. Hall sensors position monitoring [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 16
- Output Interface: Square Wave
- Count Rate: 15
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 256
- Output Interface: Square Wave; Current
- Operating Temperature: -13 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Shaft Speed: 12000
from Encoder Products Company
The Model 30MT Accu-Coder ® is a compact, incremental magnetic encoder module with advanced magnetic sensing and signal processing technology. With a built-in alignment feature, the threaded housing allows for quick, accurate air-gap setting. Featuring resolutions up to 1024 CPR, several output... [See More]
- Encoder Technology: Magnetic; Modular Kit
- Encoder Signal Output: Quadrature
- Counts / Revolution: 1024
- Operating Temperature: -40 to 248
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.44
from DigiKey
ENCODER MAGNETIC QUAD VERT LEAD [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 256
- Operating Temperature: -40 to 257
from Portescap
M-Sense16 Magnetic Encoder. M-Sense16. The M-Sense16 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion feedback. The M-Sense16 is available with a wide resolution range up to 1024... [See More]
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 257
- Count Rate: 4000
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact with a length of only 1.7 mm. Wide range of resolutions [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 50
- Output Interface: Square Wave; Current
- Operating Temperature: -13 to 185
from POSITAL B.V.
POSITAL IXARC Programmable Incremental with Fractional PPR encoder: Push-Pull (HTL) output, Square, □ 2.25", ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Voltage; Current; Serial; Programmable Incremental with Fractional PPR
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.44
from DigiKey
ENCODER MAGNETIC QUAD WIRE LEADS [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 100
- Operating Temperature: 14 to 158
from Portescap
M-Sense22 Magnetic Encoder. M-Sense22. The M-Sense22 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion feedback. The M-Sense22 is available with a wide resolution range option. The... [See More]
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 257
- Count Rate: 4000
from FAULHABER MICROMO
Custom-resolution up to 1024 lines per revolution available as standard. Index channel. Small size [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 128
- Output Interface: Square Wave; Current
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.44
from DigiKey
ENCODER MAGNETIC QUAD VERT CABLE [See More]
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 185
- Encoder Signal Output: Quadrature
from Portescap
MR2 Magneto-Resistive Encoder. MR2. The MR2 compact magneto-resistive encoder is available with a wide range of resolution, from 4 up to 512 lines. It perfectly suits many applications requiring closed loop motion feedback as well as accurate positioning. Product Highlights. Compatible with all... [See More]
- Encoder Technology: Magnetic
- Count Rate: 1280
- Lines / Revolution: 4 to 512
- Encoder Signal Output: Pulse & Direction
from FAULHABER MICROMO
Custom-resolution up to 1024 lines per revolution available as standard. Line Driver. Index channel. Small size [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 512
- Output Interface: Square Wave
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.65
from DigiKey
ENCODER MAGNETIC QUAD VERT CABLE [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 16
- Operating Temperature: -40 to 185
from FAULHABER MICROMO
Integrated encoder for brushless flat DC-micromotors of the BXT H series. Extremely compact with a length of only 6.2 mm. Index channel. Wide range of resolutions [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 256
- Output Interface: Square Wave; Current
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. From May 1st 2025,... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.44
from DigiKey
ENC MAG QUAD USER SELECT PC PIN [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 32
- Operating Temperature: -40 to 185
from FAULHABER MICROMO
Integrated encoder for brushless flat DC-micromotors of the BXT H series. Extremely compact with a length of only 6.2 mm. Line Driver. Index channel. Wide range of resolutions [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 256
- Output Interface: Square Wave
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. From May 1st 2025,... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 1.44
from DigiKey
Rotary Encoder Magnetic Quadrature (Incremental) [See More]
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 257
- Encoder Signal Output: Quadrature
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 1024
- Output Interface: Square Wave; Current
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) Vertical [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 257
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series. Wide range of resolutions. Index channel [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 512
- Output Interface: Square Wave; Current
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. High protection rating for the food and beverage industry. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
ENCODER MAG COMMUT VERT SMD TAB [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 257
from FAULHABER MICROMO
Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series. Line Driver. Wide range of resolutions. Index channel [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 1024
- Output Interface: Square Wave
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
ENCODER MAG COMMUT VERT SMD TAB [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature; Index
- Counts / Revolution: 1024
- Operating Temperature: -40 to 257
from FAULHABER MICROMO
Fully integrated encoder for brushless DC-motors of the B, BHS, and BHT series. Extremely compact, motors are not extended by encoders. Index channel. Wide range of resolutions [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 256
- Output Interface: Square Wave; Current
- Operating Temperature: -22 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic 64 Quadrature (Incremental) [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 64
- Operating Temperature: -40 to 257
from FAULHABER MICROMO
Highest resolutions up to 10 000 lines per revolution. Customer-specific resolutions freely programmable. High signal quality and accuracy. Supports supply voltage of 3.3 V and 5 V. Wide temperature range. Small size [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 256
- Output Interface: Square Wave; Current
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic Quadrature (Incremental) [See More]
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 284
- Encoder Signal Output: Quadrature
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic Programmable Commutation, PWM, SPI, Quadrature with index (Incremental) [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Signal Output: Quadrature; Index
- Operating Temperature: -40 to 302
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic Quadrature (Incremental) [See More]
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 302
- Encoder Signal Output: Quadrature
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic 1280 Quadrature (Incremental) [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 1280
- Operating Temperature: -40 to 257
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic 128 Quadrature (Incremental) Vertical [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 128
- Operating Temperature: -40 to 257
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.28
from DigiKey
Rotary Encoder Magnetic 256 Quadrature (Incremental) Vertical [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 256
- Operating Temperature: -40 to 257
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic 256 Quadrature (Incremental) Vertical [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 256
- Operating Temperature: -40 to 257
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. From May 1st 2025, products produced in EU and Singapore have an import surcharge... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic 256 Quadrature (Incremental) Vertical [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 256
- Operating Temperature: -40 to 257
from POSITAL B.V.
POSITAL IXARC Programmable Incremental encoder: Open-Collector output, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Magnetic
- Accuracy: 316.08
- Output Interface: Current; Programmable Incremental
- Shaft Speed: 12000
from ifm efector inc.
Can be configured as encoder, speed monitor or counter. Clearly visible LED display with red/green color change. High shock and vibration resistance. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Encoder Technology: Magnetic
- Accuracy: 360.00
- Output Interface: IO-Link
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Magnetic 128 Quadrature (Incremental) Vertical [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Quadrature
- Counts / Revolution: 128
- Operating Temperature: -40 to 257
from Broadcom Inc.
The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback. The incremental magnetic encoder provides design engineers with a 256 CPR resolution package to cater to different application needs. In addition,... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 256
- Output Interface: Square Wave
- Diameter / Width: 0.9055
from BOGEN Magnetics GmbH
Motion control and angle measuring have never been easier and more reliable with BOGEN ‘s rotary magnetic scales. Different magnetic and hub materials and customizable dimensions ensure that our rotary scales suit various tasks and applications. BOGEN rotary scales can be adapted to many... [See More]
- Encoder Technology: Magnetic
from Citizen Micro Co., Ltd.
Rotary encoder [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 12
- Output Interface: Square Wave; TTL
- Count Rate: 20
from Magnescale Americas, Inc.
Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm. High.speed response... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 343 to 1190
- Counts / Revolution: 302400 to 1048576
- Encoder Signal Output: Index
from Hymark/Kentucky Gauge
DESCRIPTION. IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]
- Encoder Technology: Magnetic; Ring / Bearingless
- Accuracy: 1440.00
- Output Interface: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
- Operating Temperature: 14 to 185
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Diameter / Width: 2.28
- Counts / Revolution: 1 to 32
- Shaft Speed: 12000
from Bourns, Inc.
Rotary encoders are ideal for use as digital panel controls or position sensing devices in a wide range of applications where digital circuitry is used. These devices are available in contacting and optical types and in various resolutions. Some models are available with push momentary switch and... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 32 to 1024
- Output Interface: Square Wave
- Accuracy: 2520.00 to 5040.00
from maxon
The inductive ENX MILE encoder ideally complements our ECX flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields as well as against soiling. It is integrated directly into the motor. [See More]
- Encoder Technology: Mechanical; Magnetic
- Counts / Revolution: 2048
- Output Interface: Current
- Shaft Speed: 14000
from Lika Electronic
IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]
- Encoder Technology: Magnetic; Ring / Bearingless
- Counts / Revolution: 4096
- Output Interface: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
- Lines / Revolution: 16384
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Descriptions. MEI-58 magnetic incremental encoder is by design, a rugged cost-effective industrial grade product that uses magnetic technology to address the weakness of the more frangible optical encoder counterpart. Intended for low resolution applications, it functions as an incremental angular... [See More]
- Encoder Technology: Magnetic
from Dynapar Corp.
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Voltage
- Diameter / Width: 5.5
from DR. JOHANNES HEIDENHAIN GmbH
The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 1800 to 7200
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.2266 to 33.28
from Radwell International
INCREMENTAL ENCODER, BEARINGLESS MAGNETIC RING KIT, HEAVY DUTY, SERIES R45, NO RING, 0060 PPR, DUAL CHANNEL (AB), BIDIRECTIONAL, 5-15 VDC IN, 5-15 VDC SINGLE ENDED OUT, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Technology: Magnetic
from Assun Motor Pte. Ltd.
Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]
- Encoder Technology: Magnetic; Ring / Bearingless
- Counts / Revolution: 32 to 1024
- Output Interface: Square Wave; Current
- Count Rate: 20 to 512
from Magnescale Americas, Inc.
Compact, reflective rotary Laserscale featuring high accuracy, high resolution, and high-speed response, Ideal for high-resolution angle measuring in HDD manufacturing equipment and precision measuring instruments. High resolution and high response speed(signal wavelength : 250nm). Clock generator... [See More]
- Encoder Technology: Magnetic
- Encoder Signal Output: Pulse & Direction
- Shaft Speed: 13000
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. For torque motors [See More]
- Encoder Technology: Magnetic; Modular Kit; Ring / Bearingless
- Counts / Revolution: 180000
- Output Interface: Square Wave
- Accuracy: -180.00 to 180.00
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 20 to 50
- Output Interface: Current
- Shaft Speed: 10000
from maxon
The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor. [See More]
- Encoder Technology: Mechanical; Magnetic
- Counts / Revolution: 1024
- Output Interface: Current
- Shaft Speed: 6000
from Lika Electronic
Ultra flat kit-encoder. Absolute magnetic sensing. BiSS-C, SSI, SPI, Incremental + UVW interfaces. Resolution up to 19 bit. Axial or radial connector output [See More]
- Encoder Technology: Magnetic; Modular Kit
- Counts / Revolution: 65536
- Output Interface: Serial; Serial Synchronous Interface; BiSS-C, SPI
- Lines / Revolution: 524288
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Descriptions. MEI-58 magnetic incremental encoder is by design, a rugged cost-effective industrial grade product that uses magnetic technology to address the weakness of the more frangible optical encoder counterpart. Intended for low resolution applications, it functions as an incremental angular... [See More]
- Encoder Technology: Magnetic
from Dynapar Corp.
The hard anodized aluminum alloy frame provides strength, ruggedness, and corrosion resistance. The hardened encapsulated electronics offer outstanding reliability under heavy machine vibration and accidental impacts. The electronics range from +5 to +15 volts DC and include the latest in short... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Voltage
- Diameter / Width: 7.17
from DR. JOHANNES HEIDENHAIN GmbH
The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 512 to 1024
- Output Interface: Square Wave; Vpp
- Rotor Inertia: 0.0170 to 0.1982
from Hymark/Kentucky Gauge
DESCRIPTION. Size 36 mm, compact and robust housing. Stainless steel housing. Solid shaft. Sealed circuits (option) [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2048
- Output Interface: NPN, Push-Pull, Line Driver
- Count Rate: 300
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Accuracy: 0.50
- Counts / Revolution: 256 to 1024
- Encoder Signal Output: Index
from maxon
The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor. [See More]
- Encoder Technology: Mechanical; Magnetic
- Counts / Revolution: 1024
- Output Interface: Current
- Shaft Speed: 10000
from Dynapar Corp.
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 1024
- Output Interface: Voltage
- Diameter / Width: 13.13
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic sensing technology. Through hollow shaft design. Resolution up to 10000 PPR. High protection degree with sealed circuits. · MC58: standard version with movable antirot. pin (M3 screw). · MC59: flexible fixing plate "xx59 style". · MC60: compact fixing plate... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Diameter / Width: 2.28
- Rotor Inertia: 4.25E-4
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 1 to 8192
- Output Interface: Square Wave
- Count Rate: 400000
from maxon
The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor. [See More]
- Encoder Technology: Mechanical; Magnetic
- Counts / Revolution: 1024
- Output Interface: Current
- Shaft Speed: 10000
from Dynapar Corp.
This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C. It also comes in a wide variety of shaft sizes, cover choices, and connector options.The durable SLIM Tach®... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Voltage
- Diameter / Width: 5.5
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic incremental encoder. Compact, size 36 mm. Solid shaft. Resolution up to 2048 pulses/rev. Robust, IP67 with sealed circuits (optional). · MI36: solid shaft version. · MC36: blind hollow shaft version [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 12000
- Diameter / Width: 1.42
- Rotor Inertia: 2.83E-4
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 1 to 16384
- Output Interface: Square Wave
- Count Rate: 400000
from maxon
The inductive MILE encoder ideally complements our EC flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields, as well as against soiling. It is integrated directly into the motor. [See More]
- Encoder Technology: Mechanical; Magnetic
- Counts / Revolution: 1024
- Output Interface: Current
- Shaft Speed: 5000
from Dynapar Corp.
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Current
- Diameter / Width: 9
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic sensing technology. Solid shaft design. Resolution up to 10000 PPR. High protection degree with sealed circuits. · MI58: with servo flange. · MI58S: with clamp flange [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 12000
- Diameter / Width: 2.28
- Rotor Inertia: 2.12E-4
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 1 to 32768
- Output Interface: Square Wave
- Count Rate: 400000
from maxon
The inductive MILE encoder ideally complements our EC flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields, as well as against soiling. It is integrated directly into the motor. [See More]
- Encoder Technology: Mechanical; Magnetic
- Counts / Revolution: 1024
- Output Interface: Current
- Shaft Speed: 5000
from Dynapar Corp.
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 60 to 2048
- Output Interface: Current
- Diameter / Width: 12.5
from Hymark/Kentucky Gauge
DESCRIPTION. Low-cost heavy duty solution. Sealed housing, IP68. Redundant version SGSD. Up to 50 mm hollow shaft. Outdoor & mobile equipment applications [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 1024
- Output Interface: Push-Pull, Line Driver
- Count Rate: 100
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 4096
- Output Interface: Square Wave
- Count Rate: 300000
from Dynapar Corp.
Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with patented magnetoresistive technology. The outputs are available as either single or dual outputs... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 60 to 2048
- Output Interface: Voltage
- Diameter / Width: 4.5
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 128 to 8192
- Output Interface: Square Wave
- Count Rate: 300000
from Dynapar Corp.
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 60 to 1200
- Output Interface: Current
- Diameter / Width: 7.33
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 256 to 16384
- Output Interface: Square Wave
- Count Rate: 300000
from Dynapar Corp.
The HS85 digital tachometer incorporates state-of-the-art magnetoresistive sensing technology. The magnetically encoded signals provide pulse codes of A, B, and an optional index pulse Z, with complements (A, B, Z). These signals are solid for the life of the encoder. They do not exhibit the... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 60 to 2048
- Output Interface: Voltage
- Diameter / Width: 8.96
from Baumer Ltd.
By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 512 to 32768
- Output Interface: Square Wave
- Count Rate: 300000
from Dynapar Corp.
Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4" Profile Saves Space and can be "Sandwiched" Between Motor and ReducerCompact Height of... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Voltage
- Diameter / Width: 4.5
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Square Wave
- Count Rate: 320
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Square Wave
- Count Rate: 320
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
- Output Interface: Square Wave
- Count Rate: 320
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
- Output Interface: Square Wave
- Count Rate: 320
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2 to 1024
- Output Interface: Square Wave
- Count Rate: 320
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
- Output Interface: Square Wave
- Count Rate: 320
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Encoder Technology: Magnetic
- Diameter / Width: 2.28
- Output Interface: Square Wave
- Shaft Speed: 6000
from Baumer Ltd.
For shaft ø300...3183 mm, Integrated signal processing, Magnetic sensing, Very high IP protection, Square-wave or sine signals [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 150 to 1850
- Counts / Revolution: 512 to 131072
- Operating Temperature: -40 to 185
from Baumer Ltd.
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11 °... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 2
- Output Interface: Voltage; Sin/Cos
- Count Rate: 20
from Baumer Ltd.
Cable pulls convert linear motion into rotary motion when pulling in and out the cable. Depending on the application, the rotary motion is driving an incremental or absolute encoder which provides the signals for control evaluation or further processing by controller or digital display. Cable-pull... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 10000
- Diameter / Width: 2.28
- Operating Temperature: -4 to 212