Ring / Bearingless Incremental Rotary Encoders

7 Results
Rotary Encoder -- AM-EN16-S+BL Series
from Assun Motor Pte. Ltd.

Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]

  • Encoder Technology: Magnetic; Ring / Bearingless
  • Counts / Revolution: 32 to 1024
  • Output Interface: Square Wave; Current
  • Count Rate: 20 to 512
Bearingless Encoder -- SMLAX
from Hymark/Kentucky Gauge

DESCRIPTION. IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]

  • Encoder Technology: Magnetic; Ring / Bearingless
  • Accuracy: 1440.00
  • Output Interface: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
  • Operating Temperature: 14 to 185
Bearingless Magnetic Ring Encoder -- SMLAX
from Lika Electronic

IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]

  • Encoder Technology: Magnetic; Ring / Bearingless
  • Counts / Revolution: 4096
  • Output Interface: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
  • Lines / Revolution: 16384
Lika Bearingless Encoder -- SMRI2
from Hymark/Kentucky Gauge

DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. For torque motors [See More]

  • Encoder Technology: Magnetic; Modular Kit; Ring / Bearingless
  • Counts / Revolution: 180000
  • Output Interface: Square Wave
  • Accuracy: -180.00 to 180.00
Rotary encoders // Bearingless encoders (ROTAMAG) -- MIK36
from Lika Electronic

Rotary encoders // Bearingless encoders (ROTAMAG) [See More]

  • Encoder Technology: Ring / Bearingless
  • Counts / Revolution: 4 to 2048
  • Output Interface: NPN, Push-Pull, Line Driver
  • Count Rate: 300
Rotary encoders // Bearingless encoders (ROTAMAG) -- MSK36 – MMK36
from Lika Electronic

Rotary encoders // Bearingless encoders (ROTAMAG) [See More]

  • Encoder Technology: Ring / Bearingless
  • Counts / Revolution: 1024 to 8192
  • Output Interface: Serial Synchronous Interface
  • Accuracy: 3600.00
Rotary encoders // Bearingless encoders (ROTAMAG) -- SGSM-SGSD
from Lika Electronic

Rotary encoders // Bearingless encoders (ROTAMAG) [See More]

  • Encoder Technology: Ring / Bearingless
  • Counts / Revolution: 256 to 1024
  • Output Interface: Push-Pull, Line Driver
  • Count Rate: 100