Straight Outer Ring Cam Followers
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.75
- Design Units: Inch
- Follower Width: 1
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.75
- Design Units: Inch
- Follower Width: 1
from Berliss
Cam Followers are specifically designed to withstand heavy rolling or shock loads. They are often used in food processing, packaging equipment, automotive and many other industrial applications. At Berliss, cam followers are available: In a variety of designs, including stud and yoke types, with... [See More]
- Bearing Surface: Straight; Crowned
- Design Units: Inch; Metric
- Type: Stud; Yoke
- Features: Screw Driver Slot; Hex Socket
from IKO International, Inc.
C-Lube cam followers include a thermoset solid lubricant prepacked into the bearing space for long lasting, maintenance free operation. Continuous lubrication occurs as bearings rotate, enabling uninterrupted smooth motion on track surfaces. Stud diameters range from 5 to 20 mm. [See More]
- Bearing Surface: Straight
- Design Units: Metric
- Type: Stud
- Outside Diameter: 0.5118 to 1.85
from NationSkander California Corporation
1 1/4" Cam Follower Needle Roller Bearing, inner diameter is 1/2", outer diameter is 1 1/4" and the length is 52.15mm.The size of this bearing is 1/2" x 1 1/4" x 52.15mm. Item: CR20 Bearing. Type: Cam Follower Needle Roller Bearing. Size: 1/2" x 1 1/4" x 52.15mm. Thread: 1/2-20 UNF. Quantity: One... [See More]
- Bearing Surface: Straight
- Design Units: Inch; Metric
- Type: Screw/Yoke Assembly
- Outside Diameter: 1.12
from Radwell International
CAM FOLLOWER, STANDARD STUD, STRAIGHT (SEALED), 18 THREADS PER INCH/UNF-, 5/8 IN THREAD SIZE, 3/4 IN THREAD LENGTH, 0.625 IN BORE, 1-1/2 IN STUD LENGTH, 7/8 IN ROLLER WIDTH, 5/8 IN STUD DIA, 4600 LBF DYNAMIC CAPACITY, 8800 LBF STATIC CAPACITY, SLOTTED END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Straight
- Features: Sealed
- Type: Stud
from SKF/Global
Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam rollers... [See More]
- Bearing Surface: Straight
- Design Units: Metric
- Type: Yoke
- Outside Diameter: 1.38
from RBC Bearings
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application... [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 0.5000
from National Precision Bearing, Inc.
Manufactured to military & aerospace specifications, in accordance with the standards of AS-3990. Commonly used in thrust reversers, after burners, flap tracks, and canopies. [See More]
- Bearing Surface: Straight
- Bearing Material: Steel (optional feature); Stainless (optional feature); Brass
- Type: Stud (optional feature); Yoke (optional feature); Screw/Yoke Assembly (optional feature)
from Boca Bearings Company
Cam Follower [See More]
- Bearing Surface: Straight
- Outside Diameter: 0.0984
- Design Units: Metric
- Follower Width: 0.1181
from IKO International, Inc.
Easy mounting cam followers feature stepped processing on the stud. Stepped areas are secured from the top with a set screw for easy attachment. Ideal for specific applications such as pallet changers. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Bearing Surface: Straight
- Design Units: Metric
- Type: Stud
- Outside Diameter: 0.6299 to 1.85
from RBC Bearings
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use... [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 0.5000
from Boca Bearings Company
Cam Follower [See More]
- Bearing Surface: Straight
- Outside Diameter: 0.3937
- Design Units: Metric
- Follower Width: 0.2756
from IKO International, Inc.
Miniature cam followers incorporate extremely fine needle style rollers between the outer ring and stud. Compact design features a small outer ring diameter relative to stud diameter. Applications include electronic parts machinery, office automation equipment and small indexing devices. Stud... [See More]
- Bearing Surface: Straight
- Design Units: Metric
- Type: Stud
- Outside Diameter: 0.1772 to 0.4724
from RBC Bearings
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high... [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 0.5000
from RBC Bearings
This RBC Inner Ring can be used separately or as an inner race with complimentary SJ or TJ roller bearings [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 0.7500
from RBC Bearings
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for... [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Stud
- Outside Diameter: 1
from RBC Bearings
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is... [See More]
- Bearing Surface: Straight; Crowned (optional feature)
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 1
from RBC Bearings
This HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 0.5000
from RBC Bearings
RBC Caged Roller Follower [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 1
from RBC Bearings
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed. [See More]
- Bearing Surface: Straight
- Design Units: Inch
- Type: Yoke
- Outside Diameter: 0.7500