Tightened via Hex Socket Cam Followers
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Bearing Surface: Crowned
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality... [See More]
- Type: Stud
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Accurate Bushing Company, Inc.
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. [See More]
- Type: Stud; Yoke
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for... [See More]
- Type: Stud; Yoke
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.75
- Design Units: Inch
- Follower Width: 1
from Accurate Bushing Company, Inc.
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. [See More]
- Type: Yoke
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.4375
from MOUETTE PLASTIC MOLD CO., LTD
A cam follower roller bearing (also called “track follower ”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as food... [See More]
- Bearing Surface: Straight
- Outside Diameter: 1.75
- Design Units: Inch
- Follower Width: 1
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for... [See More]
- Type: Stud; Yoke
- Outside Diameter: 1
- Bearing Surface: Crowned
- Follower Width: 0.6250
from Accurate Bushing Company, Inc.
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. [See More]
- Type: Stud; Yoke
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for... [See More]
- Type: Stud; Yoke
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear. [See More]
- Type: Stud
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. [See More]
- Type: Stud
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention [See More]
- Type: Stud
- Stud Diameter: 0.6250
- Outside Diameter: 1.5
- Stud Length: 1.5
from Accurate Bushing Company, Inc.
Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear. [See More]
- Type: Stud
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.4375
from Accurate Bushing Company, Inc.
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from RBC Bearings
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.5000
from IKO International, Inc.
C-Lube cam followers include a thermoset solid lubricant prepacked into the bearing space for long lasting, maintenance free operation. Continuous lubrication occurs as bearings rotate, enabling uninterrupted smooth motion on track surfaces. Stud diameters range from 5 to 20 mm. [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight
- Outside Diameter: 0.5118 to 1.85
from Berliss
Cam Followers are specifically designed to withstand heavy rolling or shock loads. They are often used in food processing, packaging equipment, automotive and many other industrial applications. At Berliss, cam followers are available: In a variety of designs, including stud and yoke types, with... [See More]
- Type: Stud; Yoke
- Design Units: Inch; Metric
- Bearing Surface: Straight; Crowned
- Features: Screw Driver Slot; Hex Socket
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from RBC Bearings
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.5000
from IKO International, Inc.
Standard cam followers are the basic style and suit a wide range of applications. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 3 to 30 mm. [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.3937 to 3.54
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from RBC Bearings
This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.5000
from IKO International, Inc.
Easy mounting cam followers feature stepped processing on the stud. Stepped areas are secured from the top with a set screw for easy attachment. Ideal for specific applications such as pallet changers. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight
- Outside Diameter: 0.6299 to 1.85
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from RBC Bearings
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed. The crowned outer ring feature allows for increased... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.7500
from IKO International, Inc.
Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.6299 to 3.54
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 2.75
- Design Units: Inch
- Follower Width: 1.5
from RBC Bearings
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Straight
- Outside Diameter: 1
from IKO International, Inc.
Heavy duty cam followers are full complement roller bearings designed with a double row of cylindrical rollers built into the outer ring. Handles large radial loads along with typical axial loads. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.5000 to 4
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from IKO International, Inc.
Inch series cam followers are available in two styles, all-purpose and heavy duty. Heavy duty design features large load ratings and a black oxide film treatment. Stud diameters range from 3/16 to 2 in. (4.826 to 50.800 mm). Outer ring diameters range from 1/2 to 4 in. (12.700 to 101.600 mm). [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.5000 to 2.25
from IKO International, Inc.
Miniature cam followers incorporate extremely fine needle style rollers between the outer ring and stud. Compact design features a small outer ring diameter relative to stud diameter. Applications include electronic parts machinery, office automation equipment and small indexing devices. Stud... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight
- Outside Diameter: 0.1772 to 0.4724
from IKO International, Inc.
Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.6299 to 1.57
from IKO International, Inc.
Thrust disk cam followers feature synthetic resin thrust washers with exceptional wear and heat resistance. Durable thrust washers are built into sliding contact areas of the outer ring, stud head and slide plate to handle axial loads. Prevents wear and friction of sliding surfaces. Easy lubrication... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Crowned
- Outside Diameter: 0.3937 to 1.85