Eccentric Stud Type Cam Followers

10 Results
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive -- MCR-13-B
from Accurate Bushing Company, Inc.

Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot -- MCR-13
from Accurate Bushing Company, Inc.

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive -- MCRV-13-B
from Accurate Bushing Company, Inc.

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot -- MCRV-13
from Accurate Bushing Company, Inc.

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive -- CR-1-1/2-XBE
from Accurate Bushing Company, Inc.

A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are... [See More]

  • Type: Stud
  • Outside Diameter: 1.5
  • Bearing Surface: Crowned
  • Follower Width: 0.8750
Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head -- OBCR-1-1/2-BE
from Accurate Bushing Company, Inc.

A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are... [See More]

  • Type: Stud
  • Outside Diameter: 1.5
  • Bearing Surface: Crowned
  • Follower Width: 0.8750
CR-XBE Eccentric Stud Hex Slot Cam Followers -- CR-1 1/2-XBE
from Emerson Bearing Co.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]

  • Type: Stud
  • Outside Diameter: 1.5
  • Design Units: Inch
  • Follower Width: 0.8750
Eccentric Cam Followers
from IKO International, Inc.

Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]

  • Type: Stud
  • Design Units: Metric
  • Bearing Surface: Straight (optional feature); Crowned (optional feature)
  • Outside Diameter: 0.6299 to 3.54
CR-XBEC Eccentric Stud Crowned Hex Slot Cam Followers -- CR-1 1/2-XBEC
from Emerson Bearing Co.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]

  • Type: Stud
  • Design Units: Inch
  • Bearing Surface: Crowned
  • Outside Diameter: 1.5
Solid Eccentric Stud Cam Followers
from IKO International, Inc.

Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied... [See More]

  • Type: Stud
  • Design Units: Metric
  • Bearing Surface: Straight (optional feature); Crowned (optional feature)
  • Outside Diameter: 0.6299 to 1.57