Sealed Cam Followers
from Accurate Bushing Company, Inc.
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from THK America, Inc.
The stud head has a driver groove. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Basic Type (CF)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from MOUETTE PLASTIC MOLD CO., LTD
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. We offer a complete line of stud type cam followers for industrial applications. These... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from THK America, Inc.
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Basic Type (CF)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from MOUETTE PLASTIC MOLD CO., LTD
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. MOUETTE designs, manufactures and stocks a complete line of cam followers for industrial... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Stud Diameter: 0.8750
from Accurate Bushing Company, Inc.
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from THK America, Inc.
The stud head has a driver groove. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Basic Type (CF)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Bearing Surface: Crowned
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from THK America, Inc.
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Basic Type (CF)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture. [See More]
- Type: Yoke
- Bore Diameter: 0.3937
- Outside Diameter: 30
- Load Rating: 1821
from THK America, Inc.
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Basic Type (CF)
- Outside Diameter: 1.26
- Design Units: Metric
- Follower Width: 0.5512
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Accurate Bushing Company, Inc.
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture. [See More]
- Type: Yoke
- Bore Diameter: 0.3937
- Outside Diameter: 30
- Load Rating: 2743
from THK America, Inc.
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Basic Type (CF)
- Outside Diameter: 1.26
- Design Units: Metric
- Follower Width: 0.5512
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Accurate Bushing Company, Inc.
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower... [See More]
- Type: Stud
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.4375
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Eccentric Type (CFH)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Eccentric Type (CFH)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Eccentric Type (CFH)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Eccentric Type (CFH)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends... [See More]
- Bearing Surface: Eccentric Type (CFH)
- Outside Diameter: 1.26
- Design Units: Metric
- Follower Width: 0.5512
from THK America, Inc.
Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends... [See More]
- Bearing Surface: Eccentric Type (CFH)
- Outside Diameter: 1.26
- Design Units: Metric
- Follower Width: 0.5512
from THK America, Inc.
This model is provided with tapped holes for piping on the stud head and the thread. It is optimal for locations where an integrated piping system for greasing is required. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: With a Tapped Grease Hole (CFT)
- Outside Diameter: 1.02
- Design Units: Metric
- Follower Width: 0.4724
from THK America, Inc.
This model is a non-separable type of bearing system whose inner ring is fixed to the side plates. Since the circumference of the outer ring is spherically ground, it helps lighten a biased load (symbol R). More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Non-Separable Type
- Outside Diameter: 1.18
- Design Units: Metric
- Bearing Material: Steel; Carbon Steel
from THK America, Inc.
Based on model NART-R, this model is a full-roller bearing suitable for locations where a heavy load is applied in low speed operation. Since the circumference of the outer ring is spherically ground, it helps lighten a biased load. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Non-Separable Type
- Outside Diameter: 1.18
- Design Units: Metric
- Bearing Material: Steel; Carbon Steel
from THK America, Inc.
This separable type of bearing system has a labyrinth seal consisting of a pair of side plates formed on both sides of the inner ring of model NAST. More detailed specifications are available in our digital catalog. [See More]
- Bearing Surface: Separable Type
- Outside Diameter: 1.18
- Design Units: Metric
- Bearing Material: Steel; Carbon Steel
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Pacific International Bearing, Inc.
RBC Brand / 4in X 2.250in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 2
- Outside Diameter: 4
- Stud Length: 3.5
from Boca Bearings Company
Cam Follower [See More]
- Bearing Surface: Straight
- Outside Diameter: 0.3937
- Design Units: Metric
- Follower Width: 0.2756
from Quality Bearings & Components
Needle Bearing. CAM FOLLOWERS-SEALED – INCH. • High-Carbon Steel Through-Hardened and Ground Outer Race. • Low-Carbon Alloy Steel Hardened Studs and Inner Races. NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If... [See More]
- Type: Stud
- Outside Diameter: 3.25
- Design Units: Inch
- Follower Width: 1.75
from SKF/North America
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as... [See More]
- Type: Screw/Yoke Assembly
- Design Units: Metric
- Bearing Surface: Crowned
- Outside Diameter: 1.38
from RBC Bearings
This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Straight
- Outside Diameter: 0.5000
from Radwell International
CROWNED YOKE ROLLER,CHROME STEEL,35MM ROLLER DIAMETER,19MM ROLLER WIDTH,15MM BORE,SEALED . FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Yoke
- Bearing Material: Steel
- Bearing Surface: Crowned
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Pacific International Bearing, Inc.
RBC Brand / 0.5in X 0.375in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.2500
- Outside Diameter: 0.5000
- Stud Length: 0.6250
from Boca Bearings Company
Cam Follower [See More]
- Bearing Surface: Straight
- Outside Diameter: 0.9055
- Design Units: Metric
- Follower Width: 0.3543
from Quality Bearings & Components
Needle Bearing. CAM YOKE ROLLERS-SEALED – INCH. • High-Carbon Steel Through-Hardened and Ground Outer Race. • Low-Carbon Alloy Steel Hardened Studs and Inner Races. • Shafts should be hardened to Rc 58 min. [See More]
- Type: Yoke
- Outside Diameter: 3.25
- Design Units: Inch
- Follower Width: 1.75
from RBC Bearings
This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.5000
from Radwell International
FLAT CAM FOLLOWER, SEALED, 1.0000 IN ROLLER DIA, 0.7810 IN ROLLER WIDITH, 0.4375 IN STUD DIA, 1.0000 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Pacific International Bearing, Inc.
RBC Brand / 1in X 0.625in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.6250
- Outside Diameter: 1
- Stud Length: 1
from RBC Bearings
This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Straight
- Outside Diameter: 0.5000
from Radwell International
FLAT CAM FOLLOWER - METRIC CAMROL (MCF) SERIES, SEALED, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Pacific International Bearing, Inc.
RBC Brand / 1.25in X 0.750 In / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.7500
- Outside Diameter: 1.25
- Stud Length: 1.25
from RBC Bearings
This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.5000
from Radwell International
CAM FOLLOWER, FLAT, 4IN ROLLER DIA, 2.25IN ROLLER WIDTH, 1.5IN STUD DIA, 3.5IN STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Pacific International Bearing, Inc.
RBC Brand / 1.50in X 0.875 In / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.8750
- Outside Diameter: 1.5
- Stud Length: 1.5
from RBC Bearings
This RBC Yoke Type Cam Follower is intended primarily for applications where clevis mounting is desired. Clevis mounting provides support on both sides of the cam follower and permits use of a high strength pin. This yoke roller is unsealed. The crowned outer ring feature allows for increased... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 0.7500
from Radwell International
.625 INCH, NEEDLE CAM FOLLOWER, ECCENTRIC, SEALED, HEX .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Pacific International Bearing, Inc.
RBC Brand / 1.75in X 1in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 1
- Outside Diameter: 1.75
- Stud Length: 1.75
from RBC Bearings
The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Straight; Crowned (optional feature)
- Outside Diameter: 1
from Radwell International
1.75 INCH, NEEDLE CAM FOLLOWER, SEALED, HEX 1.75 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Pacific International Bearing, Inc.
RBC Brand / 2.50in X 1.500in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 1.25
- Outside Diameter: 2.5
- Stud Length: 2.25
from RBC Bearings
RBC Caged Roller Follower with 2 Seals [See More]
- Type: Yoke
- Design Units: Inch; Metric
- Bearing Surface: Straight
- Outside Diameter: 1
from Radwell International
NEEDLE CAM FOLLOWER, SEALED, HEX .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Pacific International Bearing, Inc.
RBC Brand / 3in X 1.750in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 1.5
- Outside Diameter: 3
- Stud Length: 2.5
from Radwell International
CAM FOLLOWER, .625 INCH, NEEDLE, NARROW, SEALED, STANDARD HEXED, HEX .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Pacific International Bearing, Inc.
RBC Brand / 4.0in X 2.25in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed [See More]
- Type: Stud
- Stud Diameter: 1.5
- Outside Diameter: 4
- Stud Length: 3.5
from Radwell International
.625 INCH, NEEDLE CAM FOLLOWER, SEALED .625 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Pacific International Bearing, Inc.
RBC Brand / 0.50in X 0.3750in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed [See More]
- Type: Stud
- Stud Diameter: 0.1900
- Outside Diameter: 0.5000
- Stud Length: 0.6250
from Radwell International
CAM FOLLOWER, HI-ROLLER, FLANGED, STUD TYPE, 3.00 INCH ROLLER DIAMETER, 1-1/4 - 12 THREAD, SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Stud Thread: M6 x 1
- Design Units: Metric
- Load Rating: 854
from Pacific International Bearing, Inc.
RBC Brand / 0.75in X 0.50in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed [See More]
- Type: Stud
- Stud Diameter: 0.3750
- Outside Diameter: 0.7500
- Stud Length: 0.8750
from Radwell International
NEEDLE CAM FOLLOWER, 1.00 INCH, URETHANE OUTER, SEALED, HEX 1.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Yoke
- Load Rating: 1821
- Design Units: Metric
- Speed Limit: 11000
from Pacific International Bearing, Inc.
RBC Brand / 1.0in X 0.6250in / Stud Type Cam Follower / Standard Stud - Hex Head / Sealed [See More]
- Type: Stud
- Stud Diameter: 0.4375
- Outside Diameter: 1
- Stud Length: 1
from Radwell International
1.25 INCH, NEEDLE CAM FOLLOWER, HD, SEALED 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Yoke
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Pacific International Bearing, Inc.
Stud Type Cam Follower [See More]
- Type: Stud
- Stud Diameter: 0.5000
- Outside Diameter: 1.25
- Stud Length: 1.25
from Radwell International
NEEDLE CAM FOLLOWER, 1.00 INCH, HD, SEALED, HEX 1.00 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Features: Sealed
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Yoke
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Pacific International Bearing, Inc.
Stud Type Cam Follower [See More]
- Type: Stud
- Stud Diameter: 0.6250
- Outside Diameter: 1.5
- Stud Length: 1.5
from Radwell International
1.25 INCH, NEEDLE CAM FOLLOWER, STAINLESS STEEL, SEALED, HEX 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Material: Steel; Stainless
- Features: Sealed
from Pacific International Bearing, Inc.
Stud Type Cam Follower [See More]
- Type: Stud
- Stud Diameter: 0.7500
- Outside Diameter: 1.75
- Stud Length: 1.75
from Radwell International
CAM FOLLOWER, NEEDLE BEARING, STUD TYPE, HEX HEAD, SLOT SEALED, 1 INCH OUTSIDE DIAMETER, 5/8 INCH WIDTH, HIGH ALLOY BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
- Bearing Material: Steel
from Pacific International Bearing, Inc.
Stud Type Cam Follower [See More]
- Type: Stud
- Stud Diameter: 0.8750
- Outside Diameter: 2
- Stud Length: 2
from Radwell International
CAM FOLLOWER NEEDLE ROLLER BEARING, SINGLE ROW STUD TYPE, CAGED UNSEALED, 30 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Pacific International Bearing, Inc.
Stud Type Cam Follower [See More]
- Type: Stud
- Stud Diameter: 1.25
- Outside Diameter: 3
- Stud Length: 2.5
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCF-1-S, NEEDLE CAM FOLLOWER, CROWN, 1.00 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 30000
- Outside Diameter: 4
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCF-1/2-NSB, NEEDLE CAM FOLLOWER, CROWN, .5 INCH BEARING, NARROW, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Cylindrical Roller Cam Follwer [See More]
- Outside Diameter: 0.7500
- Features: Sealed
- Load Rating: 1800
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCF-1/2-SB, NEEDLE CAM FOLLOWER, CROWN, .5 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 2300
- Outside Diameter: 1
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCF-2-SB, NEEDLE CAM FOLLOWER, CROWN, 2.00 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 4200
- Outside Diameter: 1.25
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCF-3/4-S, NEEDLE CAM FOLLOWER, CROWN, .75 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 5000
- Outside Diameter: 1.5
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCF-5/8-SB, NEEDLE CAM FOLLOWER, CROWN, .625 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 6400
- Outside Diameter: 1.75
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCFH-1 1/2-S, NEEDLE CAM FOLLOWER, CROWN, HD, 1.5 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 9600
- Outside Diameter: 2
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCFH-1-SB, NEEDLE CAM FOLLOWER, CROWN, HD, 1.00 INCH BEARING, SEALED, HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Cam Follower [See More]
- Type: Yoke
- Load Rating: 12800
- Outside Diameter: 2.5
- Features: Sealed
from Radwell International
SUBSTITUTE FOR EMERSON MCGILL CCFH-1/2-S, NEEDLE CAM FOLLOWER, CROWN, HD, .5 INCH BEARING, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Bearing Surface: Crowned
- Features: Sealed