Tightened via Screw Driver Slot Cam Followers

15 Results
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot -- HR-1
from Accurate Bushing Company, Inc.

The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing... [See More]

  • Type: Stud
  • Follower Width: 0.6250
  • Outside Diameter: 1
  • Stud Diameter: 0.6250
Industrial Cam Followers, HR-C/HR-XC Series Heavy Stud Type: Crowned with Screwdriver Slot -- HR-1-1/2-C
from Accurate Bushing Company, Inc.

Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]

  • Type: Stud
  • Outside Diameter: 1.5
  • Bearing Surface: Crowned
  • Follower Width: 0.8750
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot -- MCR-13
from Accurate Bushing Company, Inc.

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot -- MCRV-13
from Accurate Bushing Company, Inc.

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot -- BCR-1
from Accurate Bushing Company, Inc.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear. [See More]

  • Type: Stud
  • Follower Width: 0.6250
  • Outside Diameter: 1
  • Stud Diameter: 0.4375
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver -- CR-1
from Accurate Bushing Company, Inc.

Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower... [See More]

  • Type: Stud
  • Follower Width: 0.6250
  • Outside Diameter: 1
  • Stud Diameter: 0.4375
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot -- CR-1-1/2-C
from Accurate Bushing Company, Inc.

Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]

  • Type: Stud
  • Outside Diameter: 1.5
  • Bearing Surface: Crowned
  • Follower Width: 0.8750
CR, CR-X Screwdriver Slot Cam Followers -- CR-1
from Emerson Bearing Co.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]

  • Type: Stud
  • Outside Diameter: 1
  • Design Units: Inch
  • Follower Width: 0.6250
CH 16 L
from RBC Bearings

This Crowned RBC Heavy Stud Cam Followers is designed to provide additional stud strength for applications with high loading or shock loads. It has a flathead screwdriver slot head, threaded stud and is sealed. The crowned outer ring feature allows for increased tolerance of application... [See More]

  • Type: Yoke
  • Design Units: Inch
  • Bearing Surface: Straight
  • Outside Diameter: 0.5000
Centralized Lubrication Cam Followers
from IKO International, Inc.

Centralized lubrication cam followers feature one or two pipe-threaded holes in the stud. They are designed for applications where centralized oil supply piping is required. Stud diameters range from 6 to 30 mm. Available with crowned or cylindrical outer ring. Bearing are prepared with seals [See More]

  • Type: Stud
  • Design Units: Metric
  • Bearing Surface: Straight (optional feature); Crowned (optional feature)
  • Outside Diameter: 0.6299 to 3.54
Cam Followers
from Berliss

Cam Followers are specifically designed to withstand heavy rolling or shock loads. They are often used in food processing, packaging equipment, automotive and many other industrial applications. At Berliss, cam followers are available: In a variety of designs, including stud and yoke types, with... [See More]

  • Type: Stud; Yoke
  • Design Units: Inch; Metric
  • Bearing Surface: Straight; Crowned
  • Features: Screw Driver Slot; Hex Socket
CR-C, CR-XC Crowned Screwdriver Slot Cam Followers -- CR-1 1/2-C
from Emerson Bearing Co.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]

  • Type: Stud
  • Design Units: Inch
  • Bearing Surface: Crowned
  • Outside Diameter: 1.5
CS 16 L
from RBC Bearings

This Crowned RBC Standard Stud Cam Follower allows for flathead screwdriver mounting, is sealed, has a standard threaded stud, and is designed to accommodate moderate loads. The crowned outer ring feature allows for increased tolerance of application misalignment, and is a good selection for use... [See More]

  • Type: Yoke
  • Design Units: Inch
  • Bearing Surface: Straight
  • Outside Diameter: 0.5000
HR, HR-X Heavy Stud Screwdriver Slot Cam Followers -- HR-1
from Emerson Bearing Co.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]

  • Type: Stud
  • Outside Diameter: 1
  • Design Units: Inch
  • Follower Width: 0.6250
HR-C, HR-XC Heavy Stud Crowned Screwdriver Slot Cam Followers -- HR-1 1/2-C
from Emerson Bearing Co.

Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]

  • Type: Stud
  • Design Units: Inch
  • Bearing Surface: Crowned
  • Outside Diameter: 1.5