Relubricatable Cam Followers

43 Results
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot -- HR-1/2
from Accurate Bushing Company, Inc.

The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing... [See More]

  • Type: Stud
  • Follower Width: 0.3750
  • Outside Diameter: 0.5000
  • Stud Diameter: 0.2500
Rotation - Cam Follower -- CF-SFU-10
from THK America, Inc.

For easy mounting, the stud is equipped with a slot enabling it to be secured with a screw. This greatly reduces the time and labor required for installation and is ideal for applications where there is no space to secure the stud with a nut. More detailed specifications are available in our digital... [See More]

  • Bearing Surface: Easy-Mounting Type (CF-SFU)
  • Outside Diameter: 0.8661
  • Design Units: Metric
  • Follower Width: 0.4724
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive -- MCR-13-B
from Accurate Bushing Company, Inc.

Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Rotation - Cam Follower -- CF10
from THK America, Inc.

The stud head has a driver groove. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Basic Type (CF)
  • Outside Diameter: 0.8661
  • Design Units: Metric
  • Follower Width: 0.4724
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot -- MCR-13
from Accurate Bushing Company, Inc.

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Rotation - Cam Follower -- CF10-1-A
from THK America, Inc.

The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Basic Type (CF)
  • Outside Diameter: 1.02
  • Design Units: Metric
  • Follower Width: 0.4724
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive -- MCRV-13-B
from Accurate Bushing Company, Inc.

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Rotation - Cam Follower -- CF10-1M
from THK America, Inc.

The stud head has a driver groove. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Basic Type (CF)
  • Outside Diameter: 1.02
  • Design Units: Metric
  • Follower Width: 0.4724
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot -- MCRV-13
from Accurate Bushing Company, Inc.

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]

  • Type: Stud
  • Follower Width: 0.3543
  • Outside Diameter: 0.5118
  • Stud Diameter: 0.1969
Rotation - Cam Follower -- CF10-1M-A
from THK America, Inc.

The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Basic Type (CF)
  • Outside Diameter: 1.02
  • Design Units: Metric
  • Follower Width: 0.4724
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver -- CR-1/2
from Accurate Bushing Company, Inc.

Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower... [See More]

  • Type: Stud
  • Follower Width: 0.3750
  • Outside Diameter: 0.5000
  • Stud Diameter: 0.1900
Rotation - Cam Follower -- CF12-1-AB
from THK America, Inc.

A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Basic Type (CF)
  • Outside Diameter: 1.26
  • Design Units: Metric
  • Follower Width: 0.5512
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot -- CR-1/2-A-C
from Accurate Bushing Company, Inc.

Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]

  • Type: Stud
  • Outside Diameter: 0.5000
  • Bearing Surface: Crowned
  • Follower Width: 0.3440
Rotation - Cam Follower -- CF12-1M-AB
from THK America, Inc.

A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Basic Type (CF)
  • Outside Diameter: 1.26
  • Design Units: Metric
  • Follower Width: 0.5512
Rotation - Cam Follower -- CFH10
from THK America, Inc.

Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Eccentric Type (CFH)
  • Outside Diameter: 0.8661
  • Design Units: Metric
  • Follower Width: 0.4724
Rotation - Cam Follower -- CFH10-1-A
from THK America, Inc.

Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Eccentric Type (CFH)
  • Outside Diameter: 1.02
  • Design Units: Metric
  • Follower Width: 0.4724
Rotation - Cam Follower -- CFH10-1M-A
from THK America, Inc.

Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Eccentric Type (CFH)
  • Outside Diameter: 1.02
  • Design Units: Metric
  • Follower Width: 0.4724
Rotation - Cam Follower -- CFH10-1MR
from THK America, Inc.

Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Eccentric Type (CFH)
  • Outside Diameter: 1.02
  • Design Units: Metric
  • Follower Width: 0.4724
Rotation - Cam Follower -- CFH12-1-AB
from THK America, Inc.

Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends... [See More]

  • Bearing Surface: Eccentric Type (CFH)
  • Outside Diameter: 1.26
  • Design Units: Metric
  • Follower Width: 0.5512
Rotation - Cam Follower -- CFH12-1M-AB
from THK America, Inc.

Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends... [See More]

  • Bearing Surface: Eccentric Type (CFH)
  • Outside Diameter: 1.26
  • Design Units: Metric
  • Follower Width: 0.5512
Rotation - Cam Follower -- CFN10R-A
from THK America, Inc.

On the inside, this Cam Follower model is equipped with thrust-load ball bearings.This effectively prevents friction and wear on the slip surface when a thrust load occurs due to faulty installation or the like. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: With Thrust Balls (CFN)
  • Outside Diameter: 0.8661
  • Design Units: Metric
  • Follower Width: 0.4724
Rotation - Cam Follower -- CFS2.5-A
from THK America, Inc.

This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Compact Type (CFS)
  • Outside Diameter: 0.1969
  • Design Units: Metric
  • Follower Width: 0.1181
Rotation - Cam Follower -- CFS2.5M-A
from THK America, Inc.

Stainless Steel Type of CFS-A. This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Compact Type (CFS)
  • Outside Diameter: 0.1969
  • Design Units: Metric
  • Follower Width: 0.1181
Rotation - Cam Follower -- CFS2.5V-A
from THK America, Inc.

Full Roller Type of CFS-A. This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Compact Type (CFS)
  • Outside Diameter: 0.1969
  • Design Units: Metric
  • Follower Width: 0.1181
Rotation - Cam Follower -- CFT10
from THK America, Inc.

This model is provided with tapped holes for piping on the stud head and the thread. It is optimal for locations where an integrated piping system for greasing is required. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: With a Tapped Grease Hole (CFT)
  • Outside Diameter: 0.8661
  • Design Units: Metric
  • Follower Width: 0.4724
Rotation - Roller Follower -- NART10R
from THK America, Inc.

This model is a non-separable type of bearing system whose inner ring is fixed to the side plates. Since the circumference of the outer ring is spherically ground, it helps lighten a biased load (symbol R). More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Non-Separable Type
  • Outside Diameter: 1.18
  • Design Units: Metric
  • Bearing Material: Steel; Carbon Steel
Rotation - Roller Follower -- NART10UUVR
from THK America, Inc.

Based on model NART-R, this model is a full-roller bearing suitable for locations where a heavy load is applied in low speed operation. Since the circumference of the outer ring is spherically ground, it helps lighten a biased load. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Non-Separable Type
  • Outside Diameter: 1.18
  • Design Units: Metric
  • Bearing Material: Steel; Carbon Steel
Rotation - Roller Follower -- NAST10ZZ
from THK America, Inc.

This separable type of bearing system has a labyrinth seal consisting of a pair of side plates formed on both sides of the inner ring of model NAST. More detailed specifications are available in our digital catalog. [See More]

  • Bearing Surface: Separable Type
  • Outside Diameter: 1.18
  • Design Units: Metric
  • Bearing Material: Steel; Carbon Steel
Track Rollers - Cam followers - KR 16
from FHD Bearings Co., Ltd.

Cam follower (stud-type track roller) with relubrication feature. Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. [See More]

  • Type: Stud
  • Design Units: Metric
  • Bearing Surface: Crowned
  • Outside Diameter: 0.6299
CH 16 LW
from RBC Bearings

This Heavy Stud RBC HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower is sealed and designed to provide additional stud strength for applications with high... [See More]

  • Type: Yoke
  • Design Units: Inch
  • Bearing Surface: Crowned
  • Outside Diameter: 0.5000
Cam Follower -- 53776332 [CF30UUR from Nippon Chemi-Con Corporation]
from Radwell International

CAM FOLLOWER, 80 MM ROLLER DIAMETER, 35 MM ROLLER WIDTH, CROWNED ROLLER SURFACE PROFILE, 30 MM STUD DIAMETER, M30X1.5 THREAD SIZE, STANDARD STUD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, YES RELUBRICATABLE, NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud
  • Features: Sealed; Relubricatable
  • Bearing Surface: Crowned
CS 16 LW
from RBC Bearings

This Crowned HexLube® Universal cam follower is designed with a unique lubricating feature that allows for relubrication through the hex head, making relubrication in tight spots possible. This cam follower has a standard threaded stud, is sealed, and is designed to accommodate moderate loads. The... [See More]

  • Type: Yoke
  • Design Units: Inch
  • Bearing Surface: Crowned
  • Outside Diameter: 0.5000
Cam Follower -- 54606469 [CF18BUUR from Nippon Chemi-Con Corporation]
from Radwell International

CAM FOLLOWER, CROWNED ROLLER SURFACE PROFILE, 40 MM ROLLER DIAMETER, 20 MM ROLLER WIDTH, 18 MM STUD DIAMETER, M18 X 1.5 THREAD SIZE, STANDARD STUD PROFILE, SEALED ENCLOSURE, NEEDLE BEARING, RELUBRICATABLE, HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud
  • Features: Sealed; Relubricatable
  • Bearing Surface: Crowned
CS 16 LWX
from RBC Bearings

This Crowned RBC HexLube® CamCentric® Universal Cam Follower is adjustable and is used where accurate positioning is required, particularly for reducing clearance or backlash in opposed arrangements, and for assuring load sharing in multiple cam follower installations. This cam follower can be... [See More]

  • Type: Yoke
  • Design Units: Inch
  • Bearing Surface: Crowned
  • Outside Diameter: 0.5000
Cam Follower -- 56873674 [CFH 1 1/8 S from Regal Rexnord Corporation]
from Radwell International

CAM FOLLOWER, CF SERIES, 1-1/8 INCH ROLLER DIAMETER, 5/8 INCH ROLLER WIDTH, FLAT ROLLER SURFACE, 5/8 INCH STUD DIAMETER, SEALED ENCLOSURE, NEEDLE BEARING, RELUBRICATABLE, NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud
  • Features: Sealed; Relubricatable
RBY 1
from RBC Bearings

The Patented RBC Roller ® Yoke Roller cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for production machinery applications where down time is... [See More]

  • Type: Yoke
  • Design Units: Inch
  • Bearing Surface: Straight; Crowned (optional feature)
  • Outside Diameter: 1
Cam Follower -- 57230332 [H16LW from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 1/2" ROLLER DIAMETER; 3/8" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 1/4" STUD DIAMETER; 1/4-28 THREAD; HEAVY STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud; Yoke
  • Features: Sealed; Relubricatable
Cam Follower -- 57230364 [H20LW from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 5/8" ROLLER DIAMETER; 7/16" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 5/16" STUD DIAMETER; 5/16-24 THREAD; HEAVY STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud; Yoke
  • Features: Sealed; Relubricatable
Cam Follower -- 57230403 [H24LW from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 3/4" ROLLER DIAMETER; 1/2" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 7/16" STUD DIAMETER; 7/16-20 THREAD; HEAVY STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud; Yoke
  • Features: Sealed; Relubricatable
Cam Follower -- 57230449 [H36L from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 1-1/8" ROLLER DIAMETER; 5/8" ROLLER WIDTH; FLAT ROLLER SURFACE; STUD TYPE; 5/8" STUD DIAMETER; 5/8-18 THREAD; HEAVY STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; NO HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud; Yoke
  • Features: Sealed; Relubricatable
Cam Follower -- 57274928 [Y48 from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 7/16" BORE; 1-1/2" ROLLER DIAMETER; 7/8" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; OPEN; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Yoke
  • Features: Relubricatable
Cam Follower -- 57274987 [Y96L from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 1" BORE; 3" ROLLER DIAMETER; 1-3/4" ROLLER WIDTH; FLAT ROLLER; YOKE TYPE; SEALED; NEEDLE BEARING; RELUBRICATABLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Yoke
  • Features: Sealed; Relubricatable
Cam Follower -- 68246262 [CS36LW from RBC Bearings]
from Radwell International

CAM FOLLOWERS AND YOKE ROLLERS, 1-1/8" ROLLER DIAMETER; 5/8" ROLLER WIDTH; CROWNED ROLLER SURFACE; STUD TYPE; 7/16" STUD DIAMETER; 7/16-20 THREAD; STANDARD STUD; SEALED; NEEDLE BEARING; RELUBRICATABLE; HEX SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Type: Stud; Yoke
  • Features: Sealed; Relubricatable
  • Bearing Surface: Crowned