Metric Cam Followers
from MOUETTE PLASTIC MOLD CO., LTD
Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface... [See More]
- Design Units: Metric
- Bearing Surface: Crowned
- Type: Stud
- Follower Width: 0.4331
from THK America, Inc.
For easy mounting, the stud is equipped with a slot enabling it to be secured with a screw. This greatly reduces the time and labor required for installation and is ideal for applications where there is no space to secure the stud with a nut. More detailed specifications are available in our digital... [See More]
- Design Units: Metric
- Outside Diameter: 0.8661
- Bearing Surface: Easy-Mounting Type (CF-SFU)
- Follower Width: 0.4724
from THK America, Inc.
The stud head has a driver groove. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.8661
- Bearing Surface: Basic Type (CF)
- Follower Width: 0.4724
from THK America, Inc.
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.02
- Bearing Surface: Basic Type (CF)
- Follower Width: 0.4724
from THK America, Inc.
The stud head has a driver groove. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.02
- Bearing Surface: Basic Type (CF)
- Follower Width: 0.4724
from THK America, Inc.
The stud head has a hexagon socket, allowing this model to be easily mounted with a hexagonal wrench. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.02
- Bearing Surface: Basic Type (CF)
- Follower Width: 0.4724
from THK America, Inc.
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.26
- Bearing Surface: Basic Type (CF)
- Follower Width: 0.5512
from THK America, Inc.
A hexagonal socket is provided on both stud ends, and a grease nipple for greasing is fitted to the inside. Therefore, lubrication and mounting from both directions is possible. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.26
- Bearing Surface: Basic Type (CF)
- Follower Width: 0.5512
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.8661
- Bearing Surface: Eccentric Type (CFH)
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.02
- Bearing Surface: Eccentric Type (CFH)
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.02
- Bearing Surface: Eccentric Type (CFH)
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head are eccentric by 0.25 mm to 1.0 mm, the position of this model can easily be adjusted simply by turning the stud. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.02
- Bearing Surface: Eccentric Type (CFH)
- Follower Width: 0.4724
from THK America, Inc.
Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends... [See More]
- Design Units: Metric
- Outside Diameter: 1.26
- Bearing Surface: Eccentric Type (CFH)
- Follower Width: 0.5512
from THK America, Inc.
Since the mounting shaft of the stud and the stud head have the eccentricity of between 0.4 mm to 1.0 mm, the position of this Eccentric Cam Follower can easily be fine adjusted by turning the stud, achieving a compact, highly accurate integrated structure. A hexagon socket is provided on both ends... [See More]
- Design Units: Metric
- Outside Diameter: 1.26
- Bearing Surface: Eccentric Type (CFH)
- Follower Width: 0.5512
from THK America, Inc.
On the inside, this Cam Follower model is equipped with thrust-load ball bearings.This effectively prevents friction and wear on the slip surface when a thrust load occurs due to faulty installation or the like. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.8661
- Bearing Surface: With Thrust Balls (CFN)
- Follower Width: 0.4724
from THK America, Inc.
This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.1969
- Bearing Surface: Compact Type (CFS)
- Follower Width: 0.1181
from THK America, Inc.
Stainless Steel Type of CFS-A. This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.1969
- Bearing Surface: Compact Type (CFS)
- Follower Width: 0.1181
from THK America, Inc.
Full Roller Type of CFS-A. This Cam Follower contains extremely fine needle rollers. The outer ring external diameter is extremely small relative to the stud diameter, allowing a compact design. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.1969
- Bearing Surface: Compact Type (CFS)
- Follower Width: 0.1181
from THK America, Inc.
This model is provided with tapped holes for piping on the stud head and the thread. It is optimal for locations where an integrated piping system for greasing is required. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 0.8661
- Bearing Surface: With a Tapped Grease Hole (CFT)
- Follower Width: 0.4724
from THK America, Inc.
This model is a non-separable type of bearing system whose inner ring is fixed to the side plates. Since the circumference of the outer ring is spherically ground, it helps lighten a biased load (symbol R). More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.18
- Bearing Surface: Non-Separable Type
- Bearing Material: Steel; Carbon Steel
from THK America, Inc.
Based on model NART-R, this model is a full-roller bearing suitable for locations where a heavy load is applied in low speed operation. Since the circumference of the outer ring is spherically ground, it helps lighten a biased load. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.18
- Bearing Surface: Non-Separable Type
- Bearing Material: Steel; Carbon Steel
from THK America, Inc.
A separable type of bearing that combines a thick-wall outer ring, an inner ring and needle rollers equipped with a precision cage. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.18
- Bearing Surface: Separable Type
- Bearing Material: Steel; Carbon Steel
from THK America, Inc.
This separable type of bearing system has a labyrinth seal consisting of a pair of side plates formed on both sides of the inner ring of model NAST. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.18
- Bearing Surface: Separable Type
- Bearing Material: Steel; Carbon Steel
from THK America, Inc.
This model is basically the same as model NAST, but does not have an inner ring. More detailed specifications are available in our digital catalog. [See More]
- Design Units: Metric
- Outside Diameter: 1.18
- Bearing Surface: Separable Type
- Bearing Material: Steel; Carbon Steel
from IKO International, Inc.
C-Lube cam followers include a thermoset solid lubricant prepacked into the bearing space for long lasting, maintenance free operation. Continuous lubrication occurs as bearings rotate, enabling uninterrupted smooth motion on track surfaces. Stud diameters range from 5 to 20 mm. [See More]
- Design Units: Metric
- Bearing Surface: Straight
- Type: Stud
- Outside Diameter: 0.5118 to 1.85
from Boca Bearings Company
Cam Follower [See More]
- Design Units: Metric
- Outside Diameter: 0.0984
- Bearing Surface: Straight
- Follower Width: 0.1181
from AST Bearings LLC
The stud has an axially drilled hole for lubrication. [See More]
- Design Units: Metric
- Outside Diameter: 0.6299
- Type: Stud
- Follower Width: 0.0236
from NationSkander California Corporation
1 1/4" Cam Follower Needle Roller Bearing, inner diameter is 1/2", outer diameter is 1 1/4" and the length is 52.15mm.The size of this bearing is 1/2" x 1 1/4" x 52.15mm. Item: CR20 Bearing. Type: Cam Follower Needle Roller Bearing. Size: 1/2" x 1 1/4" x 52.15mm. Thread: 1/2-20 UNF. Quantity: One... [See More]
- Design Units: Inch; Metric
- Bearing Surface: Straight
- Type: Screw/Yoke Assembly
- Outside Diameter: 1.12
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Design Units: Metric
- Stud Thread: M6 x 1
- Type: Stud
- Load Rating: 854
from RBC Bearings
RBC Caged Roller Follower with 2 Seals [See More]
- Design Units: Inch; Metric
- Bearing Surface: Straight
- Type: Yoke
- Outside Diameter: 1
from SKF/North America
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as... [See More]
- Design Units: Metric
- Bearing Surface: Crowned
- Type: Screw/Yoke Assembly
- Outside Diameter: 0.6299
from FHD Bearings Co., Ltd.
Cam follower (stud-type track roller) with relubrication feature. Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. [See More]
- Design Units: Metric
- Bearing Surface: Crowned
- Type: Stud
- Outside Diameter: 0.6299
from Berliss
Cam Followers are specifically designed to withstand heavy rolling or shock loads. They are often used in food processing, packaging equipment, automotive and many other industrial applications. At Berliss, cam followers are available: In a variety of designs, including stud and yoke types, with... [See More]
- Design Units: Inch; Metric
- Bearing Surface: Straight; Crowned
- Type: Stud; Yoke
- Features: Screw Driver Slot; Hex Socket
from IKO International, Inc.
Standard cam followers are the basic style and suit a wide range of applications. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 3 to 30 mm. [See More]
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Type: Stud
- Outside Diameter: 0.3937 to 3.54
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Design Units: Metric
- Load Rating: 5170
- Type: Yoke
- Speed Limit: 6500
from IKO International, Inc.
Centralized lubrication cam followers feature one or two pipe-threaded holes in the stud. They are designed for applications where centralized oil supply piping is required. Stud diameters range from 6 to 30 mm. Available with crowned or cylindrical outer ring. Bearing are prepared with seals [See More]
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Type: Stud
- Outside Diameter: 0.6299 to 3.54
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Design Units: Metric
- Load Rating: 1821
- Type: Yoke
- Speed Limit: 11000
from IKO International, Inc.
Cylindrical roller followers are full complement, heavy duty roller bearings featuring double-row cylindrical rollers incorporated in the outer ring. Built to handle large radial loads and some axial loads. Inner ring IDs range from 15 to 50 mm. [See More]
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Type: Yoke
- Outside Diameter: 1.38 to 4.33
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Design Units: Metric
- Stud Thread: M16 x 1.5
- Type: Stud
- Load Rating: 5170
from IKO International, Inc.
Easy mounting cam followers feature stepped processing on the stud. Stepped areas are secured from the top with a set screw for easy attachment. Ideal for specific applications such as pallet changers. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Design Units: Metric
- Bearing Surface: Straight
- Type: Stud
- Outside Diameter: 0.6299 to 1.85
from IKO International, Inc.
Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Type: Stud
- Outside Diameter: 0.6299 to 3.54
from IKO International, Inc.
Miniature cam followers incorporate extremely fine needle style rollers between the outer ring and stud. Compact design features a small outer ring diameter relative to stud diameter. Applications include electronic parts machinery, office automation equipment and small indexing devices. Stud... [See More]
- Design Units: Metric
- Bearing Surface: Straight
- Type: Stud
- Outside Diameter: 0.1772 to 0.4724
from IKO International, Inc.
Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied... [See More]
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Type: Stud
- Outside Diameter: 0.6299 to 1.57
from IKO International, Inc.
Thrust disk cam followers feature synthetic resin thrust washers with exceptional wear and heat resistance. Durable thrust washers are built into sliding contact areas of the outer ring, stud head and slide plate to handle axial loads. Prevents wear and friction of sliding surfaces. Easy lubrication... [See More]
- Design Units: Metric
- Bearing Surface: Crowned
- Type: Stud
- Outside Diameter: 0.3937 to 1.85