Stud Cam Followers
from MOUETTE PLASTIC MOLD CO., LTD
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. We offer a complete line of stud type cam followers for industrial applications. These... [See More]
- Type: Stud
- Outside Diameter: 1
- Design Units: Inch
- Stud Diameter: 0.4375
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Type: Stud
- Stud Diameter: 0.4375
- Outside Diameter: 1.12
- Stud Length: 1.66
from Accurate Bushing Company, Inc.
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing... [See More]
- Type: Stud
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.6250
from MOUETTE PLASTIC MOLD CO., LTD
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. We offer a complete line of stud type cam followers for industrial applications. These... [See More]
- Type: Stud
- Outside Diameter: 2.25
- Design Units: Inch
- Stud Diameter: 0.8750
from Stock Drive Products & Sterling Instrument - SDP/SI
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]
- Type: Stud
- Stud Diameter: 0.6250
- Outside Diameter: 1.5
- Stud Length: 1.5
from Accurate Bushing Company, Inc.
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality... [See More]
- Type: Stud
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements. MOUETTE designs, manufactures and stocks a complete line of cam followers for industrial... [See More]
- Type: Stud
- Outside Diameter: 1
- Design Units: Inch
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Accurate Bushing Company, Inc.
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from MOUETTE PLASTIC MOLD CO., LTD
MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1
from Accurate Bushing Company, Inc.
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from MOUETTE PLASTIC MOLD CO., LTD
Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Crowned
- Follower Width: 0.4331
from Accurate Bushing Company, Inc.
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture) [See More]
- Type: Stud
- Follower Width: 0.3543
- Outside Diameter: 0.5118
- Stud Diameter: 0.1969
from Accurate Bushing Company, Inc.
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants. [See More]
- Type: Stud
- Follower Width: 0.7087
- Outside Diameter: 1.38
- Stud Diameter: 0.6299
from Accurate Bushing Company, Inc.
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. [See More]
- Type: Stud; Yoke
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.8750
from Accurate Bushing Company, Inc.
Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for... [See More]
- Type: Stud; Yoke
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for... [See More]
- Type: Stud; Yoke
- Outside Diameter: 1
- Bearing Surface: Crowned
- Follower Width: 0.6250
from Accurate Bushing Company, Inc.
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. [See More]
- Type: Stud; Yoke
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for... [See More]
- Type: Stud; Yoke
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear. [See More]
- Type: Stud
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.4375
from Accurate Bushing Company, Inc.
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear. [See More]
- Type: Stud
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower... [See More]
- Type: Stud
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.4375
from Accurate Bushing Company, Inc.
Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. [See More]
- Type: Stud
- Follower Width: 0.8750
- Outside Diameter: 1.5
- Stud Diameter: 0.6250
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment. [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Accurate Bushing Company, Inc.
Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention [See More]
- Type: Stud
- Stud Diameter: 0.6250
- Outside Diameter: 1.5
- Stud Length: 1.5
from Accurate Bushing Company, Inc.
Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear. [See More]
- Type: Stud
- Follower Width: 0.6250
- Outside Diameter: 1
- Stud Diameter: 0.4375
from Accurate Bushing Company, Inc.
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Bearing Surface: Crowned
- Follower Width: 0.8750
from Berliss
Cam Followers are specifically designed to withstand heavy rolling or shock loads. They are often used in food processing, packaging equipment, automotive and many other industrial applications. At Berliss, cam followers are available: In a variety of designs, including stud and yoke types, with... [See More]
- Type: Stud; Yoke
- Design Units: Inch; Metric
- Bearing Surface: Straight; Crowned
- Features: Screw Driver Slot; Hex Socket
from IKO International, Inc.
C-Lube cam followers include a thermoset solid lubricant prepacked into the bearing space for long lasting, maintenance free operation. Continuous lubrication occurs as bearings rotate, enabling uninterrupted smooth motion on track surfaces. Stud diameters range from 5 to 20 mm. [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight
- Outside Diameter: 0.5118 to 1.85
from RBC Bearings
The Patented RBC Roller ® is the leading cost-saver in the industry. This long-life cam follower last up to 400% longer than standard cam followers, with no maintenance! The RBC Roller® is dimensionally interchangeable with needle roller cam followers. The RBC Roller is a good selection for... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Straight
- Outside Diameter: 1
from AST Bearings LLC
The stud has an axially drilled hole for lubrication. [See More]
- Type: Stud
- Outside Diameter: 0.6250
- Design Units: Inch
- Follower Width: 0.0310
from Quality Bearings & Components
Needle Bearing. CAM FOLLOWERS-SEALED – INCH. • High-Carbon Steel Through-Hardened and Ground Outer Race. • Low-Carbon Alloy Steel Hardened Studs and Inner Races. NOTE: Hex head or slotted head available. *Relubricate through head end only. *Clamping torque is based on dry threads. If... [See More]
- Type: Stud
- Outside Diameter: 3.25
- Design Units: Inch
- Follower Width: 1.75
from Pacific International Bearing, Inc.
INA Brand / Stud Type Track Roller [See More]
- Type: Stud
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1
- Design Units: Inch
- Follower Width: 0.6250
from FHD Bearings Co., Ltd.
Cam follower (stud-type track roller) with relubrication feature. Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Crowned
- Outside Diameter: 0.6299
from Radwell International
FLAT CAM FOLLOWER, SEALED, 1.0000 IN ROLLER DIA, 0.7810 IN ROLLER WIDITH, 0.4375 IN STUD DIA, 1.0000 IN STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from IKO International, Inc.
Standard cam followers are the basic style and suit a wide range of applications. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters range from 3 to 30 mm. [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.3937 to 3.54
from AST Bearings LLC
The stud has an axially drilled hole for lubrication. [See More]
- Type: Stud
- Outside Diameter: 0.7500
- Design Units: Inch
- Follower Width: 0.0310
from Pacific International Bearing, Inc.
RBC Brand / 4in X 2.250in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 2
- Outside Diameter: 4
- Stud Length: 3.5
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Radwell International
FLAT CAM FOLLOWER - METRIC CAMROL (MCF) SERIES, SEALED, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from IKO International, Inc.
Centralized lubrication cam followers feature one or two pipe-threaded holes in the stud. They are designed for applications where centralized oil supply piping is required. Stud diameters range from 6 to 30 mm. Available with crowned or cylindrical outer ring. Bearing are prepared with seals [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.6299 to 3.54
from Pacific International Bearing, Inc.
RBC Brand / 0.5in X 0.375in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.2500
- Outside Diameter: 0.5000
- Stud Length: 0.6250
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Radwell International
CAM FOLLOWER, FLAT, 4IN ROLLER DIA, 2.25IN ROLLER WIDTH, 1.5IN STUD DIA, 3.5IN STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from IKO International, Inc.
Easy mounting cam followers feature stepped processing on the stud. Stepped areas are secured from the top with a set screw for easy attachment. Ideal for specific applications such as pallet changers. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight
- Outside Diameter: 0.6299 to 1.85
from Pacific International Bearing, Inc.
RBC Brand / 1in X 0.625in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.6250
- Outside Diameter: 1
- Stud Length: 1
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Radwell International
CROWNED CAM FOLLOWER, .75INCH ROLLER DIAMETER, .50INCH ROLLER WIDTH, .375INCH STUD DIAMETER, .875INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Bearing Surface: Crowned
from IKO International, Inc.
Eccentric cam followers feature an eccentric collar fixed to the stud, enabling easy positioning in the radial direction against the opposing track surface. Eccentricity ranges from 0.4 to 1.5 mm. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.6299 to 3.54
from Pacific International Bearing, Inc.
RBC Brand / 1.25in X 0.750 In / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.7500
- Outside Diameter: 1.25
- Stud Length: 1.25
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1.5
- Design Units: Inch
- Follower Width: 0.8750
from Radwell International
CAM FOLLOWER, HI-ROLLER, FLANGED, STUD TYPE, 3.00 INCH ROLLER DIAMETER, 1-1/4 - 12 THREAD, SEALED ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from IKO International, Inc.
Heavy duty cam followers are full complement roller bearings designed with a double row of cylindrical rollers built into the outer ring. Handles large radial loads along with typical axial loads. Easy lubrication with oil supplied from the stud head with a hexagon socket design. Stud diameters... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.5000 to 4
from Pacific International Bearing, Inc.
RBC Brand / 1.50in X 0.875 In / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 0.8750
- Outside Diameter: 1.5
- Stud Length: 1.5
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Radwell International
CAM FOLLOWER, HIGH ROLLER, 2.5 INCH OUTER DIAMETER, 2.5 INCH STUD LENGTH, 1 INCH STUD DIAMETER, 1/2 INCH HEX. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
from IKO International, Inc.
Inch series cam followers are available in two styles, all-purpose and heavy duty. Heavy duty design features large load ratings and a black oxide film treatment. Stud diameters range from 3/16 to 2 in. (4.826 to 50.800 mm). Outer ring diameters range from 1/2 to 4 in. (12.700 to 101.600 mm). [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.5000 to 2.25
from Pacific International Bearing, Inc.
RBC Brand / 1.75in X 1in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 1
- Outside Diameter: 1.75
- Stud Length: 1.75
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 1
- Design Units: Inch
- Follower Width: 0.6250
from Radwell International
CAM FOLLOWER, NEEDLE BEARING, STUD TYPE, HEX HEAD, SLOT SEALED, 1 INCH OUTSIDE DIAMETER, 5/8 INCH WIDTH, HIGH ALLOY BEARING STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
- Bearing Material: Steel
from IKO International, Inc.
Miniature cam followers incorporate extremely fine needle style rollers between the outer ring and stud. Compact design features a small outer ring diameter relative to stud diameter. Applications include electronic parts machinery, office automation equipment and small indexing devices. Stud... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight
- Outside Diameter: 0.1772 to 0.4724
from Pacific International Bearing, Inc.
RBC Brand / 2.50in X 1.500in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 1.25
- Outside Diameter: 2.5
- Stud Length: 2.25
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Outside Diameter: 2.75
- Design Units: Inch
- Follower Width: 1.5
from Radwell International
CAM FOLLOWER NEEDLE ROLLER BEARING, SINGLE ROW STUD TYPE, CAGED UNSEALED, 30 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from IKO International, Inc.
Solid eccentric stud cam followers feature a stud designed with eccentricity, so that alignment is achieved when it is rotated. Easily adjustable for uniform load distribution on the outer ring. Easy adjustability for uniform load distribution on the outer ring. Easy lubrication with oil supplied... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Straight (optional feature); Crowned (optional feature)
- Outside Diameter: 0.6299 to 1.57
from Pacific International Bearing, Inc.
RBC Brand / 3in X 1.750in / Needle Roller Cam Follower / Heavy Duty Stud - Hex Head / Sealed - Hex Lube [See More]
- Type: Stud
- Stud Diameter: 1.5
- Outside Diameter: 3
- Stud Length: 2.5
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Radwell International
CAM FOLLOWER, 16 MM ROLLER, 6MM STUD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
from IKO International, Inc.
Thrust disk cam followers feature synthetic resin thrust washers with exceptional wear and heat resistance. Durable thrust washers are built into sliding contact areas of the outer ring, stud head and slide plate to handle axial loads. Prevents wear and friction of sliding surfaces. Easy lubrication... [See More]
- Type: Stud
- Design Units: Metric
- Bearing Surface: Crowned
- Outside Diameter: 0.3937 to 1.85
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr. Wi [See More]
- Type: Stud; Yoke
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Design Units: Inch
- Bearing Surface: Crowned
- Outside Diameter: 1.5
from Radwell International
CROWNED CAM FOLLOWER, METRIC CAMROL (MCF) SERIES, SEALED, 26MM ROLLER DIAMETER, 12MM ROLLER WIDTH, 10MM STUD DIAMETER, 23MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
- Bearing Surface: Crowned
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr. Wi [See More]
- Type: Stud; Yoke
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Stud Thread: M6 x 1
- Design Units: Metric
- Load Rating: 854
from Radwell International
FLAT CAM FOLLOWER, METRIC CAMROL (MCF) SERIES, SEALED, 26 MM ROLLER DIAMETER, 12MM ROLLER WIDTH, 10MM STUD DIAMETER, 23MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr. Wi [See More]
- Type: Stud; Yoke
from Emerson Bearing Co.
Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam Followers are offered... [See More]
- Type: Stud
- Stud Thread: M16 x 1.5
- Design Units: Metric
- Load Rating: 5170
from Radwell International
CAM FOLLOWER, FLAT, 1 INCH CAMROL, SEALED, 1.0000 INCH ROLLER DIAMETER, .6250 INCH ROLLER WIDTH, .4375 INCH STUD DIAMETER, 1 INCH STUD LENGHTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr. Wi [See More]
- Type: Stud; Yoke
from Radwell International
CROWNED CAM FOLLOWER, OPEN, 47 MM ROLLER DIAMETER, 24 MM ROLLER WIDTH, 20 MM STUD DIAMETER, 40.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Bearing Surface: Crowned
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER,SEALED, 35 MM ROLLER DIAMETER, 18 MM ROLLER WIDTH, 16 MM STUD DIAMETER, 32.5 MM STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Pacific International Bearing, Inc.
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER, OPEN, 1.5 INCH ROLLER DIAMETER, 0.875 INCH ROLLER WIDTH, 0.625 INCH STUD DIAMETER, 1.5 INCH STUD LENGTH, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Bearing Material: Steel
from Pacific International Bearing, Inc.
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER, HEX HOLE, 3/4" STUD DIAMETER 1 3/4" ROLLER DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER,ROLLER O.D. 52MM, ROLLER WIDTH 24MM,STUD LENGTH 40.5MM , . FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
FLAT CAM FOLLOWER , 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
- Bearing Material: Steel
from Pacific International Bearing, Inc.
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
FLAT CAM FOLLOWER ,1.5000 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED . FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Pacific International Bearing, Inc.
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
FLAT CAM FOLLOWER - 1.5000 IN ROLLER DIA, 0.8750 INCH ROLLER WIDTH, 0.6250 INCH STUD DIA, 1.5000 INCH STUD LENGTH, SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER, CROWNED & FLAT, HEAVY STUD, CAMROL SERIES, 1.0000 INCH ROLLER DIAMETER, 0.6250 INCH ROLLER WIDTH, 0.2500 INCH STUD DIA, 1.0 INCH STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Bearing Material: Steel
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER, CROWNED AND FLAT, CF SERIES, 1.125 INCH ROLLER DIAMETER, 0.625 INCH WIDTH, 0.437 INCH STUD, 1.000 STUD LENGTH, UNSEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Bearing Material: Steel
- Bearing Surface: Crowned
- Features: Sealed
from Pacific International Bearing, Inc.
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
FLAT CAM FOLLOWER, HEAVY STUD TYPE, HEAVY STUD CAMROL SERIES, 3.0000 IN ROLLER DIA, 1.7500 IN ROLLER WIDTH, 1.5000 IN STUD DIA, 2.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Features: Sealed
- Bearing Material: Steel
from Pacific International Bearing, Inc.
INA Brand / Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CAM FOLLOWER, 11/16 INCH ROLLER DIAMETER, 8300 RPM, 1/4-28 THREAD SIZE, 0.75 INCH STUD LENGTH, XEX HOLE, OPEN CLOSURE, CF SERIES, BLACK OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
from Pacific International Bearing, Inc.
Yoke Type Track Roller / Stud Type Track Rollers Kr..-p [See More]
- Type: Stud; Yoke
from Radwell International
CROWNED & FLAT CAM FOLLOWERS - METRIC CAMROL (MCF) SERIES, 19 MM ROLLER DIA, 11 MM ROLLER WIDTH, 8 MM STUD DIA, 20 MM STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Type: Stud
- Bearing Material: Steel
- Bearing Surface: Crowned
- Features: Sealed