Adjustable Frequency DC-AC Inverters

Last Updated: February 12, 2025

Description

Adjustable Frequency DC-AC Inverters are devices that convert direct current (DC) into alternating current (AC) with the capability to adjust the frequency of the output AC. These inverters are designed to provide a variable AC output from a fixed DC input, allowing for control over the frequency and voltage of the AC power supplied to various loads.

Working Principle

Adjustable Frequency DC-AC Inverters work by first converting the DC input into an AC output through a process of switching the polarity of the DC input back and forth rapidly. This is typically achieved using transistors or semiconductors, which reverse the polarity of the DC input to create an alternating waveform. The frequency of this waveform can be adjusted to meet specific requirements, making these inverters particularly useful for applications that require precise control over the AC output. The ability to adjust the frequency allows these inverters to be used in applications where the speed of AC motors needs to be controlled, as well as in systems that require synchronization with other AC sources.

Applications

Adjustable Frequency DC-AC Inverters are used in a variety of applications, including adjustable speed drives (ASDs) for controlling the speed of AC motors, uninterruptible power supplies (UPSs) for providing backup power, and in renewable energy systems where they convert DC power from solar panels or wind turbines into AC power for use in homes and businesses. They are also employed in industrial applications such as static var compensators and active filters, which require precise control over the AC output waveform.

Advantages over other DC-AC Inverters

One of the main advantages of Adjustable Frequency DC-AC Inverters is their ability to provide a variable frequency output, which is essential for applications like adjustable speed drives. This capability allows for more efficient control of motor speed and torque, leading to energy savings and improved performance. Additionally, these inverters can produce high-quality voltage waveforms with low total harmonic distortion (THD), making them suitable for sensitive applications that require clean power.

Limitations

A limitation of Adjustable Frequency DC-AC Inverters is that they can be more complex and expensive than fixed-frequency inverters due to the additional components required for frequency adjustment. They may also require more sophisticated control systems to manage the variable output, which can increase the overall system complexity and cost.

Considerations

When considering the use of Adjustable Frequency DC-AC Inverters, it is important to evaluate the initial costs, which can be higher than those of fixed-frequency inverters due to the added complexity. Operating expenses should also be considered, as these inverters may require more maintenance and have higher energy consumption depending on the application. Durability and accuracy are critical factors, especially in industrial applications where reliability is paramount. Replacement and maintenance costs should be factored into the decision-making process, as these can impact the long-term cost-effectiveness of the inverter system.

8 Results
Industrial and Railway DC/AC Inverters -- OCS-260
from PREMIUM S.A.

A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES. Sine wave output voltage. [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • DC Input Voltage: 12.0 to 110.0
  • Form Factor: DIN Rail
  • Number of Outputs: 1
Industrial and Railway DC/AC Inverters -- ODS-1500
from PREMIUM S.A.

The ODS-1500 is a series of single-phase sinusoidal DC/AC inverters that offer up to 1500W of active power with adjustable output voltage and frequency and input voltage range from 12Vdc to 110Vdc, allowing many possible input-output combinations. The output voltage can be monitored and adjusted... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • DC Input Voltage: 12.0 to 110.0
  • Form Factor: DIN Rail; Rack Mount (optional feature)
  • Number of Outputs: 1
Industrial and Railway DC/AC Inverters -- ODS-3000
from PREMIUM S.A.

The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • DC Input Voltage: 24.0 to 110.0
  • Form Factor: Rack Mount
  • Number of Outputs: 1
Industrial and Railway DC/AC Inverters -- ODS-750
from PREMIUM S.A.

The ODS-750 is a sine wave, single-phase DC/AC inverter. The series offers 450W-750W power and is available with 120Vac or 230Vac output and a wide range of input voltages (12, 24, 36, 48, 72, and 110Vdc). With a robust design, it fits in a wide range of industrial applications that require high... [See More]

  • Features: Adjustable Frequency
  • DC Input Voltage: 12.0 to 110.0
  • Form Factor: DIN Rail; Rack Mount (optional feature)
  • Number of Outputs: 1
Industrial and Railway DC/AC Inverters -- ODX-3000
from PREMIUM S.A.

The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage, high power density and it is suitable to work under harsh environment conditions while optimizing efficiency. [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • DC Input Voltage: 24.0 to 110.0
  • Form Factor: Rack Mount
  • Number of Outputs: 1
Industrial and Railway DC/AC Inverters -- ODX-4500
from PREMIUM S.A.

The ODX-4500 three-phase sinusoidal DC/AC inverters series offers up to 4500VA. It has a soft start and is programmable via RS232. These inverters are ready to work under harsh conditions thanks to their robustness and reliability. KEY FEATURES. Sine wave output voltage. Suitable for motors control. [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • DC Input Voltage: 72.0 to 110.0
  • Form Factor: Rack Mount
  • Number of Outputs: 1
Industrial and Railway DC/AC Inverters -- ODX-6000
from PREMIUM S.A.

At Premium, we are constantly searching for technologies that bring new performance to each of our devices. The ODX-6000 industrial and railway inverters use silicon carbide (SiC), a technology that offers high density and up to 94.3% efficiency. The unit can operate at high temperature, high power... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • DC Input Voltage: 24.0 to 110.0
  • Form Factor: Rack Mount
  • Number of Outputs: 1
IP66 DC/AC Inveter -- OPS-260
from PREMIUM S.A.

The OPS-260 inverter arrives to offer maximum performance with a high degree of protection (IP66). Safe and reliable, the new model complies with the IP66 normative protection in order to offer ruggerized resistance. The OPS-260 consists of sine-wave 120Vac or 230Vac output voltage DC/AC converters. [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; IP66 protection
  • Number of Outputs: 1
  • DC Input Voltage: 12.0 to 110.0
  • AC Output Voltage: 120.0 to 230.0