Weatherproof DC-AC Inverters
from ABSOPULSE Electronics Ltd.
Packaged in three IP66 enclosures. Internal modules ruggedized and conformal coated. Built-in heatsink fin assembly. Conduction/convection cooling. Rugged, field-proven design. Filtered input/output. Full electronic protection. This industrial quality DC-AC inverter utilizes field proven,... [See More]
- Features: Weatherproof
- DC Input Voltage: 21.0 to 230.0
- Applications: Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
- DC Input Current: 56
from Dynapower Corporation
For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems ™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower ’s flexible and modular MPS-100 optimizes the... [See More]
- Features: Weatherproof; Low Acoustic Footprint, Parallel Operation in Grid Forming Mode, Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect
- DC Input Voltage: 288.0 to 600.0
- Form Factor: Desktop / Free Standing
- DC Input Current: 360
from Dynapower Corporation
For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems ™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP)... [See More]
- Features: Weatherproof; Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect, Integrated DC Input Fuses, Integrated Cooling System, Black Start
- Applications: Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
- Form Factor: Desktop / Free Standing
- DC Input Voltage: 740.0 to 1100.0
from Dynapower Corporation
GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER. Theis CPS ®-1500 is a cost-effective, reliable, and ef ficient utility-scale energy storage inverters offered in both indoor and outdoor con figurations. Featuring a highly-ef ficient three-level... [See More]
- Features: Weatherproof; Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect, Integrated DC Input Fuses, Integrated Cooling System, Black Start
- Applications: Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
- Form Factor: Desktop / Free Standing
- DC Input Voltage: 740.0 to 1500.0
from Dynapower Corporation
For 480 VAC class grid-connected energy storage applications, Dynapower offers the patent-pending MPS-250 600V, a 250 kW inverter from the Micro Power Systems ™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower ’s flexible and modular MPS-250 600V... [See More]
- Features: Weatherproof; Low Acoustic Footprint, Parallel Operation in Grid Forming Mode, Integrated AC Breaker with Shunt Trip, Integrated DC Disconnect
- DC Input Voltage: 350.0 to 600.0
- Form Factor: Desktop / Free Standing
- DC Input Current: 770