Desktop / Free Standing DC-AC Inverters

16 Results
BPC Open Frame Inverter System
from Eagle Eye Power Solutions, LLC

48V DC, 25KVA-75KVA Rack Mounted. The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self-standing open relay... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 60.0
  • Applications: Telecom, Datacom, Mass Transit, Oil & Gas, Utilities
  • Input Frequency: 50 to 60
1500VA Modular Inverter -- TSI MEDIA 120 VAC
from CE+T Power

Media will help you cope with mid-range output power needs, it includes : Wide AC input 150VAC-265VAC. No need of external static Switch (all STS functions included in each module). 96% efficiency in EPC mode (AC to AC double conversion). No transfer time from AC to DC sources. Unity power factor on... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 58.0
  • Applications: Telecom, IT Rack Server for 230/110VAC Datacom Cabinet Where the 230/110VA Equipment Needs Battery Backup
  • DC Input Current: 31.75
100 kW Utility Grade & Microgrid Energy Storage Inverter -- MPS-100
from Dynapower Corporation

For 480 VAC-class, grid-connected energy storage applications, Dynapower offers the patent-pending MPS-100, a 100 kW inverter from the Micro Power Systems ™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower ’s flexible and modular MPS-100 optimizes the... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Current: 360
  • DC Input Voltage: 288.0 to 600.0
  • AC Output Voltage: 480.0
MIP Inverter System
from Eagle Eye Power Solutions, LLC

48V DC, 20KVA-75KVA Cabinet. The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC inverter is designed to meet the diverse and changing requirements of today ’s mission-critical loads. The Modular Inverter Power System is... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 60.0
  • Applications: Telecom, Datacom, Mass Transit, Oil & Gas, Utilities
  • DC Input Current: 1.68
20kVA Modular Inverter -- Alto
from CE+T Power

ALTO will be the most adequate response to large output power needs. It includes : Dual input sources (AC & DC) with a wide AC input range of 150 VAC up to 265 VAC. High efficiency. Transfer time reduced to 0. 20kVA in 3 U. up to 120 kVA per cabinet. Typical Applications. All high power... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 60.0
  • Applications: All High Power Business' Critical Applications and All Types of AC Loads
  • DC Input Current: 385 to 770
1000 kW Energy Storage Inverter For Utility Scale Applications -- CPS-1000
from Dynapower Corporation

For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-1000, a 1000 kW energy storage inverter from the Compact Power Systems ™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP)... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 740.0 to 1100.0
  • Applications: Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
  • DC Input Current: 1420
2500VA Modular Inverter, Bravo -- TSI BRAVO 120 VAC
from CE+T Power

BRAVO will be the most adequate response to mid to large output power needs. It includes: Wide AC input 150VAC-265VAC. No need of external static Switch (all STS functions included in each module). 96% efficiency in EPC mode (AC to AC double conversion). No transfer time from AC to DC sources. Unity... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 48.0 to 125.0
  • Applications: Telecom, IT Rack Server for 230VAC Datacom Cabinet Where the 230VA Equipment Needs Battery Backup
  • DC Input Current: 25 to 56
1500 kW Energy Storage Inverter For Utility Scale Applications -- CPS-1500
from Dynapower Corporation

GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER. Theis CPS ®-1500 is a cost-effective, reliable, and ef ficient utility-scale energy storage inverters offered in both indoor and outdoor con figurations. Featuring a highly-ef ficient three-level... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 740.0 to 1500.0
  • Applications: Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
  • DC Input Current: 2000
500VAModular Inverter, Veda -- TSI VEDA 230 VAC
from CE+T Power

VEDA is a DC/AC offering AC Backup Solution up to 4000VA. Easy integration in 300, 400 and 600mm depth cabinet. High operation T ° range (up to 65 °C). 500VA module offering up to 4000VA Solution. AC distribution included 2 x IEC sockets with 10 Amps. Fuse protection. High power density. IP... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 48.0
  • Applications: Telecom 48V Server Rack with a Few Devices Needing 230Vac and Battery Backup
  • DC Input Current: 9.5
250 kW 600v Utility Grade & Microgrid Energy Storage Inverter -- MPS-250
from Dynapower Corporation

For 480 VAC class grid-connected energy storage applications, Dynapower offers the patent-pending MPS-250 600V, a 250 kW inverter from the Micro Power Systems ™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower ’s flexible and modular MPS-250 600V... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Current: 770
  • DC Input Voltage: 350.0 to 600.0
  • AC Output Voltage: 480.0
750VA Modular Inverter Module -- Nova ECI SP 48VDC
from CE+T Power

NOVA the ideal solution for ICT rack integration, 230VAC and 48VDC inputs are converted to provide reliable and stabilized 230VAC full sinus from the 2 sources. Wide AC input voltage range : 150VAC – 265VAC. No need of external static Switch (all STS functions included in each module). High... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 60.0
  • Applications: Low Power ICT Rack with Limited Space Available and Long Power Backup Time Required
  • DC Input Current: 22.3
3000 kW Energy Storage Inverter For Utility Scale Applications -- CPS-3000
from Dynapower Corporation

GEN 4: LOWER COST. BETTER PERFORMANCE UTILITY-SCALE ENERGY STORAGE INVERTER. Theis CPS ®-3000 is a cost-effective, reliable, and ef ficient utility-scale energy storage inverters offered in both indoor and outdoor con figurations. Featuring a highly-ef ficient three-level... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 740.0 to 1500.0
  • Applications: Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
  • DC Input Current: 4000
Media Power Center -- MPC
from CE+T Power

The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 58.0
  • Applications: Aggregation Network Infrastructure Components (MGW, RNC, SSP, PTP-RL, IP/Router); HVAC Equipments, Small Datacenter
  • Input Frequency: 47 to 63
500 kW Energy Storage Inverter For Utility Scale Applications -- CPS-500
from Dynapower Corporation

For 480 VAC class grid connected battery energy storage applications, Dynapower Company offers the patent-pending CPS-500, a 500 kW energy storage inverter from the Compact Power Systems ™ (CPS) family of utility grade, bi-directional, true four-quadrant, Digital Signal Processor (DSP)... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 740.0 to 1100.0
  • Applications: Utility Scale Energy Storage for Frequency Regulation and Renewables Integration
  • DC Input Current: 710
Readymade Inverter Package -- BPC
from CE+T Power

The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, self standing open relay rack ideal for low MTTR applications in power room. It can be used either to piggyback DC... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Voltage: 40.0 to 60.0
  • Applications: Core Network Infrastructure Components (MSC & HLR Servers, Core Routers, SDP/SCP); HVAC Equipments, Signalling Concentrators, Datacenter
  • Input Frequency: 47 to 63
Robust 125kW Energy Storage Inverter -- MPS®-125 EHV
from Dynapower Corporation

The MPS ®-125 EHV is a transformerless, air-cooled compact 125kW energy storage inverter that has been optimized for behind-the-meter energy storage applications. Featuring a highly efficient three-level topology, the MPS ®-125 EHV is easily integrated into customer supplied battery storage... [See More]

  • Form Factor: Desktop / Free Standing
  • DC Input Current: 139
  • DC Input Voltage: 740.0 to 1475.0
  • AC Output Voltage: 480.0 to 600.0