Wall Mount DC-AC Inverters
from Exeltech
Made in America, EXELTECH XP SERIES INVERTERS are the most affordable, reliable, lightweight and best regulated, true sine wave inverters available. The XP SERIES inverter will operate any AC load anywhere. Ultra lightweight, yet rugged enough for the most extreme mobile environments, and are UL... [See More]
- Form Factor: Rack Mount (optional feature); Wall Mount
- DC Input Voltage: 100.0
- Applications: Military, Land and Marine
- Number of Outputs: 2
from Morningstar Corporation
The SureSine ™ is a 300 watt pure sine wave inverter (12 volt DC input) designed specifically for remote off-grid photovoltaic (PV) systems. It is an ideal inverter for rural electrification projects, telecom, remote cabins and weekend homes, and RV or caravans and boats. The SureSine ’s... [See More]
- Form Factor: Wall Mount
- AC Output Voltage: 115.0 to 220.0
- Applications: Instrumentation, Solar
- Output Frequency: 5.00E-5 to 6.00E-5
from CE+T Power
The TSI Bravo HC inverter system is specially designed to cater to air conditioning unit, typically in telecom shelters, or motor loads. The TSI Bravo HC is a single phase Inverter with two operational modes called Online mode (DC to AC) and EPC mode (AC to AC), providing conditioned power with very... [See More]
- Form Factor: Rack Mount; Wall Mount
- DC Input Voltage: 40.0 to 60.0
- Applications: Specially Designed to Start Air-conditioning Units, Typically in Telecom Shelters, or Motor Loads
- DC Input Current: 56 to 84
from LTI Power Systems, Inc.
The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while increasing it's... [See More]
- Form Factor: Wall Mount
- Input Frequency: 50 to 60
- Applications: Wind Turbines
- AC Output Voltage: 230.0 to 400.0
from Schneider Electric
Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid. [See More]
- Form Factor: Wall Mount
- Phase: Single-Phase Power Supply; Three-Phase Power Supply
- AC Output Voltage: 120.0 to 240.0
- Waveform: Sine Wave
from CE+T Power
Y-ONE is an upscale stand alone inverter providing a pure sine wave AC supply. It is the corner stone of an AC backup solution compatible with any kind of DC Power system. Typical applications. Convenient for any Mission Critical Applications. It reveals its full worth in large deployments when... [See More]
- Form Factor: Rack Mount; Wall Mount
- DC Input Voltage: 40.0 to 60.0
- Applications: Mission Critical Applications, Laser Printers, Compressors, Induction Motors
- DC Input Current: 8.75
from CE+T Power
E-one is a compact inverter providing a pure sine wave AC supply. Combined with a DC Power system, it provides an excellent AC backup solution. It uses the latest inverter technology, providing superior energy efficiency in a compact size. E-one inverter has DC input on front terminal, AC output... [See More]
- Form Factor: Rack Mount; Wall Mount
- DC Input Voltage: 40.0 to 60.0
- Applications: All Business Critical Applications and All Types of AC Loads
- DC Input Current: 19