Rack Mount DC-AC Inverters
from LTI Power Systems, Inc.
The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types of DC power... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 110.0
- Applications: Power Plants
- DC Input Current: 91 to 549
from Unipower, LLC
UNIPOWER Telecom ’s Sabre Lite Series INV1048 & INV1548 are 1000VA/800W and 1500VA/1200W, sine wave, hot-swap inverter modules which are available with a number of different compatible, two-unit 19-inch shelves. These shelves are 1RU high (1.75 inches) and provide various AC output termination... [See More]
- Form Factor: Rack Mount
- Output Frequency: 5.00E-5 to 6.00E-5
- AC Output Voltage: 120.0
from Eagle Eye Power Solutions, LLC
48/125V DC, 2.5KVA-10KVA. Bravo ST is a compact AC to AC inverter with automated by-pass solution providing a pure sine wave AC supply. In conjunction with a DC Power system, it provides an excellent AC backup solution. It uses the latest inverter technology, providing superior energy efficiency in... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 40.0 to 160.0
- Applications: Telecom, Datacom, Mass Transit, Oil & Gas, Power Utilities
- Input Frequency: 47 to 63
from Transtector Systems, Inc.
Transtector ACINV1-STS-1KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets and delivers up to a... [See More]
- Form Factor: Rack Mount
- AC Output Voltage: 100.0 to 120.0
- DC Input Voltage: 48.0 to 62.0
- Phase: Single-Phase Power Supply
from PREMIUM S.A.
The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available... [See More]
- Form Factor: Rack Mount
- Number of Outputs: 1
- DC Input Voltage: 24.0 to 110.0
- AC Output Voltage: 120.0 to 230.0
from CE+T Power
The TSI Bravo HC inverter system is specially designed to cater to air conditioning unit, typically in telecom shelters, or motor loads. The TSI Bravo HC is a single phase Inverter with two operational modes called Online mode (DC to AC) and EPC mode (AC to AC), providing conditioned power with very... [See More]
- Form Factor: Rack Mount; Wall Mount
- DC Input Voltage: 40.0 to 60.0
- Applications: Specially Designed to Start Air-conditioning Units, Typically in Telecom Shelters, or Motor Loads
- DC Input Current: 56 to 84
from Exeltech
Our BBS is specifically designed for the needs of transportation professionals. The EXELTECH Battery Backup System will provide necessary power to maintain LED equipped intersections during a utility failure. [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 110.0
- Applications: Instrumentation, General Purpose
- Number of Outputs: 1
from LTI Power Systems, Inc.
The reliable and versatile Inverters from LTI provide clean, uninterruptible AC Power to loads such as; central phone systems, PCs, test equipment, alarm monitors, and other critical AC powered devices. The space saving rack mount inverter design is well suited for sensitive telecommunication and... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 24.0 to 48.0
- Applications: Telecommunications
- DC Input Current: 46 to 230
from Eagle Eye Power Solutions, LLC
48V DC, 1.5KVA-3KVA. The Media 2i is a piggyback inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, racks-mount design ideal for low MTTR and frequently reshuffled applications. It comes... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 40.0 to 58.0
- Applications: Telecom, Datacom, Mass Transit, Oil & Gas, Utilities
- Input Frequency: 50 to 60
from PREMIUM S.A.
The ODX-1300 are three phase sinusoidal DC/AC inverters that offer 1300VA with multiple input-output combinations. All models have been designed to feed industrial equipment and are suitable for motor control and offer a version for railway applications that comply with the EN50155. The ODX-1300... [See More]
- Form Factor: Rack Mount
- Number of Outputs: 1
- DC Input Voltage: 24.0 to 110.0
- AC Output Voltage: 250.0 to 400.0
from CE+T Power
The MEDIA 2I is a piggyback inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly Plug & Play installation, racks-mount design ideal for low MTTR and frequently reshuffled applications. It comes with built-in... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 40.0 to 58.0
- Applications: Access Network Infrastructure Components (BTS, RSS/Router, Repeaters, LTE Nodes); Decentralized Backup Source for Datacenter
- Input Frequency: 47 to 63
from Exeltech
The XO system can be configured for power levels from 2 to 6KW with 120 VAC output, 240 VAC bi-phase or 208 VAC 3 phase. It is extremely compact and lightweight. Power modules weigh only 12 lbs. each. Output voltage is precisely regulated, so that no measurable voltage change occurs on the output as... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 24.0 to 48.0
- Applications: Military, Land and Marine
- Number of Outputs: 2
from Eagle Eye Power Solutions, LLC
48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P). The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact, friendly plug & play installation, self-standing open relay rack ideal for low MTTR applications in power... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 40.0 to 58.0
- Applications: Telecom, Datacom, Mass Transit, Oil & Gas, Utilities
- Input Frequency: 50 to 60
from PREMIUM S.A.
The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage, high power density and it is suitable to work under harsh environment conditions while optimizing efficiency. [See More]
- Form Factor: Rack Mount
- Number of Outputs: 1
- DC Input Voltage: 24.0 to 110.0
- AC Output Voltage: 230.0 to 400.0
from CE+T Power
The RBS is a readymade and heavy duty inverter package designed to provide a pure sine wave AC supply within most demanding industrial environments. Compact, friendly Plug & Play installation, rack mount design ideal for low MTTR and frequently reshuffled applications. It comes with built-in in... [See More]
- Form Factor: Rack Mount
- DC Input Voltage: 90.0 to 160.0
- Applications: Mission Critical Applications, HVAC Equipments, Lubrication Pumps and Valve Solenoids, PLC’s, Signalling, Data Loggers
- DC Input Current: 84 to 252