DIN Rail DC-AC Inverters

3 Results
Industrial and Railway DC/AC Inverters -- OCS-260
from PREMIUM S.A.

A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES. Sine wave output voltage. [See More]

  • Form Factor: DIN Rail
  • Number of Outputs: 1
  • DC Input Voltage: 12.0 to 110.0
  • AC Output Voltage: 120.0 to 230.0
Industrial and Railway DC/AC Inverters -- ODS-1500
from PREMIUM S.A.

The ODS-1500 is a series of single-phase sinusoidal DC/AC inverters that offer up to 1500W of active power with adjustable output voltage and frequency and input voltage range from 12Vdc to 110Vdc, allowing many possible input-output combinations. The output voltage can be monitored and adjusted... [See More]

  • Form Factor: DIN Rail; Rack Mount (optional feature)
  • Number of Outputs: 1
  • DC Input Voltage: 12.0 to 110.0
  • AC Output Voltage: 120.0 to 230.0
Industrial and Railway DC/AC Inverters -- ODS-750
from PREMIUM S.A.

The ODS-750 is a sine wave, single-phase DC/AC inverter. The series offers 450W-750W power and is available with 120Vac or 230Vac output and a wide range of input voltages (12, 24, 36, 48, 72, and 110Vdc). With a robust design, it fits in a wide range of industrial applications that require high... [See More]

  • Form Factor: DIN Rail; Rack Mount (optional feature)
  • Number of Outputs: 1
  • DC Input Voltage: 12.0 to 110.0
  • AC Output Voltage: 120.0 to 230.0