Adjustable Voltage DC-AC Inverters
from PREMIUM S.A.
A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact format. We have the rail version (EN50155) and offer multiple mounting options. KEY FEATURES. Sine wave output voltage. [See More]
- Features: Adjustable Frequency; Adjustable Voltage
- DC Input Voltage: 12.0 to 110.0
- Form Factor: DIN Rail
- Number of Outputs: 1
from Motech Solar
Motech grid-tied PV inverters with transformers offer high efficiency, high reliability, light weight, and lower installation cost. With PVMate inverters, it makes grid-tied installations a simple task and that translates into lower installation cost. In addition, the features of PVMate, such as... [See More]
- Features: Adjustable Voltage
- DC Input Voltage: 200.0 to 550.0
- Applications: Solar Power
- DC Input Current: 16 to 25
from SEC America, LLC
Model SSV 1500-12 is a high efficiency inverter which converts 12 Volts DC to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is available... [See More]
- Features: Adjustable Voltage
- DC Input Voltage: 10.0 to 15.0
- Applications: Solar Power Systems, Industrial Controls (OEM), Emergency Back-up Power, Video Equipment, Medical Devices
- DC Input Current: 1.2
from PREMIUM S.A.
The ODS-1500 is a series of single-phase sinusoidal DC/AC inverters that offer up to 1500W of active power with adjustable output voltage and frequency and input voltage range from 12Vdc to 110Vdc, allowing many possible input-output combinations. The output voltage can be monitored and adjusted... [See More]
- Features: Adjustable Frequency; Adjustable Voltage
- DC Input Voltage: 12.0 to 110.0
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Number of Outputs: 1
from SEC America, LLC
Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is... [See More]
- Features: Adjustable Voltage
- DC Input Voltage: 20.0 to 30.0
- Applications: Solar Power Systems, Industrial Controls (OEM), Emergency Back-up Power, Video Equipment, Medical Devices
- DC Input Current: 0.8000
from PREMIUM S.A.
The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be adjusted via RS232 along with other parameters that can be monitored and controlled through an application available... [See More]
- Features: Adjustable Frequency; Adjustable Voltage
- DC Input Voltage: 24.0 to 110.0
- Form Factor: Rack Mount
- Number of Outputs: 1