Power Factor Correction DC-AC Inverters

2 Results
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger -- MS
from Sensata Technologies

The MS Series Inverter/Charger is a pure sine wave inverter designed specifically for the most demanding mobile, backup, and off-grid applications. The MS Series Inverter/Charger is powerful, easy-to-use, and best of all, cost effective. Power Factor Corrected (PFC) Charger: Our PFC charger is built... [See More]

  • Features: Power Factor Correction
  • DC Input Current: 267
  • DC Input Voltage: 9.0 to 16.8
  • DC Input Power: 2000
Grid Tied Inverter -- ISGA 122
from CARLO GAVAZZI Automation Components

Transformerless ISGA series inverters from Carlo Gavazzi are available in 4 sizes with AC rated outputs ranging from 2.2kW up to 5.5kW. The use of advanced technology DSP control enables accurate and fast operation of the MPP tracking circuit which turns into high yield. The intuitive mimic display... [See More]

  • Features: Power Factor Correction; Ground Fault, Reverse Polarity, Surge (varistor)
  • DC Input Voltage: 150.0 to 500.0
  • Applications: Telecommunications
  • DC Input Current: 14.6 to 22