Parallel Electric Clutches

5 Results
GERWAH™ Magnetic Hysteresis Couplings -- HSV
from Ringfeder Power Transmission USA Corporation

The compact design and the flexible mounting possibilities of GERWAH's magnetic hysteresis coupling 'HSV' open up a wide field of possible applications. Its innovative concept qualifies this element for use in bottle capping machines as well as in roll-up and unroll systems, and in test engineering. [See More]

  • Shaft: Parallel
  • Magnetic Type: Hysteresis
  • Torque: 0.3 to 2.9
  • Engagement: NonContact
Power On Roto Sheave Clutch -- CRP
from Stearns®

Features & Benefits. The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation and maintenance. Available in four sizes from 100 lb-in to 1740 lb-in with a variety of... [See More]

  • Shaft: Parallel
  • Power: 0.0469
  • Torque: 8.3 to 145.0
  • Speed: 5000
BEC Series Clutches -- BEC-11C
from Electroid Company

Ball bearing mounted rotor [See More]

  • Shaft: Parallel
  • Speed: 10000
  • Torque: 0.2
  • Engagement: Magnetic Particle
REPM Series Permanent Magnet Failsafe -- REPMFSC 1/6
from Electroid Company

Rare earth permanent magnet failsafe brakes and clutches [See More]

  • Shaft: Parallel
  • Engagement: Friction; Magnetic Particle
  • Torque: 0.2
  • Mounting: Flange
TS Series Slip Clutches -- TS-BEC-26C
from Electroid Company

Economical alternative to hysteresis type devices. Modular construction. [See More]

  • Shaft: Parallel
  • Speed: 2800
  • Torque: 0.6
  • Engagement: Friction