Motor Electric Clutches

5 Results
MIC Electromagnetic Clutch
from jbj Techniques Limited

Small clutches for use in copy machines, printers, and other peripheral devices. This one-piece assembly features a custom-molded gear or timing pulley designed to your specifications. Most clutches use a permanent magnet to disengage the armature when it is not in use. All clutches are... [See More]

  • Application: Industrial; Motor; Other; Copy machines, Printers, and other Peripheral devices
  • Speed: 300
  • Torque: 0.2 to 0.6
  • Voltage: 24
Electrically Engaged Clutch -- Style E
from Stearns®

Features & Benefits. Shaft mounted. Available as a clutch-coupling or clutch. Primary field-coil design. Engaged when voltage is applied. Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction linings. A... [See More]

  • Application: Industrial; Motor; Other; Steel Mills, Bridge Lifts
  • Power: 0.3552
  • Torque: 140.0 to 4500.0
  • Speed: 2300
Power On Clutch Coupling -- CCC
from Stearns®

Features & Benefits. The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required. Available in five sizes. Available for 90-100,... [See More]

  • Application: Industrial; Motor
  • Power: 0.0469
  • Torque: 5.0 to 145.0
  • Speed: 7000
Power On Roto Sheave Clutch -- CRP
from Stearns®

Features & Benefits. The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation and maintenance. Available in four sizes from 100 lb-in to 1740 lb-in with a variety of... [See More]

  • Application: Industrial; Motor
  • Power: 0.0469
  • Torque: 8.3 to 145.0
  • Speed: 5000
Power-On Clutch -- SuperMod SM-1040, SM-1040WD, SM-3040B
from Stearns®

Features & Benefits. Provides a start and/or continuous motion until the control logic disengages (removes the power or voltage from the unit ’s coil). 56C through 215TC NEMA Frame Sizes. 16 through 145 lb-ft Static Torque; 2400 Maximum RPM. TENV – Totally Enclosed (Non-Ventilated)... [See More]

  • Application: Industrial; Motor
  • Power: 0.0509
  • Torque: 16.0 to 145.0
  • Speed: 2400