Electromagnetic Electric Clutches
Description
Electromagnetic electric clutches, also known as electro-mechanical clutches, are devices that engage or disengage a mechanical connection between two rotating shafts. They operate by using an electrical signal to control the engagement of the clutch, which allows torque to be transmitted from a driving motor to a driven component. This type of clutch is often used to control the start and stop of machinery functions without the need for mechanical linkages or hydraulic systems.
Working Principle
Electromagnetic electric clutches work by utilizing an electromagnet to create a magnetic field when an electrical current is applied. This magnetic field magnetizes the rotor portion of the clutch, pulling the armature towards it. The resulting contact generates a frictional force that allows torque to be transferred from the motor to the driven components. The activation energy manifests as heat in the electromagnetic actuator, which necessitates careful management of operating temperatures to prevent overheating. These clutches are particularly useful for remote operations and automated machinery, as they require minimal physical connections and can be controlled via electric signals.
Applications
Electromagnetic electric clutches are used in a variety of applications. In industrial settings, they are found in printing machinery, conveyor drives, and factory automation systems. They are also used in copier machines and small Power Take Off (PTO) applications, such as those in light agricultural and home power equipment. In vehicles, electromagnetic clutches can replace traditional clutch pedals with a simple switch, and smaller versions are often used to drive the compressors in air conditioning systems.
Advantages over other Electric Clutches
Electromagnetic clutches offer several advantages over other types of electric clutches. They are compact and provide instant actuation, which is beneficial for systems requiring quick response times. Additionally, they require minimal system connections, which can reduce installation complexity and maintenance needs. These features make them an optimal solution for applications where space is limited and rapid engagement is necessary.
Limitations
One of the primary limitations of electromagnetic electric clutches is the risk of overheating. The heat generated during the engagement process can exceed the temperature rating of the insulation of the electromagnet and other components, potentially leading to failure. Therefore, it is crucial to ensure that the operating temperature is carefully managed. Additionally, while they offer precise control, they may not be suitable for applications requiring continuous slip or high torque transmission beyond their rated capacity.
Considerations
When considering the use of electromagnetic electric clutches, several factors should be taken into account. Initial costs can be higher compared to other clutch types, but their compactness and efficiency can offset this expense over time. Operating expenses may be reduced due to their minimal maintenance requirements and lack of mechanical wear. However, durability and accuracy depend on proper temperature management and adherence to torque ratings. Replacement and maintenance costs are generally low, provided that the clutch is used within its specified limits and regular inspections are conducted to ensure optimal performance.
from jbj Techniques Limited
Clutch designed for general industrial use. Clutches are designed with zero backlash armatures and a double ball bearing field support to provide longer life and better performance versus bushing style units. AMC-E version now available - Newer E version is lower in cost, lighter in weight, is RoHS... [See More]
- Magnetic Type: Electromagnetic
- Speed: 3600
- Torque: 0.2 to 5.8
- Voltage: 24
from jbj Techniques Limited
Multiple disk clutches designed for high torque small space environment. Multiple disks produce high torque in a compact design. Separate drive cup allows for easy connection to your gear or pulley. [See More]
- Magnetic Type: Electromagnetic
- Speed: 200 to 1400
- Torque: 13.0 to 6196.0
- Voltage: 24
from jbj Techniques Limited
Small clutches for use in copy machines, printers, and other peripheral devices. This one-piece assembly features a custom-molded gear or timing pulley designed to your specifications. Most clutches use a permanent magnet to disengage the armature when it is not in use. All clutches are... [See More]
- Magnetic Type: Electromagnetic
- Speed: 300
- Torque: 0.2 to 0.6
- Voltage: 24
from jbj Techniques Limited
Heavy duty clutches best suited for marine and mobile applications. Bi-directional spring resists engine vibration and shock. Output can be modified to meet your requirement, or clutch can be purchased with armature only to bolt into your hub. [See More]
- Magnetic Type: Electromagnetic
- Speed: 1600 to 4000
- Torque: 37.0 to 1475.0
- Voltage: 12 to 24
from jbj Techniques Limited
Clutch designed for general industrial use. Suitable for high speed and high cycle applications. Clutch has automatic wear adjustment mechanism which maintains proper air gap over life of the clutch to maintain a consistent engagement time. [See More]
- Magnetic Type: Electromagnetic
- Speed: 1800 to 5500
- Torque: 9.0 to 738.0
- Voltage: 24
from jbj Techniques Limited
Multiple disk clutches designed for high torque small environment. Clutches are designed to work in oil Multiple disks produce high torque in a compact design. Separate drive cup allows for easy connection to your gear or pulley. Special oil path grooves in the friction plastes allow for quick... [See More]
- Magnetic Type: Electromagnetic
- Speed: 900 to 4000
- Torque: 18.0 to 8851.0
- Voltage: 24
from jbj Techniques Limited
Clutch is designed for high torque small space environments where no slip is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. Zero drag torque when clutch is disengaged. [See More]
- Magnetic Type: Electromagnetic
- Speed: 1400 to 5000
- Torque: 18.0 to 2950.0
- Voltage: 24
from jbj Techniques Limited
Clutch is designed for high torque small space environments where no slip and only a single engagement position is desired. Clutch can be used dry or in an oil bath. A zero backlash option is available. Zero drag torque when clutch is disengaged. [See More]
- Magnetic Type: Electromagnetic
- Speed: 3200 to 5000
- Torque: 18.0 to 184.0
- Voltage: 24
from jbj Techniques Limited
Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is also... [See More]
- Magnetic Type: Electromagnetic
- Speed: 1800
- Torque: 4.4 to 71.0
- Voltage: 24
from jbj Techniques Limited
Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is also... [See More]
- Magnetic Type: Electromagnetic
- Speed: 1800
- Torque: 8.8 to 144.0
- Voltage: 24
from jbj Techniques Limited
Magnetic particle clutch designed for industrial applications requiring fast response time and a stable torque. Units can also be set for continuous slip which makes them ideal for tension applications. Since voltage to torque is linear, output torque can be easily controlled. Since torque is also... [See More]
- Magnetic Type: Electromagnetic
- Speed: 1800
- Torque: 8.8 to 144.0
- Voltage: 24
from jbj Techniques Limited
Clutch designed for general industrial use. Compact design with a thin overall profile. Zero backlash armatures can be built into custom hubs. Clutches are available with bearing supported field or a (no bearing) flange field. [See More]
- Magnetic Type: Electromagnetic
- Speed: 3000 to 5000
- Torque: 4.0 to 147.0
- Voltage: 24
from jbj Techniques Limited
Clutch designed for general industrial applications. Units come standard with zero backlash armature. Units are normally produced in a high torque version but a lower torque is also available which reduces the overall length of the clutch by 15%. Options for this unit include an automatic air gap... [See More]
- Magnetic Type: Electromagnetic
- Speed: 3000 to 7000
- Torque: 4.0 to 44.0
- Voltage: 24
from Stearns®
Features & Benefits. Shaft mounted. Available as a clutch-coupling or clutch. Primary field-coil design. Engaged when voltage is applied. Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction linings. A... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.3552
- Torque: 140.0 to 4500.0
- Speed: 2300
from Tiny-Clutch | Helander Products, Inc.
The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of... [See More]
- Magnetic Type: Electromagnetic
- Speed: 3000
- Torque: 2.1
- Voltage: 6 to 90
from Island Components Group
We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges,... [See More]
- Magnetic Type: Electromagnetic
- Shaft: In-line
- Torque: 0.0
- Diameter: 0.59
from Ogura Industrial Corp.
EASY MOUNTING AND MAINTENANCE. The clutch field is mounted to the rotor with ball bearings, providing easy installation and reducing maintenance requirements. ZERO BACKLASH. By mounting the armature to the hub via leaf springs, backlash is minimized and armature rattle is eliminated. CONTROLLABLE... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0080
- Torque: 0.7
- Speed: 3600
from Stearns®
Features & Benefits. Provides a start and/or continuous motion until the control logic disengages (removes the power or voltage from the unit ’s coil). 56C through 215TC NEMA Frame Sizes. 16 through 145 lb-ft Static Torque; 2400 Maximum RPM. TENV – Totally Enclosed (Non-Ventilated)... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0509
- Torque: 16.0 to 145.0
- Speed: 2400
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC... [See More]
- Magnetic Type: Electromagnetic
- Speed: 3000
- Torque: 2.1
- Voltage: 12 to 24
from Ogura Industrial Corp.
AUTOMATIC ADJUSTMENT FOR WEAR. The CT clutches include a patented adjusting mechanism for the armature that not only gives a constant adjustment for wear, but also produces a constant air gap on return. This gives a consistent armature engagement time over the life of the unit which is critical in... [See More]
- Magnetic Type: Electromagnetic
- Speed: 3600
- Torque: 100.0
- Voltage: 6 to 90
from Stearns®
Features & Benefits. Shaft mounted clutch-coupling with lift out feature. Primary field-coil design. Released when voltage is applied. Stearns Style SCE, Class S3 Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, and similar equipment. The basic design of... [See More]
- Magnetic Type: Electromagnetic
- Speed: 3600
- Torque: 450.0 to 12000.0
- Voltage: 230
from Tiny-Clutch | Helander Products, Inc.
The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC. [See More]
- Magnetic Type: Electromagnetic
- Speed: 3000
- Torque: 2.1
- Voltage: 90
from Ogura Industrial Corp.
CUSTOM MOLDED GEAR. The MIC assembly includes a custom-molded gear or timing pulley designed to your specifications. ONE PIECE ASSEMBLY. The entire assembly is delivered pre-assembled, so it simply slides onto the shaft. There are no adjustments to make or gaps to set. BI-DIRECTIONAL OPERATION. The... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0046
- Torque: 0.2
- Speed: 300
from Ogura Industrial Corp.
HEAVY DUTY DESIGN. The MMC series utilize a special plate spring that resists engine vibration and shock. EASY MOUNTING. Mounting is a snap on these stationary coil type clutches. The coil is supported by a ball bearing. Alignment and maintenance are not required. ROTATION FLEXIBILITY. Rotation may... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.1340
- Torque: 737.0
- Speed: 1800
from Ogura Industrial Corp.
HIGH-TORQUE COMPACT DESIGN. The MW series are designed as extremely compact multiple disc units that deliver high torque rates. LONG LIFE AND LOW MAINTENANCE. The MW series stationary field design and oil lubrication system significantly reduce wear and maintenance while increasing operational life. [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0161
- Torque: 18.0
- Speed: 4000
from Ogura Industrial Corp.
ZERO BACKLASH. The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE. There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP. Driving toque is via teeth, therefore slippage is non-existent when the clutch is... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0871
- Torque: 738.0
- Speed: 2200
from Ogura Industrial Corp.
ZERO BACKLASH. The MZ series provides minimal backlash. Backlash can be totally eliminated as an option. ZERO DRAG TORQUE. There is no drag torque in the disengaged mode because both faces seperate completely. NO SLIP. Driving toque is via teeth, therefore slippage is non-existent when the clutch is... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0402
- Torque: 74.0
- Speed: 3800
from Ogura Industrial Corp.
FAST RESPONSE. TM series clutches are dry type single disc units with no sliding parts. That means you can count on fast response time. NO BACKLASH ARMATURE. By mounting the armature to its hub by means of leaf springs, blacklash is minimized and armature rattle is eliminated. COMPACT DESIGN. The... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0161
- Torque: 4.4
- Speed: 5000
from Ogura Industrial Corp.
FAST RESPONSE. The V series clutches are dry type single disc units. This ensures fast response in high speed, high cycle applications. ZERO BACKLASH. The armature is mounted to the hub by special leaf springs to provide minimal backlash and no armature rattle. HIGH TORQUE VERSIONS AVAILABLE (H... [See More]
- Magnetic Type: Electromagnetic
- Power: 0.0509
- Torque: 75.0
- Speed: 3600