Spring Actuation / Engage Electric Clutches

11 Results
Electrically Engaged Clutch -- Style E
from Stearns®

Features & Benefits. Shaft mounted. Available as a clutch-coupling or clutch. Primary field-coil design. Engaged when voltage is applied. Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction linings. A... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Power: 0.3552
  • Torque: 140.0 to 4500.0
  • Speed: 2300
SE 100
from Sepac, Inc.

This spring engaged, magnetically disengaged clutch was specifically designed for mill screw down applications. OPERATION: When the coil is energized, spring pressure is overcome by the armature attraction to the magnet body, thus allowing the discs to rotate freely [See More]

  • Spring Assistance: Spring Actuation/Engage; Spring Return/Disengage
  • Speed: 1900
  • Torque: 1800.0
  • Length: 15.38 to 15.88
Precision Clutch -- SC-05
from Island Components Group

We offer a complete line of electromagnetic clutches, brakes and clutch-brake combinations in both standard and wafer sizes, originally designed for general military applications. These units can be designed for a wide range of input DC voltages, torque, response time, special temperature ranges,... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Magnetic Type: Electromagnetic
  • Torque: 0.0
  • Shaft: In-line
A-Series Roller Clutch -- A62
from Tiny-Clutch | Helander Products, Inc.

A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 7000
  • Torque: 0.3 to 1.2
  • Magnetic Type: Electromagnetic (optional feature)
Power On Clutch Coupling -- CCC
from Stearns®

Features & Benefits. The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where on-off control of rotary motion is required. Available in five sizes. Available for 90-100,... [See More]

  • Spring Assistance: Spring Actuation/Engage; Spring Return/Disengage (optional feature)
  • Power: 0.0469
  • Torque: 5.0 to 145.0
  • Speed: 7000
SECC 1065
from Sepac, Inc.

This SEPAC stationary field spring engaged tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output hub which simplifies installation gently as compared to other models. OPERATION: When current is applied to the coil in the magnet body, a magnetic field is... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 1400
  • Torque: 2600.0
  • Bore Diameter: 2.94
M-Series Magnetic Clutch -- M50
from Tiny-Clutch | Helander Products, Inc.

The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 3000
  • Torque: 2.1
  • Voltage: 6 to 90
Power-On Clutch -- SuperMod SM-1040, SM-1040WD, SM-3040B
from Stearns®

Features & Benefits. Provides a start and/or continuous motion until the control logic disengages (removes the power or voltage from the unit ’s coil). 56C through 215TC NEMA Frame Sizes. 16 through 145 lb-ft Static Torque; 2400 Maximum RPM. TENV – Totally Enclosed (Non-Ventilated)... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Power: 0.0509
  • Torque: 16.0 to 145.0
  • Speed: 2400
SETC 1065
from Sepac, Inc.

This SEPAC stationary field spring engaged tooth clutch is designed to operate both dry and in oil. Bearings used are sealed, permanently lubricated and do not require a grease fitting like some competitive clutches. OPERATION: When current is applied to the coil in the magnet body, a magnetic field... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 1400
  • Torque: 2600.0
  • Bore Diameter: 4.25
Magnetic On-Off Clutch -- 2417
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC... [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 3000
  • Torque: 2.1
  • Voltage: 12 to 24
Magnetic Pulley Clutch -- 2393
from Tiny-Clutch | Helander Products, Inc.

The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC. [See More]

  • Spring Assistance: Spring Actuation/Engage
  • Speed: 3000
  • Torque: 2.1
  • Voltage: 90