Marine Electric Clutches
2 Results
MMC Electromagnetic Clutch
from jbj Techniques Limited
from jbj Techniques Limited
Heavy duty clutches best suited for marine and mobile applications. Bi-directional spring resists engine vibration and shock. Output can be modified to meet your requirement, or clutch can be purchased with armature only to bolt into your hub. [See More]
- Application: Marine; Other; Mobile
- Speed: 1600 to 4000
- Torque: 37.0 to 1475.0
- Voltage: 12 to 24
MMC Electromagnetic Clutch -- MMC-100E
from Ogura Industrial Corp.
from Ogura Industrial Corp.
HEAVY DUTY DESIGN. The MMC series utilize a special plate spring that resists engine vibration and shock. EASY MOUNTING. Mounting is a snap on these stationary coil type clutches. The coil is supported by a ball bearing. Alignment and maintenance are not required. ROTATION FLEXIBILITY. Rotation may... [See More]
- Application: Industrial; Marine
- Power: 0.1340
- Torque: 737.0
- Speed: 1800