In-line Shafts Pneumatic Brakes
from WPT Power Corporation
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. [See More]
- Mounting: Shaft; Shaft - VPulley (optional feature)
- Pneumatic Pressure: 90
- Torque: 328
- Maximum Speed: 5280
from Montalvo Corporation
Montalvo's M-Caliper brakes offer excellent torque and sensitivity characteristics for light to medium-duty applications where high thermal capacity is not a concern (applications include tension control, emergency stop, and position control). M-Calipers feature optional friction discs for easy... [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 15.83 to 615
- Maximum Speed: 2920 to 3735
from WPT Power Corporation
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring... [See More]
- Mounting: Shaft
- Engagement: Friction
- Configuration: Disc
- Operation: Spring Actuation / Engage (optional feature)
from Montalvo Corporation
The CD100 brake, the smallest in the CD-Series, is capable of a very wide torque range. It can produce as much as 68 Nm (600 in-lb) of torque and consistently hold as little as 0.05 Nm (0.44 in-lb). It is often chosen by press owners and operators to meet the demands of running unsupported films on... [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 50
- Maximum Speed: 7000
from Montalvo Corporation
Montalvo CS-Series Brakes are a cost-effective choice in light-duty tension control applications. The CS Brake mounts in minutes in most applications. Just slide the assembly onto your keyed shaft, secure it with the torque pin and setscrews, and you are ready to apply air and run. CS Series single... [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 25 to 50
- Configuration: Disc
from Montalvo Corporation
Montalvo HP-Series pneumatic tension brakes are the result of 60+ years of innovative design, engineering excellence and renown customer service in the converting industry. The HP is the benchmark for performance in all applications from board to tissue. Features. High Performance. Wide Torque... [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 0.1667 to 4250
- Maximum Speed: 1300 to 4300
from Montalvo Corporation
The HPS is the high-performance partner to the HP Series. It is a low-inertia, single disc design that offers advanced performance characteristics. Each size HPS is equal in performance to the same size STANDARD Series dual disc brake. Available in sizes 6, 8, and 10 , they offer modular design and... [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 8.92 to 585
- Maximum Speed: 2900 to 4300
from Montalvo Corporation
The industry standard and original Montalvo brake, the STANDARD Series offer wide horsepower and multiple torque ranges. They are available in 600, 800, 1000, 1400, and 1700 sizes, and offer modular design and interchangeable parts for flexibility, easy mounting, and easy maintenance. [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 0.1667 to 1667
- Maximum Speed: 1940 to 4285
from Montalvo Corporation
The brake is extremely easy to install and the pad style eliminates maintenance time. When designing a braking system, consider the V-Series for its ease of installation, easy pad change-out, and overall torque range. The V-Series can be equipped with built-in cooling system to give you extra torque... [See More]
- Mounting: Shaft
- Pneumatic Pressure: 75
- Torque: 8.92 to 891
- Maximum Speed: 2300 to 4300