Bi-directional Pneumatic Brakes

5 Results
Air Set Brake -- B3F2R-STH
from Mach III Clutch, Inc.

Operation. Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and... [See More]

  • Features: Adjustable Torque; Bidirectional
  • Pneumatic Pressure: 80
  • Torque: 22.25
  • Configuration: Disc
Low Inertia Spring Set Brake -- 106
from WPT Power Corporation

The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. [See More]

  • Features: Bidirectional
  • Pneumatic Pressure: 90
  • Torque: 328
  • Maximum Speed: 5280
NEMA Frame Spring Set Brake -- D3C3R-56H
from Mach III Clutch, Inc.

Operation. Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure. Mounting. Spring set brake mounts between a c-face motor and gear reducer. Not suitable for belt or chain drive (pulley or sprocket output) applications. [See More]

  • Features: Washdown capable (optional feature); Bidirectional
  • Pneumatic Pressure: 80
  • Torque: 23.83
  • Configuration: Disc
SensiFlex Tension Control Brake -- 38BK
from Mach III Clutch, Inc.

Operation. Friction brake engages with air pressure and is designed for continuous slip. Brake is spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set... [See More]

  • Features: Adjustable Torque; Bidirectional
  • Pneumatic Pressure: 80
  • Torque: 12.33
  • Configuration: Disc
Spring Set Brake -- D3F3R-STH
from Mach III Clutch, Inc.

Operation. Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure. Mounting. Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key. Can also be... [See More]

  • Features: Bidirectional
  • Pneumatic Pressure: 80
  • Torque: 23.83
  • Configuration: Disc