Oil Shear Pneumatic Brakes
from Force Control Industries, Inc.
Low Maintenance – No Adjustment Oil Shear Coupler Brakes. Perfect for Hazardous Duty Applications and with air motors. The Posistop Coupler Brakes are designed for long life with minimal maintenance in severe and critical applications. They are typically furnished as spring set, pressure... [See More]
- Engagement: Oil Shear
- Pneumatic Pressure: 51
- Torque: 2 to 2030
- Maximum Speed: 3600
from Force Control Industries, Inc.
Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors. Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get motor with motor... [See More]
- Engagement: Oil Shear
- Power: 0.5000 to 25
- Torque: 0.3333 to 25
- Pneumatic Pressure: 46
from Force Control Industries, Inc.
Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions. Whether it ’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented... [See More]
- Engagement: Oil Shear
- Maximum Speed: 3600
- Torque: 50 to 180000
- Configuration: Oil Shear
from Force Control Industries, Inc.
Low Maintenance – No Adjustment Air Actuated Oil Shear Motor Brakes Perfect for Hazardous Duty Applications. The Posistop Motor and Coupler Brakes are designed for long life with minimal maintenance in severe and critical applications. They are typically furnished as spring set, pressure... [See More]
- Engagement: Oil Shear
- Pneumatic Pressure: 60
- Torque: 2 to 2030
- Maximum Speed: 3600
from Force Control Industries, Inc.
Low Maintenance – No Adjustment —10 Times Longer Life. The Foot Mounted Posistop Brake is similar in design to the Posidyne Clutch/Brake incorporating many of the same features including multiple friction surfaces, lubrication and cooling by recirculating fluid. The Posistop Foot Mounted... [See More]
- Engagement: Oil Shear
- Pneumatic Pressure: 80
- Torque: 50 to 2076
- Maximum Speed: 3600
from Force Control Industries, Inc.
Smooth, Quiet, Control, With E-Stop Capability. The Positorq Oil Shear Absorber brakes are a unique design for continuous tension control, The unique Oil Shear Technology provides extremely smooth, ultra quick response, negligible wear with no adjustment required, high energy dissipation in a... [See More]
- Engagement: Oil Shear
- Maximum Speed: 3600
- Torque: 50 to 180000
- Configuration: Oil Shear
from Force Control Industries, Inc.
High Thermal Capacity, No Maintenance, No Adjustment. The Positorq brakes designed for continuous slip applications, but also are dynamic stopping brakes, and static holding brakes all in one package. Competitive dry friction brakes can wear, need adjustment, a disk replacement, chatter at low... [See More]
- Engagement: Oil Shear
- Maximum Speed: 3600
- Torque: 300000
- Configuration: Oil Shear