Adjustable Torque Pneumatic Brakes
2 Results
Air Set Brake -- B3F2R-STH
from Mach III Clutch, Inc.
from Mach III Clutch, Inc.
Operation. Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and... [See More]
- Features: Adjustable Torque; Bidirectional
- Pneumatic Pressure: 80
- Torque: 22.25
- Configuration: Disc
SensiFlex Tension Control Brake -- 38BK
from Mach III Clutch, Inc.
from Mach III Clutch, Inc.
Operation. Friction brake engages with air pressure and is designed for continuous slip. Brake is spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set... [See More]
- Features: Adjustable Torque; Bidirectional
- Pneumatic Pressure: 80
- Torque: 12.33
- Configuration: Disc