Flange Pneumatic Brakes

11 Results
Caliper Disc Brake -- WDA-26 Series
from WPT Power Corporation

WPT Power ’s Caliper Brakes are specifically designed to meet a wide range global applications. Advanced technical design improvements increase the reliability and makes maintenance easier. Best suited for oil & gas, marine, forestry and offshore industries and has an expanded potential in... [See More]

  • Mounting: Flange
  • Pneumatic Pressure: 100
  • Torque: 15308 to 26869
  • Maximum Speed: 716 to 1146
Pneumatic Caliper Brake -- Model STD-B
from Givens Engineering Inc.

STD-B pneumatic brakes are lightweight floating calipers designed for use on fixed discs. Our brakes have been optimized for static loads and low speed applications. Our brakes are ideally suited to preventing an axis of a fixture, manipulator or lift assist from rotating. Our pneumatic brakes... [See More]

  • Mounting: Flange
  • Pneumatic Pressure: 120
  • Torque: 490
  • Configuration: Disc
Air Set Brake -- B3F2R-STH
from Mach III Clutch, Inc.

Operation. Industrial friction brake engages with air pressure, release springs disengage friction brake when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set screws and... [See More]

  • Mounting: Through; Flange
  • Pneumatic Pressure: 80
  • Torque: 22.25
  • Configuration: Disc
Oil Shear Coupler Brake -- Posistop MB Series
from Force Control Industries, Inc.

Low Maintenance – No Adjustment Oil Shear Coupler Brakes. Perfect for Hazardous Duty Applications and with air motors. The Posistop Coupler Brakes are designed for long life with minimal maintenance in severe and critical applications. They are typically furnished as spring set, pressure... [See More]

  • Mounting: Flange; Mounted On The Drive End Of A C-Face Motor
  • Pneumatic Pressure: 51
  • Torque: 2 to 2030
  • Maximum Speed: 3600
Power Set Brake
from WPT Power Corporation

The WPT Power Set Clutches and Brakes are the newest addition to the WPT family of products. The Power Set line utilizes a simplistic pneumatic-piston pin-drive design. Offered in both pneumatically applied and spring-applied pneumatically-released configurations, this series of clutches and brakes... [See More]

  • Mounting: Flange
  • Configuration: Disc
SensiFlex Tension Control Brake -- 38BK
from Mach III Clutch, Inc.

Operation. Friction brake engages with air pressure and is designed for continuous slip. Brake is spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with set... [See More]

  • Mounting: Through; Flange
  • Pneumatic Pressure: 80
  • Torque: 12.33
  • Configuration: Disc
Oil Shear Coupler Brake -- Posistop X-Class
from Force Control Industries, Inc.

Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors. Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get motor with motor... [See More]

  • Mounting: Flange; Integral Shaft; Optional Foot Mount
  • Power: 0.5000 to 25
  • Torque: 0.3333 to 25
  • Pneumatic Pressure: 46
Spring Set Brake -- D3F3R-STH
from Mach III Clutch, Inc.

Operation. Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure. Mounting. Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key. Can also be... [See More]

  • Mounting: Through; Flange
  • Pneumatic Pressure: 80
  • Torque: 23.83
  • Configuration: Disc
Oil Shear Dynamometer Load Brake -- Positorq TB Series
from Force Control Industries, Inc.

Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions. Whether it ’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented... [See More]

  • Mounting: Flange; Foot Mount, Coupled or Connected Through Gear, Belt, or Chain Drive
  • Maximum Speed: 3600
  • Torque: 50 to 180000
  • Configuration: Oil Shear
Oil Shear Tension Control Brake -- Positorq TB Series
from Force Control Industries, Inc.

Smooth, Quiet, Control, With E-Stop Capability. The Positorq Oil Shear Absorber brakes are a unique design for continuous tension control, The unique Oil Shear Technology provides extremely smooth, ultra quick response, negligible wear with no adjustment required, high energy dissipation in a... [See More]

  • Mounting: Flange; Foot Mount, Coupled or Connected Through Gear, Belt, or Chain Drive
  • Maximum Speed: 3600
  • Torque: 50 to 180000
  • Configuration: Oil Shear
Oil Shear Winch/Drawworks Tension Brake -- Positorq TB Series
from Force Control Industries, Inc.

High Thermal Capacity, No Maintenance, No Adjustment. The Positorq brakes designed for continuous slip applications, but also are dynamic stopping brakes, and static holding brakes all in one package. Competitive dry friction brakes can wear, need adjustment, a disk replacement, chatter at low... [See More]

  • Mounting: Flange; Foot Mount, Coupled or Connected Through Gear, Belt, or Chain Drive
  • Maximum Speed: 3600
  • Torque: 300000
  • Configuration: Oil Shear