Spring Actuation / Engage Pneumatic Brakes
from WPT Power Corporation
The WPT Low Inertia Spring Set Brake is a spring-applied pneumatic-release design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Spring Set Brake is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas and Marine Industries. [See More]
- Operation: Spring Actuation / Engage
- Pneumatic Pressure: 90
- Torque: 328
- Maximum Speed: 5280
from Eaton Hydraulics Group
DBB. Eaton Airflex DBB disc-style brakes are the ideal solution for cyclic applications —bottling equipment, power shovels, shears and power presses —where heat dissipation is critical. Spring-applied and air- or hydraulically-released, these brakes feature long-wearing, self-lubricating... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Torque: 211312
- Engagement: Friction
from Mach III Clutch, Inc.
Operation. Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure. Mounting. Spring set brake mounts between a c-face motor and gear reducer. Not suitable for belt or chain drive (pulley or sprocket output) applications. [See More]
- Operation: Spring Actuation / Engage
- Pneumatic Pressure: 80
- Torque: 23.83
- Configuration: Disc
from Hilliard Corporation (The)
The A300 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The A300 requires a minimum disc... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 90
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 1500
- Engagement: Friction
from Givens Engineering Inc.
STD-B pneumatic brakes are lightweight floating calipers designed for use on fixed discs. Our brakes have been optimized for static loads and low speed applications. Our brakes are ideally suited to preventing an axis of a fixture, manipulator or lift assist from rotating. Our pneumatic brakes... [See More]
- Operation: Spring Actuation / Engage
- Pneumatic Pressure: 120
- Torque: 490
- Configuration: Disc
from Force Control Industries, Inc.
Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors. Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get motor with motor... [See More]
- Operation: Spring Actuation / Engage
- Power: 0.5000 to 25
- Torque: 0.3333 to 25
- Pneumatic Pressure: 46
from WPT Power Corporation
WPT Power manufactures quality Water Cooled Brakes for the oil & gas, marine and offshore industries. Water-cooled brakes available are air-actuated, spring set or a dual actuated for heavy-duty braking and holding applications. Our Dual Actuated WCB combines air applied control and spring... [See More]
- Operation: Spring Actuation / Engage
- Pneumatic Pressure: 90
- Torque: 3833
- Maximum Speed: 850
from Eaton Hydraulics Group
DBBS. When precise balance of rotating components is a must —even at higher operating speeds —trust the reliable performance of Eaton Airflex DBBS disc style brakes. These spring-applied and air- or hydraulically-released brakes are engineered to dissipate heat and are ideal for... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Torque: 464833
- Engagement: Friction
from Mach III Clutch, Inc.
Operation. Spring set friction brake is engaged by spring pressure at a fixed torque and releases with the application of designated air pressure. Mounting. Spring set brake flange bolts to machine frame or other fixture, shaft inserts into bore and is fixed with a customer supplied key. Can also be... [See More]
- Operation: Spring Actuation / Engage
- Pneumatic Pressure: 80
- Torque: 23.83
- Configuration: Disc
from Hilliard Corporation (The)
The A300 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The A300 requires a minimum disc... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 95
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 2000
- Engagement: Friction
from Eaton Hydraulics Group
CS. Don ’t let a simple power outage cause an emergency situation —use Eaton Airflex CS drum-style brakes to make sure conveyors, draglines, hoists, power shovels and stamping presses come to a stop as quickly as possible. Developing less torque in the reverse direction of drum rotation,... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Drum
- Torque: 1650
- Engagement: Friction
from Hilliard Corporation (The)
The A400 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The 400 requires a minimum disc... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 110
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 2000
- Engagement: Friction
from Eaton Hydraulics Group
CTE. For moderate-speed, high-torque, cyclic applications that require extra stopping power, Eaton Airflex CTE drum-style brakes deliver much greater torque than Eaton Airflex Type CS brakes. Both spring-applied and air-released, Eaton Airflex Type CTE brakes are bi-directional, so they develop... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Drum
- Torque: 9029
- Engagement: Friction
from Hilliard Corporation (The)
The A400 is an arm style caliper brake designed to accept a large selection of Hilliard thrusters. These thrusters include spring applied hydraulic released, spring applied pneumatic released, hydraulic applied spring released, and pneumatic applied spring released. The 400 requires a minimum disc... [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 106
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 2000
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 2000
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 2000
- Engagement: Friction
from Tolomatic
Bellville Spring Washers. Aluminum or Cast Iron Construction. Standard Buna-N Seals. Replaceable High-Grade Friction Material. Zinc Plated Bolts [See More]
- Operation: Spring Actuation / Engage
- Configuration: Disc
- Pneumatic Pressure: 2000
- Engagement: Friction