Automotive Connector Electrical Connectors
from Amphenol Communications Solutions
DuraEV ™, DuraEV ™ Plug with 0.2 meter cable length., Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of DuraEV ™, part number AU10169534-J24CBLF [See More]
- Connector Type: Automotive Connector
- Geometry: Right Angle
- Gender: Male / Plug
- Termination: N/A
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from ERSAELECTRONICS PTE. LTD.
Automotive Connectors PSI HEADER (DIP TOP) Product overview: B02B-PSILE-A1(LF)(SN) from JST Commercial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
Factory Service & Calibration Catalog [See More]
- Connector Type: Automotive Connector
from LEMO USA, Inc.
M series connectors are lightweight triple start ratchet coupling type connectors designed for avionics, aerospace, military, security, motorsport and heavy duty applications. The products is a COTS (Commercial Off-The-Shelf), fulfil various MIL –spec requirements and answer most of the... [See More]
- Connector Type: Audio / Video; Automotive Connector; Circular / Cylindrical Connectors; Military Connector
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Termination: Crimp, PCB
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Number of Positions: 32 Position. Pitch: 2.54 mm. Gender: Pin (Male). Mounting Style: Through Hole. Termination Style: Solder Pin. Contact Plating: Tin. Color: Black. Application: Signal [See More]
- Connector Type: Automotive Connector
- Mounting: Through Hole
from Douglas Electrical Components
At Douglas Electrical Components, we specialize in designing hermetic connectors that cater to a range of applications. Our hermetically sealed connectors can be tailored to meet standard or customer-specific requirements, including MIL-spec configurations as well as generic options such as coaxial,... [See More]
- Connector Type: Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]
- Connector Type: Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Gender: Male / Plug; Female / Jack
- Termination: Thru-hole or SMT terminations
from RS Components, Ltd.
TE Connectivity 1670364-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 23 POSITIO [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30060 Non-Insulated Butt Connectors. Category: Butt Connectors. Insulation: Non-Insulated. Allows for easy wire insertion. Ideal for splicing wire together with only one crimp [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Aluminum. Product Type Features. Connector Shielding Accessory Type : Crimp Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Heilind Electronics, Inc.
DIGITAL VIDEO INTERFACE SOCKET STRAIGHT PCB TAILS ANALOG [See More]
- Connector Type: Automotive Connector
from E-Z-HOOK, a division of Tektest, Inc.
The 9214 standard 4 mm style heavy-duty banana plug allows for larger wire diameters up to 0.216 in (5.29 mm). This connector is for use as a DIY (do-it-yourself) test lead assembly via a crimp or solder connection. The design of the heavy-duty housing material is also for long-lasting use. The... [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Amphenol Communications Solutions
DuraEV ™, DuraEV ™ Socket with 0.2 meter cable length., Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of DuraEV ™, part number AU10169535-J24CBLF [See More]
- Connector Type: Automotive Connector
- Termination: N/A
- Gender: Female / Jack
- Voltage Rating: ? to 120
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
GAD NEWS No. 11 [See More]
- Connector Type: Automotive Connector
from LEMO USA, Inc.
The F series connector is a compact Push-Pull connector designed initially for motorsports in 1995. It is a high performance quality interconnection system, very resistant to vibration. Available with aluminum or brass outer shell. The FF series is a very small connector to be used with heat shrink... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Military Connector
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Termination: Crimp, PCB
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Contact Type: Socket. Current Rating: 7.5 A. Packaging: Reel. Contact Plating: Tin. Gender: Socket (Female). Mounting Style: Cable Mount / Free Hanging. Termination Style: Crimp [See More]
- Connector Type: Automotive Connector
- Current Rating: 7.5
- Mounting: Cable Mount / Free Hanging
from Nicomatic North America
Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]
- Connector Type: Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Gender: Male / Plug; Female / Jack
- Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
from RS Components, Ltd.
TE Connectivity 1670365-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 8+23 POSIT [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30190 Sealed Multiple Wire Connector. Category: Butt Connectors. Join two wires to one wire. Adhesive-lined heat shrink tubing between wires. Color dash indicated wire Gauge. Insulation Color: Clear/White Dashes [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Industry Standards. Industry Standard : LV215. Product Type Features. Connector Shielding Accessory Type : Shield [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
Duraswap, DuraSWAP Battery Side connector with 0.2 M cable length, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of Duraswap ™, part number AU10171110-B26BALF [See More]
- Connector Type: Automotive Connector
- Voltage Rating: ? to 120
- Termination: N/A
- Current Rating: 50.0
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
MQS ABDECKKAPPE 12P [See More]
- Connector Type: Automotive Connector
from LEMO USA, Inc.
Self-latching plastic connectors with alignment key for medical applications. Description: • Multipole 2 to 34 contacts. • Voltage mains. • Fluidic. • Mixed contacts in 2P and 3P. series with: Coaxial 1 contact. High voltage 1 contact. Fiber optic 1 contact. Fluidic 1 or 3... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
- Geometry: Straight; Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Crimp, PCB
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Mounting Style: Cable Mount / Free Hanging. Termination Style: Crimp. Contact Gender: Socket (Female). Contact Type: Socket. Current Rating: 7.5 A. Type: Quick Connect [See More]
- Connector Type: Automotive Connector
- Current Rating: 7.5
- Mounting: Cable Mount / Free Hanging
from RS Components, Ltd.
TE Connectivity 929674-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 1X6 HEADER [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30560 Standard Butted Vinyl Butt Connector. Category: Butt Connectors. Category: Crimp Butt Connectors. UL E68376. Insulation: Vinyl. Insulation Color: Red. Used to splice wire together with single crimp [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Industry Standards. Industry Standard : LV215. Product Type Features. Connector Shielding Accessory Type : Shield [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
Duraswap, DuraSWAP Vehicle Side connector with 0.2 M cable length, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of Duraswap ™, part number AU10171111-B26BALF [See More]
- Connector Type: Automotive Connector
- Voltage Rating: ? to 120
- Termination: N/A
- Current Rating: 50.0
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
VC [See More]
- Connector Type: Automotive Connector
from LEMO USA, Inc.
The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater shock resistance. The outer shell in proprietary sulfone PPSU material (FDA approved) enables... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
- Geometry: Straight; Right Angle
- Gender: Male / Plug; Female / Jack
- Termination: Crimp, PCB
from Win Source Electronics
Manufacturer: TE Connectivity AMP Connectors. Category: Automotive Connectors. Package: Bulk. Product Status: Active. Base Product Number: 2310922 [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 1418882-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 1X4 HEADER [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30564 Vinyl Male Bullet Connector. Category: Butt Connectors. Fully insulated vinyl .195" bullet male quick connect. Insulation Type: Fully insulated. Material: Tin-plated copper [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Shield [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSBRIDGE+, USB Typ C Rightangle tail Dual Surfacemount Receptacle,jet black, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSBRIDGE , part number UTCAR0111003SR [See More]
- Connector Type: Automotive Connector; PC Card Connector
- Termination: Surface Mount
- Geometry: Right Angle
- Voltage Rating: 5
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
TERMINAL,CRMP,QC.250, [See More]
- Connector Type: Automotive Connector
from LEMO USA, Inc.
The LEMO T Series range are small diameter waterproof Push-Pull multipole connectors with an index protection of IP68. T series connectors have been specifically designed for outdoor applications. They include an inner sleeve and seals to prevent penetration of solids or liquids. The T Series... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Military Connector
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Mounting: Cable End
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Package: Tray. Product Status: Active. Base Product Number: 968720 [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 1452317-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 1X6 HEADER [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30565 Vinyl Female Bullet Connector. Category: Bullet Connectors. Fully insulated Vinyl .195 bullet female quick connect. Insulation Type: Fully insulated. Material: Brass [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Stainless Steel. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSBRIDGE+, USB Typ C Rightangle tail Dual Surfacemount Receptacle, nut brown, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSBRIDGE , part number UTCCR0111003SR [See More]
- Connector Type: Automotive Connector; PC Card Connector
- Termination: Surface Mount
- Geometry: Right Angle
- Voltage Rating: 5
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
PLIR SKTS & TERMIANLS [See More]
- Connector Type: Automotive Connector
- Termination: PLIR
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Series: MQS. Product Type: Automotive Connectors. Type: Shrouded [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 100291-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 1X4 HEADER [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30782 1.5 Clear Heat Shrink Butt Connector. Category: Butt Connectors. Crystal clear for visual inspection. Color coded window. Adhesive color: Clear. Stripes on connector: Yellow [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Stainless Steel. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSBRIDGE+, USB Typ C Rightangle tail Dual Surfacemount Receptacle,signal blue, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSBRIDGE, part number UTCER0111003SR [See More]
- Connector Type: Automotive Connector; PC Card Connector
- Termination: Surface Mount
- Geometry: Right Angle
- Voltage Rating: 5
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
TERMINAL,CRMP,QC.250, [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Number of Positions: 48 Position. Pitch: 3 mm. Gender: Pin (Male). Color: Black. Packaging: Tray. Application: Wire to Wire. Housing Material: Polybutylene Terephthalate (PBT. Number of Rows: 4 Row [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 1393454-7 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 2X14 POSIT [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30783 1.5 Clear Heat Shrink Butt Connector. Category: Butt Connectors. Crystal clear for visual inspection. Color coded window. Clear adhesive color. Blue stripes on connector [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Stainless Steel. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSBRIDGE+, USB Typ C Rightangle tail Dual Surfacemount Receptacle,Blue gray, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSBRIDGE , part number UTCGR0111003SR [See More]
- Connector Type: Automotive Connector; PC Card Connector
- Termination: Surface Mount
- Geometry: Right Angle
- Voltage Rating: 5
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
BU-GEH,SW 1P LSK8 [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Number of Positions: 94 Position. Pitch: 2.5 mm. Gender: Socket (Female). Color: Black. Application: Wire to Board/Device. Height: 43 mm. Length: 85.3 mm. Row Spacing: 2.54 mm [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 1-2035047-0 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
AUTOMOTIVE CONNECTOR, 35 POSITIO [See More]
- Connector Type: Automotive Connector
from Waytek, Inc.
30784 1.5 Clear Heat Shrink Butt Connector. Category: Butt Connectors. Crystal clear for visual inspection. Color coded window. Clear Adhesive color. Red stripes on connector [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Stainless Steel. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSBridge+ Cable Assemblies, HSBridge+ Cable Assemblies, Gen1, One side w/E-marker, Male Straight(A code) to Male Straight(A code), OD5.2, 1500mm, Bag, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of HSBridge+ Cable Assemblies, part number... [See More]
- Connector Type: Automotive Connector
- Geometry: Straight
- Gender: Male / Plug
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
LWL KUPPLUNG 2P [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Package: Bulk. Product Status: Active. Base Product Number: 2310922 [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 9-1394049-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Wire Housing, Female, 2 Position, .236" [6mm] Pitch, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
30960 Heat Shrink Butt Connector. Category: Butt Connectors. Nylon insulated with polyolefin heat shrink tubing and an adhesives melt liner. Crimp on the wire and then shrink the tubing with heat for a secure connection. Insulation: Red [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNARPPCB18A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
2X3POS. GET-ASSY SOCKET HOUSIN [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Manufacturer: TE Connectivity. Category: Automotive Connectors. Mounting Style: Cable Mount / Free Hanging. Termination Style: Press Fit. Contact Gender: Pin (Male). Contact Type: Tab. Product Type: Automotive Connectors. Type: Quick Connect [See More]
- Connector Type: Automotive Connector
- Mounting: Cable Mount / Free Hanging
from RS Components, Ltd.
TE Connectivity 1670866-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Wire Housing, Female, 3 Position, .236" [6mm] Pitch, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
30990 Sealed Multiple Wire Connector. Category: Butt Connectors. Join two wires to one wire. Adhesive-lined heat shrink tubing between wires. Color dash indicated wire Gauge. Insulation Color: Clear/Red Dashes [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNARPPCB7A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
MARKET2X5FEM.UNSEAL [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Manufacturer: TE Connectivity. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 988352-1-963645-2. Categories: Automotive Connectors. Popularity: Low. Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage. RoHS: Compliant [See More]
- Connector Type: Automotive Connector
from RS Components, Ltd.
TE Connectivity 1670865-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Wire Housing, Female, 4 Position, .236" [6mm] Pitch, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
31060 Non-Insulated Standard Butt Connector. Category: Butt Connectors. Allows for easy wire insertion. Ideal for splicing wire together with only one crimp [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin + 8 MQS Pin North Location Coding A ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNARPPCB8A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
INLIN CONN.FEMAL22P [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Manufacturer: Amphenol Industrial Operations. Win Source Part Number: 812301-97-3102A-16S-1P(946). Packaging: Bulk. Number of Positions: 7. Mounting Style: Panel Mount. Color: Black. Connector Type: Receptacle, Male Pins. Termination: Solder Cup. Fastening Type: Threaded. Contact Material: Copper... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors
- Mounting: Panel Mount
- Termination: Solder Cup
from RS Components, Ltd.
TE Connectivity 1670150-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Wire Housing, Female, 5 Position, .236" [6mm] Pitch, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
31960 Heat Shrink Butt Connector. Category: Butt Connectors. Nylon insulated with polyolefin heat shrink tubing and an adhesives melt liner. Crip on the wire and then shrink the tubing with heat for a secure connection. Insulation: Blue [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding A ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNASPPCB15A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
MARKET 1X6 FEMALE SEALED [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Win Source Part Number: 1338089-7282-2PG-300. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies. Series: Mini-Con-X ®. Number of Positions: 2. Color: Black. Connector Type: Receptacle, Male Pins. Termination: Solder Cup. Fastening Type: Bayonet Lock. [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors
- Mounting: Panel Mount
- Termination: Solder Cup
- Voltage Rating: 600
from RS Components, Ltd.
TE Connectivity 1563111-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Wire Housing, Female, 6 Position, .236" [6mm] Pitch, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
31990 Sealed Multiple Wire Connector. Category: Butt Connectors. Manufacturer: Waytek. Join two wires to one wire. Adhesive-lined heat shrink tubing between wires. Color dash indicated wire gauge. Insulation Color: Clear/blue dashes [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Shield [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding B ,Rightangle,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNBRPPCB18A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
MOD2 PIN HDR 32P [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Win Source Part Number: 1339175-7281-4PG-300. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies. Series: Mini-Con-X ®. Number of Positions: 4. Color: Black. Connector Type: Receptacle, Male Pins. Termination: Solder. Fastening Type: Bayonet Lock. Package:... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors
- Mounting: Panel Mount, Through Hole
- Termination: Solder
- Voltage Rating: 600
from RS Components, Ltd.
TE Connectivity 185793-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Crimp, Female, 22~20 AWG, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Termination: Crimp
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
32960 Heat Shrink Butt Connector. Category: Butt Connectors. Nylon insulated with polyolefin heat shrink tubing and an adhesives melt liner. Crip on the wire and then shrink the tubing with heat for a secure connection. Insulation: Yellow [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Shield [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin + 2 MQS Pin North Location Coding B ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNBSPPCB15A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
SEALED CONNECTOR [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Win Source Part Number: 1339418-7281-6SG-3ES. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies. Series: Mini-Con-X ®. Number of Positions: 6. Color: Black. Connector Type: Receptacle, Female Sockets. Termination: Solder. Fastening Type: Bayonet Lock. [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors
- Mounting: Panel Mount, Through Hole
- Termination: Solder
- Voltage Rating: 600
from RS Components, Ltd.
TE Connectivity 2138529-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Crimp, Female, 18~15 AWG, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Termination: Crimp
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
32990 Sealed Multiple Wire Connector. Category: Butt Connectors. Join two wires to one wire. Adhesive-lined heat shrink tubing between wires. Color dash indicated wire gauge. Insulation Color: Clear/yellow dashes [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Shield [See More]
- Connector Type: Automotive Connector; DIN Connector
from Amphenol Communications Solutions
HSD Automotive, HSD PCB side Header 4 Pin North Location Coding B ,Vertical,Through hole, Amphenol is one of the leading manufacturers of Automotive connectors Contact us today for more details of HSD series , part number HSDNBSPPCB25A [See More]
- Connector Type: Automotive Connector; PC Card Connector
from QL-Custom Technology Limited
OBD Cable is the most popular connectivty interface for Car and Truck diagnostic cables to your device, you can get data transfer through our cables find out quickly what the problem on your car or truck and get rid of the problem speed. QL-Custom Technology committed to develop these OEM & ODM... [See More]
- Connector Type: Automotive Connector
from Powell Electronics, Inc.
4POS, MCON 1.2 CB REC 2p TL SEALED [See More]
- Connector Type: Automotive Connector
from Win Source Electronics
Win Source Part Number: 1339875-7281-2PG-300. Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies. Series: Mini-Con-X ®. Number of Positions: 2. Color: Black. Connector Type: Receptacle, Male Pins. Termination: Solder. Fastening Type: Bayonet Lock. Package:... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors
- Mounting: Panel Mount, Through Hole
- Termination: Solder
- Voltage Rating: 600
from RS Components, Ltd.
TE Connectivity 2138530-1 [See More]
- Connector Type: Automotive Connector
from New Yorker Electronics Co., Inc.
Crimp, Female, 16~14 AWG, Secur-Seal [See More]
- Connector Type: Automotive Connector
- Termination: Crimp
- Gender: Male / Plug; Female / Jack
from Waytek, Inc.
3M 054007-06127 801 IDC Tap Connectors. Category: IDC & T-Tap Connectors. Manufacturer: 3M. Series: Scotchlok ™. Connection Type: Splice Tap. Operating Temperature: 221 °F (105 °C). Contact Material: Brass. Contact Plating: Tin. Easy to install. Make a quick connection between... [See More]
- Connector Type: Automotive Connector
from TE Connectivity
Body Features. Primary Product Material : Copper Alloy. Product Type Features. Connector Shielding Accessory Type : Ferrule [See More]
- Connector Type: Automotive Connector; DIN Connector
from Fischer Connectors, Inc.
The aluminum engineered Fischer AluLite ™ Series is ultralight and compact, offering an excellent strength-to-weight ratio. This push-pull circular connector smoothly fits in with your product design and offers an easy-to-use color coding system featuring products available in shades ranging... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Termination: Crimp, PCB
from ODG (Origin Data Global)
CONN JACK 1PORT 100 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from BEXKOM Electronics Co., Ltd.
The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our company. They have... [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
- Termination: Solder/PCB/Crimp
from Utmel Electronic Limited
2.0mm pitch waterproof automotive connector with white header, PBT 3P compatible with 03B-JWPF-SK-R [See More]
- Connector Type: Automotive Connector
from Lingto Electronic Limited
CONN AUTO LAN PLUG [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from VAST STOCK CO., LIMITED
Automotive Connectors 18 POS RCPT SZ 16 In-Line Key A [See More]
- Connector Type: Automotive Connector
- Mounting: Female
- Geometry: Straight
- Current Rating: 13.0
from J.S.T. Corporation
2.54mm pitch, 0.64 unsealed surface mounting type connector with Auto Coplanarity Technology. This technology achieves stable mounting to PCB during re-flow process. [See More]
- Connector Type: Automotive Connector
- Current Rating: 3.0
- Voltage Rating: 14
from Littelfuse, Inc.
13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights driving, both on cars and camper, without any load for the vehicle electrical system. [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: Nickel-Plated Brass Screw
from Acme Chip Technology Co., Limited
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets [See More]
- Connector Type: Automotive Connector; Board to Board Connector; Rectangular Connectors, Heavy Duty
- Mounting: Through Hole, Right Angle
- Termination: Solder
- Coupling: Push-Pull
from Shenzhen Shengyu Electronics Technology Limited
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets [See More]
- Connector Type: Automotive Connector; Board to Board Connector; Rectangular Connectors, Heavy Duty
- Mounting: Through Hole
- Termination: Solder
- Coupling: Push-Pull
from Galco Industrial Electronics
AUTO, 10AWG, RED, 120V, SP/10, STRN [See More]
- Connector Type: Automotive Connector
Connector, 48-way, Code H
-- 1928406098 [1928406098 from Robert Bosch GmbH]from Chief Enterprises LLC
Connector, 48-way, Code H [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. Terminal position assurance(TPA) improves connection reliability. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust reliability and designed-in durability. Wire-to-Wire /... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
PLUG ASSEMBLY, AUTOMOTIVE HOUSING, 2POS, HPCC SERIES, 350A. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Fischer Connectors, Inc.
The Fischer Core Series offers high performance push-pull connectors and cable assembly solutions. With 60 years of continuous improvements, our product range includes over 20,000 standard circular connectors and offers highly customizable contact configurations. Rugged, reliable, sealed or... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Termination: Crimp, PCB
from ODG (Origin Data Global)
CONN JACK 1PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
250 Series Housing for use with Automotive Connector [See More]
- Connector Type: Automotive Connector
from Lingto Electronic Limited
CONN AUTO LAN PLUG 8POS SLD R/A [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
0.64 unsealed connector series compliant with the standard USCAR footprints. Variations of Keying / Color options and PC Board mounting features are available to satisfy customer's needs. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 14
from Littelfuse, Inc.
13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights driving, both on cars and camper, without any load for the vehicle electrical system. [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: Nickel-Plated Brass Screw
from Galco Industrial Electronics
AUTO, 12AWG, BLK, 120V, SP/15, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector Male end housing with locking buckle. Terminal position assurance(TPA) improves connection reliability. Robust reliability and designed-in durability. Wire-to-Wire / Wire-to-Board / Wire-to-Device [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
RECEPTACLE, CONNECTOR CYLINDRICAL CIRCULAR PIN 10 POS SOLDER CUP ST BOX MOUNT 10 TERMINAL 1 PORT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector; Circular / Cylindrical Connectors
- Gender: Female / Jack
from Fischer Connectors, Inc.
The Fischer Disposable Series meets the needs of medical device manufacturers whose products are designed for disposal after a short number of uses. This push-pull circular connector is a cost effective solution that does not compromise on quality. This product range truly contributes to the... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Mounting: Cable End
from ODG (Origin Data Global)
CONN JACK 1PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
AMP - TE CONNECTIVITY - V23086C2001A403 - RELAY, AUTOMOTIVE, DPDT, 12VDC, 30A [See More]
- Connector Type: Automotive Connector
- Current Rating: 25.0
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4POS SLD R/A [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
0.64 unsealed low-profile connector series for use in a wide range of automotive applications. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 14
from Littelfuse, Inc.
13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights driving, both on cars and camper, without any load for the vehicle electrical system. [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: Nickel-Plated Brass Screw
from Galco Industrial Electronics
AUTO, 12AWG, GRY, 120V, SP/15, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. The protection level can reach IP67. Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
AUTOMOTIVE COUPLER, TYPE F, 1/2 INCH SERIESCOUPLER, 3/8 INCH FEMALE NPT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
from Fischer Connectors, Inc.
Specially designed to ensure maximum user safety and electric shock protection, the Fischer Plastic Series features fully insulated plastic connector bodies. The plug and receptacle can be color-coded to enable easy identification and prevent incorrect mating. Convenient to use, the SureGrip plug... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Termination: Crimp, PCB
from ODG (Origin Data Global)
CONN JACK 1PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors [See More]
- Connector Type: Automotive Connector
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4POS SLD PCB [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
0.64 Unsealed wire-to-wire connection system for unsealed applications, requiring Automotive durability. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 14
from Littelfuse, Inc.
13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights driving, both on cars and camper, without any load for the vehicle electrical system. [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: Nickel-Plated Brass Screw
from Galco Industrial Electronics
AUTO, 14AWG, BLK, 120V, SP/20, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. The protection level can reach IP67. Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
AUTOMOTIVE HOUSING, 70 POSITION, 13 A, 5.49 MM PITCH, 5 ROWS, MOUNTING FLANGE, RECEPTACLE (FEMALE). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Fischer Connectors, Inc.
The new Fischer Core Series Stainless Steel connectors are made of premium-grade stainless steel – the best on the market. They have been specially designed for areas where long-term, reliable solutions in extreme environments are required – such as nuclear and energy, medical, and food... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Termination: Crimp, PCB
from ODG (Origin Data Global)
CONN JACK 1PORT 100 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors .040 MLC-2 CAP ASY 8P (H) [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right Angle
- Mounting: Through Hole
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4P SLD RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
This AS connector consists of the female connector on PCB side and the high-speed differential transmission harness used for internal connection between the PCB and the HDD corresponding to SATA standard for automobile equipment such as HDD navigation system. [See More]
- Connector Type: Automotive Connector
- Current Rating: 1.5
- Voltage Rating: 5 to 10
from Littelfuse, Inc.
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear... [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: 7x1.5 mmq+5x2.5 mmq Nickel-Plated Crimped Brass
from Galco Industrial Electronics
AUTO, 14AWG, BRN, 120V, SP/20, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. The protection level can reach IP67. Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
AUTOMOTIVE CONNECTOR CAPS & COVERS, DUST CAP, GRAY, PA GF, 9 POSITION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
from Fischer Connectors, Inc.
MINIATURE HIGH-SPEED DATA CONNECTIVITY. Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release). Available... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; PC Card Connector (optional feature); RF and Microwave Connector; USB
- Geometry: Straight (optional feature); Right Angle (optional feature)
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Termination: PCB
from ODG (Origin Data Global)
CONN JACK 1PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors .040/.070 HYBRID I/O CONNECTOR [See More]
- Connector Type: Automotive Connector
- Termination: Crimp
- Geometry: Straight; Straight
- Mounting: Cable, Free Hanging
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4P SLD RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
47 Circuits 0.64/6.3 Hybrid Sealed Connector complaint with the USCAR footprints and performance standard. Designed for ABS application. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 14
from Littelfuse, Inc.
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear... [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: 7x1.5 mmq+5x2.5 mmq Nickel-Plated Brass Screw
from Galco Industrial Electronics
AUTO, 14AWG, RED, 120V, SP/20, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. The protection level can reach IP67. Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
DISCONTINUED BY MANUFACTURER, AUTOMOTIVE CONNECTOR, 30 POSITION, FEMALE RECEPTACLE, 150 HEADER SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Fischer Connectors, Inc.
The rugged, compact, lightweight, sealed UltiMate connectivity solutions are ideally suited to withstand a variety of severe environmental, industrial and chemical conditions. They have extremely robust mechanical keying, IP68/69 sealing even unmated (tested on request up to 120m submersion for 24... [See More]
- Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
- Geometry: Straight
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Termination: Crimp, PCB
from ODG (Origin Data Global)
CONN JACK 1PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 0.64MM FEM CONT AU 18-20 [See More]
- Connector Type: Automotive Connector
- Termination: Crimp
- Geometry: Straight; Straight
- Mounting: Cable
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4P SLD RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
21 Circuits 0.64 Unsealed Connector system. Ultra low profiled design for high density PCB placement. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 14
from Littelfuse, Inc.
13-pole sockets & plugs 12V ISO 11446. Provides a single connector for all the connections required in the older 7-pole 12V system type N and S. Advantages are greater mechanical resistance, higher water tightness and a more reliable safe electrical connection. Nickel-plated brass contacts, rear... [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: 7x1.5 mmq+5x2.5 mmq Nickel-Plated Brass Screw
from Galco Industrial Electronics
AUTO, 14AWG, BLU, 120V, SP/20, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. The protection level can reach IP67. Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
CONNECTOR HOUSING / AUTOMOTIVE, HD36 SERIES, BAYONET COUPLING, WIRE-TO-WIRE, 21 POSITIONS, SHELL SIZE 18, PLG / 21P / AL / N / 20 / P, SEALABLE, CABLE MOUNT / FREE-HANGING, HYBRID, FOR MALE TERMINALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector; Wire to Wire Connector
- Coupling / Adapter: Coupling / Adapter
from ODG (Origin Data Global)
CONN JACK 2PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 025 20POS CAP ASSY W TO W [See More]
- Connector Type: Automotive Connector
- Mounting: Cable, Free Hanging
- Geometry: Straight; Straight
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4POS SLD PCB [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
0.64 Sealed Connector compliant with the Standard USCAR Footprints. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 14
from Littelfuse, Inc.
Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Compact style 15-pole plug to two sockets - 7-pole 24V Normal and Supplementary [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 24
- Termination: Nickel-Plated Brass
from Galco Industrial Electronics
AUTO, 16AWG, BLK, 120V, SP/30, STRN [See More]
- Connector Type: Automotive Connector
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with locking buckle. The protection level can reach IP67. Optimized Primary Lock Reinforcement (PLR) for improved unseated terminal detection. High quality resin enhances click sound, improves operator feedback and dimensional stability throughout all season. Robust... [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
AUTOMOTIVE ANALYZER CLIP, 20 AMP, 14 AWG, CRIMP/SCREW WIRE CONNECTION, COMPRESSION SPRING CLIP FORM, COPPER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Current Rating: 20.0
from ODG (Origin Data Global)
CONN JACK 4PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 025 CAP ASSY [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right Angle
- Mounting: Through Hole
from Lingto Electronic Limited
CONN AUTO LAN PLG 16P SLD RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
This is a connector for motor connection developed for the electric door mirror unit for automotive. [See More]
- Connector Type: Automotive Connector
- Current Rating: 3.0
- Voltage Rating: 16
from Littelfuse, Inc.
Various types of adaptors available to connect 7-pole Normal (ISO 1185) and Supplementary (ISO 3731) system to the newest 15-pole system (ISO 12098) and vice versa. Ultra compact style 15-pole plug to two sockets - 7-pole 24V Normal and Supplementary 00560200 is molded body [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 24
- Termination: Nickel-Plated Brass
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector male housing with locking buckle. The protection level can reach IP67. Optimized main lock reinforcement (PLR) for improved detection of unpositioned terminals. High quality resin improves dimensional stability throughout the season. Robust reliability and designed-in durability. [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
AUTOMOTIVE CLIP, 50 AMP, 8 AWG, CRIMP/SCREW WIRE CONNECTION, STEEL CLIP MATERIAL, ZINC PLATING MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Current Rating: 50.0
from ODG (Origin Data Global)
CONN JACK 2PORT 100 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 025 CAP ASSY 24P [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Vertical
- Mounting: Through Hole
from Lingto Electronic Limited
CONN AUTO LAN PLG 16P SLD RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
Surface mounting type connector of bottom entry type developed for instruments for automobile. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 50
from Littelfuse, Inc.
ADR cables resist UV-ray and low temperatures, as well as being resistant to oil, weathering and chemicals thanks to the PUR sheathing. In addition they provide for higher resistance against wear, abrasion, microbiotic attack and hydrolysis. The cables have been produced in accordance with the... [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 12
- Termination: 10x1.5 mmq+3x2.5 mmq
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector male housing with locking buckle. The protection level can reach IP67. Optimized main lock reinforcement (PLR) for improved detection of unpositioned terminals. High quality resin improves dimensional stability throughout the season. Robust reliability and designed-in durability. [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
AUTOMOTIVE RELAY, 24 VDC, SPST-NO, PANEL MOUNT, QUICK CONNECT, DG85 SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Voltage Rating: 24
from ODG (Origin Data Global)
CONN JACK 2PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 025/040 ECU PLUG HSG ASY 35P [See More]
- Connector Type: Automotive Connector
- Geometry: Straight; Straight
- Gender: Male / Plug
- Termination: Crimp
from Lingto Electronic Limited
CONN AUTO LAN PLUG 1X2 8P RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug (1x2)
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
The miniaturization is realized as air-bag EUC I/O connector for automobile. This product has various circuit development and several adoption results proven, hence it enables to select the type to meet the automobile. [See More]
- Connector Type: Automotive Connector
- Current Rating: 5.0
- Voltage Rating: 50
from Littelfuse, Inc.
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure... [See More]
- Connector Type: Automotive Connector
- Termination: Brass
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector male housing with locking buckle. The protection level can reach IP67 (PLR) for improved detection of unpositioned terminals. High quality resin improves dimensional stability throughout the season. Robust reliability and designed-in durability. Wire-to-Wire [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
ELECTROMECHANICAL RELAY, 24VDC 360OHM, 80A SPST-NO (35X33X50.2)MM, SOCKET AUTOMOTIVE RELAY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
from ODG (Origin Data Global)
CONN JACK 8PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 040 MLC CAP ASY V 12P [See More]
- Connector Type: Automotive Connector
- Geometry: Vertical
- Gender: Female / Jack
- Termination: Solder
from Lingto Electronic Limited
CONN AUTO LAN PLUG 1X2 8P SLD RA [See More]
- Connector Type: Automotive Connector
- Geometry: Plug (1x2)
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
Connector for the GPS antenna system of the car navigation system. The CN connector applies the unique crimping method to the shielding meshed wires, which will result in superior high-frequency characteristics. [See More]
- Connector Type: Automotive Connector
- Current Rating: 1.0
- Voltage Rating: 250
from Littelfuse, Inc.
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure... [See More]
- Connector Type: Automotive Connector
- Termination: Brass
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector male housing with locking buckle. The protection level can reach IP67 (PLR) for improved detection of unpositioned terminals. High quality resin improves dimensional stability throughout the season. Robust reliability and designed-in durability. Wire-to-Wire [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
AUTOMOTIVE HOUSING, 2POS, PLUG; PRODUCT RANGE:HVP 800 SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS; FOR USE WITH:AMP HVP 800 SERIES AUTOMOTIVE CONTACTS; CONNECTOR BODY MATERIAL:NYLON 6.6 (POLYAMIDE 6.6), GLASS FILLED BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from ODG (Origin Data Global)
CONN JACK 2PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 040 MLC CAP ASY V 8P [See More]
- Connector Type: Automotive Connector
- Geometry: Vertical
- Gender: Female / Jack
- Termination: Solder
from Lingto Electronic Limited
CONN AUTO LAN PLUG 1X2 8P RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug (1x2)
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
Developed in pursuit of multi-circuit, miniaturization and low profile as PC board connector for automobile. This connector is dip type connector having the spring structure on male terminal. [See More]
- Connector Type: Automotive Connector
- Current Rating: 3.0
- Voltage Rating: 50
from Littelfuse, Inc.
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure... [See More]
- Connector Type: Automotive Connector
- Termination: Brass
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector male housing with locking buckle. The protection level can reach IP67 (PLR) for improved detection of unpositioned terminals. High quality resin improves dimensional stability throughout the season. Robust reliability and designed-in durability. Wire-to-Wire [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
CONN D-SUBMINIATURE SKT 37 POS SOLDER RA THRU-HOLE 37 TERMINAL 1 PORT AUTOMOTIVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector; D-Sub Connector
from ODG (Origin Data Global)
CONN JACK 4PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 040 MLC T.F. PLUG HSG 14P NATU [See More]
- Connector Type: Automotive Connector
- Geometry: Straight; Straight
- Gender: Male / Plug
- Termination: Crimp
from Lingto Electronic Limited
CONN AUTO LAN PLUG 1X2 8P RA SMD [See More]
- Connector Type: Automotive Connector
- Geometry: Plug (1x2)
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
Developed in pursuit of miniaturization and low profile as PC board connector for automobile. This connector is surface mounting type connector having the spring structure on male terminal disproving the conventional concept. [See More]
- Connector Type: Automotive Connector
- Current Rating: 3.0
- Voltage Rating: 50
from Littelfuse, Inc.
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure... [See More]
- Connector Type: Automotive Connector
- Termination: Brass
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector male housing with locking buckle. The protection level can reach IP67 (PLR) for improved detection of unpositioned terminals. High quality resin improves dimensional stability throughout the season. Robust reliability and designed-in durability. Wire-to-Wire [See More]
- Connector Type: Automotive Connector
- Gender: Male / Plug
from Radwell International
DISCONTINUED BY MANUFACTURER, AUTOMOTIVE CONNECTOR, 18-14 AWG, 13 AMP, NICKEL, SOLD PER UNIT (NOT PER REEL). FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Current Rating: 13.0
from ODG (Origin Data Global)
CONN JACK 2PORT 1000 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 040 MULTILOCK I/O CONN 16P ASSY [See More]
- Connector Type: Automotive Connector
- Termination: Solder
- Geometry: Right Angle; Right Angle
- Mounting: Through Hole
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4POS SLD R/A [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
Connector was developed as a coaxial connector for high-frequency application to automobile. This connector achieves low profile and miniaturization. [See More]
- Connector Type: Automotive Connector
- Current Rating: 1.0
- Voltage Rating: 250
from Littelfuse, Inc.
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure... [See More]
- Connector Type: Automotive Connector
- Termination: Brass
from Ningbo Changyu Electronics Manufacturing Co., Ltd.
Car connector female end housing with cable rack. The protection level can reach IP67. Robust reliability and designed-in durability. Wire-to-Device [See More]
- Connector Type: Automotive Connector
- Gender: Female / Jack
from Radwell International
RECEPTACLE,MINI,STRAIGHT MALE,STRAIGHT MALE,5-PIN,16 AWG PVC,AUTOMOTIVE COLOR CODE,AUTOMOTIVE FOR MINI,1/2 X 14 NPT,0.3 METER (1 FT.),STANDARD MATERIALS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Geometry: Straight
- Gender: Female / Jack
from ODG (Origin Data Global)
CONN JACK 1PORT 100 BASE-T PCB [See More]
- Connector Type: Automotive Connector; Modular Connector and RJ Connector
- Mounting: Through Hole
- Termination: Solder
from Utmel Electronic Limited
Automotive Connectors 040 MULTILOCK I/O CONN 20P ASSY [See More]
- Connector Type: Automotive Connector
- Geometry: Right Angle; Right Angle
- Gender: Female / Jack
- Termination: Solder
from Lingto Electronic Limited
CONN AUTO LAN PLUG 4POS SLD R/A [See More]
- Connector Type: Automotive Connector
- Geometry: Plug
- Gender: Male / Plug
from LCSC Electronics Technology (HK) Limited
- Automobile Connectors ROHS [See More]
- Connector Type: Automotive Connector
from J.S.T. Corporation
The FOX connector for FFC achieves high operability on the automobile assemble process. In addition, locking structure is provide on the FFC side to improve reliability of the connector. [See More]
- Connector Type: Automotive Connector
- Current Rating: 1.5
- Voltage Rating: 12
from Littelfuse, Inc.
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept up to 12AWG wire.Replaceable interiors.Brass split-pin contacts are aligned to assure... [See More]
- Connector Type: Automotive Connector
- Termination: Brass
from Radwell International
RECEPTACLE, AC MICRO (DUAL KEY), STRAIGHT FEMALE (INT THREADS), ST F (INT TH) EXCEPT MINI &M23, 3 PIN, 22 AWG PVC, IEC OR US OR AUTO, AUTOMOTIVE COLOR CODE, 1/4 X 18 NPT, 0.3 METER (1 FT.), STANDARD MATERIALS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Automotive Connector
- Geometry: Straight
- Gender: Female / Jack