Coupling / Adapter Electrical Connectors
from E-Z-HOOK, a division of Tektest, Inc.
Connectors & Adapters, Pins/Plugs/Sockets [See More]
- Coupling / Adapter: Coupling / Adapter
from PIC Wire & Cable
Competencies. PIC Wire & Cable's core competencies ensure customer satisfaction from the first call to our technical sales team all the way through to delivery and post-sale support. By consistently exceeding our customers expectations, PIC has earned a reputation of reliability and trust. [See More]
- Connector Type: Circular / Cylindrical Connectors; Coaxial Connector
- Voltage Rating: 1000
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Black Connector Backshell, Heat Shrink Adapter M18x1 13 [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
For connecting AMP8000 distributed Servo Drives to the PC-based control technology, and more specifically to the EtherCAT-based Servo Drive systems there are two coupling modules available in single-channel and dual-channel versions. The coupling modules provide a connection for the DC link... [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Features. Rugged mechanical and electrical design. Universally usable connectors for power and control circuits. Easy replacement of components. Easy assembly resulting in short assembly times. Mechanically locking connector. Integrated interlocking circuit to protect personnel from contact with... [See More]
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 35.0 to 400.0
- Voltage Rating: 500
from New Yorker Electronics Co., Inc.
LC ADAPTER PLUG, DUPLEX, STRAIN [See More]
- Connector Type: Automotive Connector
- Coupling / Adapter: Coupling / Adapter
from Advantech
RJ45 INLINE COUPLER, 8 PIN, CROSSED. Use these handy couplers to extend your cables. Link several patch cables together or extend your existing modular cable runs. These in-line couplers provide female-to-female straight through connections (to connect two Ethernet cables) or crossover connections... [See More]
- Connector Type: Modular Connector and RJ Connector
- Coupling / Adapter: Coupling / Adapter
from ASAP Semiconductor LLC
ADPT TINEL LOCK ANG SHELL 15 D Coupler MIL-C-38999 Series III IV 15 D Aluminum Cadmium Nickel Plated Angled - 90 ¦ Olive [See More]
- Connector Type: Military Connector
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Omnetics Bi-Lobe ® connectors are now available with a quick latch system. These latches require no tools and offer great ease in handling. Bi-Lobe ® connectors utilize Omnetics rugged and reliable Flex Pin contact system. Spaced on 25 mil (.64mm) centerlines, they are capable of carrying 1... [See More]
- Connector Type: Military Connector; Rectangular Connectors, Heavy Duty
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Brass. Body Plating Material : Nickel. Body Style : Straight. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center Contact Plating Material :... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-BC9 Nominal size=7 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1 -... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
HARTING 21033812403 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; Straight
from E-Z-HOOK, a division of Tektest, Inc.
Connectors & Adapters, Coaxial [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Silver Connector Backshell, Heat Shrink Adapter M18x1 13 [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
For connecting AMP8000 distributed Servo Drives to the PC-based control technology, and more specifically to the EtherCAT-based Servo Drive systems there are two coupling modules available in single-channel and dual-channel versions. The coupling modules provide a connection for the DC link... [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Schaltbau ’s HV series connectors feature solid power and signal contacts and are suitable for a wide range of high-current applications. The connectors have a robust, modular design and protect against accidental contact. They are IP69K certified and designed for a high number of mating... [See More]
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 27.5 to 470.0
- Voltage Rating: 60 to 800
from New Yorker Electronics Co., Inc.
FC SQUARE ADAPTER, SIMPLEX, PVC [See More]
- Coupling / Adapter: Coupling / Adapter
from Advantech
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT. Use these handy couplers to extend your cables. Link several patch cables together or extend your existing modular cable runs. These in-line couplers provide female-to-female straight through connections (to connect two Ethernet cables) or crossover connections... [See More]
- Connector Type: Modular Connector and RJ Connector
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Connector Type: Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from TE Connectivity
Body Features. Body Plating Material : Nickel. Body Style : Straight. Hermetically Sealed : No. Material : Brass. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Plating Material : Gold. Electrical... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G12 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
ifm electronic EBC113 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from E-Z-HOOK, a division of Tektest, Inc.
Coaxial Connector, Adapter between Series. A Type “N ” Female to BNC Male Adapter. 50 OHM RF Coaxial adapter, Kings Electronics style UG-349B/U. [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Olive Connector Backshell, Heat Shrink Adapter M18x1 13 [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
standard connector for 1000 µm plastic fiber [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M1 series universal modular connectors offer a customized and cost-effective realisation of your application. M1 series circular connectors are dustproof and water pressure tight. They... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 230 to 400
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 7.5 to 16.0
from New Yorker Electronics Co., Inc.
LC/APC ADAPTER, DUPLEX, SHORT-EA [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Mating Pin & Socket models available. All sizes with 18" pre-wired leads. Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors. Sizes 5 & 12 also in Soldercup style. Can add metal shells at 6+ weeks delivery [See More]
- Connector Type: Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from TE Connectivity
Body Features. Body Material : Stainless Steel. Body Style : Straight. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. RF Connector Center Contact Plating Material : Gold. Electrical... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G12F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
ifm electronic EBT006 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from E-Z-HOOK, a division of Tektest, Inc.
Connectors & Adapters, Coaxial [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Olive Connector Backshell, Heat Shrink Adapter M22x1 15 [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
M23, plug, metal, soldered, straight, male, 12-pin, 0.14 …1.5 mm ², Ø 4.5 …8.5 mm [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
M series universal industrial connectors are designed for safety and reliability in harsh environmental conditions. M3 series universal modular connectors offer a customized and cost-effective realisation of your application. M3 series circular connectors are dustproof and water pressure tight. They... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 25 to 400
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 7.5 to 50.0
from New Yorker Electronics Co., Inc.
LC/PC ADAPTER, SIMPLEX, SHORT-EA [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors... [See More]
- Connector Type: Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Stainless Steel. Body Style : Straight. Material : Stainless Steel. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Brass. RF Connector Center Contact Plating Material... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G14 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
ifm electronic EBT009 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from E-Z-HOOK, a division of Tektest, Inc.
The 9414 Type “N ” Female to Double Banana Plug Adapter has banana plugs in plated frames and nickel silver springs that fit standard 0.166 ” socket diameters. The Type “N ” Female connector has brass housing with a tarnish finish, Teflon insulation, and plated... [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
ADAPTER 180 M24/M27 [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
thermocouple plug in miniature version, green, thermocouple: NiCr-Ni, type K according to DIN EN 60584, variant: Quick Wire, packaging unit = 10 pieces [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
The connector is designed in accordance with the specifications of the international railway standard UIC 541-5. It adds to the range of our well-proven connectors for the railway industry. This heavy-duty connector is designed to ensure the electrical connection within a train for the... [See More]
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 6.0 to 35.0
- Voltage Rating: 250
from New Yorker Electronics Co., Inc.
LC ADAPTER, DUPLEX, LONG-EARED, [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These... [See More]
- Connector Type: Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Stainless Steel. Body Plating Material : Gold. Body Style : Straight. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. RF Connector Center Contact Plating... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G14F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
ifm electronic EBC116 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from E-Z-HOOK, a division of Tektest, Inc.
The 9417 Type “N ” Female to Double Binding Post Adapter is red and black Binding Posts with 0.166 ” Banana Socket diameters and 0.085 ” cross holes. The Type “N ” Female connector has brass housing with a tarnish finish, Teflon insulation, and plated beryllium... [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Connector Backshell, Heat Shrink Adapter M28x1 19, F [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
EMC encoder coupling (male), M23, 17-pin, for encoder cable extension ZK4511-00x0-xxxx (counterpart to encoder cable ZK4510-00x0-xxxx) [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Features. Screw machine contacts, silver or gold plated. Sturdy metal/plastic shells: Impact resistant, UL compliant, long life. Sealed to IP67 when mated or not mated. Functional threaded coupling. Electrical and mechanical characteristics to IEC 61984 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 20 to 115
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 16.0
from New Yorker Electronics Co., Inc.
LC/PC ADAPTER, 1X4 4-PLEX, LONG- [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during... [See More]
- Connector Type: Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from TE Connectivity
Body Features. Body Material : Stainless Steel. Body Plating Material : Gold. Body Style : Straight. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. RF Connector Center Contact Plating... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G18 Nominal size=5,5 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
Lumberg Automation [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from E-Z-HOOK, a division of Tektest, Inc.
An adapter between series, this coaxial connector has a “N ” Male to BNC Female. The connector is 50 OHM, Kings Electronics UG-201A/U connector style. [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
TMFLV1-D22-25-1-ZK-L25 [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
EMC power coupling (male), itec ®, 9-pin, for linear servomotors AL8000/AL8100 (counterpart to motor cable ZK4704-0411-xxxx) [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 25
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 7.5 to 16.0
from New Yorker Electronics Co., Inc.
LC/PC BUCKLE ADAPTER, 2X2 4-PLEX [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Connector Type: Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Brass, Stainless Steel. Body Style : Straight. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. RF Connector Center Contact Plating Material : Gold. [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G38 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification CRC=1... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
Phoenix Contact 1683468 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Geometry: Straight; Straight
- Coupling / Adapter: Coupling / Adapter
- Voltage Rating: 60
from E-Z-HOOK, a division of Tektest, Inc.
Coaxial Connector, Adapter Between Series. A Type “N ” Female to BNC Male Adapter, 50 OHM. Tarnish resistant finish. [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Connector [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
EMC power coupling (male), M23, 9-pin, for AM8800 servomotor with cable tail (counterpart to motor cable ZK450x-80x3-xxxx and ZK450x-80x4-xxxx) [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 25 to 400
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 7.5 to 20.0
from New Yorker Electronics Co., Inc.
LC/PC BUCKLE ADAPTER, 2X4 8-PLEX [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL- 83513. These rugged light weight... [See More]
- Connector Type: Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Beryllium Copper. Body Plating Material : Gold. Body Style : Straight. Material : Beryllium Copper. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Festo Corporation
quick coupling plug NPHS-S6-M-G38F Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance classification... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from RS Components, Ltd.
Brad from Molex 120068-8219 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Tee
from E-Z-HOOK, a division of Tektest, Inc.
The 9415 Type “N ” Male to Double Banana plug Adapter has banana plugs in plated frames and nickel silver springs that fit standard 0.166 ” socket diameters. The Type “N ” Male connector has brass housing with a tarnish finish, Teflon insulation, and plated brass... [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Connector [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; 180°
from Beckhoff Automation LLC
EMC power coupling (male), M40, 11-pin, for AL8000 linear motors (counterpart to motor cable ZK480x-8x25, ZK4800-8527, ZK450x-8025 and ZK450x-8027) [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 42 to 500
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 10.0 to 63.0
from New Yorker Electronics Co., Inc.
MPO ADAPTER, SIMPLEX, LONG-EARED [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system conforming to the requirements of MIL-DTL-83513. These rugged light weight connectors are... [See More]
- Connector Type: Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Brass. Body Plating Material : Gold. Body Style : Straight. Material : Beryllium Copper. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium Copper. RF... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from RS Components, Ltd.
Lumberg Automation 54218 FWD 5 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from E-Z-HOOK, a division of Tektest, Inc.
The 9416 Type “N ” Male to Double Binding Post Adapter is red and black Binding Posts with 0.166 ” Banana Socket diameters and 0.085 ” cross holes. The Type “N ” Male connector has brass housing with a tarnish finish, Teflon insulation, and plated brass contact. [See More]
- Connector Type: Coaxial Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from DigiKey
Olive Drab Connector Backshell, Heat Shrink Adapter 3/4-20 UNEF 7, 12, 12S [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Right Angle; 90°
from Beckhoff Automation LLC
EMC resolver coupling, Series 615, socket, straight, male, 12-pin [See More]
- Coupling / Adapter: Coupling / Adapter
from Schaltbau GmbH
Our G series connectors are of rugged design providing high-performance reliability and maximun safety in harsh environments. Their modular design lets you build the right connector for every application quickly and easily. G18, G28, G42, G57 series: G series connectors come in 4 shell sizes and a... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Voltage Rating: 25 to 400
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 7.5 to 100.0
from New Yorker Electronics Co., Inc.
MPO ADAPTER, SIMPLEX, SHORT-EARE [See More]
- Coupling / Adapter: Coupling / Adapter
from Omnetics Connector Corporation
Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact system which meets the performance specifications of MIL-DTL-83513. These rugged light weight... [See More]
- Connector Type: Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Termination: Through Hole
from TE Connectivity
Body Features. Body Material : Beryllium Copper. Body Plating Material : Gold. Body Style : Straight. Material : Beryllium Copper. Configuration Features. Number of Positions : 1. Contact Features. RF Connector Center Contact Material : Beryllium... [See More]
- Connector Type: Wire to Wire Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from RS Components, Ltd.
Phoenix Contact 1683413 [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from Pomona Electronics
BNC female to double stacking banana plug [See More]
- Connector Type: Audio / Video; Coaxial Connector; Gender Changer
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Mueller Electric Company
Adapter BNC Male to SMA Female [See More]
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from SAS Automation, LLC
Field wireable screw down. terminal cable ends. No soldering required [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Radwell International
CIRCULAR CONNECTOR, PLUG, 16POS, CABLE; PRODUCT RANGE:JR SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from PHOENIX CONTACT USA
Circular connectors (cable-side), Range of articles: PRC, Coupler connector, type: Release with tool or by hand (see accessories), housing material: PPE, color: black, number of positions: 3, min. conductor cross section: 1.5 mm ², max. conductor cross section: 6 mm ², nom. voltage: 690 V... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Lumberg Automation - A Belden Brand
Micro (1/2-20) Field Attachable, Female, Straight, 3-Pole, dual keyway for up to 18 AWG wires, IP 68 and NEMA 6P rated. [See More]
- Connector Type: Micro Connector and Nano Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from OMEGA Engineering, Inc.
These field mountable connectors can be used with our M8 RTD, M12 RTD or M8 & M12 Thermocouple extension cables. The M12 connectors feature convinient screw terminal style pins or sockets eliminating the need for solder connections in the field. The M8 connectors feature solder-cup style... [See More]
- Connector Type: Circular / Cylindrical Connectors; Wire to Wire Connector
- Gender: Male / Plug (optional feature); Female / Jack (optional feature)
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight (optional feature); Right Angle (optional feature)
from L-com, Inc.
Bridge terminated modular cables with L-com's unique harmonica bridging adapters. This adapter comes with either 6 or 12 port straight-wired in parallel. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided foam tape is included for added convenience. No more... [See More]
- Connector Type: Modular Connector and RJ Connector
- Coupling / Adapter: Coupling / Adapter
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Carlisle Interconnect Technologies
In order to facilitate adapting from one connector configuration to another, we also offer between-series adapters for different connection types. In this case, the frequency range is limited by the connector with the lower frequency of operation. In this case, the frequency range is limited by the... [See More]
- Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Tripp Lite by Eaton
Tripp Lite U053-000-OTG 2-in-1 USB OTG Adapter is the perfect solution for expanding the capabilities of an OTG enabled SmartPhone, Tablet, or other OTG devices, by directly connecting to USB peripherals, such as a USB thumb drive or a USB keyboard and mouse. Add a USB hub to the adapter to create... [See More]
- Connector Type: USB
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from TRU Corporation
TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty altimeters. With these... [See More]
- Connector Type: Circular / Cylindrical Connectors; RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Instech Laboratories, Inc.
These 22ga couplers are bent to a right angle. One side is approximately 11mm, the other 5mm. Provided with a sealed segment of tubing to close off one end. Individually packaged and EtO sterilized. [See More]
- Connector Type: Hospital Grade / Medical
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Foundation Fieldbus, Field Wireable, 4 Pole, M12 Female Straight, 4A, Stainless Steel [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from icotek Corp
KEA 24 is a cable entry adapter for accommodating various icotek cable entry frames and plates of size 24. The adapter allows cables to be routed at a 90 ° angle. The installation direction can be horizontal or vertical. The cables are protected against mechanical tension in the entry and exit... [See More]
- Coupling / Adapter: Coupling / Adapter
- Mounting: Screw type mounting, Snap-in
from CDM Inc.
NM TO NMCF ADAPTER [See More]
- Coupling / Adapter: Coupling / Adapter
from Amphenol Aerospace Corporation
The KVTV connector series is a collaboration of the MIL-DTL-38999 and. MIL-DTL-5015 technologies designed to push high amperage / voltage. in harsh environments. The KVTV was originally driven by the need for. military vehicles to power more systems while reducing their. dependency on diesel fuels. [See More]
- Connector Type: Military Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Quail Electronics
The 5063.3262 adapts the DB 9 Pin Female Connector into the RJ45 8P8C Phone Jack. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
from Amphenol PCD
Intermateable and interchangeable with other ARINC 810 galley connectors, Amphenol Pcd's APeX Galley Connector, Rectangular is a robust, connector that uses overmold technology to set it apart from the rest. It also features a guide pin for quick and simple blind mating. Intermateable &... [See More]
- Connector Type: Rectangular Connectors, Heavy Duty
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from MilesTek Corporation
This is a 1-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead left and 1 each of a bus lead and a stub lead on the right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from Utmel Electronic Limited
CONN COUPLING RING BLACK [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
0.8mm Female to IDC50 Male Internal Adapter [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug; Female / Jack
from Waldom Electronics
CONTACT MATERIAL GOLD PLATED SOLID BRASS. TYPE RCA JACK TO RCA JACK. POWERFLEX[T] BRAND [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
The 105352 is a 6P4C (RJ11) coupler with female socket connections on both sides. The coupler allows you to quickly and reliably join two 6P4C (RJ11) cables together with latching connections. This adapter allows you to extend your SeaConnect 1-Wire temperature monitoring network using readily... [See More]
- Coupling / Adapter: Coupling / Adapter
from Comtelco Industries, Inc.
PL259 UG176 CONNECTOR ADAPTOR FOR RG8X COAX [See More]
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Remke Industries
In the Tuff Link family of molded connectors & cordsets, customization means you can mix and match from our extensive selection of special materials, special hardware, special wiring, custom packaging, kitting and private labeling to develop the Molded Connector or Cordset that meets your... [See More]
- Connector Type: Circular / Cylindrical Connectors; Micro Connector and Nano Connector
- Voltage Rating: 300
- Coupling / Adapter: Coupling / Adapter
- Current Rating: 5.0
from Westek Electronics, Inc.
PA 054345 000 400B2 "piggyback " adapter contains one 8 position 6 conductor plug; one 8 position 8 conductor jack; and one 6 position 2 conductor jack. It is used to provide auxiliary power to telephones. [See More]
- Connector Type: Gender Changer; Modular Connector and RJ Connector; Phone Jack / Plug
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mueller Electric Company
Adapter BNC Female to SMA Male [See More]
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Radwell International
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:1K SERIES; CIRCULAR CONNECTOR SHELL STYLE:-; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONNECTOR BODY MATERIAL:BRASS BODY; CONTACT PLATING:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Lumberg Automation - A Belden Brand
Micro (1/2-20) Field Attachable, Female, Right Angle, 3-Pole, dual keywa for up to 18 AWG wires, IP 68 and NEMA 6P rated. [See More]
- Connector Type: Micro Connector and Nano Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Right Angle
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: USB
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Carlisle Interconnect Technologies
Block Style Phase Adjusters provide up to 18 GHz, low insertion loss, smooth continuous phase adjustment and rugged compact housing. There is no external length change. Up to 18GHz. Low Insertion Loss. Smooth continuous phase adjustment. No external length change. Rugged compact housing. MIL-STD-348... [See More]
- Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Tripp Lite by Eaton
Tripp Lite's B118-002-UHD 2-Port 4K 3D HDMI Splitter for Ultra-HD 4Kx2K Video with Audio allows the 4Kx2K digital signal from a Blu-Ray player or other HDMI device to be displayed on two HDMI displays, or connects a DVI-D Single Link display using an HDMI to DVI adapter, such as Tripp Lite's... [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Instech Laboratories, Inc.
Couplers are used to connect catheters to external infusion tubing. Plugs may be used to seal off a catheter before an infusion experiment begins. Couplers and plugs are available non-sterile in packages of 100. They may also be ordered sterile either individually packaged or as part of Instech... [See More]
- Connector Type: Hospital Grade / Medical
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Female Straight, 15A [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from icotek Corp
KEA 24 is a cable entry adapter for accommodating various icotek cable entry frames and plates of size 24. The adapter allows cables to be routed at a 90 ° angle. The installation direction can be horizontal or vertical. The cables are protected against mechanical tension in the entry and exit... [See More]
- Coupling / Adapter: Coupling / Adapter
- Mounting: Screw type mounting, Snap-in
from CDM Inc.
BNC BULKHEAD ADAPTER F-F HERMETIC [See More]
- Connector Type: Coaxial Connector; RF and Microwave Connector
- Mounting: Bulkhead
- Coupling / Adapter: Coupling / Adapter
from Amphenol Aerospace Corporation
Mates with NEXUS Series TJ-120 and TJ-102 jacks and jack TJ-101. The Jack section of the connector mates with an MP-101 plug. Provides the design and electrical characteristics of the TP-101, combined with a manually operated DPDT slide switch and integral two conductor microphone jack. [See More]
- Connector Type: Military Connector; Phone Jack / Plug
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Amphenol PCD
Sealed Receptacle. In some applications, a transversal sealing for the receptacle is a « must ». This will prevent fluids and dust from going through the receptacle when plug or cap are not mated to the receptacle. The sealed solution (version "S") has a compound at the rear of the... [See More]
- Connector Type: Military Connector; Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight (optional feature); Right Angle (optional feature)
from MilesTek Corporation
This is a dual terminated 1-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 1 stub lead on the right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from Utmel Electronic Limited
CONN HOOD COUPLING BOTTOM ENTRY [See More]
- Coupling / Adapter: Coupling / Adapter
- Mounting: Cable
- Geometry: Straight; Straight
from SFCable.com
Audio/Video Adapter. Connectors:1/4" Mono Jack (Female) to 3.5mm Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
CONTACT MATERIAL GOLD PLATED SOLID BRASS. TYPE RCA PLUG TO RCA JACK. POWERFLEX[T] BRAND [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
The 105353 is a 6P4C (RJ11) splitter with female socket on one side and two female sockets on the other side. The 1 ×2 splitter allows you to quickly and reliably divide a single 6P4C (RJ11) connection out to two 6P4C (RJ11) connections. All sockets are secured with latching connections. [See More]
- Coupling / Adapter: Coupling / Adapter
from Comtelco Industries, Inc.
SO239 TO SO239 ADAPTER [See More]
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Remke Industries
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from Mueller Electric Company
Adapter BNC Male to SMA Female, Nickel Plated [See More]
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Radwell International
CIRCULAR, CONNECTOR, PLUG SIZE 14, 18 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:18CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Lumberg Automation - A Belden Brand
Mini, Threaded Adaptor for 7/8 inch [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Carlisle Interconnect Technologies
The Phase Adjustable Adapters provide up to 50 GHz, low insertion loss and smooth continuous phase adjustment. They have positive resettable locking mechanism. Up to 50 GHz. Low insertion loss. Smooth continuous phase adjustment. Positive resettable locking mechanism. Different connector options... [See More]
- Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Tripp Lite by Eaton
The B118-002-UHD-2 2-Port 4K 3D HDMI Splitter transmits a UHD 4K x 2K (@ 60 Hz) audio/video signal from an HDMI source, such as a Blu-ray ™ player or computer, to two HDMI monitors, projectors or televisions at the same time. Ideal for classrooms, churches, offices, restaurants, bars, trade... [See More]
- Connector Type: Audio / Video
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Instech Laboratories, Inc.
Instech Solomon's new Y connectors feature 3 stainless steel tubes and a hub made of Kel-F ® (PCTFE, chemically resistant). Tubes extend approximately 6mm from the hub. Dead volume of the 22ga version from one channel to the next is less than 3 µL. Packaged individually and EtO sterilized. [See More]
- Connector Type: Hospital Grade / Medical
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Foundation Fieldbus, Field Wireable, 4 Pole, 7/8UN2 Male Straight, 15A [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from CDM Inc.
BNC ANGLE ADAPTER [See More]
- Connector Type: Coaxial Connector; RF and Microwave Connector
- Coupling / Adapter: Coupling / Adapter
from Amphenol Aerospace Corporation
The Amphenol ® Energy Shunting Assembly (ESA) is a simple, compact unit which provides lightning and electromagnetic pulse (EMP) protection of systems in which many signal lines enter sensitive electronic equipment. The effcient packaging of the ESA circumvents the concept of one protective... [See More]
- Connector Type: Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Amphenol PCD
The Amphenol Pcd FireWire Series allows users to use a standard IEEE 1394A cordset providing 400 Mbits/second over 4.5 meters data transmission in a tri start threaded coupling configuration. The Amphenol Pcd FireWire Series does not require cabling operation, or any necessary tooling, in the field... [See More]
- Connector Type: IEEE 1394 Connectors, FireWire; Military Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from MilesTek Corporation
This is a single terminated 1-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
This audio adapter lets you plug a stereo headphones or earbuds into your home stereo. Connectors: 1/4 inches (6.3mm) mono (jack) connector to RCA mono (plug) adapter. Black molded plastic construction. Nickel-plated contacts [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
CONTACT MATERIAL GOLD PLATED SOLID BRASS. TYPE RCA PLUG TO DUAL RCA JACK. POWERFLEX[T] BRAND [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
The 105351 is a 6P4C (RJ11) splitter with female socket on one side and three female sockets on the other side. The 1 ×3 splitter allows you to quickly and reliably divide a single 6P4C (RJ11) connection out to three 6P4C (RJ11) connections. All sockets are secured with latching connections. [See More]
- Coupling / Adapter: Coupling / Adapter
from Remke Industries
Remke Tuff-Seal Threaded Adapters easily convert – or mate – one thread style with another.These adapters are offered with both internal and external threads that mate NPT with Metric(or ISO) style fittings or NPT with Pg fittings.They are constructed of machined aluminum with... [See More]
- Connector Type: Circular / Cylindrical Connectors
- Coupling / Adapter: Coupling / Adapter
from Mueller Electric Company
Adapter BNC Female to SMA Male [See More]
- Connector Type: RF and Microwave Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Radwell International
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors; Military Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Lumberg Automation - A Belden Brand
DIN Valve Adaptor, DIN Form A with built-in LED and varistor voltage protection, 2+ earth connection, version with Micro (M12) plug. According to DIN EN 175301-803. IP 67 and NEMA 6P rated. [See More]
- Connector Type: DIN Connector; Micro Connector and Nano Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight; Right Angle
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Carlisle Interconnect Technologies
CarlisleIT offers a variety of customized options for SMA right angle adapters, which include non-standard lengths, different connector options and additional testing. Complete family of straight & SMA right-angle adapters. 50 Ω Impedance. Low VSWR & Insertion Loss. Tested per... [See More]
- Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Right Angle
from Tripp Lite by Eaton
The B157-002-DVI 2-Port DisplayPort to DVI Splitter converts and splits a DisplayPort video signal for display on two DVI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a... [See More]
- Connector Type: Audio / Video; USB
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Foundation Fieldbus, 7/8UN2 Male to Female "T" with M12 Female drop, 5 Pole, 8A, Stainless Steel [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from CDM Inc.
HN RIGHT ANGLE ADAPTER PLUG-JACK [See More]
- Connector Type: Coaxial Connector; RF and Microwave Connector
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Right Angle
from Amphenol PCD
Hermetic Receptacle. In some applications, a transversal hermiticity for the receptacle is a « must ». This will prevent gas from going through the receptacle when plug or cap are not mated to the receptacle. The hermetic solution (version "H") has a compound at the rear of the... [See More]
- Connector Type: Military Connector; Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight (optional feature); Right Angle (optional feature)
from MilesTek Corporation
This is a single terminated 1-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead left and 1 stub lead right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Audio/Video Adapter. Connectors: 1/4 inches Mono Male (Plug) to RCA Female (Jack). Black molded plastic construction. Nickel-plated contacts [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
NUMBER OF POLES 3. TYPE PHONE PLUG TO PHONE JACK [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
DB15 Female to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
from Mueller Electric Company
Male BNC to Dual Binding Post adapter [See More]
- Connector Type: RF and Microwave Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Radwell International
CONNECTOR, PLUG HOUSING, CIRCULAR, FREE HANGING, INLINE, 10 POSITION, COUPLING NUT, METAL . FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Carlisle Interconnect Technologies
With the introduction of the industry ’s first swept rightangle microwave adapter in the 1970s, the Carlisle name has become synonymous with precision RF and Microwave adapters. Since then, we have perfected on our continuous transmission line right-angled design to produce optimally matched... [See More]
- Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Tripp Lite by Eaton
The B157-002-HD 2-Port DisplayPort to HDMI Splitter converts and splits a DisplayPort video signal for display on two HDMI-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a... [See More]
- Connector Type: Audio / Video; USB
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
MIN Size I Male to MDC Female Adaptor, 3 pole [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from CDM Inc.
N ADAPTER M-M [See More]
- Connector Type: Coaxial Connector; RF and Microwave Connector
- Coupling / Adapter: Coupling / Adapter
from Amphenol PCD
The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not require... [See More]
- Connector Type: USB
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from MilesTek Corporation
This is a 1553 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 2 bus leads and 2 stub leads with 1 bus and 1 stub lead on the left and 1 bus lead and one stub lead on the right. These bus couplers are RoHS certified built with lead-free... [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Audio/Video Adapter. Connectors: 1/4" Stereo Jack (Female) to 3.5mm Stereo Plug (Male). Black molded plastic construction. Nickel-plated contacts [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
NUMBER OF POLES 3. TYPE PHONE JACK TO PHONE PLUG [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
DB15 Male to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
from Mueller Electric Company
Adapter: Stackable, Dual banana plugs to female BNC [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
- Gender: Male / Plug
- Voltage Rating: 500
from Radwell International
INTERNAL COUPLING W/STRAIN RELIEF, BODY STYLE: 11A STRAIGHT SHAPE ,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Carlisle Interconnect Technologies
Military and aerospace avionics suppliers can design electromagnetic pulse (EMP) and lightning protection into their modern equipment prior to encountering a catastrophic failure. CarlisleIT can offer this protection using less space and weight than a conventional Transient Voltage Suppression (TVS)... [See More]
- Connector Type: Military Connector; RF and Microwave Connector
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
from Tripp Lite by Eaton
The B157-002-VGA 2-Port DisplayPort to VGA Splitter converts and splits a DisplayPort video signal for display on two VGA-enabled monitors, projectors or televisions at the same time. Ideal for offices, conference rooms, retail settings, trade shows and classrooms, this compact splitter features a... [See More]
- Connector Type: Audio / Video; USB
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
NAN, Field Wireable, 3 Pole, Female Straight, 4-5mm, Nickel Brass [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from CDM Inc.
6 PIN PANEL MOUNT W/SHIELD ADAPTER [See More]
- Connector Type: Audio / Video
- Mounting: Panel Mount
- Coupling / Adapter: Coupling / Adapter
from Amphenol PCD
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-sealed. Ideal for where space is limited, these innovative connectors feature... [See More]
- Connector Type: Circular / Cylindrical Connectors; Military Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from MilesTek Corporation
This is a dual terminated 2-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 1 stub lead on the left and 1 stub lead on the right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
1ft USB to Serial RS232 DB9 Adapter. The Sabrent USB to Serial SBT-USC1M converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This... [See More]
- Connector Type: USB
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
APPLICATION HOME ENTERTAINMENT SYSTEMS. TYPE STEREO JACK TO STEREO PLUG [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
The LB102 can be used to test any Sealevel serial device with a DB25 male connector. Only the data pins are looped back. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
from Mueller Electric Company
Female BNC to Dual Banana Plug Adapter. 50 Ohms [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
from Radwell International
(1012521) COUPLING HOUSING, WITH SINGLE LOCKING LATCH, 1 OUTLET, STRAIGHT, M25, 68 MM, STANDARD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Tripp Lite by Eaton
Tripp Lite's B140-002-DD takes in two PC DVI source video signals, and splits each to two remote monitors. Passive, non-powered Receivers allow distances up to 50ft @ 1920x1200 resolution, or 100ft @ 1024x768 resolution, over solid conductor Cat6 cable. Active, powered Receivers extend the distance... [See More]
- Connector Type: Audio / Video
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Profibus PA, Field Wireable, 4 Pole, Female Straight, 3-6.5mm, Stainless Steel [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Amphenol PCD
Amphenol Pcd's 164 Series Audio Connectors are Mil qualified to MIL-C-55116, approved to the Indian Defense Standard Joint Services Specification JSS 50831 - which is certified by the Electronic Components Standardization Organization (LCSO), Bangalore, India. These connectors are intermateable with... [See More]
- Connector Type: Audio / Video; Circular / Cylindrical Connectors; Military Connector
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Voltage Rating: 60
from MilesTek Corporation
This is a dual terminated 2-stub inline data bus coupler with 0.3 meters leads on the M17/176-00002 cable. It consists of 2 stub leads on the right only. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed for connections to cellular... [See More]
- Connector Type: USB
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Termination: Screw
from Waldom Electronics
TYPE STEREO JACK TO STEREO PLUG [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
DB25 Female to Dual RJ45 Modular Adapter. The RJ25S8-2 is perfect for taking both serial ports on the 7205 DB25 connector and splitting them out to two RJ45 connectors. Item is shipped unassembled so it can be easily configured for RS-232, RS-422, or RS-485. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
from Mueller Electric Company
Male BNC to Dual Banana Plug Adapter. 50 Ohms [See More]
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
- Gender: Male / Plug; Female / Jack
from Radwell International
CIRCULAR CONNECTOR, 97 SERIES, STRAIGHT PLUG, SOLDER SOCKET, 4 CONTACTS, THREADED COUPLING, CIRCULAR CONNECTOR SHELL, 20-4 AWG CABLE, INSERT ROTATION N, NOT ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Tripp Lite by Eaton
The B140-002 transmits a DVI-D Single-Link signal to two monitors up to 200 ft. away using a single Cat5e/6 patch cable. To achieve maximum distance and resolution, use 24Awg Solid Wire Cat5e/6 cable (Tripp Lite's N202-Series). The B140-002 is compatible with all operating systems, and is plug and... [See More]
- Connector Type: Audio / Video
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Profibus PA, Field Wireable, 4 Pole, Male Straight, 3-6.5mm, Stainless Steel [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Amphenol PCD
The Sim2B2 Series (ARINC 809) connector is a mono modular, push-pull connector that is ideal for in flight entertainment systems, cabin service systems, and other interconnect system requirements. Features & Benefits. Arinc 809. Fully qualified and complaint with ARINC 809 specifications. [See More]
- Connector Type: Military Connector; Modular Connector and RJ Connector
- Geometry: Straight
- Coupling / Adapter: Coupling / Adapter
- Coupling: Push-pull
from MilesTek Corporation
This is a single terminated 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead and 1 stub lead left and 1 stub lead on the right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are... [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Our Stereo to mono adaptors give you the ability to operate mono inputs (guitar, VCR, etc.) on stereo equipment, and vice versa. Connectors: 1 RCA to 2 RCA. Type: Adapter [See More]
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
NUMBER OF POLES 2. TYPE PHONE PLUG TO PHONE JACK [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
DB25 Female to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
from Mueller Electric Company
Female BNC to Phone Plug adapter. 50 Ohm impedance, Hands free testing to 500VRMS [See More]
- Connector Type: RF and Microwave Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Radwell International
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, BOX; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Tripp Lite by Eaton
With Tripp Lite's 2-Port DVI + Audio Splitter, you can transmit a DVI-D Single Link video signal and 3.5 mm. audio signal to two sets of monitors and speakers. Supports DVI Single Link computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. The unit is HDCP, EDID, and DDC... [See More]
- Connector Type: Audio / Video
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Profibus DP, Field Wireable, 5 Pole, Female Straight, 3-6.5mm, Nickel Brass [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from Amphenol PCD
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows... [See More]
- Connector Type: Military Connector; Modular Connector and RJ Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from MilesTek Corporation
This is a single terminated 2-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead left and 2 stub leads on the right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
Audio/Video Adapter. Connectors: 3.5mm Mono Jack (Female) to 1/4" Mono Plug (Male). Black molded plastic construction. Nickel-plated contacts. [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
TYPE PHONE PLUG TO PHONE JACK [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
The DB114 is a low profile null modem adapter that converts a DB25M serial connection to a DB25F serial connection. The adapter is wired for an RS-232 signal. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug; Female / Jack
from Mueller Electric Company
UL ® Listed press fit 4mm banana jack. Mounts in a 7/16 ″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps [See More]
- Coupling / Adapter: Coupling / Adapter
- Termination: Tabs
- Gender: Female / Jack
- Voltage Rating: 1000
from Radwell International
GAUGE ADAPTER, TEST PORT COUPLING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Coupling / Adapter: Coupling / Adapter
from Weidmuller
Weidm üller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14. In... [See More]
- Connector Type: Modular Connector and RJ Connector
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Mounting: Bulkhead
from Tripp Lite by Eaton
The B126-2A0 HDMI over Cat5/Cat6 Active Remote Receiver works with Tripp Lite ’s B126-002 or B126-004 transmitter to extend an HDMI signal and split it to two projectors, monitors or televisions. It ’s ideal for digital signs, trade shows, presentations, classrooms, churches, retail... [See More]
- Connector Type: Audio / Video
- Gender: Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Mencom Corporation
Profibus PA, Accessory, Male to Female "T" with Female drop, 4 Pole, 8A, Stainless Steel [See More]
- Connector Type: Circular / Cylindrical Connectors
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
- Geometry: T Connector
from Amphenol PCD
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,. 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a. metallic plug which will protect it from shocks, dust and fluids. Sealed against fluids... [See More]
- Connector Type: Military Connector; Modular Connector and RJ Connector
- Gender: Male / Plug
- Coupling / Adapter: Coupling / Adapter
- Geometry: Straight
from MilesTek Corporation
This is a terminated 3-stub inline data bus coupler with 0.3 meters leads all around on the M17/176-00002 cable. It consists of 1 bus lead on the left and 3 stub leads on the right. These bus couplers are RoHS certified built with lead-free solder and components. Custom lengths are available. [See More]
- Coupling / Adapter: Coupling / Adapter
from SFCable.com
This audio adapter lets you plug a stereo headphones or earbuds into your home stereo. Connectors: 3.5mm Mono Jack (Female) to RCA Plug (Male). Black molded plastic construction. Nickel-plated contacts [See More]
- Connector Type: Audio / Video
- Gender: Male / Plug; Female / Jack
- Coupling / Adapter: Coupling / Adapter
from Waldom Electronics
TYPE F FEMALE TO PUSH ON F MALE [See More]
- Coupling / Adapter: Coupling / Adapter
from Sealevel Systems, Inc.
DB25 Male to RJ45 Modular Adapter. Excellent choice for using available infrastructure wiring. Item ships unassembled and can be easily configured without tools. [See More]
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug