Hospital Grade / Medical Electrical Connectors

85 Results
Coaxial Connectors -- 00 Series
from LEMO USA, Inc.

Coaxial 50 Ω self-latching connectors, the basis of the NIM-CAMAC standard. Description: • Coaxial 50 Ω. • Triaxial. Main Features: • Push-Pull self-latching. • Over 40 shell styles. • Temp. range -55 °C to 250 °C. • Shielding: > 90dB at 10Mhz. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
  • Geometry: Straight; Right Angle
  • Gender: Male / Plug; Female / Jack
  • Termination: Crimp, PCB
Metal Connectors - 2mm pitch -- DMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. DMM Series -... [See More]

  • Connector Type: Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Termination: Thru-hole or SMT terminations
High Voltage Plastic Connector -- Redel 2P High Voltage
from LEMO USA, Inc.

Building on the 2P series legacy in medical applications, these new insert configurations are the ideal solutions for latest high voltages PFA (Pulsed-Field Ablation) and PEF (Pulsed Electrical Field) catheter technologies. Besides specific applications, new medical standards for user safety become... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Mounting: Cable End
Micro Connectors - 2mm pitch -- CMM Series
from Nicomatic North America

Harsh Environment Connector Solutions. Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications. CMM Series - Compact... [See More]

  • Connector Type: Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug; Female / Jack
  • Termination: PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
LED Connector -- Halo
from LEMO USA, Inc.

This Push-Pull metal connector is based on existing LEMO series and is available in B or T series. This product includes a LED lit flange allowing to display the connection status, which enables the user to have immediate visual identification showing that the connector is securely connected and... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical; Military Connector
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Crimp or Solder
Modular Plastic Connector With Inner Push-Pull -- Redel MP Series
from LEMO USA, Inc.

The REDEL MP Series goes beyond traditional connectors with a new modular insert concept modules to combine power, signal, data, fiber and fluidic in a single hybrid connector. The REDEL MP Series introduces high-contact density modules, an innovation that allows 144 contacts in a compact connector... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Coaxial Connector (optional feature); Hospital Grade / Medical; Modular Connector and RJ Connector
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder / Crimp / Print (PCB)
Multipole Connectors -- B Series
from LEMO USA, Inc.

The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching. Making it an ideal choice for test and measurement, instrumentation, medical devices, research and audio/video applications. The modular... [See More]

  • Connector Type: Audio / Video; Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight; Right Angle
  • Gender: Male / Plug; Female / Jack
  • Termination: Crimp, PCB
Plastic Connectors -- Redel SP IP68
from LEMO USA, Inc.

The REDEL SP Series takes high-performance connectivity to the next level - combining lightweight strength, exceptional contact density, and an ergonomic, easy-to-handle design. Now enhanced with resin-free IP68 sealing, it ensures uncompromised protection in the most demanding conditions. Crafted... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder / Crimp
Plastic Connectors -- Redel SP Series
from LEMO USA, Inc.

The REDEL SP connectors are plastic Push-Pull connectors offering an ergonomic grip and a variety of colors enhancing usability. The latch sleeve is recessed into the connectors body ensuring greater shock resistance. The outer shell in proprietary sulfone PPSU material (FDA approved) enables... [See More]

  • Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight; Right Angle
  • Gender: Male / Plug; Female / Jack
  • Termination: Crimp, PCB
Single Contact High Voltage Connectors -- Y Series
from LEMO USA, Inc.

Single contact self-latching high voltage connector with a test voltage from 5 to 70 kV d.c. Description: • Single HV contact. Main Features: • Push-Pull self-latching. • Test voltage from 5 to 70kV d.c. • 3 sizes. • Temp. range -55 °C to 250 °C. • Solder... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical; Military Connector
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: PCB
Circular connector / metal push pull EMC shielding outdoor / IP68 waterproof -- F Series
from BEXKOM Electronics Co., Ltd.

F series connectors are the earliest developed and most widely used metal waterproof products in the waterproof series. It has complete size and complete number of cores from 2 ~32 . Customers are especially interested in its small size and fast delivery time. and the average delivery time is within... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder/PCB/Crimp
Connector/Terminal/Pin -- 51951436 [8219T from Sperry Instruments]
from Radwell International

HOSPITAL GRADE CONNECTOR,BLACK BODY IN A TRANSPARENT HOUSING, 15A, 125V, 2P, 3W (5-15R). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
Core Series Connectors - AluLite
from Fischer Connectors, Inc.

The aluminum engineered Fischer AluLite ™ Series is ultralight and compact, offering an excellent strength-to-weight ratio. This push-pull circular connector smoothly fits in with your product design and offers an easy-to-use color coding system featuring products available in shades ranging... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, PCB
ODU AMC®, Receptacle for rear panel mounting -- G80YAR-P04WFG0-000L
from ODU-USA, Inc.

Space ‐saving, light, and sealed – the ODU MINI ‐MED ® ensures reliable connections in the smallest of spaces. The break ‐away locking ensures quick and easy unmating of the plug and in ‐line receptacle. This plastic circular connector ensures safe transmission in... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Panel Mount
  • Termination: Solder
  • Contact Size (AWG): 26
Right Angle Couplers
from Instech Laboratories, Inc.

These 22ga couplers are bent to a right angle. One side is approximately 11mm, the other 5mm. Provided with a sealed segment of tubing to close off one end. Individually packaged and EtO sterilized. [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Kryoflex for Hermetic Connectors
from Qnnect, formerly Hermetic Solutions Group

Using Kryoflex ® polycrystalline ceramic, Qnnect, formerly Hermetic Solutions Group manufactures high-pressure, high-temperature (HPHT) hermetic connectors and feedthroughs that perform reliably despite these environmental challenges. The controlled CTE and chemical bonding properties of... [See More]

  • Connector Type: Hospital Grade / Medical; Military Connector
AESP SVHS to 110 Module White -- CMK110SVHSWH
from Fiber Instrument Sales, Inc./FIS

Signamax Keystone Jacks exceed all performance requirements as defined in TIA/EIA568-B. These Keystone Jacks are terminated with industry standard 110 or Krone tooling and have the ability to mount either color-coded icon tabs or dust covers. [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3920 -- ODUS11M07-P10MCC0-3920 [S11M07-P10MCC0-3920 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3920. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Circular connector / metal push pull indoor shielding outdoor / IP50 -- B Series
from BEXKOM Electronics Co., Ltd.

The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our company. They have... [See More]

  • Connector Type: Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder/PCB/Crimp
Plug/Receptacle -- 10807997 [8284 from Legrand]
from Radwell International

HOSPITAL GRADE SHT STRP SINGLE RECEPTACLE 15A 125V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
Core Series Connectors - Brass
from Fischer Connectors, Inc.

The Fischer Core Series offers high performance push-pull connectors and cable assembly solutions. With 60 years of continuous improvements, our product range includes over 20,000 standard circular connectors and offers highly customizable contact configurations. Rugged, reliable, sealed or... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, PCB
ODU MINI-MED® Front panel mount receptacle, IP67, 6 Contacts, 90° Key -- 756-199-400-000-000
from ODU-USA, Inc.

Space ‐saving, light, and sealed – the ODU MINI ‐MED ® ensures reliable connections in the smallest of spaces. The break ‐away locking ensures quick and easy unmating of the plug and in ‐line receptacle. This plastic circular connector ensures safe transmission in... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Panel Mount
Stainless Steel Tubing Connectors
from Instech Laboratories, Inc.

Couplers are used to connect catheters to external infusion tubing. Plugs may be used to seal off a catheter before an infusion experiment begins. Couplers and plugs are available non-sterile in packages of 100. They may also be ordered sterile either individually packaged or as part of Instech... [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
AMP Blank Insert Almond -- 11164121
from Fiber Instrument Sales, Inc./FIS

FIS offers a wide range of connectors, jacks, inserts and tools from AMP NETCONNECT. These include Cat 6 SL Series Unshielded and Shielded Jacks Cat 6A SL Series AMP-Twist Jack Shielded (10G), Cat 5E SL Series Shielded and Unshielded Jacks, Cat 5e 110 Connect Series Unshielded Jacks, SL Series... [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3930 -- ODUS11M07-P10MCC0-3930 [S11M07-P10MCC0-3930 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3930. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Circular Metal Push Pull Indoor Connector IP50 -- P Series (IP50)
from BEXKOM Electronics Co., Ltd.

Plastic series connector were originally developed specifically for the medical industry, and all of its product performance standards are in line with medical standards, including non-toxicity, high temperature sterilization, quick plug-in characteristics, light weight, low cost, compliance with... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder/PCB/Crimp
Plug/Receptacle -- 11617909 [GFR8300HITR from Hubbell Incorporated]
from Radwell International

GFCI, 20A 125V HOSPITAL TAMPER & WEATHER RESISTANT, IVORY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
Core Series Connectors - Broadcast
from Fischer Connectors, Inc.

Professional broadcasters and producers demand high performance, reliable equipment. Fischer Connectors delivers consistently, offering leading edge technology, consulting, installation, and training. Our 1051 Triax HD Pro+ ™ connectors link HD video cameras and related equipment dependably. [See More]

  • Connector Type: Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; RF and Microwave Connector
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Cage, Crimp, PCB
Y Connector
from Instech Laboratories, Inc.

Instech Solomon's new Y connectors feature 3 stainless steel tubes and a hub made of Kel-F ® (PCTFE, chemically resistant). Tubes extend approximately 6mm from the hub. Dead volume of the 22ga version from one channel to the next is less than 3 µL. Packaged individually and EtO sterilized. [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Male / Plug
  • Coupling / Adapter: Coupling / Adapter
Leviton 6+ Snap-In Connector -- 61110RX6
from Fiber Instrument Sales, Inc./FIS

Leviton's QuickPort connectors fit all QuickPort wallplates, multimedia outlets, surface mount housings, mod. furniture, patch panels, and mounting plates. Choose from eXtreme 10G, eXtreme 6+, and Gigamax 5e category rated jacks. EXtreme 6+ and Gigamax connectors are available as QuickPacks,... [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3940 -- ODUS11M07-P10MCC0-3940 [S11M07-P10MCC0-3940 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3940. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Circular Plastic Push Pull Indoor Connector Indoor IP50 -- P (IP65) Series
from BEXKOM Electronics Co., Ltd.

P (IP65) series plastic circular connectors are widely used in medical electronics, LED, industrial equipment, outdoor sports equipment and other industries. Some outdoor equipment or products will require at least the requirements of rain resistance, but no requirements for shielding performance. ,... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder/PCB/Crimp
Plug/Receptacle -- 11618001 [GFR8300TR from Hubbell Incorporated]
from Radwell International

DISCONTINUED BY MANUFACTURER, GFCI RECEPTACLE, 20 A, 125 VAC, 1.0 HP, 2 POLE/3 WIRE, FLUSH MOUNT, BACK AND SIDE WIRING, POWER INDICATOR, AUTO RESET, HEAVY USE-HOSPITAL GRADE, BROWN, WEATHER & TAMPER RESISTANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Voltage Rating: 125
  • Gender: Female / Jack
Core Series Connectors - Disposable
from Fischer Connectors, Inc.

The Fischer Disposable Series meets the needs of medical device manufacturers whose products are designed for disposal after a short number of uses. This push-pull circular connector is a cost effective solution that does not compromise on quality. This product range truly contributes to the... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Mounting: Cable End
Molex Single Position Blank Al -- KSJ0000501
from Fiber Instrument Sales, Inc./FIS

Datagate Cat 6 & 5E jacks offer a patented spring loaded shutter that protects it from dust and contaminants, as well as providing you with tactile feedback. All jacks feature pointed IDC towers to speed termination and enhance cable retention. Keystone jacks are compatible with any product that... [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3950 -- ODUS11M07-P10MCC0-3950 [S11M07-P10MCC0-3950 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3950. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Customized Connnector -- C Series
from BEXKOM Electronics Co., Ltd.

We can customize products for customers according to customer requirements, and we can design and improve connectors or cable assemblies. When some customers cannot use the standard series products due to special requirements, our R&D personnel are beginning to play their role. All of this, we will... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug; Female / Jack
  • Termination: Solder/PCB/Crimp
Plug/Receptacle -- 11647288 [HBL8300-R from Hubbell Incorporated]
from Radwell International

125 VAC 20A NEMA 5-20R HOSPITAL GRADE RED STRAIGHT BLADE DUPLEX RECEPTACLE 1 PHASE, 2 POLE, 3 WIRE, SELF-GROUNDING, FLUSH MOUNT, TAMPER RESISTANT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Female / Jack
  • Voltage Rating: 125
Core Series Connectors - Plastic
from Fischer Connectors, Inc.

Specially designed to ensure maximum user safety and electric shock protection, the Fischer Plastic Series features fully insulated plastic connector bodies. The plug and receptacle can be color-coded to enable easy identification and prevent incorrect mating. Convenient to use, the SureGrip plug... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, PCB
RJ-45 Cat5e 8P/8W Plug for 24AWG -- KRJ45/5-100
from Fiber Instrument Sales, Inc./FIS

* Used for field termination of patch cords * Contacts are plated with gold * Designed for 24 AWG stranded or solid cable * Strain relief boots sold separately * Can be terminated using universal RJ-45 crimpers [See More]

  • Connector Type: Hospital Grade / Medical
  • Mounting: Cable End
  • Gender: Male / Plug
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3960 -- ODUS11M07-P10MCC0-3960 [S11M07-P10MCC0-3960 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3960. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11647373 [HBL8315C from Hubbell Incorporated]
from Radwell International

PLUG, STRAIGHT BLADE, MALE PLUG, INSULGRIP, HOSPITAL GRADE, STRAIGHT, 2-POLE, 3-WIRE GROUNDING, 20 AMP, 125V, 5-20P, BLACK AND WITHE, SINGLE PACK, UPC: 783585179957 . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug
  • Current Rating: 20.0
Core Series Connectors - Stainless Steel
from Fischer Connectors, Inc.

The new Fischer Core Series Stainless Steel connectors are made of premium-grade stainless steel – the best on the market. They have been specially designed for areas where long-term, reliable solutions in extreme environments are required – such as nuclear and energy, medical, and food... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, PCB
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3970 -- ODUS11M07-P10MCC0-3970 [S11M07-P10MCC0-3970 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3970. The space-saving design allows for top performance even in the smallest available construction space. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11647440 [HBL8384I from Hubbell Incorporated]
from Radwell International

RECEPTACLE, IVORY, PANEL MOUNTED SINGLE, HOSPITAL GRADE, 2-POLE 3-WIRE GROUNDING, 20 AMP, 125 V, 5-20R. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Current Rating: 20.0
  • Gender: Female / Jack
FREEDOM™ Series Connectors -- LP360
from Fischer Connectors, Inc.

Fischer LP360 ™ is a range of versatile, plug and use connectivity solutions that includes connectors, cable assemblies and active devices to maximize usability, efficiency and performance. The connectors have no key code, providing 360 ° mating freedom for optimized cable management. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical; Military Connector
  • Geometry: Right Angle
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Mounting: Cabled Mounted Plugs, Panel Mounted Receptacles
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-3980 -- ODUS11M07-P10MCC0-3980 [S11M07-P10MCC0-3980 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-3980. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11651351 [IG8262OSA from Hubbell Incorporated]
from Radwell International

RECEPTACLE, DUPLEX, ISOLATED GROUND, HOSPITAL GRADE, 15AMP 125V/60HZ, 5-15R, ORANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
MiniMax™ Series Connectors
from Fischer Connectors, Inc.

MINIATURE HIGH-SPEED DATA CONNECTIVITY. Ideally suited for applications where SWaP (Space, Weight and Power) is critical, MiniMax connectivity solutions offer a unique ruggedized, watertight (IP68, 20m/24h) housing, with a choice of three locking systems (push-pull, screw, quick-release). Available... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; PC Card Connector (optional feature); RF and Microwave Connector; USB
  • Geometry: Straight (optional feature); Right Angle (optional feature)
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: PCB
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5220 -- ODUS11M07-P10MCC0-5220 [S11M07-P10MCC0-5220 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5220. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11651371 [IG8300R from Hubbell Incorporated]
from Radwell International

DUPLEX RECEPTACLE, STRAIGHT BLADE,HOSPITAL GRADE,20AMP,125V,2POLE,3 WIRE GROUNDING,RED,NEMA 5-20R. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Female / Jack
UltiMate™ Series Connectors
from Fischer Connectors, Inc.

The rugged, compact, lightweight, sealed UltiMate connectivity solutions are ideally suited to withstand a variety of severe environmental, industrial and chemical conditions. They have extremely robust mechanical keying, IP68/69 sealing even unmated (tested on request up to 120m submersion for 24... [See More]

  • Connector Type: Audio / Video; Automotive Connector; Board Mount Connector; Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; Military Connector; Modular Connector and RJ Connector; RF and Microwave Connector
  • Geometry: Straight
  • Gender: Male / Plug (optional feature); Female / Jack (optional feature)
  • Termination: Crimp, PCB
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5230 -- ODUS11M07-P10MCC0-5230 [S11M07-P10MCC0-5230 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5230. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11960820 [2095-HGRED from Legrand]
from Radwell International

RECEPTACLE, GFCI, HOSPITAL GRADE, DUPLEX, SLIM, 20A, 125V, RED, 5-20R 20 AMP, 125 VOLT, NEMA 5-20R, 2P, 3W, NARROW BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Current Rating: 20.0
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5240 -- ODUS11M07-P10MCC0-5240 [S11M07-P10MCC0-5240 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5240. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11979522 [8300HI from Legrand]
from Radwell International

20A 125V HEAVY DUTY HOSPITAL-GRADE COMPACT DUPLEX RECEPTACLE, BACK AND SIDE WIRE, IVORY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5250 -- ODUS11M07-P10MCC0-5250 [S11M07-P10MCC0-5250 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5250. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 11990610 [PT2095HG-RED from Legrand]
from Radwell International

DISCONTINUED BY MANUFACTURER, RECEPTACLE, HOSPITAL GRADE, 20 A, 125 V, RED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5260 -- ODUS11M07-P10MCC0-5260 [S11M07-P10MCC0-5260 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5260. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 12005336 [PS5266XHG from Legrand]
from Radwell International

STRAIGHT BLADE PLUG 3W 15A 125V HOSPITAL GRADE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Male / Plug
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5270 -- ODUS11M07-P10MCC0-5270 [S11M07-P10MCC0-5270 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5270. The space-saving design allows for top performance even in the smallest available construction space. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 12007466 [TR63HW from Legrand]
from Radwell International

HOSPITAL GRADE RECEPTACLE, TAMPER-RESISTANT, WHITE, 20 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Voltage Rating: 125
  • Gender: Female / Jack
  • Current Rating: 20.0
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-5280 -- ODUS11M07-P10MCC0-5280 [S11M07-P10MCC0-5280 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-5280. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 123711341 [GFR82FT from Hubbell Incorporated]
from Radwell International

DISCONTINUED BY MANUFACTURER, DUPLEX RECEPTACLE, 15AMP, 2P, 125V, HOSPITAL GRADE, 3WIRE, 5-15R CONFIGURATION, BROWN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6520 -- ODUS11M07-P10MCC0-6520 [S11M07-P10MCC0-6520 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6520. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 126119726 [8200-I from Hubbell Incorporated]
from Radwell International

RECEPTACLE, IVORY, 125 V, 15 AMP, 2 POLE, 3 WIRE, HOSPITAL GRADE, SELF-GROUNDING, SMOOTH FACE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Current Rating: 15.0
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6530 -- ODUS11M07-P10MCC0-6530 [S11M07-P10MCC0-6530 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive white color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6530. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 20613279 [23050 from Eaton Corporation]
from Radwell International

RECEPTACLE POWER-LOCK 20AMP 125V 2P 3W HOSPITAL USE BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6540 -- ODUS11M07-P10MCC0-6540 [S11M07-P10MCC0-6540 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive yellow color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6540. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 20770837 [HGF8300R from Hubbell Incorporated]
from Radwell International

RECEPTACLE DUPLEX 20AMP 125VAC FGIC HOSPITAL GRADE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6550 -- ODUS11M07-P10MCC0-6550 [S11M07-P10MCC0-6550 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive green color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6550. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 26305972 [8310W from Hubbell Incorporated]
from Radwell International

SINGLE RECEPTACLE, HOSPITAL GRADE, WHITE NYLON FACE, 20A, 2POLE, 3 WIRE, 125V, GROUNDING, NEMA 5-15R, STRAIGHT BLADES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6560 -- ODUS11M07-P10MCC0-6560 [S11M07-P10MCC0-6560 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive blue color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6560. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 32734637 [HBL8300RED from Hubbell Incorporated]
from Radwell International

STRAIGHT BLADE, RECEPTACLE, DUPLEX, HOSPITAL GRADE, POLE, 3WIRE GROUNDING, 20A 125V, 5-20R, RD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6570 -- ODUS11M07-P10MCC0-6570 [S11M07-P10MCC0-6570 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6570. The space-saving design allows for top performance even in the smallest available construction space. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 32833563 [SNAP8200IA from Hubbell Incorporated]
from Radwell International

RECEPTACLE, 15A, 125V, HOSPITAL GRADE, DUPLEX, IVORY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S11M07-P10MCC0-6580 -- ODUS11M07-P10MCC0-6580 [S11M07-P10MCC0-6580 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive black color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11M07-P10MCC0-6580. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 4809640 [HBL8400I from Hubbell Incorporated]
from Radwell International

STRAIGHT BLADE DEVICES, RECEPTACLES, DUPLEX, HOSPITAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 250V, 6-20R, IVORY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Geometry: Straight
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S21M07-P10MCC0-397S -- ODUS21M07-P10MCC0-397S [S21M07-P10MCC0-397S from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P10MCC0-397S. The space-saving design allows for top performance even in the smallest available construction space. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 4811804 [5361-HG from Leviton Manufacturing]
from Radwell International

RECEPTACLE HOSPITAL GRADE 2POLE 3WIRE 20A 125V BRN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Female / Jack
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S21M07-P10MCC0-527S -- ODUS21M07-P10MCC0-527S [S21M07-P10MCC0-527S from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P10MCC0-527S. The space-saving design allows for top performance even in the smallest available construction space. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 54616100 [85269 from Molex]
from Radwell International

SAFEWAY HOSPITAL DUTY CONNECTOR, 2 POLE/3 WIRE, NEMA 5-15 , 125V, BLACK. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 0° Key - S21M07-P10MCC0-657S -- ODUS21M07-P10MCC0-657S [S21M07-P10MCC0-657S from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a gray color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S21M07-P10MCC0-657S. The space-saving design allows for top performance even in the smallest available construction space. [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug
Plug/Receptacle -- 54651676 [85447 from Molex]
from Radwell International

SAFEWAY HOSPITAL DUTY PLUG, 2 POLE/3 WIRE, NEMA 5-15 , 125V, TRANSPARENT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connector Type: Hospital Grade / Medical
  • Gender: Male / Plug
ODU MEDI-SNAP® Connector, Plug, 10 Contact, Size 1, 30° Key - S11MA7-P10MCC0-3920 -- ODUS11MA7-P10MCC0-3920 [S11MA7-P10MCC0-3920 from ODU-USA, Inc.]
from Lapp Tannehill

This ODU MEDI-SNAP ® plastic circular push-pull connector combines a distinctive red color coding with over 2,000 mating cycles. It's a circular plug with male pins. ODU part number S11MA7-P10MCC0-3920. The space-saving design allows for top performance even in the smallest available... [See More]

  • Connector Type: Circular / Cylindrical Connectors; Hospital Grade / Medical
  • Mounting: Inline
  • Gender: Male / Plug