Telecom Capacitors

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

Telecom capacitors are electronic components used to store and release electrical energy in telecommunications equipment. They play a crucial role in maintaining the stability and efficiency of electrical circuits by managing voltage levels and filtering out noise.

Working Principle

A telecom capacitor consists of two conductive plates separated by an insulating material known as a dielectric. When a voltage is applied across the plates, an electric field is created between them, storing energy. This stored energy can be released back into the circuit when the voltage changes. The capacitance, measured in farads (F), determines the amount of energy stored and depends on factors such as the area of the plates, the distance between them, and the type of dielectric material used .

Applications

Telecom capacitors are extensively used in various telecommunications equipment. For example, they are employed in signal conditioning and circuit protection to ensure stable and reliable signal transmission. They are also used in radio tuners and random access memory (RAM) to store and process information efficiently .

Advantages over other Capacitors

Telecom capacitors offer several advantages over other types of capacitors. For instance, ceramic capacitors, which are commonly used in telecom applications, provide superior performance in terms of temperature stability and durability. They are also less prone to degradation over time compared to paper or film capacitors, making them more reliable for long-term use in telecommunications equipment .

Limitations

One of the primary limitations of telecom capacitors is their sensitivity to harmonic disturbances. In power systems with a high presence of nonlinear loads, the possibility of parallel or series resonances between the system and capacitors at harmonic frequencies can become a concern. This can lead to deteriorated power quality and increased line losses .

Considerations

When selecting telecom capacitors, several factors need to be considered. Initial costs can vary depending on the type and specifications of the capacitor. Operating expenses are generally low, but the durability and accuracy of the capacitor can significantly impact its performance and lifespan. Maintenance and replacement costs should also be taken into account, as some capacitors may require more frequent servicing due to their sensitivity to environmental conditions and operational stresses .

8 Results
Type RM High Voltage DC Filter Capacitors
from Pacific Capacitor Co.

The type RM capacitor is an intermediate high voltage device that incorporates the excellent electrical characteristics of a fixed kraft paper and polyester dielectric with a resin impregnation to achieve exceptional reliability in the smallest possible size. The standard type RM is made with either... [See More]

  • Applications: High Voltage Capacitor; Telecom; Aerospace; Defense, Medical, Laser
  • Electrostatic Capacitors: Paper; Polyester
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Range: 1.00E-4 to 1
16 Volt Large Modules - General Purpose Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 16V ultracapacitor module product line gives customers a broad range of choices to meet their energy storage and power delivery requirements in a rugged package that can be configured for higher voltages and energy that may be needed. The broad selection of modules... [See More]

  • Applications: General Purpose; Telecom; Automotive; Power Supply
  • Technology: Ultracapacitor
  • Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
  • Capacitance Type: Fixed
AC Feedthrough Capacitor -- FN 751X
from Schaffner EMC Inc.

IEC/EN 60384-14 approval. Rated currents from 10 to 200 A. 5 kV pulse test capability. Class Y2 capacitor. Capacitance : 2.2 to 220 nF. Frequency : 50/60 Hz. Operating frequency : 0 to 60 Hz. Rated Current : 10 to 200 A. Voltage : ≤ 300 V [See More]

  • Applications: Telecom; Power Supply; Power Line Filter for 110/240 VAC Power Lines, Increasing System and Information Security, Power Supplies, Switching and Cellular Equipment
  • Capacitance Type: Fixed
  • Configuration / Form Factor: Leaded Capacitor
  • RoHS Compliant: Yes
CMCR Series
from Trigon Components, Inc.

SERIES. CMCR. DESCRIPTION. Radial Epoxy Coated. CAPACITANCE RANGE. 1pF to 22.0uF. VOLTAGE RATING. 50VDC to 100 VDC. OPERATING TEMPERATURE. -55 to +125 deg C. PACKAGE. Radial. FEATURE. •CMCR Radial Leaded Multilayer Ceramic Capacitors has wide application computer, data processing,... [See More]

  • Applications: General Purpose; Telecom
  • Technology: Film Capacitors
  • Configuration / Form Factor: Leaded Capacitor
  • Electrostatic Capacitors: Ceramic Composition
Film Capacitors
from EPCOS AG

The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]

  • Applications: General Purpose; Telecom
  • Electrostatic Capacitors: Polyester; Polypropylene
  • Technology: Film Capacitors
  • Metallized Dielectric: Metallized Dielectric
Type SM High Voltage Mica Capacitors
from Pacific Capacitor Co.

The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150 °C. The standard type SM is housed in a polyester... [See More]

  • Applications: High Voltage Capacitor; Telecom; Aerospace; Defense, Medical, Laser
  • Electrostatic Capacitors: Mica
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Range: 1.00E-4 to 1
48 Volt Modules - General Purpose Ultracapacitor Modules
from Maxwell Technologies, Inc.

Maxwell Technologies ’ 48V ultracapacitor module product line gives customers in transportation and industrial industries a broad range of choices to meet their energy storage and power delivery requirements. The rugged, environmentally resistant design makes the modules ideal for hybrid... [See More]

  • Applications: General Purpose; Telecom; Automotive; Power Supply
  • Technology: Ultracapacitor
  • Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
  • Capacitance Type: Fixed
CPH (Hi-V) Series
from Trigon Components, Inc.

SERIES. CPH (Hi-V). DESCRIPTION. Chip, High Voltage. CAPACITANCE RANGE. 10pF to 1.5uF. VOLTAGE RATING. 100VDC to 3000VDC. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0603, 0805, 1206, 1210, 1808, 1812. FEATURE. Recommended Appliction: •Modems. •Telecom Devices. •LAN / WAN... [See More]

  • Applications: General Purpose; Telecom; Power Supply
  • Technology: Multilayer
  • Configuration / Form Factor: Chip Capacitor
  • Electrostatic Capacitors: Ceramic Composition