Axial Leads Capacitors
Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer
Description
Axial lead capacitors are passive electronic components featuring cylindrical bodies with wire leads extending from both ends along the same axis. These capacitors store and release electrical energy through a dielectric material sandwiched between two conductive plates, with the entire assembly housed in a protective casing. The leads are typically made of tinned copper or similar conductive materials, allowing for easy through-hole mounting on circuit boards.
Working Principle
The capacitor operates by creating an electric field between its conductive plates when voltage is applied. The dielectric material, which can be electrolytic, ceramic, or film-based, prevents direct current flow while allowing the build-up of opposite charges on the plates. This charge separation enables energy storage and controlled release, making them essential for filtering, coupling, and timing applications. The axial configuration of the leads creates a natural path for current flow that aligns with the internal structure of the component.
Applications
Axial lead capacitors are extensively used in vintage audio equipment, particularly in guitar amplifiers and tube-based systems where their specific sound characteristics are desired. They're common in power supply smoothing circuits for old electronic devices and legacy military equipment. These capacitors are also found in industrial control systems, especially in older machinery where through-hole mounting is preferred. Vintage radio restoration projects frequently require axial lead capacitors to maintain period authenticity and proper functionality.
Advantages over other Capacitors
The axial design provides superior mechanical stability in high-vibration environments compared to radial capacitors. Their cylindrical shape allows for efficient air cooling when mounted with spacing, leading to better thermal performance in high-power applications. The inline lead configuration makes them particularly suitable for point-to-point wiring in tube amplifiers, where lead length and positioning can affect audio performance. They also typically offer better resistance to mechanical stress from board flexing compared to surface mount alternatives.
Limitations
Axial lead capacitors require more board space compared to radial or surface mount options due to their horizontal mounting orientation. They're generally more expensive to manufacture than radial capacitors due to lower production volumes and specialized assembly requirements. The through-hole mounting process is more time-consuming and costly compared to surface mount technology, making them less suitable for high-volume automated production. Their larger physical size limits their use in modern miniaturized electronics.
Considerations
Initial costs for axial lead capacitors are typically 20-30% higher than equivalent radial versions due to lower production volumes. Installation costs are increased due to manual through-hole assembly requirements, though this can be offset by their superior durability in harsh environments. Maintenance considerations include periodic visual inspection for electrolyte leakage in electrolytic types and potential replacement every 10-15 years in critical applications. While they offer excellent reliability in proper conditions, their larger size and mounting requirements can increase overall system costs in new designs.
from ERSAELECTRONICS PTE. LTD.
Cap Ceramic Single 0.0015uF 1000V Y5P 10% (8.5 X 4mm) Radial 6.4mm 125 °C Bulk Product overview: S152K33Y5PN63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing... [See More]
- Lead Style: Axial; Straight
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: Yes
from RS Components, Ltd.
Polystyrene axial capacitor,10pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from New Yorker Electronics Co., Inc.
Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 1 µF 400V [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polypropylene
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 100
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 20
from Win Source Electronics
Win Source Part Number: 1001079-SA105E153MAR. Category: Capacitors >Ceramic Capacitors. Series: SpinGuard ® SA. Package: Tape & Reel (TR). Applications: General Purpose. Standard Package: 7,500. Capacitance: 0.015 µF. Tolerance: ±20%. Voltage - Rated: 50V. Temperature... [See More]
- Lead Style: Axial
- Capacitance Range: 0.0150
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 20
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polyester film, winding structure. ● small volume, light weight and excellent healing performance. ● polyester tape paper for outer packaging, epoxy resin filled at both ends [See More]
- Lead Style: Axial
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; Lighting; Power Supply
from ERSAELECTRONICS PTE. LTD.
Safety Capacitors 0.0022uF 500Vac 20% Class Y1 Product overview: B81123C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,... [See More]
- Lead Style: Axial; Straight
- RoHS Compliant: Yes
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0022
from RS Components, Ltd.
Polystyrene axial capacitor,15pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from New Yorker Electronics Co., Inc.
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.001 µF 630V [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polyester
- Configuration / Form Factor: Leaded Capacitor
- Metallized Dielectric: Metallized Dielectric
from Richardson RFPD
Type NLW Combines low DCL and ESR to provide superior performance. Designed for industrial applications requiring resistance to vibration and extended operating temperatures. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 10
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 75
from Win Source Electronics
Win Source Part Number: 1002138-C410C221J1G5TA. Category: Capacitors >Ceramic Capacitors. Series: AxiMax 400 Comm C0G. Features: Low ESL. Package: Bulk. Applications: General Purpose. Standard Package: 300. Capacitance: 220 pF. Tolerance: ±5%. Voltage - Rated: 100V. Temperature Coefficient:... [See More]
- Lead Style: Axial
- Capacitance Range: 2.20E-4
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 5
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polyester film, winding structure. ● small volume, light weight and excellent healing performance. ● polyester tape paper for outer packaging, epoxy resin filled at both ends [See More]
- Lead Style: Axial
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; Lighting; Power Supply
from RS Components, Ltd.
Polystyrene axial capacitor,22pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Type TC is an axial leaded, 85 ºC, 1000 hour long life general purpose aluminum electrolytic capacitor with a high ripple current rating and is suitable for consumer electronic equipment applications. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 50
- Electrolytic Capacitors: Aluminum Electrolytic
- Capacitance Tolerance: 50
from Win Source Electronics
Win Source Part Number: 1003182-WYO222MCMBF0KR. Category: Capacitors >Ceramic Capacitors. Series: WYO. Package: Bulk. Applications: Safety. Height - Seated (Max): 0.472" (12.00mm). Standard Package: 2,000. Capacitance: 2200 pF. Tolerance: ±20%. Voltage - Rated: 440VAC. Temperature... [See More]
- Lead Style: Axial
- Capacitance Range: 0.0022
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 20
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene, non inductive winding structure, axial. ● excellent self-healing performance. ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends [See More]
- Lead Style: Axial
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; Lighting; Power Supply
from RS Components, Ltd.
Polystyrene axial capacitor,33pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Electrostatic Capacitors: Ceramic Composition
- Technology: Multilayer
- Capacitance Range: 0.2200
from Win Source Electronics
Win Source Part Number: 1005136-DE1E3KX102MN5AA01. Category: Capacitors >Ceramic Capacitors. Series: KX. Features: Flame Retardant. Package: Cut Tape (CT). Applications: Safety. Height - Seated (Max): 0.472" (12.00mm). Standard Package: 500. Capacitance: 1000 pF. Tolerance: ±20%. Voltage -... [See More]
- Lead Style: Axial
- Capacitance Range: 1.00E-3
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 20
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene, non inductive winding structure, axial. ● excellent self-healing performance. ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends [See More]
- Lead Style: Axial
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; Lighting; Power Supply
from RS Components, Ltd.
Polystyrene axial capacitor, 47pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polypropylene Film Capacitors for Switching Circuits| •Switching capacitor for industrial controls| •Motor speed control| •SMPS| •High end audio| •Resonant circuits| •Induction heaters| •High frequency electronic ballasts [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 1
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1009701-SR205C104KAA. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.200" (5.08mm). Standard Package: 1,000. Capacitance: 0.1 µF. Tolerance: ±10%. Voltage - Rated: 50V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.1000
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,68pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polypropylene Film Capacitors for Switching Circuits| •Switching capacitor for industrial controls| •Motor speed control| •SMPS| •High end audio| •Resonant circuits| •Induction heaters| •High frequency electronic ballasts [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 10
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1010499-C320C104K5R5TA7303. Category: Capacitors >Ceramic Capacitors. Series: GoldMax 300 Comm X7R. Package: Tape & Reel (TR),Cut Tape (CT). Applications: General Purpose. Height - Seated (Max): 0.290" (7.36mm). Standard Package: 2,500. Capacitance: 0.1 µF. [See More]
- Lead Style: Axial
- Capacitance Range: 0.1000
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,100pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polypropylene Film Capacitors for Switching Circuits| •Switching capacitor for industrial controls| •Motor speed control| •SMPS| •High end audio| •Resonant circuits| •Induction heaters| •High frequency electronic ballasts [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 10
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1012811-C315C103K5R5TA. Category: Capacitors >Ceramic Capacitors. Series: GoldMax 300 Comm X7R. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.183" (4.66mm). Standard Package: 500. Capacitance: 10000 pF. Tolerance: ±10%. Voltage - Rated: 50V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.0100
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,150pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polyester Film Capacitors| •Bypass| •Coupling| •Filtering| •Blocking [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 15
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1019203-SR151A101KAR. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.150" (3.81mm). Standard Package: 1,000. Capacitance: 100 pF. Tolerance: ±10%. Voltage - Rated: 100V. [See More]
- Lead Style: Axial
- Capacitance Range: 1.00E-4
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
RS PRO FSC 220PF 2.5% 160V [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
+105 °C Metallized Polypropylene Capacitors| •High ripple current ratings| •Low ESR| •Stable capacitance versus frequency and temperature [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 20
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1025351-SA401A472JAR. Category: Capacitors >Ceramic Capacitors. Series: SpinGuard ® SA. Package: Tape & Reel (TR). Applications: General Purpose. Standard Package: 5,000. Capacitance: 4700 pF. Tolerance: ±5%. Voltage - Rated: 100V. Temperature Coefficient:... [See More]
- Lead Style: Axial
- Capacitance Range: 0.0047
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 5
from RS Components, Ltd.
Polystyrene axial capacitor,330pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polypropylene Film Capacitors for Switching Circuits| •Switching capacitor for industrial controls| •Motor speed control| •SMPS| •High end audio| •Resonant circuits| •Induction heaters| •High frequency electronic ballasts [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 3
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1028278-M39014/02-1310V. Category: Capacitors >Ceramic Capacitors. Series: Military, MIL-PRF-39014, CKR06. Package: Bulk. Applications: High Reliability. Height - Seated (Max): 0.300" (7.62mm). Standard Package: 100. Capacitance: 0.1 µF. Tolerance: ±10%. Voltage... [See More]
- Lead Style: Axial
- Capacitance Range: 0.1000
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,470pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
+105 °C Metallized Polypropylene Capacitors| •High ripple current ratings| •Low ESR| •Stable capacitance versus frequency and temperature [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 30
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1041923-A100J15C0GH5TAA. Category: Capacitors >Ceramic Capacitors. Series: A. Package: Tape & Reel (TR),Cut Tape (CT). Applications: General Purpose. Standard Package: 7,000. Capacitance: 10 pF. Tolerance: ±5%. Voltage - Rated: 100V. Temperature Coefficient: C0G,... [See More]
- Lead Style: Axial
- Capacitance Range: 1.00E-5
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 5
from RS Components, Ltd.
Polystyrene axial capacitor,1nF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polypropylene Film Capacitors for Switching Circuits| •Switching capacitor for industrial controls| •Motor speed control| •SMPS| •High end audio| •Resonant circuits| •Induction heaters| •High frequency electronic ballasts [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 4
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1042140-A330J15C0GF5TAA. Category: Capacitors >Ceramic Capacitors. Series: A. Package: Tape & Reel (TR). Applications: General Purpose. Standard Package: 7,000. Capacitance: 33 pF. Tolerance: ±5%. Voltage - Rated: 50V. Temperature Coefficient: C0G, NP0. Lead... [See More]
- Lead Style: Axial
- Capacitance Range: 3.30E-5
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 5
from RS Components, Ltd.
Polystyrene axial capacitor,1.5nF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 4
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1042199-A472K15X7RF5UAAP. Category: Capacitors >Ceramic Capacitors. Series: A...P. Features: High Temperature. Package: Cut Tape (CT),Tape & Box (TB). Applications: Automotive. Standard Package: 4,000. Capacitance: 4700 pF. Tolerance: ±10%. Voltage - Rated: 50V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.0047
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,2.2nF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 0.1000
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1050619-SR151C152KAR. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.150" (3.81mm). Standard Package: 1,000. Capacitance: 1500 pF. Tolerance: ±10%. Voltage - Rated: 100V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.0015
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,3.3nF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Metallized Polypropylene Film Capacitors for Switching Circuits| •Switching capacitor for industrial controls| •Motor speed control| •SMPS| •High end audio| •Resonant circuits| •Induction heaters| •High frequency electronic ballasts [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 0.4700
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1054687-D221K20Y5PL63L6R. Category: Capacitors >Ceramic Capacitors. Series: D. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.157" (4.00mm). Standard Package: 1,000. Capacitance: 220 pF. Tolerance: ±10%. Voltage - Rated: 500V. Temperature... [See More]
- Lead Style: Axial
- Capacitance Range: 2.20E-4
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from RS Components, Ltd.
Polystyrene axial capacitor,4.7nF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Polypropylene Film Capacitors for Power Semiconductor Circuits| •Snubber Capacitor for Energy Conversion in Power semiconductor Circuits| •SMPS| •Induction heaters| •High Voltage| •High current| •High Pulse Current Applications [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 0.4700
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1055293-DE1E3KX332MA4BN01F. Category: Capacitors >Ceramic Capacitors. Series: KX. Features: Flame Retardant. Package: Bulk. Applications: Safety. Height - Seated (Max): 0.512" (13.00mm). Standard Package: 250. Capacitance: 3300 pF. Tolerance: ±20%. Voltage - Rated:... [See More]
- Lead Style: Axial
- Capacitance Range: 0.0033
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 20
from RS Components, Ltd.
Polystyrene axial capacitor,6.8nF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 3.3
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1068194-KTD101B107M99A0B00. Category: Capacitors >Ceramic Capacitors. Series: NTD. Package: Bulk. Applications: SMPS Filtering. Height - Seated (Max): 0.787" (20.00mm). Standard Package: 10. Capacitance: 100 µF. Tolerance: ±20%. Voltage - Rated: 100V. Temperature... [See More]
- Lead Style: Axial
- Capacitance Range: 100
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 20
from RS Components, Ltd.
Poly axial capacitor,10000pF 160Vdc [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 0.1000
- Technology: Film Capacitors
- Capacitance Tolerance: 5
from Win Source Electronics
Win Source Part Number: 1074672-MA501A902FAA. Category: Capacitors >Ceramic Capacitors. Series: Ceralam ® MA. Package: Bulk. Applications: General Purpose. Standard Package: 50. Capacitance: 9000 pF. Tolerance: ±1%. Voltage - Rated: 100V. Temperature Coefficient: C0G, NP0. Lead Style:... [See More]
- Lead Style: Axial
- Capacitance Range: 0.0090
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 1
from RS Components, Ltd.
Axial Capacitor 100V X7R 0.001uF 10% [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 1
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1095864-SR151A681JAR. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.150" (3.81mm). Standard Package: 1,000. Capacitance: 680 pF. Tolerance: ±5%. Voltage - Rated: 100V. [See More]
- Lead Style: Axial
- Capacitance Range: 6.80E-4
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 5
from RS Components, Ltd.
KYOCERA AVX SA111E104MAR [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 2
- Technology: Film Capacitors
- Capacitance Tolerance: 5
from Win Source Electronics
Win Source Part Number: 1095865-SR151C472MAR. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.150" (3.81mm). Standard Package: 1,000. Capacitance: 4700 pF. Tolerance: ±20%. Voltage - Rated: 100V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.0047
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 20
from RS Components, Ltd.
Axial Capacitor SA30 50V Z5U 1uF 20% [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 1
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1095898-SR301A103JAR. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.300" (7.62mm). Standard Package: 1,000. Capacitance: 10000 pF. Tolerance: ±5%. Voltage - Rated: 100V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.0100
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 5
from RS Components, Ltd.
Axial X7R ceramic cap,100nF 50V [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Lead Style: Axial; Axial
- Capacitance Range: 35
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Win Source Electronics
Win Source Part Number: 1095899-SR301C334KAA. Category: Capacitors >Ceramic Capacitors. Series: SkyCap ® SR. Package: Bulk. Applications: General Purpose. Height - Seated (Max): 0.360" (9.14mm). Standard Package: 1,000. Capacitance: 0.33 µF. Tolerance: ±10%. Voltage - Rated: 100V. [See More]
- Lead Style: Axial
- Capacitance Range: 0.3300
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from Radwell International
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 6.8UF 50V, TVX SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, AXIAL 5X12MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 6.8
from Electrocube, Inc.
Capacitor, Film, .01 µf, 5%, 200 Vdc, Metallized Polyester, Round, Axial Leads [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polyester
from RCD Components, Inc.
Low self Inductance Heating. Various RF applications. RCD ’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric... [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. Axial lead termination. Type 4ME12 is a versatile metallized polyester capacitor that is produced in a wrap and fill, tubular configuration with axial wire leads. The 4ME12 's compact sizes offer measurable size and weight savings, and self healing properties... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polyester
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from EPCOS AG
The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics. Electronic... [See More]
- Lead Style: Axial
- Applications: General Purpose; Feedthrough
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polyester; Polypropylene
from Utmel Electronic Limited
±5% 50V 1nF C0G Axial Leaded,2.54x4.32mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
from TDK Corporation
High Voltage (1000V and over), Low Dissipation [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; Commercial Grade
from Pacific Capacitor Co.
The type RM capacitor is an intermediate high voltage device that incorporates the excellent electrical characteristics of a fixed kraft paper and polyester dielectric with a resin impregnation to achieve exceptional reliability in the smallest possible size. The standard type RM is made with either... [See More]
- Lead Style: Axial; #18 or #20 Tinned Copper Wire
- Applications: High Voltage Capacitor; Telecom; Aerospace; Defense, Medical, Laser
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Paper; Polyester
from KEMET Electronics Corporation
KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]
- Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor; Snap in
- Applications: General Purpose; High Power; Automotive
from Trigon Components, Inc.
SERIES. CMCA. DESCRIPTION. Axial Epoxy Coated. CAPACITANCE RANGE. 1pF to 2.2uF. VOLTAGE RATING. 50VDC to 100VDC. OPERATING TEMPERATURE. +10 to +85 °C. PACKAGE. Axial. FEATURE. •CMCR Axial leaded, Epoxy Coated Multilayer Ceramic Capacitors are building by superior moisture and shock... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 220UF 20% 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Evans Group
HyCap series capacitors shall be comprised of sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be confined within a tantalum case, first by a compressed gasket, followed by a hermetically welded glass to metal seal. HyCap capacitors... [See More]
- Lead Style: Axial
- Technology: Ultracapacitor; Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Electrolytic Capacitors: Tantalum
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 1UF 20% 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Shenzhen Liron Electronics Co., Ltd
FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of high-voltage thyristor and all kinds of high voltage switch, plays a role in... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: High Voltage Capacitor
from Acme Chip Technology Co., Limited
CAP ALUM HYB 1200UF 20% 25V T/H [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive; Automotive
from Radwell International
CAPACITOR, AXIAL, 2.2 UF, 50 V, 5MM X 12MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 2.2
- Configuration / Form Factor: Leaded Capacitor
from Electrocube, Inc.
Capacitor, Bishop, PE, Met-Film, .1uf, 5%, 100VDC, Oval, Wrap & Fill, Axial [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polyester
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. 5MC22 /axial lead termination. 5MC26 /tab terminations/low profile. 5MC27 /tab terminations/high profile. 5MC28 /internal coaxial leads. 5MC29 /internal coaxial leads with grounded copper shielding. Most capacitor ratings and styles are approved to MIL-C-55514/11, styles... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polycarbonate
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Utmel Electronic Limited
0.1 uF, 50 VDC, -55/+125 °C [See More]
- Lead Style: Axial; Through Hole
- RoHS Compliant: Yes
- Electrostatic Capacitors: Ceramic X7R; X7R
- Capacitance Range: 0.1000
from TDK Corporation
Commercial Grade, Mid Voltage (100 to 630V) [See More]
- Lead Style: Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic Composition
from Pacific Capacitor Co.
The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150 °C. The standard type SM is housed in a polyester... [See More]
- Lead Style: Axial; #18 or #20 Tinned Copper Wire
- Applications: High Voltage Capacitor; Telecom; Aerospace; Defense, Medical, Laser
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Mica
from KEMET Electronics Corporation
KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer, telecommunications,... [See More]
- Lead Style: Surface Mount (SMT); Axial; Radial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: General Purpose; High Current; High Power; High Frequency; RF / Microwave; Aerospace; Automotive; Motors / Motor Starting; Lighting; Power Supply
from Trigon Components, Inc.
SERIES. CMET / CMEF. DESCRIPTION. Metallized Polyester, Axial. CAPACITANCE RANGE. 0.01 to 12uF. VOLTAGE RATING. 100VDC to 630VDC. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. Axial. FEATURE. •Non-inductive construction. •Good solderability. •Self-healing property. •High... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 500UF 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 10UF 20% 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Audio
from Shenzhen Liron Electronics Co., Ltd
FSN series is a snubber capacitor PET tape, axial, pin type film capacitor that matches following SPEC. 1. FSN series snubber capacitor PET tape, axial, pin type film capacitor is suitable for the IGBT module circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS,... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.0470 to 12
from Acme Chip Technology Co., Limited
CAP ALUM POLY HYB 1100UF 40V T/H [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
ELECTROLYTIC CAPACITOR,AXIAL LEADS,35VDC MAX,2200UF,20PERCENT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 2200
- Configuration / Form Factor: Leaded Capacitor
from Electrocube, Inc.
Capacitor, Film, F-Dyne/Southern, 0.001 µf 10% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: High Voltage Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. 5ME22 /axial lead termination. 5ME26 /tab terminations - low profile. 5ME27 /tab terminations - high profile. 5ME28 /internal coaxial leads. 5ME29 /internal coaxial leads with grounded copper shielding. For applications requiring high current carrying capability at elevated... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polyester
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Utmel Electronic Limited
1,500 uF, 25 VDC, -40/+150 °C [See More]
- Lead Style: Axial
- Capacitance Range: 1500
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from KEMET Electronics Corporation
KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer... [See More]
- Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; High Current; High Power; Aerospace; Motors / Motor Starting
from Trigon Components, Inc.
SERIES. CPET. DESCRIPTION. Polyester, Tubular. CAPACITANCE RANGE. 0.001 to 0.47uF. VOLTAGE RATING. 50VDC to 250VDC. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. Axial. FEATURE. •High stability and reliability. •Excellent environmental performance. •Low ESR and minimized... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 2700UF 40V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: Automotive
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 22UF 20% 100V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM POLY HYB 370UF 63V T/H [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive; Automotive
from Radwell International
CAPACITOR, AXIAL, ELECTROLYTIC, 68 UF, 385 V, 21 X 38MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 68
- Configuration / Form Factor: Leaded Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. 5MP12/MIL Style CFR13 - Wrap and fill axial leads. 5MP16/MIL Style CFR14 - Wrap and fill lug terminations. Metallized Polypropylene and Military Styles CFR13 and CFR14."Hi-Rel" replacement for electrolytics for a broad range of commercial and military switching power... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polypropylene
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Utmel Electronic Limited
60UF 250V 22.23X41.28 85C AXI [See More]
- Lead Style: Axial; Through Hole
- Packing Method: Bulk; Bulk
- Mounting Style: Through Hole; Through Hole
from KEMET Electronics Corporation
Applications. CPU/USB/memory decoupling. 12V/24V48V input. SSD holdup. Enterprise networks. notebook/phone/tablet. Automotive. Defense & avionics. Features & Benefits. Highest capacitance in the smallest size. Low ESR & surge current robust. Stable capacitance across time, temperature... [See More]
- Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
- Electrolytic Capacitors: Solid Electrolytic
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Capacitance Type: Fixed
from Trigon Components, Inc.
SERIES. CPPT. DESCRIPTION. Polypropylene, Tubular. CAPACITANCE RANGE. 0.001 to 0.47uF. VOLTAGE RATING. 100VDC to 630VDC. OPERATING TEMPERATURE. -40 to +85 Deg C. PACKAGE. Radial. FEATURE. •Negative temperature coefficient can be used in critical circuits. •Excellent long term stability and... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 2200UF 20% 40V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 100UF 250V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 1UF 20% 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 150UF, 35V, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 150
- Configuration / Form Factor: Leaded Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. 5MP22: axial leads. 5MP26: radial tabs/low profile. 5MP27: radial tabs/high profile. Switching power supply capacitors that require snubber and high current applications. Voltage: 400 to 2000VDC: Capacitance as high as l0.0 µf; ESR as low as 0.005OHMS; ESL as low as... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polypropylene
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Leaded 10uF 400volts 20% [See More]
- Lead Style: Axial; Through Hole
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Aluminium
from KEMET Electronics Corporation
Applications. Real-time clock backup. Embedded RAM and flash hold-up. Motor drivers, servo motors high power LEDs, buzzers. Features & Benefits. Surface mount and radial form factors. Maximum operating temperature of +85 C. Wide operating voltage range (3.3 V - 12V). Enables backup times from... [See More]
- Lead Style: Surface Mount (SMT); Axial
- Technology: Ultracapacitor; Multilayer
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Applications: General Purpose; High Power
from Trigon Components, Inc.
SERIES. CPSA. DESCRIPTION. Polystyrene, Inductive. CAPACITANCE RANGE. 56 to 10000pF. VOLTAGE RATING. 50VDC to 630VDC. OPERATING TEMPERATURE. -40 to +70 Deg C. PACKAGE. Axial. FEATURE. •High precision of capacitance. •Low dissipation factor and lo ESR. •High insulation resistance. [See More]
- Lead Style: Axial; Radial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 10UF 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 1100UF 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 1UF 20% 200V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ELECTROLYTIC, 47UF, 100V, 8X20MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 47
- Configuration / Form Factor: Leaded Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. #22 AWG tinned copper clad steel terminals. The Avionicap ® HECR type capacitor is a hermetically sealed version of our Avionicap ® ECR type series, which has gained broad acceptance in the electronic industry. It is hermetically sealed in ceramic case with metal... [See More]
- Lead Style: Axial
- Capacitance Range: 1.00E-3 to 1
- Technology: Film Capacitors
- Capacitance Tolerance: 10
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Leaded 4.7uF 63volts 20% [See More]
- Lead Style: Axial; PCB, Through Hole
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Aluminium
from KEMET Electronics Corporation
Applications. Industrial, Automtive, Defense & Space Grade. High reliability Commercial Off-the-Shelf (COTS). Applications requiring very low ESR, Increased remperature stability or benign failure mode. Features & Benefits. High capacitance in the smallesr possible size. Low ESR & surge... [See More]
- Lead Style: Surface Mount (SMT); Axial
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
- Applications: General Purpose; Automotive; High Temperature, Military
from Trigon Components, Inc.
SERIES. CXA. DESCRIPTION. General Purpose. CAPACITANCE RANGE. 0.47 to 15000uF. VOLTAGE RATING. 6.3V to 450V. OPERATING TEMPERATURE. -40 to +105?. PACKAGE. Axial 5x12.5 to 22x50. FEATURE. •Wide range of capacitance and voltage rating. •1000 hours endurance rating. •Small sizes. [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 47UF 160V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 200UF 250V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
RADIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ELECTROLYTIC, 3.3UF, 160V, 8X17MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 3.3
- Configuration / Form Factor: Leaded Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. MC52 Metal tube,herm seal round without insulating sleeve - axial leads insulated case. MC54 Metal tube,herm seal round without insulating sleeve - axial leads grounded to case. MC62 Metal tube,herm seal round with clear, plastic insulating sleeve - axial leads grounded to... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polycarbonate
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Utmel Electronic Limited
Aluminum Electrolytic Capacitors - Leaded 63volts 470uF 20x27 [See More]
- Lead Style: Axial; Through Hole
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: ALUMINUM (WET)
from Trigon Components, Inc.
SERIES. CXH. DESCRIPTION. General Purpose Wide Temperature. CAPACITANCE RANGE. 0.47 to 15000uF. VOLTAGE RATING. 6.3V to 100V. OPERATING TEMPERATURE. -55 to +105 °C. PACKAGE. Axial 5x12.5 to 22x50. FEATURE. •Extended operating temperature. •Wide range of capacitance and voltage rating. [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 22UF 400V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 130UF 250V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
RADIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ELECTROLYTIC, 68UF, 35V, 10X31MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 68
- Configuration / Form Factor: Leaded Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. Wrap and fill - tubular configuration with axial leads. Metallized Polycarbonate Wrap and Fill Tubular Configuration. Polycarbonate film capacitors are the superior choice for a wide range of electronic applications. That 's why they 've gained such broad acceptance... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polycarbonate
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Utmel Electronic Limited
CAP 330MF -20% +80% 5.5V T/H [See More]
- Lead Style: Axial; Through Hole
- Capacitance Range: 330000
- RoHS Compliant: Yes
- Capacitance Tolerance: 20
from Trigon Components, Inc.
SERIES. CXL. DESCRIPTION. Low Leakage. CAPACITANCE RANGE. 0.10 to 100uF. VOLTAGE RATING. 10V to 50V. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. Axial 5x12.5 to 10x25. FEATURE. •Wide capacitance rating. •Small sizes. •Low leakage current. •Long life. •Alternative to... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 2200UF 20% 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: Automotive
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 100UF 63V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive; Automotive
from Acme Chip Technology Co., Limited
CAP ALUM 1UF 10V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ELECTROLYTIC, 220UF, 40V, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 220
- Configuration / Form Factor: Leaded Capacitor
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. Wrap and Fill Axial Leads. Type ST12 Polystyrene capacitors excel in performance characteristics such as capacitance stability, linear negative temperature coefficient, low dielectric absorption, low dissipation factor and high insulation resistance. By far, polystyrene film... [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polystyrene
- Technology: Film Capacitors
- Capacitance Range: 1.00E-3 to 1.8
from Utmel Electronic Limited
CAP 470MF -20% +80% 5.5V T/H [See More]
- Lead Style: Axial; PCB, Through Hole
- Electrostatic Capacitors: Aluminium
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from Trigon Components, Inc.
SERIES. CXN. DESCRIPTION. Non-Polar. CAPACITANCE RANGE. 0.47 to 1000. VOLTAGE RATING. 16V to 100V. OPERATING TEMPERATURE. -40 to +85 °C. PACKAGE. Axial 6x16 to 16x30. FEATURE. •Non-polarized construction. •Wide range of capacitance and voltage rating. •Long life. •Audio... [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose
from ODG (Origin Data Global)
CAP ALUM 47UF 20% 63V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: Automotive
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 2200UF 40V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Automotive; Automotive
from Acme Chip Technology Co., Limited
CAP ALUM 100UF 150V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, 16 V, 100 UF, TYPE: BPAM, AXIAL LEADED, HIGH VOLTQAGE, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 100
from Electronic Concepts, Inc.
STANDARD CONFIGURATIONS. UP22: axial leads. UP26: radial tabs/low profile. UP27: radial tabs/high profile. New high capacitance, simple design capacitor supporting DC voltage up to 3000VDC, with high current handling capability. Unlytic polypropylene in an oval polyester wrap with epoxy end fill. [See More]
- Lead Style: Axial
- Electrostatic Capacitors: Polypropylene
- Technology: Film Capacitors
- Capacitance Range: 2 to 85
from Utmel Electronic Limited
CAP ALUM 100UF 20% 63V AXIAL [See More]
- Lead Style: Axial; PCB, Through Hole
- Electrostatic Capacitors: Aluminium
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 470UF 20% 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: Automotive
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 68UF 40V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 2300UF 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, FILM, 4UF, 700V DC, 400V AC, 5%, 33X40 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 4
from Utmel Electronic Limited
CAP ALUM 10UF 20% 50V AXIAL [See More]
- Lead Style: Axial; PCB, Through Hole
- Electrostatic Capacitors: ALUMINUM (WET)
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 470UF 20% 100V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 100UF 20% 35V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 2400UF 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, METALIZED FILM PET, 4700PF, 1KV, AXIAL, 10%, A50 SERIES, 7.5X14MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP ALUM 220UF 20% 63V AXIAL [See More]
- Lead Style: Axial; Through Hole
- Electrostatic Capacitors: ALUMINUM (WET)
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 2.2UF 450V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 80UF 450V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: Audio
from Acme Chip Technology Co., Limited
CAP ALUM 250UF 250V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, FILM, 022UF, 1500V, 12.5X28 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 22
from Utmel Electronic Limited
CAP ALUM 220UF 20% 63V AXIAL [See More]
- Lead Style: Axial; PCB, Through Hole
- Electrostatic Capacitors: Aluminium
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 500UF 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Electrolytic Capacitors: Aluminum Electrolytic
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 100UF 20% 6.3V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 250UF 75V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, FILM .47UF, 2000 VDC, 630 VAC, 33X44 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.4700
from Utmel Electronic Limited
CAP ALUM 470UF 20% 25V AXIAL [See More]
- Lead Style: Axial; Through Hole
- Electrostatic Capacitors: ALUMINUM (WET)
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 1000UF 20% 10V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 1000UF 20% 6.3V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 4000UF 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ELECTROLYTIC, 270UF, 40V, 13X20 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 270
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
Cap Aluminum 60uF 350V (22.225 X 53.975mm) Axial 85C [See More]
- Lead Style: Axial; Through Hole
- Electrostatic Capacitors: Aluminium
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 1000UF 20% 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 220UF 20% 6.3V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 500UF 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, TANTALUM, 18UF, 50V, 7X17.42 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Electrolytic Capacitors: Aluminum Electrolytic; Tantalum
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 18
from Utmel Electronic Limited
Cap Aluminum Lytic 33uF 100V 20% (8 X 16mm) Axial 150mA 2000h 85C [See More]
- Lead Style: Axial; Through Hole
- Electrostatic Capacitors: Aluminium
- Electrolytic Capacitors: Aluminum Electrolytic
- RoHS Compliant: Yes
from ODG (Origin Data Global)
CAP ALUM 22UF 20% 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 470UF 20% 6.3V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 500UF 30V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 22UF, 500V, 20%, 16X32MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 22
from Utmel Electronic Limited
CAP CER 0.022UF 50V X7R AXIAL [See More]
- Lead Style: Axial; PCB, Through Hole
- RoHS Compliant: Yes
- Electrostatic Capacitors: Ceramic Composition; Ceramic
- Capacitance Range: 0.0220
from ODG (Origin Data Global)
CAP ALUM 220UF 20% 35V AXIAL [See More]
- Lead Style: Axial
- Technology: Film Capacitors
- Configuration / Form Factor: Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 1000UF 20% 10V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 500UF 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, ELECTROLYTIC, AXIAL, 15000UF, 25 VDC, 20%, 25X51 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 15000
- Configuration / Form Factor: Leaded Capacitor
- WVDC: 25
from Utmel Electronic Limited
CAP CER 0.022UF 50V X7R AXIAL [See More]
- Lead Style: Axial; Through Hole
- RoHS Compliant: Yes
- Electrostatic Capacitors: Ceramic X7R; X7R
- Capacitance Range: 0.0220
from ODG (Origin Data Global)
CAP CER 4700PF 10KV X7R AXIAL [See More]
- Lead Style: Axial; Straight
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 1000UF 20% 16V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 500UF 75V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, .1UF, 630V, 10%, 10.5 X 29 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Capacitance Range: 0.1000
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP CER 0.1UF 50V X7R AXIAL [See More]
- Lead Style: Axial; Through Hole
- RoHS Compliant: Yes
- Electrostatic Capacitors: Ceramic Composition; CERAMIC
- Capacitance Range: 0.1000
from ODG (Origin Data Global)
CAP CER 100PF 50V C0G/NP0 AXIAL [See More]
- Lead Style: Axial; Straight
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 470UF 20% 16V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 1UF 20% 100V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ALUM ELECTROLYTIC, 100UF, 50V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 100
from Utmel Electronic Limited
CAP CER 0.1UF 50V X7R AXIAL [See More]
- Lead Style: Axial; PCB, Through Hole
- RoHS Compliant: Yes
- Electrostatic Capacitors: Ceramic Composition; Ceramic
- Capacitance Range: 0.1000
from ODG (Origin Data Global)
A 50V 1NF 5% C0G AMMO E3 AUTO [See More]
- Lead Style: Axial; Straight
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Through Hole
- Applications: Automotive
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 10UF 20% 25V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 1UF 20% 350V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAPACITOR, AXIAL, ALUM ELECT, 47UF, 63V, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 47
from Utmel Electronic Limited
CAP CER 10000PF 50V 10% AXIAL [See More]
- Lead Style: Axial; Through Hole
- Capacitance Range: 0.0100
- Electrostatic Capacitors: Ceramic X7R; X7R
- Capacitance Tolerance: 10
from ODG (Origin Data Global)
CAP CER 1000PF 200V C0G/NP0 AXL [See More]
- Lead Style: Axial; Straight
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Through Hole
- Applications: General Purpose
from Shenzhen Shengyu Electronics Technology Limited
CAP ALUM 3300UF 20% 50V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 1UF 20% 400V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Radwell International
CAP, 0.47 ¦F, 400V, 10%, PET; CAPACITANCE:0.47 ¦F; VOLTAGE RATING:400V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE: ¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]
- Lead Style: Axial
- Configuration / Form Factor: Leaded Capacitor
from Utmel Electronic Limited
CAP CER 4PF 5KV R7 AXIAL [See More]
- Lead Style: Axial; Chassis Mount
- WVDC: 5000
- Capacitance Range: 4.00E-6
- Mounting Style: Chassis Mount
from ODG (Origin Data Global)
A 100V 10NF 5% C0G AMMO E3 AUTO [See More]
- Lead Style: Axial; Straight
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor; Through Hole
- Applications: Automotive
from Shenzhen Shengyu Electronics Technology Limited
CAP CER 0.047UF 100V X7R AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose
from Acme Chip Technology Co., Limited
CAP ALUM 10UF 300V AXIAL [See More]
- Lead Style: Axial
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Applications: General Purpose; General Purpose