High Voltage Capacitor Capacitors
Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer
Description
High voltage capacitors are electrical components designed to store and release electrical energy at high voltage levels. They consist of two conductive plates separated by an insulating material known as the dielectric. These capacitors are capable of handling voltages ranging from several kilovolts (kV) to tens of kilovolts, making them suitable for applications requiring high voltage operation.
Working Principle
High voltage capacitors operate on the principle of electrostatic storage. When a voltage is applied across the conductive plates, an electric field is created in the dielectric material, causing an accumulation of electric charge on the plates. The amount of charge stored is proportional to the voltage and the capacitance of the capacitor. These capacitors are useful because they can store large amounts of energy and release it quickly, which is essential for applications requiring high power pulses or stable voltage supply.
Applications
High voltage capacitors are used in a variety of specialized applications. For instance, they are employed in high-voltage generators for dental and baggage scanners, medical and industrial X-ray machines, and pulsed lasers . They are also used in circuits requiring low loss, high current, and high-voltage coupling, such as switch-mode power supplies, DC blocking, and voltage multiplier circuits in extreme environments like down-hole exploration, aerospace engine compartments, and geophysical probes .
Advantages over other Capacitors
High voltage capacitors offer several advantages over other types of capacitors. For example, they have low inductance and equivalent series resistance (ESR), which allows for very high ripple current capability . This makes them particularly suitable for high-frequency and high-power applications. Additionally, their high capacitance values eliminate the need to use multiple capacitors in parallel, saving space and reducing assembly costs .
Limitations
Despite their advantages, high voltage capacitors have some limitations. They can be susceptible to dielectric heating when used in RF applications, which can affect their performance and longevity . Additionally, they may have relatively high costs compared to other types of capacitors, such as polymer or electrolytic capacitors .
Considerations
When selecting high voltage capacitors, several factors should be considered. Initial costs can be high due to the specialized materials and manufacturing processes required. Operating expenses may also be significant, especially if the capacitors are used in environments with extreme temperatures or high-frequency applications. Durability and accuracy are generally high, but these capacitors may require regular maintenance and replacement to ensure optimal performance. Engineers should also consider the voltage rating, ensuring it is at least 50% higher than the supply voltage to prevent damage .
from ASAP Semiconductor LLC
CAP CER 1000PF 2KV 20% X7R 1206 1000pF 2000V (2kV) ¦20% X7R Surface Mount MLCC -55 ¦C ~ 125 ¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.049"" (1.25mm) - High Voltage Tape & Reel (TR) [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 1.00E-3
from ERSAELECTRONICS PTE. LTD.
Safety Standard Certified Ceramic Capacitors/ High Voltage Ceramic Capacitors / Cap Ceramic Single 0.0022uF 1000V R 10% (13 X 4.5mm) Radial Disc 7.5mm 125 °C Bulk Product overview: DEHR33A222KA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power... [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from Shenzhen Weidy Industrial Development Co., Ltd.
Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer electronics, PFC circuits, small... [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polypropylene
from Richardson RFPD
Available in U.S. only. [See More]
- Applications: High Voltage Capacitor
from RS Components, Ltd.
KEMET C3B2AD44800B20K Film Capacitor [See More]
- Applications: High Voltage Capacitor; High Current; Automotive; High Voltage/Current
- RoHS Compliant: Yes
- Technology: Film Capacitors
from Win Source Electronics
Manufacturer: AVX Corporation. Win Source Part Number: 1123043-2220AC104KAT1A. Packaging: Reel. Mounting Style: SMT, MLCC. Features: High Voltage. Applications: General Purpose. Capacitance: 0.1 μF. Tolerance: ±10%. Voltage - Rated: 1000V (1kV). Temperature Coefficient: X7R. Categories:... [See More]
- Applications: High Voltage Capacitor
- Capacitance Tolerance: 10
- Capacitance Range: 0.1000
- WVDC: 1000
from New Yorker Electronics Co., Inc.
Orange Drop, High Voltage, Polypropylene Film/Foil [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Polypropylene
- Technology: Film Capacitors
- Packing Method: Bag
from DigiKey
10000pF ±10% 500V Ceramic Capacitor X7R Radial [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene or safety membrane structure. ● plastic shell, epoxy resin potting. ● electrolytic capacitor can be replaced in DC filter circuit. ● small equivalent series resistance and can withstand large ripple current. ● low self feeling [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Richardson RFPD
Protective capacitors offer surge protection for AC generators, synchronous condensers and large motors. Dielektrol ® is the GE non-PCB power capacitor dielectric system, developed to provide an environmentally acceptable product with superior performance and reliability. Protective capacitors... [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 1.5
from RS Components, Ltd.
MKP C3B lighting capacitor,50uF 250Vac [See More]
- Applications: High Voltage Capacitor; High Current; Automotive; Lighting; High Voltage/Current
- RoHS Compliant: Yes
- Technology: Film Capacitors
from Win Source Electronics
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 805185-501R18W103KV4E. Packaging: Reel. Mounting Style: SMD. Features: High Voltage. Applications: Use For General. Capacitance: 10000pF. Tolerance: ±10%. Voltage - Rated: 500V. Temperature Coefficient: X7R. Temperature Range -... [See More]
- Applications: High Voltage Capacitor
- Capacitance Tolerance: 10
- Capacitance Range: 0.0100
- WVDC: 500
from New Yorker Electronics Co., Inc.
Orange Drop, High Voltage Polypropylene Film/Foil [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Polypropylene
- Technology: Film Capacitors
- Packing Method: Bag
from DigiKey
1 µF ±10% 500V Ceramic Capacitor X7R Radial [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene film or mesh safety film structure. ● plastic shell, epoxy resin potting. ● lead out tinned copper wire or copper strip [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from RS Components, Ltd.
MKP C3B lighting capacitor,20uF 250Vac [See More]
- Applications: High Voltage Capacitor; High Current; Automotive; Lighting; High Voltage/Current
- RoHS Compliant: Yes
- Technology: Film Capacitors
from Win Source Electronics
Manufacturer: Kemet. Win Source Part Number: 811719-C0805C331KDRACTU. Packaging: Reel. Mounting Style: SMD. Features: Low ESL, High Voltage. Applications: Use For General. Capacitance: 330pF. Tolerance: ±10%. Voltage - Rated: 1000V (1kV). Temperature Coefficient: X7R. Temperature Range -... [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 3.30E-4
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from New Yorker Electronics Co., Inc.
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 1 µF 330/600V [See More]
- Applications: High Voltage Capacitor
- Capacitance Type: Fixed
- Technology: Film Capacitors
- Capacitance Range: 1
from DigiKey
220pF ±20% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric) [See More]
- Applications: General Purpose; High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Tolerance: 20
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized safety film, wave slitting technology. ● resin filling: non PCB, epoxy resin (dry). ● electrolytic capacitor can be replaced in DC filter circuit. ● small equivalent series resistance and can withstand large ripple current. ● small self feeling,... [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: TDK Corporation. Win Source Part Number: 730257-C4520C0G3F100F. Manufacturer Homepage: www.tdk.com. Reference case: SMD. Reference Date Code: 10+. Popularity: Medium. Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance [See More]
- Applications: High Voltage Capacitor
from New Yorker Electronics Co., Inc.
High Voltage Paper-Film/Foil Capacitors 0.25 µF 1000V [See More]
- Applications: High Voltage Capacitor
- Capacitance Type: Fixed
- Technology: Film Capacitors
- Capacitance Range: 0.2500
from DigiKey
100pF ±5% 3600V (3.6kV) Ceramic Capacitor P90 3838 (9797 Metric) [See More]
- Applications: High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Tolerance: 5
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene film. ● dry, epoxy resin potting, non inductive. ● high current resistance and low temperature rise. ● self healing [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: MagnaChip Semiconductor. Win Source Part Number: 1161731-CL21A106KAFN3NE. Manufacturer Homepage: www.magnachip.co.kr. Popularity: Medium. Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited. Application Field: Used in Industrial, Consumer Electronics, Portable... [See More]
- Applications: High Voltage Capacitor
from DigiKey
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● inner string, double-sided metallized structure. ● plastic shell, epoxy resin potting. ● lead out of copper sheet or copper wire. ● high pulse intensity and high contact reliability. ● low inductance [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: Panasonic. Win Source Part Number: 1170608-ECCT3F470JG. Manufacturer Homepage: www.panasonic.com/industrial/. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
from DigiKey
0.22 µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.2200
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene film or inner string double-sided metallized structure. ● epoxy resin potting. ● low loss and internal temperature rise. ● small equivalent series resistance and self inductance. ● it has self-healing characteristics and good high... [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: Panasonic. Win Source Part Number: 1170609-ECCT3F560JG. Manufacturer Homepage: www.panasonic.com/industrial/. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
from DigiKey
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric) [See More]
- Applications: General Purpose; High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Tolerance: 5
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene membrane structure. ● dry, aluminum shell, epoxy resin potting. ● high withstand harmonic current. ● high stability and reliability. ● excellent self-healing characteristics [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: Taiyo Yuden. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1063242-HMK107 SD102KA-T. Voltage Rating: 100 V. Mounting: SMD (SMT). Capacitance: 1 nF. Tolerance: 10 %. Height: 900 µm. Material: Ceramic. Categories: Ceramic... [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 1.00E-3
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from DigiKey
390pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Tolerance: 10
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene membrane structure. ● small equivalent series resistance and self inductance. ● aluminum shell, explosion-proof design, more safe over pressure protection [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 806733-HMK316B7105KL-T. Packaging: Reel. Mounting Style: SMD. Features: High Voltage. Applications: Use For General. Capacitance: 1 μF. Tolerance: ±10%. Voltage - Rated: 100V. Temperature Coefficient: X7R. Temperature Range - Operating:... [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 1
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from DigiKey
100pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric) [See More]
- Applications: General Purpose; High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Tolerance: 5
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene or safety membrane structure. ● plastic shell, epoxy resin potting. ● low ESR, large allowable ripple current, low ESL. ● self healing and long service life. ● realize componentization (for smoothing, filter and buffer) [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 802770-HMK325B7225KM-T. Packaging: Reel. Mounting Style: SMD. Features: High Voltage. Applications: Use For General. Capacitance: 2.2 μF. Tolerance: ±10%. Voltage - Rated: 100V. Temperature Coefficient: X7R. Temperature Range - Operating:... [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 2.2
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from DigiKey
0.022 µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric) [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 0.0220
from Shenzhen Weidy Industrial Development Co., Ltd.
Features : ● metallized polypropylene or safety membrane structure. ● aluminum shell or stainless steel shell, epoxy resin potting. ● low ESR, large allowable ripple current, low ESL. ● dry, self-healing, long service life. ● replace electrolytic capacitor [See More]
- Applications: General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
- Technology: Film Capacitors; Single-Layer; Wound
- Configuration / Form Factor: Leaded Capacitor; Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Polypropylene
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 801453-QMK212B7223KG-T. Packaging: Reel. Mounting Style: SMD. Features: High Voltage. Applications: Use For General. Capacitance: 0.022 μF. Tolerance: ±10%. Voltage - Rated: 250V. Temperature Coefficient: X7R. Temperature Range -... [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 0.0220
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from DigiKey
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Win Source Electronics
Manufacturer: Taiyo Yuden. Win Source Part Number: 1251955-SMK316B7103KF-T. Series: M. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 125 °C. Features: High Voltage. Package: 1206 (3216 Metric). Applications: General. Mounting: Surface Mount, MLCC. Capacitance: 10000pF. [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 0.0100
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from DigiKey
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Win Source Electronics
Manufacturer: Kemet. Win Source Part Number: 1158336-C1206C102KGRACAUTO. Series: C. Packaging: Reel - TR. Operating Temperature Range: -55 °C ~ 125 °C. Features: High Voltage. Package: 1206 (3216 Metric). Applications: Automotive. Mounting: Surface Mount, MLCC. Capacitance: 1000pF. [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 1.00E-3
- Electrostatic Capacitors: Ceramic Composition
- Capacitance Tolerance: 10
from DigiKey
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Win Source Electronics
Manufacturer: AVX Corporation. Win Source Part Number: 1121496-1808HA100JAT1A. Packaging: Tape and Reel. Mounting Style: SMT, MLCC. Features: High Voltage. Applications: General Purpose. Capacitance: 10pF. Tolerance: ±5%. Voltage - Rated: 3000V (3kV). Temperature Coefficient: C0G, NP0. [See More]
- Applications: High Voltage Capacitor
- Capacitance Tolerance: 5
- Capacitance Range: 1.00E-5
- WVDC: 3000
from DigiKey
2200pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Win Source Electronics
Manufacturer: AVX Corporation. Win Source Part Number: 1121519-1825GC223KAT1A. Packaging: Reel. Mounting Style: SMT, MLCC. Features: High Voltage. Applications: General Purpose. Capacitance: 0.022 μF. Tolerance: ±10%. Voltage - Rated: 2000V (2kV). Temperature Coefficient: X7R. Categories:... [See More]
- Applications: High Voltage Capacitor
- Capacitance Tolerance: 10
- Capacitance Range: 0.0220
- WVDC: 2000
from DigiKey
2200pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Win Source Electronics
Manufacturer: AVX Corporation. Win Source Part Number: 1123044-2225GC333KAT1A. Packaging: Reel. Mounting Style: SMT, MLCC. Features: High Voltage. Applications: General Purpose. Capacitance: 0.033 μF. Tolerance: ±10%. Voltage - Rated: 2000V (2kV). Temperature Coefficient: X7R. Categories:... [See More]
- Applications: High Voltage Capacitor
- Capacitance Tolerance: 10
- Capacitance Range: 0.0330
- WVDC: 2000
from DigiKey
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from Win Source Electronics
Manufacturer: AVX Corporation. Win Source Part Number: 1123045-2225HC153KAT1A. Packaging: Reel. Mounting Style: SMT, MLCC. Features: High Voltage. Applications: General Purpose. Capacitance: 0.015 μF. Tolerance: ±10%. Voltage - Rated: 3000V (3kV). Temperature Coefficient: X7R. Categories:... [See More]
- Applications: High Voltage Capacitor
- Capacitance Tolerance: 10
- Capacitance Range: 0.0150
- WVDC: 3000
from DigiKey
3300pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from DigiKey
470pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from DigiKey
4700pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Tolerance: 10
from DigiKey
CAP CER 10PF 630V C0G 0805 [See More]
- Applications: High Voltage Capacitor; Automotive
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Chip Capacitor
- Capacitance Tolerance: 5
from HVC Capacitor Manufacturing Co., Ltd.
Ceramic Capacitor 10000pf 10000V Y5T. HVC High Voltage Ceramic Disc Capacitor,. Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size. 2) ROHS Compliant :2011/65(EU) ,2015/863. 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ. 4)... [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Type: Fixed
from Electrocube, Inc.
Made-to-order, custom electrical designs. With hundreds of combined years of electrical design capabilities, the Electrocube team precision designs, manufactures and tests custom film capacitors to meet client ’s specifications – including unique sizes, cases, fills, wraps,... [See More]
- Applications: High Voltage Capacitor; High Current; High Frequency; Aerospace; High Pulse
- Features: Military Standards
- Technology: Film Capacitors
- Capacitance Range: 1.00E-4 to 150
from EPCOS AG
TDK 's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of paraelectric ceramics,... [See More]
- Applications: High Voltage Capacitor; Power Supply
- Technology: Multilayer
- Configuration / Form Factor: Chip Capacitor
- Electrostatic Capacitors: Ceramic Composition
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Bare Rectangular Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC. • NPO, X5R, X7R, and X5U Dielectrics. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and... [See More]
- Applications: High Voltage Capacitor
- Features: Military Standards
- Electrostatic Capacitors: Ceramic Composition
from Pacific Capacitor Co.
The type RM capacitor is an intermediate high voltage device that incorporates the excellent electrical characteristics of a fixed kraft paper and polyester dielectric with a resin impregnation to achieve exceptional reliability in the smallest possible size. The standard type RM is made with either... [See More]
- Applications: High Voltage Capacitor; Telecom; Aerospace; Defense, Medical, Laser
- Electrostatic Capacitors: Paper; Polyester
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1.00E-4 to 1
from Samsung Electro-Mechanics
High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features. Series(Floating) & Shield Design. [See More]
- Applications: High Voltage Capacitor; Lighting; Power Supply
- Technology: Multilayer
- Configuration / Form Factor: Chip Capacitor
- Electrostatic Capacitors: Ceramic Composition
from Aerovox Corp.
Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights. High voltage up to 1,200 VAC (2,000... [See More]
- Applications: High Voltage Capacitor; High Power
- Electrostatic Capacitors: Polypropylene
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from Radwell International
CAPACITOR, 16 V, 100 UF, TYPE: BPAM, AXIAL LEADED, HIGH VOLTQAGE, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY [See More]
- Applications: High Voltage Capacitor
- Capacitance Range: 100
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Axial
from PUI - Projections Unlimited, Inc.
Types 292, 293 - Cylindrical Case, High-Current and High-Voltage Circuits. Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these... [See More]
- Applications: High Voltage Capacitor
- Technology: Single-Layer
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 12000
from Shenzhen Liron Electronics Co., Ltd
LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the fields of inverters. 2. The operating... [See More]
- Applications: High Voltage Capacitor
- Electrolytic Capacitors: Aluminum Electrolytic
- Configuration / Form Factor: Screw Terminal
- RoHS Compliant: Yes
from Eaton Cooper Power Systems
Type EX-7Li all-film internally fused capacitors feature the latest Cooper Power Systems design innovations; extended foil, solderless connections, CLEANBREAK element fusing system and lasercut aluminum foil. Designed, manufactured, and tested to meet or exceed the requirements of all applicable... [See More]
- Applications: High Voltage Capacitor
- Mounting Style: Ground Mount
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
from GE Grid Solutions
Capacitors. For a century, utilities have relied on GE to deliver electrical products and services to meet their quality, durability and performance needs. Today, our grid and asset management suite, advanced distribution infrastructure solution and substation management tools enable utilities to... [See More]
- Applications: High Voltage Capacitor; High Power
- WVAC: 240 to 500000
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
from AVX Corporation
High Voltage. High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for applications such as snubbers in high frequency power converters,... [See More]
- Applications: High Voltage Capacitor; High Power (optional feature); Automotive (optional feature); Power Supply (optional feature)
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor (optional feature); Chip Capacitor (optional feature); Heavy Duty / Electric Power Capacitors (optional feature)
- Electrostatic Capacitors: Ceramic Composition
from Polyflon Company - a Crane Co. Company
This fixed-value capacitor has a capacitance ranging from 500 to 2000pF and a peak test voltage of 6kV. [See More]
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor (optional feature)
from Yageo USA
General Features. Materials: NP0 and X7R. Common High Voltage Series: - Size: 1206 - 1812. - Voltage from 1kV - 3kV. - High DC withstanding voltage ( ‰ ¥ 1.2V Rated). Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3). - UL certification for 1808 and... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Chip Capacitor
- Capacitance Range: 68
from HVC Capacitor Manufacturing Co., Ltd.
100KV 1000PF Y5S. HVC Capacitor offer High voltage Ceramic Doorknob Capacitors. Mainly use in high peak current and high repeat rate circuit. Such as. high voltage multiplier,voltage protection, decoupling circuit. laser. generator, switching circuits, welding equipment, high frequency coupling and. [See More]
- Applications: High Voltage Capacitor
- Capacitance Type: Fixed
- Electrostatic Capacitors: Ceramic Composition
- Features: No Piezoelectric Effects
from Electrocube, Inc.
Capacitor, Film, .0056 µf 5% 2000 Vdc, Metallized Polyester, High Voltage [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Polyester
- Technology: Film Capacitors
- Metallized Dielectric: Metallized Dielectric
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Chip Capacitors (MLCCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and Capacitance/Voltages Values... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Chip Capacitor
- Electrostatic Capacitors: Ceramic Composition
from Pacific Capacitor Co.
The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150 °C. The standard type SM is housed in a polyester... [See More]
- Applications: High Voltage Capacitor; Telecom; Aerospace; Defense, Medical, Laser
- Electrostatic Capacitors: Mica
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 1.00E-4 to 1
from Aerovox Corp.
Aerovox ’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life. Reliability essential to UPS systems is accomplished by Aerovox ’s unique testing protocol. After... [See More]
- Applications: High Voltage Capacitor; High Current; Power Supply
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Electrostatic Capacitors: Oil
from Radwell International
CAPACITOR, HIGH VOLTAGE FILM-PAPER CAPACITORS, 6 MF, 1600 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY [See More]
- Applications: High Voltage Capacitor
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- WVAC: 1600
from Shenzhen Liron Electronics Co., Ltd
FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of high-voltage thyristor and all kinds of high voltage switch, plays a role in... [See More]
- Applications: High Voltage Capacitor
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Capacitance Range: 0.1000 to 3
from Eaton Cooper Power Systems
Cooper Power Systems all-film, unfused capacitors feature extended-foil elements, solderless connections, and laser-cut aluminum foil in a high stacking factor design. Designed, manufactured, and tested to meet or exceed the requirements of applicable IEEE Std C18 ™-2002 standard (Heavy-Duty... [See More]
- Applications: High Voltage Capacitor
- Mounting Style: Ground Mount
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
from AVX Corporation
DISFIM Products. Features & Benefits. Voltage range from 2kV to 75kV. Maximum energy per capacitor: 150kJ. Specific energy up to 2000J/l. Lifetime up to several tens of millions of shots. Stray inductance ’s from 50nH to 500nH. Typical Applications. Power laser. Electromagnetic and ETC... [See More]
- Applications: High Voltage Capacitor; High Power
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- WVDC: 2000 to 75000
from Electrocube, Inc.
Capacitor, Film, F-Dyne/Southern, 0.001 µf 10% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage [See More]
- Applications: High Voltage Capacitor
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Polyester
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Multilayer Chip Capacitors for Ultra High Reliability Applications in a variety of C-V values and sizes. It is recommended that for sizes of 2520 size chips and above, the Surface Mount Tab Style of Space Level Capacitors should be used for the best Mechanical/... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Chip Capacitor
- Electrostatic Capacitors: Ceramic Composition
from Radwell International
DISCONTINUED BY MANUFACTURER, HIGH VOLTAGE CAPACITOR, VC-50, TEST VOLTAGE: 20000 VOLTS PEAK, 55 MMFD, FIXED VACUUM, GLASS, FM0A FLANGE NEEDED FOR FRONT AND REAR END MOUNTING . FREE 2 YEAR RADWELL WARRANTY [See More]
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • Mil Screened IAW Mil-prf-49467. • Same day shipping if in stock. HV... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic Composition
from Radwell International
FILM-PAPER CAPACITOR, HIGH VOLTAGE, 2 MF 6%, 3000 V AC, D CASE STYLE, 8.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Applications: High Voltage Capacitor
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures 200 °C Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 200 °C Rated. • 50VDC to 10,000VDC. • X7R (200 °C) and NPO. • Radial and Axial Leaded. • Mil Screened IAW... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic Composition
from Radwell International
HIGH VOLTAGE PAPER CAPACITOR, 9.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and Capacitance/Voltages... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic Composition
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) for Ultra High Reliability Applications in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option • Mil Screened IAW Mil-prf-49467, Group A and... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Leaded Capacitor
- Electrostatic Capacitors: Ceramic Composition
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Multilayer Ceramic Surface Mount Capacitors with surface mount tabs in a variety of C-V values and sizes. • 500VDC to 10,000VDC. • X7R and NPO. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and... [See More]
- Applications: High Voltage Capacitor
- Technology: Multilayer
- Configuration / Form Factor: Chip Capacitor
- Electrostatic Capacitors: Ceramic Composition
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures 200 °C Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 200 °C Rated. • 3,000VDC to 20,000VDC. • HTNPO and HTX7R Dielectrics. • Radial and Axial Leaded. • Custom Sizes and... [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 2,000VDC to 20,000VDC. • NPO, X5R, X7R, and X5U Dielectrics. • Radial and Axial Leaded. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC. • NPO, X5R, X7R, and X5U Dielectrics. • Radial and Axial Leaded. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
- Features: Military Standards
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Low Loss Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC. • N750, N1500, N2200, N4700 and N5600 Dielectrics. • Radial and Axial Leaded. • Mil Screened IAW Mil-prf-49467 Option. [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures Radial Leaded Disc Ceramic Capacitors for Ultra Reliability Applications in a variety of C-V values and sizes. • 3000VDC to 20000VDC. • NPO, X5R, X7R, X5U, Z5U dielectrics. • Radial and Axial Leaded. • ROHS Option. • Mil Screened to IAW... [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Configuration / Form Factor: Leaded Capacitor
from CalRamic Technologies, LLC
CalRamic Technologies LLC manufactures High Voltage Bare Disc Ceramic Capacitors in a variety of C-V values and sizes. • 3,000VDC to 20,000VDC. • NPO, X5R, X7R, and X5U Dielectrics. • ROHS Option. • Mil Screened IAW Mil-prf-49467 Option. • Custom Sizes and... [See More]
- Applications: High Voltage Capacitor
- Electrostatic Capacitors: Ceramic Composition
- Technology: Single-Layer
- Features: Military Standards