Oil Capacitors

13 Results
Oil Filled Capacitor -- 21FB4415A-F [21FB4415A-F from Cornell Dubilier]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Electrostatic Capacitors: Oil
  • Capacitance Tolerance: 10
  • Capacitance Range: 15
  • Lead Style: Round
Oil Filled Capacitor -- 27L278RC [27L278RC from Genteq]
from Richardson RFPD

Oil Filled Capacitor, Round [See More]

  • Electrostatic Capacitors: Oil
Oil Filled Capacitor -- 32FB4401A-F [32FB4401A-F from Cornell Dubilier]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Electrostatic Capacitors: Oil
  • Capacitance Tolerance: 10
  • Capacitance Range: 1
  • Lead Style: Oval
Oil Filled Capacitor -- 97F7512S [97F7512S from GE Company]
from Richardson RFPD

The 97F7500 Series is a special purpose line designed for applications where a large micro-farad value at low voltage is required in a small size. The dielectric system is metallized polyester. Typical applications are in SCR chopper circuits and low-voltage ac filters. Available in U.S. only. [See More]

  • Electrostatic Capacitors: Oil
  • Capacitance Tolerance: 10
  • Capacitance Range: 150
  • Lead Style: Oval
Oil Filled Capacitor -- SFA37T10K288B-F
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Electrostatic Capacitors: Oil
  • Capacitance Tolerance: 10
  • Capacitance Range: 10
  • Lead Style: Oval
Oil Filled Capacitor -- SFP28B40L384G-F [SFP28B40L384G-F from Cornell Dubilier]
from Richardson RFPD

Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line current... [See More]

  • Electrostatic Capacitors: Oil
  • Capacitance Tolerance: 3
  • Capacitance Range: 40
  • Lead Style: Round
Oil Filled Capacitor -- SFS66B17.5J384Z-F [SFS66B17.5J384Z-F from Cornell Dubilier]
from Richardson RFPD

Type SF dual rated oil filled motor run capacitors made with self-healing metalized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors - one may be used as a fan capacitor and the other as a compressor... [See More]

  • Electrostatic Capacitors: Oil
  • Lead Style: Round
  • Capacitance Range: 17.5
  • Mounting Style: Round
AeroPower Power Factor Correction Capacitor -- AMP00005D35
from Aerovox Corp.

Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions are... [See More]

  • Electrostatic Capacitors: Air (optional feature); Oil; Polypropylene
  • Technology: Film Capacitors
  • Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
  • Applications: General Purpose; Power Factor Correction
AeroPower Power Factor Correction Capacitor -- EPFC0005D33N
from Aerovox Corp.

Aerovox manufactures both single- and three-phase AeroPower brand power factor correction capacitors up to 4,800 VAC. Designed for high reliability applications, they have a life rating of over 200,000 hours and are manufactured to withstand harmonic currents. Special high harmonic versions are... [See More]

  • Electrostatic Capacitors: Oil; Polypropylene
  • Technology: Film Capacitors
  • Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
  • Applications: General Purpose; Power Factor Correction
Defibrillator Capacitor -- QL232EW120V
from Aerovox Corp.

Aerovox defibrillator capacitors are designed specifically to meet the reliability demands of a Class III medical device. In fact, leading medical device manufacturers choose Aerovox because they can count on 100% field reliability when it really matters. These capacitors are housed in round or oval... [See More]

  • Electrostatic Capacitors: Oil
  • Applications: Medical
  • Technology: Film Capacitors
  • Metallized Dielectric: Metallized Dielectric
Lighting Capacitor -- Z91S3005MN
from Aerovox Corp.

Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights. High voltage up to 50,000 VDC. Designed for user specified life. Dry or oil-filled with an environmentally... [See More]

  • Electrostatic Capacitors: Oil
  • Applications: Lighting
  • Technology: Film Capacitors
  • Capacitance Type: Fixed
Motor Run and General Purpose AC Capacitor -- Z23S3704M
from Aerovox Corp.

Aerovox ’s line of SuperMet capacitors are manufactured using state-of-the-art, self-healing metalized polypropylene film technology. Designed to operate in environments where there is a requirement for an internal protective device, these capacitors incorporate a UL-approved pressure... [See More]

  • Electrostatic Capacitors: Oil
  • Applications: General Purpose; Motors / Motor Starting
  • Technology: Film Capacitors
  • Metallized Dielectric: Metallized Dielectric
Uninterruptible Power Supply Capacitors -- Z23S2415M50N
from Aerovox Corp.

Aerovox ’s line of UPS capacitors are constructed with metalized polypropylene film technology using the latest design techniques and testing methods to assure high quality and long life. Reliability essential to UPS systems is accomplished by Aerovox ’s unique testing protocol. After... [See More]

  • Electrostatic Capacitors: Oil
  • Technology: Film Capacitors
  • Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
  • Applications: High Voltage Capacitor; High Current; Power Supply