Bolt Mounted Capacitors

Last Updated: November 6, 2024 Reviewed by: Scott Orlosky, consulting engineer

Description

Bolt mounted capacitors are a type of capacitor that are secured in place using bolts. These capacitors are designed for applications where a stable and secure mounting is required, often in environments subject to vibration or mechanical stress. They can be found in various types, including aluminum electrolytic capacitors, which are known for their high capacitance values and reliability.

Working Principle

The working principle of bolt mounted capacitors is similar to that of other capacitors. They consist of two conductive plates separated by an insulating material known as a dielectric. When a voltage is applied across the plates, an electric field is created, storing energy in the dielectric. This stored energy can be released back into the circuit when the voltage changes. The capacitance, which is the ability to store charge, depends on the area of the plates, the distance between them, and the type of dielectric material used.

Applications

Bolt mounted capacitors are extensively used in power systems for various purposes such as voltage control, power-factor correction, filtering, and reactive power compensation. They are also employed in industrial networks, adjustable-speed drives, and high-voltage DC (HVDC) systems. These capacitors are particularly useful in applications that require a robust and secure mounting solution to withstand mechanical stresses and vibrations.

Advantages over other Capacitors

One of the primary advantages of bolt mounted capacitors is their secure and stable mounting, which makes them suitable for environments subject to high vibration and mechanical stress. This mounting style offers a more rugged package compared to other types like snapmount capacitors, providing better performance in terms of vibration and shock resistance. Additionally, bolt mounted capacitors can handle higher power ranges, making them ideal for demanding applications.

Limitations

Despite their advantages, bolt mounted capacitors do have some limitations. The installation process can be more labor-intensive compared to other mounting styles, requiring proper thread torque to ensure secure attachment. This can add to the overall assembly time and cost. Additionally, the fixed nature of bolt mounting may limit flexibility in design changes or adjustments once the capacitor is installed.

Considerations

When selecting bolt mounted capacitors, it is essential to consider factors such as the required capacitance, voltage rating, and the specific environmental conditions they will be exposed to. Proper installation techniques must be followed to ensure secure mounting and optimal performance. Additionally, the potential for harmonic disturbances and the need for reactive power compensation should be evaluated to avoid negative impacts on the power system.

102 Results
Feed Through, Pass Through Capacitors -- 399-FLLCC025A055I0-ND [FLLCC025A055I0 from KEMET Electronics Corporation]
from DigiKey

CAP FEEDTHRU 0.5UF 100V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.5000
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 100
Feed Through, Pass Through Capacitors -- 4887-056.01530.00-B-ND [056.01530.00-B from Astrodyne TDI]
from DigiKey

Feed Through Capacitor 250VAC 15A Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • WVDC: 250
  • Configuration / Form Factor: Leaded Capacitor
  • WVAC: 250
Feed Through, Pass Through Capacitors -- 495-4495-ND [B85321A2205A630 from TDK Corporation]
from DigiKey

Feed Through Capacitor 600V 63A Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • WVDC: 600
  • Configuration / Form Factor: Leaded Capacitor
  • WVAC: 600
Feed Through, Pass Through Capacitors -- 495-76574-ND [B85321A2205A401 from TDK Corporation]
from DigiKey

Feed Through Capacitor Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Packing Method: Bulk
  • Configuration / Form Factor: Leaded Capacitor
Feed Through, Pass Through Capacitors -- 495-76679-ND [B85321A2205A750 from TDK Corporation]
from DigiKey

Feed Through Capacitor Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Packing Method: Bulk
  • Configuration / Form Factor: Leaded Capacitor
Feed Through, Pass Through Capacitors -- 495-B85321A2204A250-ND [B85321A2204A250 from TDK Corporation]
from DigiKey

Feed Through Capacitor [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.1000
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 495-B85321A2205A201-ND [B85321A2205A201 from TDK Corporation]
from DigiKey

Feed Through Capacitor [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 1
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7511-16-M4-ND [FN7511-16-M4 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 10000PF 1KV AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 20
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 1000
Feed Through, Pass Through Capacitors -- 817-FN7511-200-M10-ND [FN7511-200-M10 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.22UF 1KV AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.2200
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7512-16-M4-ND [FN7512-16-M4 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.047UF 1KV AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.0470
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7560-100-M8-ND [FN7560-100-M8 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.047UF 650V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.0470
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7560-200-M10-ND [FN7560-200-M10 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.1UF 650V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.1000
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7560-63-M6-ND [FN7560-63-M6 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 10000PF 650V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 20
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 650
Feed Through, Pass Through Capacitors -- 817-FN7561-63-M6-ND [FN7561-63-M6 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.047UF 650V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.0470
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7562-63-M6-ND [FN7562-63-M6 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.1UF 650V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.1000
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7563-16-M4-ND [FN7563-16-M4 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.47UF 650V AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.4700
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- 817-FN7612-16-M4-ND [FN7612-16-M4 from TE Connectivity]
from DigiKey

CAP FEEDTHRU 0.1UF 20% 1KV AXIAL [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.1000
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Feed Through, Pass Through Capacitors -- DB016040BC70133BJ1-ND [DB016040BC70133BJ1 from Vishay Intertechnology, Inc.]
from DigiKey

700pF Feed Through Capacitor 3000V (3kV) 5A Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 5
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 3000
Feed Through, Pass Through Capacitors -- DB030088BH10233BJ1-ND [DB030088BH10233BJ1 from Vishay Intertechnology, Inc.]
from DigiKey

1000pF Feed Through Capacitor 10000V (10kV) 30A Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 5
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 10000
Feed Through, Pass Through Capacitors -- DB045120BH15238BJ1-ND [DB045120BH15238BJ1 from Vishay Intertechnology, Inc.]
from DigiKey

1500pF Feed Through Capacitor 10000V (10kV) 50A Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 20
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 10000
Feed Through, Pass Through Capacitors -- DBF50180WV20238BK1-ND [DBF50180WV20238BK1 from Vishay Intertechnology, Inc.]
from DigiKey

2000pF Feed Through Capacitor 30000V (30kV) 87A Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 20
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 30000
Feed Through, Pass Through Capacitors -- DS030110WF18233BK1-ND [DS030110WF18233BK1 from Vishay Intertechnology, Inc.]
from DigiKey

1800pF Feed Through Capacitor 12000V (12kV) 10A Axial, Eyelet [See More]

  • Mounting Style: Bolt-on
  • Capacitance Tolerance: 5
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 12000
Feed Through, Pass Through Capacitors -- FN7562-32-M4-ND [FN7562-32-M4 from TE Connectivity]
from DigiKey

0.1 µF Feed Through Capacitor 650V 32A 0.62mOhm (Typ) Axial - Threaded Terminals [See More]

  • Mounting Style: Bolt-on
  • Capacitance Range: 0.1000
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Tolerance: 20
Capacitors >> Film Capacitors -- C383L105K202121 [C383L105K202121 from Faratronic - Xiamen Faratronic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

±10% 1.2kV 1uF Bolt Mount Film Capacitors ROHS [See More]

  • Mounting Style: Bolt-on
  • Capacitance Type: Fixed
  • Technology: Film Capacitors
  • RoHS Compliant: Yes
2uF -40℃~+105℃ 1.2kV Bolt Mount Polypropylene Film Capacitors (CBB) ROHS -- 16172-HS5082 [HS5082 from Shenzhen CRC New Energy Co., Ltd.]
from Utmel Electronic Limited

2uF -40 ℃~+105 ℃ 1.2kV Bolt Mount Polypropylene Film Capacitors (CBB) ROHS [See More]

  • Mounting Style: Bolt-on
  • Technology: Film Capacitors
105 Centigrade High Liability Screw Terminal Aluminum Electrolytic Capacitor -- LCT
from Shenzhen Liron Electronics Co., Ltd

LCT series is a high-reliability product for welding machine that matches following SPEC. 1. LCT 105 °C long life screw terminal aluminum electrolytic capacitor can be used in welding machines. 2. The operating temperature of LCT can be from -25 °C to +70 °C. 3. The load life is 5000H... [See More]

  • Mounting Style: Bolt-on
  • Applications: Welding Machine
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Air Variable RF/Microwave Capacitor -- APC Series
from Oren Elliott Products, Inc.

The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning... [See More]

  • Mounting Style: Through Hole; Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 3186EE222M400MPC1 [3186EE222M400MPC1 from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2200UF 20% 400V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum - Polymer Capacitors -- PPC123M010FG2SAA [PPC123M010FG2SAA from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM POLY 12000UF 10V CHAS [See More]

  • Mounting Style: Bolt-on; FlatPack, Tabbed
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors >> Polypropylene Film Capacitors (CBB) -- C383A305KC02021 [C383A305KC02021 from Faratronic - Xiamen Faratronic Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

3uF -40 °C~+85 °C ±10% 1kV Bolt Mount Polypropylene Film Capacitors (CBB) ROHS [See More]

  • Mounting Style: Bolt-on
  • Capacitance Type: Fixed
  • Technology: Film Capacitors
  • RoHS Compliant: Yes
105 Centigrade High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor -- LHRX
from Shenzhen Liron Electronics Co., Ltd

LHRX series is a 105 °C high ripple current product that matches following SPEC. 1. LHRX 105 °C high ripple current screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Air Variable RF/Microwave Capacitor -- APL Series
from Oren Elliott Products, Inc.

The APL is used as a tuning capacitor in a variety of RF test equipment and ham radio gear. The APL ’s combination of low price, high maximum voltage, fairly large capacitances, and low-leakage L4-grade ceramic have made it a popular configuration. The APL is usually installed by single-hole... [See More]

  • Mounting Style: Through Hole; Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DE243G040BB2A [36DE243G040BB2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 24000UF 40V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum - Polymer Capacitors -- PPC802M016FG2SAA [PPC802M016FG2SAA from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM POLY 8000UF 16V CHAS [See More]

  • Mounting Style: Bolt-on; FlatPack, Tabbed
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
105 Centigrade High Voltage Screw Terminal Aluminum Electrolytic Capacitor -- LHR3X
from Shenzhen Liron Electronics Co., Ltd

LHR3X series is a 105 °C high voltage product that matches following SPEC. 1. LHR3X 105 °C high voltage screw terminal aluminum electrolytic capacitor can be used in active filter, switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Air Variable RF/Microwave Capacitor -- ATM Series
from Oren Elliott Products, Inc.

The ATM is our smallest, least expensive standard configuration of air variable capacitor. It can be used to replace screw-type air dielectric and mica dielectric trimmer capacitors. The ATM ’s air gap is .016", and it can withstand a maximum voltage of 500 Vrms. The greatest possible maximum... [See More]

  • Mounting Style: Through Hole; Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DX103G075BC2A [36DX103G075BC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 10000UF 75V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 025MS26AAMA1STD [025MS26AAMA1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
105 Centigrade Long Life Screw Terminal Aluminum Electrolytic Capacitor -- LHX
from Shenzhen Liron Electronics Co., Ltd

LHX series is a 105 °C long life product that matches following SPEC. 1. LHX 105 °C long life screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHX can be from... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Compact Variable Capacitor -- N50 Series
from Oren Elliott Products, Inc.

The N50 is a compact, rugged, economical unit used in a myriad of low-voltage applications. The N50 ’s almost cubical shape makes efficient use of space, enabling it to deliver a remarkable amount of capacitance for its volume. Options on the N50 include shaft length, mounting studs, tapped... [See More]

  • Mounting Style: Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DX173G075CC2A [36DX173G075CC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 17000UF 75V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 030MS22AAMA1STD [030MS22AAMA1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
105 Centigrade Standard Screw Terminal Aluminum Electrolytic Capacitor -- LGS
from Shenzhen Liron Electronics Co., Ltd

LGS series is a 105 °C standard product that matches following SPEC. 1. LGS 105 °C standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LGS can be from... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Compact Variable Capacitor -- S2 Series
from Oren Elliott Products, Inc.

The S2 and S3 were once produced in large numbers for early AM/FM radios. It was this application that the S-series curve was designed toward; however, the S-series is currently used in a variety of other applications, most of them involved in ham radio gear and test equipment. Options for the... [See More]

  • Mounting Style: Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DX202F200BC2A [36DX202F200BC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2000UF 200V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 040MS22AAMA1STD [040MS22AAMA1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
Extra High Voltage Screw Terminal Aluminum Electrolytic Capacitor -- LPS
from Shenzhen Liron Electronics Co., Ltd

LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the fields of inverters. 2. The operating... [See More]

  • Mounting Style: Bolt-on
  • Applications: High Voltage Capacitor
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
High Voltage-Heavy Wattage Variable Capacitor -- M73 Series
from Oren Elliott Products, Inc.

The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless steel shaft, and the... [See More]

  • Mounting Style: Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DX202F450DF2A [36DX202F450DF2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2000UF 450V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 040MS22AAMK1STD [040MS22AAMK1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 40UF 10% 220V QC TERM [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor -- LPRF
from Shenzhen Liron Electronics Co., Ltd

LPRF series high ripple current screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPRF series high ripple current screw terminal aluminum electrolytic capacitor, high ripple current performance is used for inventers, frequency converters. 2. The operating temperature of... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
High Voltage-Heavy Wattage Variable Capacitor -- M90 Series
from Oren Elliott Products, Inc.

Standing 4.5" high by 4.5" wide, with typical lengths of over one foot, the M90 is our largest standard configuration of air-dielectric variable capacitor in terms of physical size, and can withstand voltages of up to 11000Vrms. The latest revision of the M90 incorporates many of the improvements... [See More]

  • Mounting Style: Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DX242G050AA2A [36DX242G050AA2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2400UF 50V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 040MS26ABMA1STD [040MS26ABMA1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
High Voltage Thyristor Buffer Absorption Capacitor Film Capacitor -- FSN series
from Shenzhen Liron Electronics Co., Ltd

FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of high-voltage thyristor and all kinds of high voltage switch, plays a role in... [See More]

  • Mounting Style: Bolt-on
  • Technology: Film Capacitors
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: High Voltage Capacitor
High Voltage-Heavy Wattage Variable Capacitor -- M97 Series
from Oren Elliott Products, Inc.

The M97 was designed to replace vacuum variables in applications requiring large capacitances (up to 3250pF) and moderate voltages (from 800 to 4500Vrms). At 3.85" high by 3.85" wide, the M97 is more compact than the M90. The M97 ’s design includes every improvement incorporated into that of... [See More]

  • Mounting Style: Bolt-on
  • Technology: Plate Capacitor
  • Configuration / Form Factor: Insertion/Mounted Capacitor
  • Applications: RF / Microwave
Capacitors - Aluminum Electrolytic Capacitors -- 36DX282F200BC2A [36DX282F200BC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2800UF 200V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 050MD26AAMA1STD [050MD26AAMA1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor -- LQX
from Shenzhen Liron Electronics Co., Ltd

LQX series is a long lifetime high ripple current product that matches following SPEC. 1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for solar photovoltaic grid-connected inverter. 2. It was realized through adoption of high-reliability organic... [See More]

  • Mounting Style: Bolt-on
  • Applications: Solar Photovoltaic Grid-connected Inverter
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 36DX342F200CC2A [36DX342F200CC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 3400UF 200V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 060MS22AAMA1STD [060MS22AAMA1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
Long Lifetime Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor -- LQA
from Shenzhen Liron Electronics Co., Ltd

LQA series is a long lifetime large capacitance product that matches following SPEC. 1. LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor, LQA can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The capacitance... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 36DX413G050DC2A [36DX413G050DC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 41000UF 50V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 080MD22ABMK1STD [080MD22ABMK1STD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 80UF 10% 220V QC TERM [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
Low Or Medium Voltage Standard Screw Terminal Aluminum Electrolytic Capacitor -- LPM
from Shenzhen Liron Electronics Co., Ltd

LPM series is a low or medium standard product that matches following SPEC. 1. LPM low or medium standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LPM can be... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 36DX582G040AB2A [36DX582G040AB2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 5800UF 40V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 080MS22ABMACSTD [080MS22ABMACSTD from KEMET Electronics Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM MOTOR START RUN [See More]

  • Mounting Style: Bolt-on; Radial, Can - QC Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: Motors / Motor Starting; Motor Start
Mini Size Screw Terminal Aluminum Electrolytic Capacitor -- LQ2X
from Shenzhen Liron Electronics Co., Ltd

LQ2X series is a long lifetime mini capacitor that matches following SPEC. 1. LQ2X long lifetime miniaturization screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQ2X series is the product... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 36DX742F200DF2A [36DX742F200DF2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 7400UF 200V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSQ10000MEFC36X118 [100LSQ10000MEFC36X118 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 10000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
New Radition Constructions Screw Terminal Aluminum Electrolytic Capacitor -- LQR
from Shenzhen Liron Electronics Co., Ltd

LQR series is a new rendition construction capacitor that matches following SPEC. 1. LQR new rendition construction screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. Compared with LQX series,... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 36DY183F075BC2A [36DY183F075BC2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 18000UF 75V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSQ15000MEFC51X83 [100LSQ15000MEFC51X83 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 15000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Small Size High Ripple Current Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor -- LQR2A
from Shenzhen Liron Electronics Co., Ltd

LQR2A series is a long lifetime high ripple current product that matches following SPEC. 1. LQR2A screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQR2A series has smaller case size and higher... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 36DY562F050AA2A [36DY562F050AA2A from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 5600UF 50V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSQ22000MEFC51X118 [100LSQ22000MEFC51X118 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 22000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Small Size High Voltage Screw Terminal Aluminum Electrolytic Capacitor -- LQ3X
from Shenzhen Liron Electronics Co., Ltd

LQ3X small size high voltage capacitor that matches following SPEC. 1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. We develop LQ3X specially for the demand of... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 500C103T250DD2B [500C103T250DD2B from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 10000UF 250V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSQ27000MEFC64X99 [100LSQ27000MEFC64X99 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 27000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Small Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor -- LP3A
from Shenzhen Liron Electronics Co., Ltd

LP3A series is a small size large capacitance product that matches following SPEC. 1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products for Industry power supply. 2. The operating temperature of LP3A can be from -25 °C to +85... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 500C183T100CC2B [500C183T100CC2B from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 18000UF 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSQ4700MNB36X83 [100LSQ4700MNB36X83 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 4700UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Smaller Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor -- LP2A
from Shenzhen Liron Electronics Co., Ltd

LP2A series is a smaller size larger capacitance product that matches following SPEC. 1. LP2A smaller size larger capacitance screw terminal aluminum electrolytic capacitor, we produce it for UPS power supply and X-ray power supply. 2. The operating temperature of LP2A can be from -25 °C to +85... [See More]

  • Mounting Style: Bolt-on
  • Applications: Power Supply
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 550C102T400BJ2B [550C102T400BJ2B from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 1000UF 400V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSW10000MNB51X98 [100LSW10000MNB51X98 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 10000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Super Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor -- LDX
from Shenzhen Liron Electronics Co., Ltd

LDX series is a super long lifetime capacitor that matches following SPEC. 1. LDX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LDX for solar photovoltaic grid-connected inverter. 2. High-reliability series with the warranty of 20,000 hours realized... [See More]

  • Mounting Style: Bolt-on
  • Applications: Solar Photovoltaic Grid-connected Inverter
  • Configuration / Form Factor: Screw Terminal
  • Electrolytic Capacitors: Aluminum Electrolytic
Capacitors - Aluminum Electrolytic Capacitors -- 550C332T450DE2B [550C332T450DE2B from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 3300UF 450V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSW15000MNB51X118 [100LSW15000MNB51X118 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 15000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 550C342T400CF2B [550C342T400CF2B from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 3400UF 400V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSW22000MEFC64X119 [100LSW22000MEFC64X119 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 22000UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 550C472M450DP5HP [550C472M450DP5HP from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

Capacitors - Aluminum Electrolytic Capacitors [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 100LSW2200MEFC36X50 [100LSW2200MEFC36X50 from Rubycon Corporation]
from Acme Chip Technology Co., Limited

CAP ALUM 2200UF 20% 100V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- A451QM272M420AV00A [A451QM272M420AV00A from KEMET Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2700UF 20% 420V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 101122U075AA2A [101122U075AA2A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

ALUM-SCREW TERMINAL [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- ALS30A102KE400 [ALS30A102KE400 from KEMET Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 1000UF 20% 400V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 101193U050BF2A [101193U050BF2A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

ALUM-SCREW TERMINAL [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- ALS30A222NF450 [ALS30A222NF450 from KEMET Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 2200UF 20% 450V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 101202U200EJ2B [101202U200EJ2B from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 2000UF 200V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- ALS41A102KF400 [ALS41A102KF400 from KEMET Electronics Corporation]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 1000UF 20% 400V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 101222T250DC1B [101222T250DC1B from Cornell Dubilier]
from Acme Chip Technology Co., Limited

ALUM-SCREW TERMINAL [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- B41456B4100M000 [B41456B4100M000 from TDK Corporation]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 100000UF 20% 16V SCREW [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose
Capacitors - Aluminum Electrolytic Capacitors -- 101742U040AC2A [101742U040AC2A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

ALUM-SCREW TERMINAL [See More]

  • Mounting Style: Bolt-on; Radial, Can - Screw Terminals
  • Technology: Single-Layer
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; General Purpose