Tab Leads Capacitors

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

Tab leads capacitors are a type of capacitor that feature tab-like leads for electrical connections. These capacitors store and release electrical energy in a circuit, providing capacitance where needed. They are designed to offer a reliable and stable connection, often used in applications requiring robust mechanical stability.

Working Principle

Tab leads capacitors operate on the basic principle of capacitance, which involves storing electrical energy in an electric field created between two conductive plates separated by a dielectric material. When a voltage is applied across the plates, an electric field is established, storing energy. This energy can be released back into the circuit when the voltage changes. The tab leads provide a secure and stable connection, which is particularly useful in applications where mechanical stability is crucial.

Applications

Tab leads capacitors are commonly used in power supplies, where they help in smoothing rectifier outputs by passing AC power and storing DC, thus providing clean power. They are also used in automotive applications for energy storage and power conditioning. Another specific example includes their use in signal coupling and decoupling in various electronic circuits, where they help in filtering noise and interference signals.

Advantages over other Capacitors

One of the primary advantages of tab leads capacitors over other types is their robust mechanical stability, which makes them suitable for applications that experience significant mechanical stress. For instance, in automotive applications, the tab leads provide a more secure connection compared to traditional wire leads, reducing the risk of disconnection due to vibrations. Additionally, the tab leads can handle higher current loads, making them ideal for power supply applications.

Limitations

Despite their advantages, tab leads capacitors have some limitations. They can be more expensive than other types of capacitors due to their specialized construction. Additionally, their larger size compared to surface-mount capacitors can be a drawback in applications where space is a critical factor. They may also have lower temperature resistance compared to some other capacitor types, limiting their use in high-temperature environments.

Considerations

When selecting tab leads capacitors, several factors should be considered. Initial costs can be higher due to their specialized design, but this can be offset by their durability and reliability in demanding applications. Operating expenses are generally low, as these capacitors are designed to be stable and require minimal maintenance. Durability is a significant advantage, especially in environments with mechanical stress. However, accuracy can vary depending on the specific type and manufacturer, so it is essential to choose a capacitor that meets the required specifications. Replacement and maintenance costs are typically low, but it is crucial to ensure that the capacitors are compatible with the existing circuit design to avoid additional expenses.

49 Results
2UF Capacitor -- 62-SCD205K102A3Z25-F [SCD205K102A3Z25-F from Cornell Dubilier]
from ERSAELECTRONICS PTE. LTD.

CAP FILM 2UF 10% 1KVDC SCREW Product overview: SCD205K102A3Z25-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts,... [See More]

  • Lead Style: Tab; Tab Terminal
  • RoHS Compliant: Yes
  • Configuration / Form Factor: Leaded Capacitor
  • Capacitance Range: 2
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 283-2859-ND [KSR-3R3204-R from Eaton Corporation]
from DigiKey

200mF (EDLC) Supercapacitor 3.3V Coin, Thin Terminals - Same Sides 200Ohm @ 1kHz 1000 Hrs @ 60 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 200000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 283-2860-2-ND [KSL-3R3703E-R from Eaton Corporation]
from DigiKey

70mF (EDLC) Supercapacitor 3.3V Coin, Wide Terminals - Opposite Sides 100Ohm @ 1kHz 500 Hrs @ 60 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 70000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 283-2861-2-ND [KSL-3R3703S-R from Eaton Corporation]
from DigiKey

70mF (EDLC) Supercapacitor 3.3V Coin, Wide and Corner Terminals 100Ohm @ 1kHz 500 Hrs @ 60 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 70000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 283-2862-ND [KS-2R8334-R from Eaton Corporation]
from DigiKey

330mF (EDLC) Supercapacitor 2.8V Coin, Thin Terminals - Same Sides 100Ohm @ 1kHz 1000 Hrs @ 70 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 330000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 283-2863-ND [KS-3R3224-R from Eaton Corporation]
from DigiKey

220mF (EDLC) Supercapacitor 3.3V Coin, Thin Terminals - Same Sides 200Ohm @ 1kHz 1000 Hrs @ 70 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 220000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 399-10938-1-ND [FC0H473ZFTBR24 from KEMET Electronics Corporation]
from DigiKey

47mF (EDLC) Supercapacitor 5.5V Radial, Can - SMD 50Ohm @ 1kHz [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 47000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 399-10940-1-ND [FCS0H104ZFTBR24 from KEMET Electronics Corporation]
from DigiKey

100mF (EDLC) Supercapacitor 5.5V Radial, Can - SMD 50Ohm @ 1kHz [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 100000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 399-13095-1-ND [FC0H474ZFTBR32-SS from KEMET Electronics Corporation]
from DigiKey

470mF (EDLC) Supercapacitor 5.5V Radial, Can - SMD 13Ohm @ 1kHz [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 470000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 399-13097-1-ND [FC0H105ZFTBR44-SS from KEMET Electronics Corporation]
from DigiKey

1F (EDLC) Supercapacitor 5.5V Radial, Can - SMD 7Ohm @ 1kHz [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 1.00E6
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 399-FCR0H104ZFTBR24CT-ND [FCR0H104ZFTBR24 from KEMET Electronics Corporation]
from DigiKey

CAP SUPER 0.10F 5.5V SMD [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 100000
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 445-15617-ND [EDLC252520-351-2F-21 from TDK Corporation]
from DigiKey

350mF (EDLC) Supercapacitor 3.2V 3-SMD, Flat Lead [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 350000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 4696PHBK-ND [MAL219691131E3 from Vishay Intertechnology, Inc.]
from DigiKey

4F (EDLC) Supercapacitor 1.4V Coin, Wide Terminals - Opposite Sides 2.5Ohm @ 1kHz 1000 Hrs @ 70 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 4.00E6
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 4697PHBK-ND [MAL219691231E3 from Vishay Intertechnology, Inc.]
from DigiKey

15F (EDLC) Supercapacitor 1.4V Coin, Wide Terminals - Opposite Sides 600mOhm @ 1kHz 1000 Hrs @ 85 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 1.50E7
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 4698PHBK-ND [MAL219691152E3 from Vishay Intertechnology, Inc.]
from DigiKey

4F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 5Ohm @ 1kHz 1000 Hrs @ 70 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 4.00E6
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 4699PHBK-ND [MAL219691252E3 from Vishay Intertechnology, Inc.]
from DigiKey

15F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 1.2Ohm @ 1kHz 1000 Hrs @ 85 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 1.50E7
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 80
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 478-SCPB08A355SNA-ND [SCPB08A355SNA from Kyocera Corporation]
from DigiKey

3.5F (EDLC) Supercapacitor 2.1V Nonstandard SMD 110mOhm @ 1kHz 2000 Hrs @ 65 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 3.50E6
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 30
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 478-SCPB13A855SNA-ND [SCPB13A855SNA from Kyocera Corporation]
from DigiKey

8.5F (EDLC) Supercapacitor 2.1V Nonstandard SMD 50mOhm @ 1kHz 2000 Hrs @ 65 °C [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 8.50E6
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 30
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 478-SCPC23B605SNA-ND [SCPC23B605SNA from Kyocera Corporation]
from DigiKey

CAPACITOR 6F -10%, +30% 2.5V SMD [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 6.00E6
  • Configuration / Form Factor: Chip Capacitor
  • Capacitance Tolerance: 30
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-407-ND [3-153-407 from SCHURTER Inc]
from DigiKey

SCPA SUPERCAPACITOR 4.20V 220MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 220000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-408-ND [3-153-408 from SCHURTER Inc]
from DigiKey

SCPA SUPERCAPACITOR 4.20V 470MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 470000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-409-ND [3-153-409 from SCHURTER Inc]
from DigiKey

SCPA SUPERCAPACITOR 4.50V 35MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 35000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-410-ND [3-153-410 from SCHURTER Inc]
from DigiKey

SCPA SUPERCAPACITOR 5.50V 470MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 470000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-411-ND [3-153-411 from SCHURTER Inc]
from DigiKey

SCPA SUPERCAPACITOR 5.50V 1000MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 1.00E6
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-412-ND [3-153-412 from SCHURTER Inc]
from DigiKey

SCPA SUPERCAPACITOR 5.50V 200MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 200000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Electric Double Layer Capacitors (EDLC), Supercapacitors -- 486-3-153-413-ND [3-153-413 from SCHURTER Inc]
from DigiKey

SCPB SUPERCAPACITOR 2.50V 170MF [See More]

  • Lead Style: Surface Mount (SMT); Tab; SMD (SMT) Tabs
  • Capacitance Range: 170000
  • Configuration / Form Factor: Chip Capacitor
  • Mounting Style: Surface Mount Technology
Aluminum Electrolytic Capacitors
from KEMET Electronics Corporation

KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications. [See More]

  • Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
  • Technology: Multilayer
  • Configuration / Form Factor: Leaded Capacitor; Snap in
  • Applications: General Purpose; High Power; Automotive
CAP ALUM 3300UF 80V RADIAL -- 192-MLP332M080EB1A [MLP332M080EB1A from Cornell Dubilier]
from Utmel Electronic Limited

CAP ALUM 3300UF 80V RADIAL [See More]

  • Lead Style: Radial; Tab
  • Capacitance Tolerance: 20
  • Configuration / Form Factor: Leaded Capacitor
  • WVDC: 80
High Temperature Winding Super Capacitors -- HTSR Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High temperature 85 ° C series. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Lead Style: Tab
  • Technology: Ultracapacitor
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; Power Supply; RAM, Consumer Electronics, Wind Turbine Pitch, Military, Smart Grid, Backup Power, Toys
Genteq Motor Run Capacitor -- 27L1022
from Genteq

AC Capacitors for Motor Run Applications. This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher... [See More]

  • Lead Style: Tab
  • Technology: Film Capacitors
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; Motors / Motor Starting
Capacitors - Aluminum Electrolytic Capacitors -- MLP102M200EB0A [MLP102M200EB0A from Cornell Dubilier]
from Shenzhen Shengyu Electronics Technology Limited

CAP ALUM 1000UF 20% 200V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum - Polymer Capacitors -- PPC123M010FG2SAA [PPC123M010FG2SAA from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM POLY 12000UF 10V CHAS [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Film Capacitors
from KEMET Electronics Corporation

KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer... [See More]

  • Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
  • Technology: Film Capacitors
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; High Current; High Power; Aerospace; Motors / Motor Starting
CAP CER 2500PF 9KV -- 878-TE045090WC25233BJ1 [TE045090WC25233BJ1 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

CAP CER 2500PF 9KV [See More]

  • Lead Style: Tab; Chassis Mount
  • Capacitance Tolerance: 5
  • Capacitance Range: 0.0025
  • WVDC: 9000
Winding Super Capacitors -- HESR Series
from Shandong Goldencell Electronics Technology Co., Ltd.

Performance characteristics: High capacity, low internal resistance, good consistency. Typical applications: RAM, consumer electronics, wind turbine pitch, military, smart grid, backup power, toys, etc. [See More]

  • Lead Style: Tab
  • Technology: Ultracapacitor
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; Power Supply; RAM, Consumer Electronics, Wind Turbine Pitch, Military, Smart Grid, Backup Power, Toys
Life-Line Capacitor Kit -- LCKG-001
from Genteq

Life-Line Capacitor Kit. The Life-Line Capacitor Kit is the all in one replacement kit for your single and dual run capacitor needs. In addition to many single capacitor ratings, this kit has been designed to cover 48 of the most common dual ratings in both 370VAC and 440VAC applications. [See More]

  • Lead Style: Tab
  • Technology: Film Capacitors
  • Configuration / Form Factor: Leaded Capacitor
  • Applications: General Purpose; Motors / Motor Starting
Capacitors - Aluminum - Polymer Capacitors -- PPC802M016FG2SAA [PPC802M016FG2SAA from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM POLY 8000UF 16V CHAS [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
KO-CAP Polymer Capacitors
from KEMET Electronics Corporation

Applications. CPU/USB/memory decoupling. 12V/24V48V input. SSD holdup. Enterprise networks. notebook/phone/tablet. Automotive. Defense & avionics. Features & Benefits. Highest capacitance in the smallest size. Low ESR & surge current robust. Stable capacitance across time, temperature... [See More]

  • Lead Style: Surface Mount (SMT); Axial; Radial; Tab; Screw
  • Electrolytic Capacitors: Solid Electrolytic
  • Configuration / Form Factor: Leaded Capacitor; Chip Capacitor
  • Capacitance Type: Fixed
CAP CER 250PF 8KV NONSTND -- 878-TC020050BP25133BJ1 [TC020050BP25133BJ1 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

CAP CER 250PF 8KV NONSTND [See More]

  • Lead Style: Tab; Chassis Mount
  • Capacitance Tolerance: 5
  • Capacitance Range: 2.50E-4
  • WVDC: 8000
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS102M150EB0A [HVMLS102M150EB0A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 1000UF 20% 150V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS102M150EB0D [HVMLS102M150EB0D from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 1000UF 20% 150V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS103M020EA0A [HVMLS103M020EA0A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 10000UF 20% 20V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS103M020EA0D [HVMLS103M020EA0D from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 10000UF 20% 20V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS112M075EK0A [HVMLS112M075EK0A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 1100UF 20% 75V FLATPACK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS112M075EK0D [HVMLS112M075EK0D from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 1100UF 20% 75V FLATPACK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- HVMLS112M075EK1A [HVMLS112M075EK1A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 1100UF 20% 75V FLATPACK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- MLP113M050EB1D [MLP113M050EB1D from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 11000UF 20% 50V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- MLP203M025EB0D [MLP203M025EB0D from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 20000UF 20% 25V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed
Capacitors - Aluminum Electrolytic Capacitors -- MLSG113M040EB0A [MLSG113M040EB0A from Cornell Dubilier]
from Acme Chip Technology Co., Limited

CAP ALUM 11000UF 20% 40V FLATPCK [See More]

  • Lead Style: Tab
  • Applications: General Purpose; General Purpose
  • Technology: Single-Layer
  • Capacitance Type: Fixed