-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 5ohms 1watt 1%
- Resistance Range: 5 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD .5ohms 1watt 1%
- Resistance Range: 0.5 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 36.5 Ohm 1% 25 Watts
- Tolerance: 1 +/- %
- Power Rating: 25 watts
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 4watts 5.1ohms 5% Rated to 5.5watts
- Resistance Range: 5.1 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: SILICON COATED WIREWOUND RESISTORS,1 WATT, 5 OHM
-
Supplier: Utmel Electronic Limited
Description: Current Sense Resistors - SMD 1watt .5ohms 1%
- Resistance Range: 0.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 75 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Newark, An Avnet Company
Description: WIRE WOUND, RESISTORS, RESISTANCE .1 OHM, POWER RATING 5 WATT
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 1/4watt 1ohm 5%
- Resistance Range: 1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: Current Sense Resistors - SMD .5ohms 2watts 1%
- Resistance Range: 0.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 75 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 20OHM 1/16WATT 5%
- Resistance Range: 20 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.9 Watts, 150 Ohm, 5%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.6 Watts, 100 Ohm, 5%
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 5K Ohm
-
Supplier: Allied Electronics, Inc.
Description: N Male Cap Connector, 50 Ohms Resistance Medium size. Threaded coupling. Weatherproof. TFE insulation. Impedance: 50 Ω. Frequency: 0-11 GHz. Voltage: 1500 V peak. Materials: Body — brass with ASTROplate® finish or silver for M39012; Contacts — male: brass, female: phosphor bronze; silver or
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, 2 WATT, SHAFT: 1/4" DIA.2" LENGTH, 5K OHM, MIL# RV4NAYSJ502A
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.5 ohm,
- Resistance Range: 1.5 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 75 ±ppm/°C
- Operating DC Voltage: 100 volts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 5.1K OHM, 5.25 WATT, FIXED
-
Supplier: Allied Electronics, Inc.
Description: wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt 1.5ohm 1% MKD 10watt Product overview: RH0101R500FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 1.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1039436-5CJ5K1 Category: Resistors>Through Hole Resistors Series: Axiohm Features: Moisture Resistant Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 5W Composition: Wirewound Number of
- Resistance Range: 5,100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt .5ohm 1% Product overview: RH025R5000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 0.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 7.5ohm 1% Product overview: RH0257R500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 7.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ODG (Origin Data Global)
Description: 5 WATTS WIREWOUND SMD 1 OHMS 5%
- Resistance Range: 1 ohms
- Tolerance: 5 +/- %
- Power Rating: 5 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Ohmite Manufacturing Co.
Description: Power rating 35 watts with proper heatsink resistance range 1-10K ohms 5% Tolerance standard 1% on request TCR as low as 50ppm Thermal resistance of 4.28°C/W to heatsink Low inductance design RoHS Compliant
- Resistance Range: 0.1 to 10,000 ohms
- Power Rating: 35 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 5 MM [.197 INCH ] Product Width : 2.5 MM [.098 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT)
- Resistance Range: 3,900 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Ohmite Manufacturing Co.
Description: conditioning, power distribution, power conversion, and power control. Resistance range 0.5-1K ohms 10% Tolerance standard TCR 250ppm 2000 DC max operating voltage Low inductance design
- Resistance Range: 0.5 to 1,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 1,000.0000000000001 to 2,000.0000000000002 watts
-
Supplier: Win Source Electronics
Description: (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-5-68FDKR,S-5 68 OHM 1%,S-5-68FDKR,696-1267-2,696-1267-1,S568OHM1,S-5-68FTR,696-1267-6,S-5-68FTR,S-5-68FCT,S-5-68FCT
- Resistance Range: 68 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 4 watts
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 1.5 OHM, 1 WATT, FIXED
-
Supplier: Win Source Electronics
Description: Manufacturer: Riedon Win Source Part Number: 791724-PF2205-5RF1 Series: PF2200 Packaging: Tube Operating Temperature Range: -55°C ~ 155°C Package: TO-220-2 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 50W Resistance (Ohms): 5 Composition: Thin Film
- Resistance Range: 5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: DigiKey
Description: 50 WATT AL HOUSED LEADED 1.5 OHM
- Resistance Range: 1.5 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo Pack
- Resistance Range: 0.1 to 8,200 ohms
- Power Rating: 5 watts
- Operating DC Voltage: 202 volts
- Operating Temperature: -40 to 200 C
-
Supplier: Riedon, Inc.
Description: Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect Terminals Mounting Brackets
- Resistance Range: 1 to 1,000 ohms
- Power Rating: 5 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5107 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel 5000 / reel, 1K reel size: Replacement for 0805 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5113 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 5,000 / 7" reel 5000 / reel, 1K reel size: Replacement for 0402 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is
- Mounting / Packaging: 0402, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Lingto Electronic Limited
Description: 5.1 OHM 200 WATT SOT227 5% TF
- Resistance Range: 5.1 ohms
- Tolerance: 5 +/- %
- Power Rating: 200 watts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
cladding resistors and encompass resistance ranges from 0.5 mOhm to 1 mOhm. Read more about how we help: Follow us on: (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
response at the frequency of interest. The antenna balun is constructed per the W. K. Roberts design as specified in the ANSI C63.5 standard and consists of a folded balun that converts the 70-ohm (at resonance) to 50-ohm impedance. This balun design exhibits a low VSWR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Electrical specifications Center Frequency: 1090 MHz Bandwidth: 30 MHz min VSWR: 1.5 : 1 max Input / Output Impedance: 50 Ohms Passband: 1075-1105 MHz Passband Insertion Loss: 2.7 dB typ. (3.0 dB max) Passband Ripple: 0.5 dB max Rejection: 32 d (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
terminating resistance is 1 ohm per turn, and the primary is inserted through-hole in the unit’s casting. CSE5 Series High-Frequency Current (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and, with a 50-ohm impedance cable to the transmission antenna, typically provides an output of 25 watts or more. Noise is not a large factor for a (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
requirements. A power amp might be matched to a signal source that would otherwise generate too little power to be useful. A signal generator, for example, might produce 30 dBm, or 1 watt, insufficient to generate the necessary field intensity for testing. A power amp takes the signal and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
More Information Top
-
PTF56350R00BZEK Vishay / Dale | Mouser
Metal Film Resistors - Through Hole 1/8 watt 350 ohms .1 % 5 ppm .
-
Vishay PTF Series Metal Film Resistors - Through Hole | Mouser
Metal Film Resistors - Through Hole 1/8 watt 350 ohms .1 % 5 ppm .
-
Results of experimental tests and calibrations of the surface neutron moisture measurement probe
A.2.4 LVPS Isolation Network Reverse Current Isolation Test A .1 .4LVPS Isolation Network Reverse Current Isolation Test 1 Connect a 24 V power supply through a 100 ohm 5 % tolerance 1/4 Watt carbon composition resistor to the output of the W S , J6 2.
Indicates content that may require registration and/or purchase.