-
Supplier: Princess Auto Limited
Description: 0-5,000 PSI Glycerine Filled Pressure Gauge
- Working Pressure Range: 0 to 5,000 psi
- Dial Size: 2.5 inch
- Operating Temperature: -4 to 140 F
- Type: Gauge, Liquid Filled
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 5,000 psi
- Type: Gauge
-
Pressure Gauges - Digital Pressure Test Gauge 0.02%FS, 0-5000 psi, gauge pre -- ADT681-02-GP5K-PSI-NSupplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy
- Working Pressure Range: 0 to 5,000 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 5000 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel, 3.15“ (80 mm) diameter Power supply: 2x 1.5 V Type AA cell
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 0 to 5,000 psi
- Type: Gauge
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: the socket for added durability. Max pressure indication reduces chances of damage to the unit. Burst pressure rating is 300 to 800% of range. Gauges meet ASME B40.7 safety requirement. Other pressure connections, such as 1/8" NPT(M), are available. Call for assistance.
- Operating Temperature: -4 to 140 F
- Display Type: Digital
-
Supplier: Ashcroft Inc.
Description: with integral shuttle valve Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart Single carrying case; contains pressure generation unit and up to 4 gauges Specifications: Accuracy: ±0.1% of gauge span
-
Supplier: Cole-Parmer
Description: pressure goes over 120% full-scale With advanced microprocessor technology and state-of-the-art silicon pressure sensors, these Additel 681 digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: real-time monitoring and logging to a PC wirelessly. Gauge can store up to 140,000 readings of pressure, temperature, and time. Using the software supplied, view pressure readings on your PC while the data is being transferred via the gauge's 2.4 GHz transmitter. Read as
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768220 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768220 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768602 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768602 has a nominal size of 2.5 in.. It
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: adaptor. 0 to 3000 PSI (0 to 207 bar) pressure gauge with direct gauge adaptor. 0 to 6000 PSI (0 to 414 bar) pressure gauge with direct gauge adaptor. Two (2) 60″ (1524 mm) microbore hose assemblies. Two (2)
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Tompkins Industries, Inc.
Description: Description Gauge has a 2.5” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass.
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Dynisco
Description: Features and Benefits Direct, local readings Mechanical design Step-up and stem-down versions Gauge head rotates 300° 0 - 5,000 or 0 -10,000 psi Stainless steel construction Description Dynisco’s family of mechanical pressure gauges are the ideal choice for
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST20HA is a digitally compensated 0.1% pressure transducer / pressure transmitter that offers high performance over temperature. Krystal Bond Technology alone offers excellent non-linearity and non-repeatability performance. When it is combined with the ASIC, the AST20HA
- Working Pressure Range: 0 to 2,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: AMETEK Sensors, Test & Calibration
Description: times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE, 5IN DIA, 0-5000PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: Allied Electronics, Inc.
Description: Gage, Sealed Gage, Vacuum Gage Pressures 0 PSI to 3 PSI, 0 PSI to 5000 PSI Typical Applications: Industrial Automation and Flow Control Pressure Instrumentation Hydraulic Systems Process Control
-
Supplier: TE Connectivity
Description: Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 344
- Working Pressure Range: 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Sealed
- Device Category: Sensor
-
Supplier: Galco Industrial Electronics
Description: Gauge, 0-5000psi, 63mm, Lower Mount,
- Type: Gauge
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-5000 PSIG (0-34473.8 kPa) Burst Pressure: 10,000 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element • Ranges –14.7 through
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: lower cost alternative in the SSI MediaGauge™ family of digital pressure gauges. The MediaGauge™ MG1-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Pressure Washers Direct
Description: steel tubing on 12 gauge steel frame •13" pneumatic tires take on touch terrain & absorb vibration Pro-Style Steel Spray Wand & Hose •2 piece lance is rated to 5,000 PSI & comes quick connectors •5 quick connect nozzles: 0°. 15°, 25°, 40°, & soap •50 feet of steel braid
- Water Jet Pressure: 3,500 psi
- Power: 9 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure
- Working Pressure Range: 5,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 194 F
- Signal Output: Analog Current
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI.
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
Find Suppliers by Category Top
Featured Products Top
-
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
and pressure spikes are too severe for conventional relief valves. Such conditions can lead to instability, erosion and structural damage of conventional relief valves. Both valves are available in a range of cracking pressures for system pressures up to 5,000 psi (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Pressure - Sealed gauge sensors (PSIS) measure pressure relative to a sealed chamber at 0 PSIG. PSIS sensors are used for higher pressure applications where measurement in a vacuum is not required or provided. Typical Applications: (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Successful Reduction of North Sea Drillstring Failures
Reading standpipe pressure losses of 100-200 psi is difficult with this type of hydraulic' gauge, and it is impractical to expect to be able to read pressure losses of 50 psi on the 0 - 5000 psi pressure gauge .
-
Nitrate and Nitrite Ultraviolet Actinometers
… HPLC system consisted of an Eldex model B-1004 single piston pump (Eldex Laboratories, Menlo Park, CA) connected to an Anspec Bio-Merge gradient mixer (The Anspec Co., Ann Ar- bor, MI), a 0 - 5000 psi pressure gauge (C and H Sales …
-
Glassy carbon electrodes coated with electropolymerized resole prepolymer mixtures: Amperometric response to phenols and application as chromatographic sensors
and a dimension o f 25 cm x 4.6nini i.d.The pressure ~vasmonitored with a 0 - 5000 psi pressure gauge .
-
SSI Mediagauge Digital Pressure Gauge 0 to 5000 psi from Cole-Parmer
SSI Mediagauge Digital Pressure Gauge 0 to 5000 psi (Representative photo only .
-
Methods of Protein Microcharacterization
The pressure gage ( 0 - 5000 psi ) was obtained from Alltech (Deerfield, IL).
-
Combined stress failure tests for a glassy plastic
The pressure was read on a 0 - 5000 psi Heise pressure gauge and also recorded on a strip chart recorder.
-
Liquid natural gas as a transportation fuel in the heavy trucking industry. Third quarterly progress report, January 1, 1995--March 31, 1995
2 5 %, calibrated against a 0 - 5000 psi Bourdon pressure gauge of known sensitivity.
-
Liquid natural gas as a transportation fuel in the heavy trucking industry. Fourth quarterly progress report, April 1, 1995--June 30, 1995
pressure transducers with precision of 0.25 %, calibrated against a 0 - 5000 psi Bourdon pressure gauge of known sensitivity.
-
Liquid natural gas as a transportation fuel in the heavy trucking industry. Final technical report, May 10, 1994--December 30, 1995
Pressme measurements are conducted using Omega pressure MnKducers with precision of 0.25 %, calibrated against a 0 - 5000 psi Bourdon pressure gauge of known sensitivity.
-
Supercritical carbon dioxide solvent extraction from surface-micromachined micromechanical structures
Cooling coil 0 - 5000 psi Pressure . gauge .
Indicates content that may require registration and/or purchase.