-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.3149608 inch
- Housing Diameter: 0.8661422 inch
- Load Capacity: 1,865.84 lbs
- Thread Length: 0.9842525 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.5 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 7,000 lbs
- Thread Length: 1.5 inch
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.3149608 inch
- Housing Diameter: 0.8661422 inch
- Load Capacity: 2,203.04 lbs
- Configuration: Metal Ball with Metal Liner
-
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.5 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 7,000 lbs
- Thread Length: 1.5 inch
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of
- Length: 0.25 inch
- Diameter: 0.0595 inch
- Width / O.D.: 0.0595 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Eaton Hydraulics Group
Description: T Series - Threaded With their compact envelope size and robust capabilities, Eaton T-Series threaded cylinders fit many applications, from waste processing and material handling to machine tools and general machinery. Available in standard bore sizes from 20 mm (0.75 in) to 200
- Stroke: 180 inch
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 0.75 to 8 inch
- Mounting: Threaded
-
Description: Short stroke high thrust design Compact dimensions Diaphragm or piston versions Single or double acting
- Stroke or X-Axis Travel: 3.149608 inch
- Rated Force: 5,620 lbs
- Features: Other
- Actuation Type: Pneumatic
-
Supplier: H.A. Guden Co., Inc.
Description: GGS43-P1=80 LBS THREADED ENDS 3.15" STROKE, CHROME ROD
- Absorber Stroke: 3.15 inch
- Extended Length: 9.6 inch
- Rod Diameter: 0.235 inch
- Rod Treatment: Chrome
-
Description: Dia 16mm to 100mm Bore sizes Stroke up to 200mm Flexible porting options Magnetic pistons as standard Wear compensating piston seals
- Stroke or X-Axis Travel: 1.968505 inch
- Features: Bumpers / Cushions
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Newport MKS
Description: stainless steel ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80 TPI
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Radwell International
Description: GAS SPRING, STEEL, (AF040-032/B0N0F40-080-212/80LBS), FORCE 80, CYLINDER DIA.: 0.75 INCH, EXTENDED LENGTH: 8.35 INCH, ROD THREAD SIZE: M8. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
- Primary Material: Steel
- Features: Threaded
-
Supplier: Newport MKS
Description: The LTA-HL motorized 25 mm travel actuator is recommended for heavy load applications, the LTA-HL features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with the UMR8 and MVN80 linear stages. LTA actuators are designed to fit into selected manual stages
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.0393700787401575 in/sec
-
Supplier: KOBA Co., Ltd.
Description: Polypad or Urethane Cap, it makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec KMS has the options in accordance with velocity (S1, M2 and H3) Range of Temperature: Standard : -10 ~ 80 ℃, option: -40~ 120 ℃ (Special oil and seal) Application: Industrial
- Absorber Stroke: 3.149608 inch
- Extended Length: 12.2834712 inch
- Maximum Force (P1): 6.69904 lbs
- Energy per Cycle: 1,415.92920353982 In-lbs
-
Supplier: Radwell International
Description: TRB-DA-040-0080-0-2-1-1-1-1-BAS,PNEUMATIC CYLINDER,TIE ROD-STYLE CYLINDER, 40MM BORE X 80MM STROKE, METRIC THREADS, CUSHIONS, NO MAGNET, SINGLE ROD, MALE THREAD, PUR SEALS, PUR FIXED SCRAPER, BASIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ISO CYLINDER, DNC SERIES, 30 MM STROKE, 80 MM PISTON DIAMETER, M20X1.5 PISTON ROD THREAD, EXTERNAL THREAD, 0.6-12 BAR OPERATING PRESSURE, DOUBLE-ACTING, G3/8 PNEUMATIC CONNECTION, 1922642. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IZMAC Co., Ltd.
Description: out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a
- Absorber Stroke: 2.9527575 inch
- Extended Length: 12.1653609 inch
- Maximum Force (P1): 13.80272 to 33.33784 lbs
- Energy per Cycle: 33,185.8407079646 In-lbs
-
Supplier: Newport MKS
Description: ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80 TPI screws and are
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: General Pump
Description: KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High
- Maximum Discharge Flow: 11.9 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
-
Supplier: Plansee SE
Description: carborundum wheel 37C 36I AJ8 Speed: 20m/s, copious cooling liquid. Turning and milling Carbide tipped tool. Grade Iso K05 to K20 Grinding tapper 0° to 15°, rake angle 5° Feed: from 0.1 to 0.4 mm/rev. Cutting speed from 75 to 120 m/min Drilling High speed drill, high Co content
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
±0.01 mm, depending on geometry, material, and machining process Custom threaded tubes can be manufactured from 2D drawings, 3D CAD files, samples, or specified (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Typical machining tolerance can reach ±0.01 mm, depending on geometry, material, and machining process Custom crucibles can be manufactured from 2D drawings, 3D CAD files (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
New Labmaster Automatic Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal - Model 1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Machine is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0 (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
Ventral striatal gamma oscillations are highly variable from trial to trial, and are dominated by behavioural state, and only weakly influenced by outcome value
…were made from 17-lm platinum–irid- ium wire (California Fine Wire) and glued to glass capillaries (King Precision Glass), which could be lowered into the 30-Ga tubing by turning a nut along a threaded rod ( 0 - 80 ) attached to the drive…
-
Preliminary testing of a Mach-scaled active rotor blade with a trailing-edge servo flap
The clevis/control rod attachment is accomplished using an 0 - 80 threaded engagement.
-
Simulation of Laboratory Tested Bolted Rock Beams
The model bolts were 1.59 mm (1/16 inch) diameter, steel drill rod threaded at both ends with No. 0 – 80 machine-screw threads.
-
MASTER OF SCIENCE
The two copper mounting plates, which are 2 em in diameter and 5 mm thick, are attached with 0 - 80 screws to a copper plate which is mounted on a threaded rod which can be screwed into the cold tip of the…
-
Microwave-coupled cryogenic STM
Low-temperature STM cross section: (1)worm, (2)wheel, (3)0000-160 threaded rod , (4) stainless steel foot-pusher, (5)Be-Cu spring, (6) 0 - 80 coarse-adjustment screw, (7) removable top piece, (8)piezoelectric tube scanner, (9)concentric stainless steel tube…
-
Roloff / Matek machine elements
p ¼ 119 kN * 0 ; 035 Á 35; 7 kN 181 mm2 ¼ 664 N=mm2 pG ¼ 710 N=mm2: result: For the compound of piston and piston rod , a cylinder screw ISO 4762-M16 Â 80 -- 10.9 is necessary.
-
Experimental Innovations in Surface Science
On the front of the L-shaped con- ductor bars are tapped holes accommodating 0 – 80 stainless steel machine screws that have had their threads removed under their heads to avoid snagging on the semiconductor wafer samples. .... springs (0.016-in.-diameter wire, formed around an 0.0625-in.-diameter rod with 38 turns/in…
-
Spatial response properties of homing pigeon hippocampal neurons: correlations with goal locations, movement between goals, and environmental context in a radi...
The recording and reference tetrode bundles were attached to separate 0 – 80 stainless steel screws, d), allowing independent movement of the bundles and reference. .... Dental cement (Grip cement, Densply, York, PA, USA) was used to connect the connector board, e) to a support threaded rod , f).
Indicates content that may require registration and/or purchase.