-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: ODG (Origin Data Global)
Description: 1000uF ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3V 1500uF ±20% Plugin,D8xL12mm Solid Capacitors ROHS
- Capacitance Range: 1,500 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 820uF 6.3V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 820 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Film Suppression X2 0.12uF 630VDC/310VAC PP 10% (18 X 7.5 X 13.5mm) Radial Wound 15mm 110°C Automotive Pizza Product overview: F862BK124K310ALR0L from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SUPER, 0.12F, 9V, 0.07 OHM +80 -20%; Capacitance:0.12F; Voltage(DC):9V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:SMD RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 450V, Film Capacitors. This
- Capacitance Range: 0.12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitor, Polypropylene, 1.2uF Product overview: F862DU125K310ZLH0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 1,200,000 microF
- Operating Temperature: -40 to 110 C
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.12µF 250V
- Capacitance Range: 0.12 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.012UF 5% 1.2KVDC RAD
- Capacitance Range: 0.012 microF
- AC Rated Voltage (WVAC): 475 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 4700pF ±20% 400V Ceramic Capacitor Y5V (F) Radial, Disc
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -25 to 125 C
-
Supplier: DigiKey
Description: 0.12µF Film Capacitor 200V 400V Polyester, Metallized Radial
- Capacitance Range: 0.12 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 4V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF,
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Dissipation Factor: 14 %
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SUPER, 0.01F, 12V, 0.5 OHM +80 -20%; Capacitance:10000µF; Voltage(DC):12V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.5ohm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR SUPER, 0.09F, 12V, 0.09 OHM +80 -20%; Capacitance:90000µF; Voltage(DC):12V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.09ohm; No. of Pins:4 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 0.12F, 25V, +75, -10%, SCREW; Capacitance:0.12F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Multilayer RF Capacitors 100V
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Multilayer
- Features: Other
- Applications: RF / Microwave Capacitors
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050437-MC12FD620F-F Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±1% Dielectric Material: Mica
- Capacitance Range: 0.000062 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Description: CAP FILM 0.12UF 10% 250VDC RAD
- Capacitance Range: 0.12 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Electrocube, Inc.
Description: Capacitor, Bishop, PE, Met-Film, .1uf, 10%, 600VDC, Oval, Wrap & Fill, Radial
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Technology: Film Capacitors
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 27.3mm Length: 63.5mm Thickness: — Width: —
- Capacitance Range: 12 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Win Source Electronics
Description: Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1200pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.295" W (25.00mm x
- Capacitance Range: 0.0012000000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Win Source Electronics
Description: Mounting: Through Hole Capacitance: 0.033μF Tolerance: ±10% Lead Spacing: 1.043" (26.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 1.220" L x 0.551" W (31.00mm x
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 475 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 10pF 500Volts .5pF
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302622-SFP44T12.5K238B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 2.500" (63.50mm) Standard Package: 84 Capacitance:
- Capacitance Range: 12.500000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: Metallized polyester film capacitor D.C. multi-purpose applications. Typical applications: by-passing, blocking, coupling, decoupling, timing, oscillator circuits.
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.12UF 10% 250VDC RAD
- Capacitance Range: 0.12 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Allied Electronics, Inc.
Description: The Series 168 is a radial leaded metallized polyester self healing film capacitor. Non-inductively wound. Housed in a molded, flame-retardant case with epoxy fill. Suggested applications are blocking, bypass, decoupling, smoothing, timing and tuning. Capacitance Range: 0.001 μF
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 12 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 275 volts
- AC Rated Voltage (WVAC): 275 volts
-
Supplier: TDK-Lambda Americas Inc.
Description: Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.